-
Supplier: Edmund Optics Inc.
Description: Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6
- Features: Other
- Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6
- Features: Other
- Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Low Cost Design >OD 4.0 Rejection of Laser Wavelength Broad Transmission Range Our TECHSPEC® OD4 Notch Filters are low-cost alternatives to Rugate Notch Filters. They feature narrow rejection bands of just ±2.5% of the CWL while offering >99% reflection of the laser
- Features: Other
- Shape: Round
-
-
Supplier: Edmund Optics Inc.
Description: Low Cost Design >OD 4.0 Rejection of Laser Wavelength Broad Transmission Range Our TECHSPEC® OD4 Notch Filters are low-cost alternatives to Rugate Notch Filters. They feature narrow rejection bands of just ±2.5% of the CWL while offering >99% reflection of the laser
- Features: Other
- Shape: Round
-
Supplier: Chroma Technology Corp.
Description: Type: Emission Filter Coating: Sputter/Hard Coated
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Center Wavelength: 532 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Abrisa Technologies
Description: Notch filters block a relatively narrow band of wavelengths between shorter and longer pass bands. This example narrow band minus filter has a nominal bandwidth of 110nm with an average reflection of more than 99% over a nominal bandwidth of 30-40 nm. The pass bands have an
- Filter Bandpass: 30 to 40 nm
- Filter Type: Bandpass / Interference Filters
- Features: Ultra-Violet (UV)
-
Supplier: Alluxa, Inc.
Description: Notch filter with a 10600 nm (Nominal) center wavelength (CWL), a 1000 nm (Nominal) full-width at half-maximum (FWHM), OD6 Absolute blocking from 10590 nm to 10610 nm and greater than 80% transmission from 7000 nm to 14000 nm. This unmounted notch filter is coated on a
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 mm
- Transmission Range: 10,600 nm
- Filter Shape: Circular
-
Supplier: DigiKey
Description: OD6 Notch Filter 405nm
-
Supplier: SCHOTT AG
Description: filters: Bandpass filters (narrowband and broadband filters) Edge filters (longpass and shortpass filters) Notch filters (from single to triple notch) DUG 11: UV-transmittive filters without passbands at around 700 nm Hard bandpass
-
Supplier: Shanghai Optics
Description: life. Your Choice of Raman Filters: Notch or Edge Filters We manufacture both notch and edge signals. Either notch or edge filtering can be used in Raman spectroscopy, and the type you choose will depend on your application. You will need individual filters
-
Supplier: Shanghai Optics
Description: greater than 5.0) from ±1% of the laser wavelength. The narrow bandwidth typical FWHM is less than 0.38% of laser wavelength. Notch filters, which reject one specific band and transmit all other light, are also available. Environmental Stability of Shanghai Optics Laser Line
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal coatings,
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: ValueTronics International, Inc.
Description: generation. In comparison with the former model, the wavelength accuracy of the AQ6317B has been improved to ±20 pm, and it is specified as for the L-band as well. WDM analysis function and notch width analysis functions are improved, and multi-channel NF analysis function and optical
-
Supplier: OSI Optoelectronics
Description: for very accurate nulling or centering applications. Position information can be obtained when the light spot diameter is larger than the spacing between the cells. Spectral response range is from 350 - 100 nm. Notch or bandpass filters can be added to achieve specific spectral
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 10.000000000000002 mm
- Rise Time: 3 ns
Find Suppliers by Category Top
Featured Products Top
-
10600 OD6 Notch Filter Notch filter with a 10600 nm (Nominal) center wavelength (CWL), a 1000 nm (Nominal) full-width at half-maximum (FWHM), OD6 Absolute blocking from 10590 nm to 10610 nm and greater (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
notch CWL TWE as low as 0.01 wave RMS / inch measured at 632.8 nm Quality and consistency from an innovative thin-film coating process Alluxa thin-film optical interference filters and dielectric mirrors are all hard-coated using our (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
10600-100 OD2 Narrowband Narrowband optical interference filter with a 10600 nm center wavelength (CWL), a 100 nm full-width at half-maximum (FWHM), and wide-range OD2 out-of-band blocking from (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
224 OD5 Ultra Steep Longpass Filter Ultra Steep longpass filter with a 228 nm (Nominal) cut-on wavelength, greater than 90% average transmittance from 235 nm to 600 nm (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
224-3 OD4 Narrowband Filter Narrowband optical interference filter with a 224 nm center wavelength (CWL), a 3 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
from the 200 nm to 14 µm range is offered on a variety of Alluxa’s optical filters, including the largest selection of ultra-narrowband filters currently available. A (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
bandpass filters and notch filters increase system performance through a (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
FROM UV TO IR Alluxa’s proprietary SIRRUS™ PVD platform offers breakthrough high performance and full spectral coverage from 200 nm to 14 μm. Alluxa, Inc., a global leader in high-performance optical coatings and filters and thin-film deposition technologies (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
damage. ULTRA Series bandpass filters and notch (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.