-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and lower operation costs than
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 34 to 96 inch
- Height: 37 to 97 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and lower operation costs than
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 32 to 92 inch
- Height: 34 to 95 inch
- Pressure Rating: 1 psi
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 422 Pumpmaster-4 system for std 250 Gal. Work bench type tank. (Shown with Model 400) Designed to pump high volumes of oil, even those of higher viscosity (SAE140), through long pipe lines, hose reels and meters. Capable to serve several outlets simultaneously. Includes the
-
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: DRUM-MATES Inc.
Description: Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs. For dispensing petroleum products, light oils, anti-freeze, lubricating oils, transmission fluid, and other oil
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: Cole-Parmer
Description: to 360
. Easily service pump in-line to minimize costly downtime. Mount pumps directly to drum or tank; for containers other than 16 and 55 gallons, use a 2" pipe cut to the length you need. - Pump Type: Drum Pumps
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: QualiChem, Inc.
Description: is packaged in 310-gallon, one-way tote tanks and 55-gallon, non-returnable steel drums. Bulk and 5-gallon pails are also available.
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Type / Function: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: CECOR
Description: drump top sump cleaner has few options then our Sump Shark sump cleaners but it will give you a good start. Use any 55-gallon drum tank Power the drum top units by air. Sets on top of standard open ended 55 gallon drums Full Specs Series: SA3
-
Supplier: DRUM-MATES Inc.
Description: Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs. Designed for transferring non-corrosive & oil based liquids compatible with pump MOC’s Can empty a
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: pump with bung adapter. Optional: Model 349 120 PumpMaster 4 8:1 ratio stub pump with bung adapter Model 349 220 PumpMaster 4 8:1 ratio pump for 55 gallon drum or 30" workbench tank. Includes bung adapter.
-
Supplier: DRUM-MATES Inc.
Description: stroke For use with petroleum products, fuels, kerosene, paraffin, light to viscous oils, solvents, cutting lubricants, etc. Telescoping pick-up tube adapts to drum/tank depth 2” Npt bung adapter for most industrial drums Optional bung-thread converters available for
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: DRUM-MATES Inc.
Description: High Viscosity Batch Dispensing DRUM-MATES® DM-55HVB Series high viscosity pumps supply a precise dispensing method for transferring thick liquids from drums, totes or tanks into other containers. Filling applications of all kinds can be simplified into a semi-automatic process
- Pump Type: Metering Pumps
-
Supplier: EXAIR
Description: Reversible Drum Vac (included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the
- Airflow: 19 SCFM
- Vacuum Pressure: -2,214.4522588197224 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Oregon Orders Welding Co. to Correct Hazwaste Violations -- Environmental Protection
SEW failed to clean up visible releases of used oil around its used oil tank and around two 55 - gallon drums of used oil in the facility's used oil storage area.
-
Archeobotanic studies at Tell-el-Hesi
A further refinement on the modification was made during the 1973 field season; a series of three 55 - gallon oil drums was substituted for the tank described in the original modification.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > Requirements and Pollution...
For example, a surface mine or quarry with a 20,000-gallon underground tank ; ten 55 - gallon drums of various oils ; 15 trucks each with an oil capacity of 40 gallons; a service truck with a 150-gallon tank; and five transformers …
-
CR4 - Thread: EDM Oil with Water Contamination
The last 3 times this happened I have pumped out the tank to a clean 55 gallon drum to allow the oil to separate over about a week.
-
SPCC Compliance Solutions (.pdf)
When determining the amount of oil stored above ground, all 55 - gallon drums and larger containers or tanks used for oil storage must be counted.
-
Wildcatting In Wastewater -- Environmental Protection
Reclaimed oil flows from the oil concentrator into a 55 - gallon drum or large storage tank .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > Requirements and Pollution...
Position or locate mobile or portable oil storage tanks (including trucks containing product), 55 - gallon drums , and other small containers to prevent spilled oil from reaching navigable waters.
-
States > New Hampshire > State > Proposed Regulations > 2005 Documents > February 11, 2005 > [2005 NH Proposed nh-20050211-0051-0004961] Env-Wm 1402 - Control ...
The combined oil storage capacity shall be determined by adding together all tank systems and drums with an oil storage capacity of 55 gallons or more, intended for storage, transfer, or distribution of oil. using: .
-
States > New Hampshire > State > Proposed Regulations > 2008 Documents > October 24, 2008 > [2008 NH Proposed nh-20081024-0051-0004961] Env-Wm 1400 - Control o...
… 320 gallons, intended for storage, transfer, or distribution of oil, wherein the combined oil storage capacity shall be determined by adding together all aboveground storage tank systems and drums with an nominal oil storage capacity of 55 gallons or more, intended for …
-
Federal Register > Wednesday, July 17, 2002 > [67 FR 47042] Oil Pollution Prevention and Response; Non-Transportation-Related Onshore and Offshore Facilities
Therefore, these commenters reasoned that sheens from home heating oil tanks of 110 gallons , i.e., two 55 -gallon drums , are every bit as important as sheens from crude oil tanks.
Indicates content that may require registration and/or purchase.