Products/Services for 585 Nm Pulsed Dye Laser
-
Dye Lasers - (14 companies)...at 585 nm can be achieved using Rhodamine 6G based pulse dye laser with COT in methanol-water solution. Pulsed dye laser can be used for all ages and all skin types. Dye lasers are designed and manufactured to meet most industry needs. Applications... -
Nitrogen Lasers - (6 companies)Nitrogen lasers are an excellent source of high intensity, short pulse, ultraviolet radiation. They can be used as an excitation source, or as a pump for a dye laser. Image credit: Stanford Research Systems | Laser Innovations | USHO. Nitrogen... -
Lasers - (723 companies)...spot. Spatial coherence keeps the beam collimated (in-line) over long distances. Temporal coherence allows a focus on a very narrow wavelength and permits very rapid pulsing. Design / Construction. All lasers consist of three main components: an energy... -
Pulse Generators - (105 companies)...generators that work as digital delay generators can be used to drive lasers, modulators, or optical components. Pulse generator outputs can also produce the modulation signal for a signal generator, an electronic device that generates repeating... -
Industrial Dyes - (190 companies)...are approved as food coloring agents. Biological dyes. These are used for injection and tracing during medical imaging. Fluorescence/laser dyes. Dyes such as rhodamine 6G are used for fluorescence applications to trace liquid flow, or as the gain... -
Pulse Transformers - (116 companies)...the combination of a high-voltage source, high-voltage switch, PFN, and pulse transformer is called a power modulator or pulser. Technologies which use pulsed transformers include radar, medical equipment and laser systems. Types. There are two main...
-
Diode Lasers - (340 companies)...small package. Higher efficiency than conventional gas or dye lasers. Low power and current requirements. Fast operation and sensitivity to minute changes in input current. Possibility for use over a broad optical spectrum (ultraviolet to far...
-
Pulser-Receivers - (29 companies)Pulser-receivers generate ultrasonic pulses, which are propagated into materials for NDT testing. Pulser-receivers (also referred to as pulser/receivers) generate ultrasonic pulses, which are propagated into materials for nondestructive testing (NDT...
-
Fiber Lasers - (117 companies)Generates Ultrashort High Energy Pulses. Electronics360 --PolarOnyx Reveals Femtosecond Laser Applications for Additive Manufacturing. Engineering360 --Fiber Lasers Are Replacing CO2 Machines. Image credit: Laser Physics Lab / CC BY-SA 2.0...
-
Laser Drivers - (70 companies)...and section regenerators. They provide adjustable laser bias and modulation currents, accept differential clock and data input signals, and may include an adjustable pulse-width control circuit to minimize pulse-width distortion. To interface with laser...
Product News
-
CRYSTECH, Inc.
532nm Precision Dye Laser Handpiece Industrial laser users often encounter beam instability, short component lifetime, and integration difficulties. These issues can lead to inconsistent results, higher maintenance costs, and system downtime in precision laser applications. This dye laser handpiece is designed for reliable wavelength conversion and stable operation. * High conversion efficiency enables strong 585nm or 650nm output. * Compact threaded design allows easy system integration. * Long operational life over 20,000... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Dye Laser Handpieces for Pico and Nano Lasers Crystech dye laser handpieces are designed for wavelength conversion and beam delivery in picosecond and nanosecond laser systems. Using solid-state dye technology, they convert input laser wavelengths into 585 nm or 650 nm outputs, supporting stable and efficient operation. Core Engineering Advantages. Output wavelengths of 585 nm and 650 nm for flexible application needs. High conversion efficiency for improved laser system performance. Compact and lightweight design for easy integration... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
RTP Electro-Optic Q-Switch for Pulsed Lasers Modern pulsed laser systems require electro-optic components capable of delivering fast switching performance, stable pulse quality, and long-term reliability under demanding operating conditions. Low operating voltage, thermal stability, and high repetition capability have become essential design considerations for industrial, medical, and scientific laser systems. The Crystech RTP Electro-Optic Q-Switch is built on high-quality RTP (Rubidium Titanyl Phosphate) crystals, combining a large... (read more)Browse Q-switches Datasheets for CRYSTECH, Inc. -
CASTECH, Inc.
Yb:CALGO Laser Crystal for Ultrafast Pulses Product Overview. Ytterbium Doped Calcium Gadolinium Aluminate (Yb:CaGdAlO4, or Yb:CALGO) is a promising laser gain material with an extremely low quantum defect (as low as 1.5%), giving it strong potential for ultrafast pulse generation. Its tetragonal crystal structure, pumped at 979nm, produces a broad emission spectrum from 994 to 1050nm, and its thermal conductivity of up to 6.9 W/m/K makes it well suited to high-power laser applications. Key Features. High absorption coefficient @979nm... (read more)Browse Optical Crystals Datasheets for CASTECH, Inc. -
Knowles
Pulse-Discharge Capacitors Knowles offers unparalleled expertise through its Cornell Dubilier brand in the designing and manufacturing of custom pulse power capacitors for life-saving medical devices, industrial lasers, fusion research and critical military applications. Built to function in a wide variety of operating environments, our pulse power capacitors deliver reliable performance over long periods of time. APPLICATIONS: * External Defibrillators. * Industrial and Medical Lasers. * Diagnostic Imaging Equipment... (read more) -
New Yorker Electronics Co., Inc.
High Energy, Pulse Discharge Capacitors Knowles ' high-energy pulse discharge capacitors are engineered for maximum performance in the most demanding pulsed power applications. Ideal for use in medical defibrillators, directed energy weapons, particle accelerators, and pulsed lasers, these custom capacitors combine high energy density, low inductance, and robust mechanical construction. With voltage ratings up to 150 kV, peak current handling up to 250 kA, and energy densities as high as 2.75 J/cc, they are built to withstand... (read more)Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Corech Microwave
Pulse-Modulated RF Source for Pulsed Testing Corech CSG9K40GA supports pulse modulation for RF and microwave test applications where engineers need controlled pulsed signal output. The instrument provides internal and external pulse modulation support, making it suitable for receiver evaluation, gated RF testing, pulsed component validation, and automated microwave test sequences. Pulse source, trigger mode, polarity, period, width, delay, and single or double pulse operation can be configured according to the test requirement... (read more)Browse Signal Generators Datasheets for Corech Microwave -
LadyBug Technologies LLC
Pulse Profiling Sensor Pulse Profiling with Pk, Pulse, Avg Wide Dynamic Range Power Sensor+ TM 50MHz - 8 GHz. The LB480A is a pulse profiling sensor providing the user a time domain plot of the signals pulse modulation. The sensor also measures average power and statistical peak & pulse power along with duty cycle and crest factor. The sensor is useful in radar comms, R &D and manufacturing as well as service. The sensor features exceptionally fast measurement speed, a broad dynamic range and is shipped with LadyBug... (read more) -
Parker Sporlan Division
Pulse Width Modulation Valve The Sporlan SPW line of electric expansion valves uses pulse width modulation (PWM) technnology to control refrigerant flow in direct expansion refrigeration systems. (read more)Browse Industrial Valves Datasheets for Parker Sporlan Division -
LadyBug Technologies LLC
Peak and Pulse Power Sensor LadyBug Technologies ' LB479A thermally stable peak and pulse Sensor utilizes patented technology to deliver no drift, high accuracy statistical pulse information along with average power. No user zeroing is required. The measurements are direct pulse measurement and are NOT calculated from duty cycle. The USB Sensor offers frequency coverage from 10 MHz to 8 GHz, unlike similar pulse sensors, the sensor 's full -60 dBm sensitivity is available in pulse mode. The product 's broad frequency... (read more)
-
Lasers and Energy Devices for the Skin
The effect of cold air cooling on 585 nm pulsed dye laser treatment of port-wine stains.
-
Lasers in Dermatology and Medicine
The effect of cold air cooling on 585 nm pulsed dye laser treatment of port-wine stains.
-
Laser and IPL Technology in Dermatology and Aesthetic Medicine
A comparative study on the effi- cacy of treatment with 585 nm pulsed dye laser and ultra- violet B-TL01 in plaque type psoriasis.
-
Acne Scars: Classification and Treatment
Compari- son of 585 nm pulsed dye laser and a 1,064 nm Nd:YAG laser for the treatment of acne scars: a randomized split faced study.
-
Clinical Procedures in Laser Skin Rejuvenation
the 585nm pulse dye laser ; Review of the Literature and Safety Recommendations.
-
Advanced Techniques in Dermatologic Surgery
Adverse effects associated with the 577 and 585 nm pulsed dye laser in the treatment of cutaneous vascular lesions: a study of 500 patients.
-
Handbook of Lasers in Dermatology
• For keloids and hypertrophic scars, the 585 nm pulsed dye laser (PDL) is the gold standard (Fig. 13.1) [1].
-
Laser Dermatology
2003) Laser scar revision: comparison study of 585 nm pulsed dye laser with and without intralesional corticosteroids.
-
Body Rejuvenation
Meijs et al. treated POC with a 585 nm pulsed dye laser .
-
Complications in Cutaneous Surgery
Treatment of pig- mented hypertrophic scars with the 585nm pulsed dye laser and the 532nm frequency-doubled Nd:YAG laser in the Q-switched and variable pulse modes: a comparative study.
Indicates content that may require registration and/or purchase.