Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: Voltage: 25V X 2, 5V X 1 Current: 2A Power: 50W The BK Precision 1650 is a Triple Output 25V x 2V, 5V, 2A, 50W DC Power Supply.
- DC Output Power: 50 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The 2290-5 is a 100 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The 2290-5 is a 100 W DC power supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional
- DC Output Power: 100 watts
- Type: DC Power Supply
-
-
Supplier: ValueTronics International, Inc.
Description: The 246 is a 31 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 31 watts
- Type: DC Power Supply
-
Supplier: SEC America, LLC
Description: The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat sink. The advantage of such construction is a smaller mounting surface than other units of comparable
- AC Input Voltage: 115 volts
- DC Output Current: 7 amps
- DC Output Voltage: 13 volts
- Input Frequency: 60 Hz
-
Supplier: Tradeport Electronics Group
Description: REGULATED DC POWER SUPPLY "18V/5A, Didital Display, High-Accuracy"
- Type: DC Power Supply
-
Supplier: American Portwell Technology Inc.
Description: 160W DC/DC 8V to 36V/wide-input , ATX/output
- DC Input Voltage: 12 to 36 volts
- DC Output Current: 0.0 to 8 amps
- DC Output Power: 120 watts
- DC Output Voltage: -12 to 12 volts
-
Supplier: Global American, Inc.
Description: 3107816 - 120W DC/DC ATX Pico Power Supply
- DC Input Voltage: 12 to 24 volts
- DC Output Power: 120 watts
- Type: DC Power Supply
-
Supplier: Lumina Power, Inc.
Description: The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common
- AC Input Voltage: 200 to 440 volts
- DC Output Current: 300 amps
- DC Output Power: 6500 watts
- DC Output Voltage: 5 to 200 volts
-
Supplier: EA Elektro-Automatik Inc.
Description: The Series 2200 offers five DC power supply models with voltage outputs from 20V to 72V to address a wide range of power requirements. These supplies have both front and rear outputs for use on a bench or in a test system. With basic voltage setting
- DC Output Current: 5 amps
- DC Output Voltage: 30 volts
- Number of Outputs: 1 #
- Type: DC Power Supply
-
Supplier: Uni-Trend US
Description: An economical, programmable DC switching power supply. Single channel output, up to 200W. Easy to use from the front panel or through numerous communication ports.
- DC Output Current: 5 amps
- DC Output Voltage: 150 volts
- Technology: Switching
- Type: DC Power Supply
-
Supplier: Daburn Electronics & Cable
Description: UIMEW35 series is an industrial control enclosed type power supply with 35w single-channel constant-voltage output. The input voltage range is 90-264 VAC, and the output voltage is 5v, 12v,15v, 24v,36v,48v etc. It can be applied to
- AC Input Current: 115 to 230 amps
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 3 to 7 amps
- DC Output Power: 35 to 38.4 watts
-
Supplier: Artesyn Embedded Power
Description: and a 3.3 V or optional 5.5 V standby output. Active current sharing allows this power supply to be paralleled with the AC-input version, for use in battery back-up systems where both AC and DC input capabilities are required. The main 12 V output can
- AC Input Voltage: -72 to -40 volts
- DC Input Voltage: -70 to -40 volts
- DC Output Current: 100 amps
- DC Output Power: 1200 watts
-
Description: Genesys™ 5kW, up to 600A. The Genesys™ 2U Full-Rack (GEN-2U) series of 5000W DC Programmable Power Supplies provides high power density (up to 5200W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from
- DC Output Current: 0.0 to 600 amps
- DC Output Power: 5200 watts
- DC Output Voltage: 0.0 to 600 volts
- Form Factor: Rack Mount
-
Description: Spellman’s new MPS20W series are a family of high voltage 20 Watt modules that provide output voltages ranging from 1kV to 20kV. The MPS20W series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques
- DC Input Voltage: 2 to 24 volts
- DC Output Current: 5.00E-4 to 0.0040 amps
- DC Output Power: 20 watts
- DC Output Voltage: 5000 volts
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 1925 Power Supply is MSHA approved for use with both the Tracking Boss personnel tagging system and Minecom Leaky Feeder radio systems. The unit is 120 VAC with two 24 VDC, 1.5 Amp outputs. Each output is capable of powering either a single Minecom VPC or up to
- Type: DC Power Supply
-
Supplier: Daitron Co., Ltd.
Description: For customers who want smaller, faster, lower noise power supplies, Daitron’s RFS series ultra-low noise power supply (1mV@50W) is the perfect power supply solution for you. Our ultra-low noise AC/DC power supply is a
- Type: DC Power Supply
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®NGE100 power supply series consists of robust, high-performance, affordable instruments. They offer high efficiency combined with low ripple plus a variety of comfort functions that are not usually found in this class of power supplies. Meets your daily needs
- DC Output Current: 0.0 to 3 amps
- DC Output Power: 66 to 100 watts
- DC Output Voltage: 0.0 to 32 volts
- Type: DC Power Supply
-
Supplier: OSRAM SYLVANIA, Inc.
Description: , SIGNS, STEP AND SEAT MARKING, WALL WASHING APPLICATION 1.35 LB WEIGHT -25 TO 60 DEG C OPERATING TEMPERATURE 0.76 AMPERE AT 120 V, 0.33 AMPERE AT 277 V INPUT CURRENT 24 VDC OUTPUT VOLTAGE 0.9 TO 75 W OUTPUT POWER 120 TO 277 V NOMINAL INPUT VOLTAGE 108 TO 305 V
- AC Input Current: 0.3300 to 0.7600 amps
- AC Input Voltage: 108 to 305 volts
- DC Output Power: 0.9000 to 75 watts
- DC Output Voltage: 24 volts
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into
- Type: DC Power Supply
-
Supplier: Banner Engineering Corp.
Description: Overview Vision power supplies provide power to Banner continuous LED lights or PresencePLUS vision sensors. The PS2V-12 variable power supply provides 12V dc power to two Banner continuous LED lights. The PSA-12 power
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 2 amps
- DC Output Voltage: 4 to 12 volts
- Input Frequency: 47 to 440 Hz
-
Supplier: Astrodyne Corporation
Description: Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 3 amps
- DC Output Power: 15 watts
- DC Output Voltage: 5 volts
-
Supplier: TPS Elektronik GmbH
Description: Input: 100-240VAC Output: 5V 5W
- AC Input Current: 0.2000 amps
- AC Input Voltage: 100 to 240 volts
- AC Output Current: 1 amps
- AC Output Voltage: 5 volts
-
Supplier: GEEPLUS Inc.
Description: Invaluable as a development tool, two new PHu modules, the 50 and 150, have been added to the Geeplus range. Operating with supply voltage from 8vDC to 50vDC, this user-friendly interface enables the designer to explore the maximum performance achievable from a wide range of
- DC Output Voltage: 8 to 50 volts
- Features: Adjustable Current
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Artesyn Embedded Power
Description: The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch form factor makes them ideal for use in space constrained and 1U applications. NLP40
- AC Input Voltage: 85 to 264 volts
- DC Output Current: 0.2000 to 10 amps
- DC Output Power: 40 to 50 watts
- DC Output Voltage: -15 to 48 volts
-
Supplier: Astrodyne Corporation
Description: Open frame design, medically approved switching power supply
- DC Output Current: 30 amps
- DC Output Power: 150 watts
- DC Output Voltage: 5 volts
- Number of Outputs: 1 #
-
Supplier: Acopian Power Supplies
Description: Dual tracking output Plug-in power supplies provide the balanced voltages commonly required for driving operational amplifiers and related linear circuitry. The convenient plug-in configuration simplifies mounting and wiring, and connections for the remote sensing of the output
- AC Input Voltage: 105 to 125 volts
- DC Output Current: 0.4000 to 1.5 amps
- DC Output Power: 30 watts
- DC Output Voltage: -15 to 15 volts
-
Supplier: Acopian Power Supplies
Description: Dual isolated output power supplies may be connected to provide any desired arrangement of positive and negative output voltages. Each voltage is independently adjustable. No derating is required up to +60°C. A separate overvoltage protector on each output is available as a built-in
- AC Input Voltage: 105 to 125 volts
- DC Output Current: 0.6000 to 6 amps
- DC Output Power: 58.8 watts
- DC Output Voltage: 5 to 12 volts
-
Supplier: Rantec Power Systems Inc.
Description: Features: 400 Hz three-phase or 270 VDC input Overcurrent foldback / assessment High efficiency Bus Bar output electrical interface Tri-Service qualified 300-watt output Overvoltage protection MIL-C-24308 I/O connectors 95°C baseplate operating temperature FULL-MIL components MTBF to 350,000 hours
- DC Output Power: 300 watts
- Type: AC/DC Converter, DC Power Supply
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3PS3000 is a Linear Programmable DC Power Supply with a 4.3 inch TFT LCD display. It has three isolated outputs: two adjustable channels and one selectable channel from 2.5V, 3.3V, and 5V with output short and overload
- AC Input Voltage: 100 to 230 volts
- DC Output Current: 0.0 to 3.2 amps
- DC Output Voltage: 0.0 to 32 volts
- Form Factor: Desktop / Free Standing
-
Supplier: PREMIUM S.A.
Description: "The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger´s batteries even if there is an AC mains cutdown. This UPS (uninterruptible power supply) series is perfect for charging lead-acid batteries of 12V, 24V and 48V and
- Protection: Power Failure
- Technology: Other
- UPS Type: DC Power
- Watt Rating: 0.5000 kwatts
-
Supplier: Power Solutions
Description: UL, CB, TUV safety approvals, +5V stand by & remote on/off
- DC Input Current: 15 amps
- DC Input Voltage: 18 to 36 volts
- DC Output Current: 0.0 to 14 amps
- DC Output Power: 150 watts
-
Supplier: ECO Light LED
Description: This top quality Optotronic 50 watt LED Power Supply by Osram Sylvania is suitable for wet or dry locations and is capable of supplying power up to 120 - 0.4 watt Osram led modules
- AC Input Voltage: 115 volts
- DC Output Power: 50 watts
- DC Output Voltage: 10.5 volts
- Type: DC Power Supply
-
Supplier: Airlink Transformers
Description: PS1790 - ACDC Unregulated Power Supplies 120VA 230vac to 24Vdc 5Amp Fitted in Waterproof case Unregulated Power Supplies Suitable for Winches, Motors & Lighting Converts AC to DC Input 230Vac Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated) High
- AC Input Voltage: 230 volts
- AC Output Power: 120 VA
- DC Output Current: 5 amps
- DC Output Voltage: 24 volts
Find Suppliers by Category Top
Featured Products Top
-
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
UDP4303S Programmable DC Power Supply: The Cutting-edge Performance to your Workspace (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPF45000-385 non-isolated modular AC-DC power supply. Developed for use in distributed power architectures (DPA) and DC Microgrids, the 98% highly efficient TPF45000 provides a regulated 385Vdc output with a current of (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
indicators, a variety of analysis functions and communication interfaces. It can meet the diversified test needs of users. It aims to provide cost-effective DC programmable power supply equipment for teaching, scientific research, industry and other fields. 5 YEAR WARRANTY (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
The Asterion® DC ASA Series is the newest addition to AMETEK Programmable Power's portfolio. The ASA series features 3 independent, isolated channels for a combined 1800W total output power. The autoranging supplies feature expanded current and voltage range at the full output power level (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
efficiently without fans, ensuring stable performance and reducing maintenance requirements. It features IP30 double insulation, qualifying it as an IP30 double insulation power supply, which enhances safety in various environments. Backed by a 5-year warranty, it stands as a 5-year warranty din rail (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
UDP4303S 4Ch Precision Linear DC Power Supply The latest Uni-T Linear DC Power (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US
Conduct Research Top
-
Design Alternatives To The TC682 For Performing Inverting Voltage Doubler Functions
. Assuming that a single-cell Li-Ion battery (with a nominal terminal voltage of 3.6V) is powering the system, a regulating DC/DC boost converter is needed to generate the +5V regulated input supply to the TC682.
More Information Top
-
http://www.nxp.com/documents/application_note/AN10991.pdf
… RS485, Ethernet (via MEC6 connector for the HITEX LPC-COM board) and included JTAG connector (for JTAG adapter) • typical reading distance: up to 75mm • USB host interface • USB bus powered 5 V DC power supply • unique serial number …
-
http://www.nxp.com/documents/user_manual/JN-UG-3093.pdf
5V DC power supply unit (universal type) for Raspberry Pi .
-
Computational Intelligence and Decision Making
The local manual command interface is also used for the connection of the robot sonars to the + 5 V DC power supply and to the IV1 and IV2 PLC analog inputs.
-
Monolithic time-to-digital converter chips for time-correlated single-photon counting and fluorescence lifetime measurements
… TDC module is provided with two SMA connectors for the START and STOP input signals (which define the time- interval to be measured), an USB 2.0 connector for PC interfacing and a 5 V DC power supply plug (see Figure 1a).
-
Current Conveyors
The circuit was simulated in SPICE using 0.35 μm TSMC CMOS technology process parameters using the CMOS ICCII of Fig. 2 of [89], biased with Æ 5 V Dc power supplies with passive components values chosen to realize various filters for .
-
http://mouser.com/catalog/specsheets/DS_V2-EVAL.pdf
Single 5V DC power supply .
-
Time-resolved optical spectrometer based on a monolithic array of high-precision TDCs and SPADs
The detection module (see Figure 1a) provides a synchronization output (e.g. to trigger a laser), a STOP input, an USB 2.0 connector for PC interfacing and a 5 V DC power supply plug.
-
Computer and Computing Technologies in Agriculture VIII
This system includes a coordinator node and three temperature and humidity acquisition terminal nodes, the hardware components of coordinator node includes microcontroller AT89S51, LCD 1602, ZigBee module (coordinator), 5V DC power supply .
-
Industrial Instrumentation and Control Systems II
The MCU and other peripheral chips need 5V DC power supply while some valves need 12V DC to be driven.
-
Optical, Electronic Materials and Applications IV
The system control section adopts 5V DC power supply , using three terminal voltage regulator IC 7805, as shown in Fig.5.
Indicates content that may require registration and/or purchase.