-
Supplier: Computer Network Accessories, Inc.
Description: 1.5x, 2.5x and 3.5x magnifier glasses. Convenient and easily switchable.
-
Supplier: Newark, An Avnet Company
Description: MAGNIFIER, HEADBAND, 2.5X; Magnifier Type:Headband Magnifier; Arm Length:-; For Use With:PCB Rework Assembly Schematics Technical Drawings; Magnification:2.5X; Product Range:-; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: MAGNIFIER, INSPECTION, HAND HELD, 5X; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:Quality Control and Inspection Personnel; Magnification:5X; Product Range:Magna-Lite Series; Plug Type:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HANDHELD LED MAGNIFIER, 3X/4.5X; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:Close up Precision Work; Magnification:3x, 4.5x; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: LED MAGNIFIER, 2.5X MAG; Magnifier Type:Headband Magnifier; Arm Length:-; For Use With:Close up Professional Craft Work; Magnification:1x, 1.5x, 2x, 2.5x, 3.5x; Product Range:-; Plug Type:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Carson Optical, Inc.
Description: The DM-21 PageMagnifier from Carson Optical is a deluxe rigid frame full page Magnifier. It's 2x power acrylic Fresnel lens is sturdy and shatterproof. The PageMagnifier is perfect for reading large areas of small print such as maps and newspapers.
- Magnification: 2 X
- Type / Mounting: Screen Magnifier
-
Supplier: Moffatt Products, Inc.
Description: 2X PLUS 4X MAGNET BASE MAGNIFIER Magnet Base provides approximately 100 pounds pull on thick steel surfaces Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x magnification Black
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp, Magnetic Base
- Lens / Optical System: Bifocal Lens
-
Supplier: Moffatt Products, Inc.
Description: 2X MAGNET BASE MAGNIFIER Magnet Base provides approximately 100 pounds pull on thick steel surfaces Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, with 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm
- Magnification: 2 X
- Type / Mounting: Arm / Boom / Clamp, Magnetic Base
-
Supplier: RS Components, Ltd.
Description: Optivisor headband magnifier,2.5X
- Magnification: 2.5 X
- Features: Other
-
Supplier: Moffatt Products, Inc.
Description: 2X PLUS 4X COUPLER BASE MAGNIFIER Coupler Base for quick-release swivel mounting, MSP mount kit included Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x magnification Black
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp
- Lens / Optical System: Bifocal Lens
- Features: Other
-
Supplier: Moffatt Products, Inc.
Description: 2X PLUS 4X C-CLAMP BASE MAGNIFIER C-Clamp Base attaches to any surface up to two inches thick Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x magnification Black color Glass
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp
- Lens / Optical System: Bifocal Lens
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Unique optical system allows you to view at 2X, 3X, 4X or 5X by simply moving extra lenses into place. Features an adjustable padded headband and a flip-up frame so that the magnifier can be moved entirely out of view. Shatter resistant acrylic lens. Stereoscopic view at 2X and 3X,
- Magnification: 2 to 5 X
- Type / Mounting: Binocular, Headband / Visor
-
Supplier: Edmund Optics Inc.
Description: Edmund Designed and Engineered Offers Wide, Flat, Distortion-Free Field Hastings Triplets are the most popular high-power magnifiers available today because their unique three-element design provides the ultimate in distortion-free, color-correct viewing. The lenses in this series are
- Magnification: 12.5 X
- Type / Mounting: Handheld
-
Supplier: Gilson Company, Inc.
Description: This handy ten-power magnifier is useful for rough examination of wire cloth for damage or for identification of wire cloth when size is unknown. Not a device for acceptance testing or verification. Viewing area is 1/2x1/2in (12.7x12.7mm). Size is 1-1/4x1-3/8x7/8in (32x35x22mm) open; folds
-
Supplier: Computer Network Accessories, Inc.
Description: Gooseneck magnifier with mounting bracket. Arm length: 20.1" Magnifier diameter: 3.54" Dioptre: 3x
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Wave+Plus Magnifiers - the industry's first rectangular lensed illuminated magnifiers. These magnifiers feature a 3.5-diopter (1.88X) lens with a 12†focal length and a 6.75†x 4.5†distortion-free viewing area. Two 13-watt compact fluorescent lamps with individual lamp
- Magnification: 1.88 X
- Type / Mounting: Arm / Boom / Clamp
- Features: ESD Safe, Illuminated
-
Supplier: Carson Optical, Inc.
Description: The PM-33 Pocket Magnifier™ from Carson Optical is a multi-power LED lighted Magnifier. This HandHeld Pocket Magnifier™ has three magnifying powers: 6x, 5x and 2.5x. It features a crystal-clear acrylic lens. It is an ideal low vision aide. The Pocket
- Magnification: 6 to 2.5 X
- Type / Mounting: Handheld
-
Supplier: DigiKey
Description: WIDE-VIEW MAGNIFIER [2.25X 4X]
- Magnification: 2.25 to 4 X
-
Supplier: Edmund Optics Inc.
Description: Extra Long Eye Relief Accepts Contact Reticles Wide, Flat Field of View Assures True Color Viewing This magnifier is ideal for backlit inspection applications since the opaque base shuts out ambient light. Also useful for focusing images on ground glass or can be used as an eyepiece in some
- Magnification: 12 X
- Type / Mounting: Handheld
-
Supplier: Computer Network Accessories, Inc.
Description: Stainless steel tweezers with 6x magnifying glass. 2.4" tweezer length 1" diameter magnifying glass Weight: 1.1 oz
-
Supplier: DigiKey
Description: Magnifier, Headband 1.5x
- Magnification: 1.5 X
- Type / Mounting: Headband / Visor
-
Supplier: Seedburo Equipment Company
Description: Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases magnification 75%
-
Supplier: All-Spec Industries
Description: The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in any position 3 Diopter, 7" x 4-1/2" diameter adjustable lens Comes with three 9 watt
- Magnification: 1.75 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Assembly, Electronics Manufacturing, Forensics, Industrial Inspection
- Features: Illuminated
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design (the 15X contains coated achromatic lenses). The clear acrylic base allows ambient light to illuminate subject. Note: Higher
- Magnification: 10 X
- Type / Mounting: Handheld
-
Supplier: RS Components, Ltd.
Description: 3.5x alternative headband magnifier lens
-
Supplier: Seedburo Equipment Company
Description: The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt
-
Supplier: R. S. Hughes Company, Inc.
Description: Magnifier - MAGNA-LITE 3X ILLUMINATING
-
Supplier: TPI Corporation
Description: ROUND TYPE YES ADJUSTABLE PLASTIC LENS MATERIAL YES ILLUMINATED 3X MAGNIFICATION YES CASE INCLUDED YES BASE BULB POWER RATING 22 W AVERAGE BULB LIFE IN HOUR 16000 OVERALL REACH 45 INCH CORD SET SIZE 6 FT APPROVAL UL (CANADA AND US)
- Magnification: 3 X
- Type / Mounting: Desktop Stand, Folding / Linen
- Features: Illuminated
-
Supplier: Seedburo Equipment Company
Description: The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt
-
Supplier: Seedburo Equipment Company
Description: The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt
-
Supplier: State Safety & Compliance
Description: "This 2"" x 4 1/4"" clear plate fits behind the welding lens and offers improved visibility. Great for older eyes or easier close viewing."
-
Supplier: Titan Tool Supply, Inc.
Description: The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical
- Magnification: 4 to 14 X
- Applications: Assembly
- Type / Mounting: Handheld
- Features: Illuminated
-
Supplier: State Safety & Compliance
Description: "This 2"" x 4 1/4"" clear plate fits behind the welding lens and offers improved visibility. Great for older eyes or easier close viewing."
-
Supplier: State Safety & Compliance
Description: "This 2"" x 4 1/4"" clear plate fits behind the welding lens and offers improved visibility. Great for older eyes or easier close viewing."
-
Supplier: Flexbar Machine Corporation
Description: FLUORESCENT ILLUMINATED MAGNIFIERS Top Quality Illuminated Magnifiers...designed for inspection, laboratory and assembly uses. 5" dia., 3 diopter (+75% magnification) clear crown optical glass lens (minimal distortion). Add-on lens available for increased magnification (Model 12804).
Find Suppliers by Category Top
More Information Top
-
Aspheric Magnifier Magnifiers - Measuring and Layout Tools - Grainger Industrial Supply
• Magnifier, Packette, 5x Magnifier ,Packette,5x .
-
BAUSCH & LOMB products - Grainger Industrial Supply
• Magnifier, Packette, 5x Magnifier ,Packette,5x .
-
Multiplex Holography For Space-Variant Optical Computing
Common to all is the particular space - variant optical system they represent, namely a -1. 5x magnifier .
-
Insights and Innovations
If you are a periodontist, a 2~ to 2. 5X magnifier may be all that is necessary.
-
Federal Register > Tuesday, July 27, 2010 > [75 FR 43807] Airworthiness Directives; Zaklad Szybowcowy "JeŻów" Henryk Mynarski Model PW-6U Sailplanes
The service information requires a visual inspection with a 5X magnifier .
-
Is Real-Time Imagery Exploitation Unrealistic?
Eyeballs, light tables, and 5X magnifiers do not produce speed.
-
Filaments in Bioprocesses
Stahl et al. [9] used a magnification of 600X (40X objective, 10X ocular, and 1. 5X magnifier ) and evaluated 25 randomly selected fields per object slide.
-
A malaria diagnostic system based on electric impedance spectroscopy
This experiment used an inverted microscope equipped with both a 40x lens and a 2. 5x magnifier at Nanomechanics Laboratory (MIT) to achieve enough resolution to visualize the parasites inside of RBC. lOx diluted blood sample was fed into the microfluidic device.
-
Product News
The lice comb has a removable metal tooth section fitted into a plastichandle with a built-in 5X mag- nifier .
-
THE GROWTH OF MERCURY CRYSTALS FROM THE VAPOR
The mercury crystals were observed with a 5X magnifier through a To measure whisker lengths, a low-power telescope that superim- .
Indicates content that may require registration and/or purchase.