-
Supplier: UIY Inc.
Description: 5 to 7.5GHz – Microstrip Circulator
- Frequency Range: 5,000 to 7,500 MHz
- Isolation: 20 dB
- Insertion Loss: 0.4 dB
- VSWR: 1.2 :1
-
Supplier: UIY Inc.
Description: 7 to 9.5GHz – Microstrip Circulator
- Frequency Range: 7,000 to 9,500 MHz
- Isolation: 20 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.25 :1
-
Supplier: UIY Inc.
Description: 5 to 20GHz – Drop in Circulator
- Frequency Range: 5,000 to 20,000 MHz
- Isolation: 23 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
-
Supplier: UIY Inc.
Description: 15 to 27.5GHz – Microstrip Circulator
- Frequency Range: 15,000 to 27,500 MHz
- Isolation: 20 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.25 :1
-
RF Isolators and RF Circulators - 15 Watts Microstrip Circulator from 5GHz to 6GHz -- ZMC3-050060-XXSupplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
- Frequency Range: 5,000 to 6,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.5 dB
- VSWR: 1.2 to 1.25 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent
- Frequency Range: 9,000 to 16,500 MHz
- Isolation: 19 to 23 dB
- Insertion Loss: 0.3 to 0.6 dB
- VSWR: 1.25 to 1.3 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
- Frequency Range: 4,000 to 5,200 MHz
- Isolation: 20 dB
- Insertion Loss: 0.4 dB
- VSWR: 1.2 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with
- Frequency Range: 5,000 to 6,500 MHz
- Isolation: 18 to 23 dB
- Insertion Loss: 0.3 to 0.5 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: Fairview Microwave Inc.
Description: frequency of 3 GHz and a maximum frequency of 5 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1033 has a minimum isolation of 18 dB and a maximum input power of 10 Watts. Additional RF specs for this Fairview Microwave component can be found on the
- Frequency Range: 3,000 to 5,000 MHz
- Isolation: 18 dB
- Component: Circulator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview Microwave SMA RF coaxial circulator part number SFC1826 has a minimum isolation of 17 dB and a maximum input power of 25 Watts. Additional RF specs for this Fairview Microwave component can be found on the
- Frequency Range: 18,000 to 26,500 MHz
- Isolation: 17 dB
- Component: Circulator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 11 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1024 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the
- Frequency Range: 11,000 to 18,000 MHz
- Isolation: 40 dB
- Component: Circulator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 8 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1023 has a minimum isolation of 32 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the
- Frequency Range: 8,000 to 18,000 MHz
- Isolation: 32 dB
- Component: Circulator
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 4,400 to 5,000 MHz
- Isolation: 26 dB
- Insertion Loss: 0.15 dB
- VSWR: 1.08 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 7,800 to 8,500 MHz
- Isolation: 28 dB
- Insertion Loss: 0.25 dB
- VSWR: 1.08 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 5,900 to 7,125 MHz
- Isolation: 28 dB
- Insertion Loss: 0.2 dB
- VSWR: 1.08 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 5,900 to 6,400 MHz
- Isolation: 28 dB
- Insertion Loss: 0.1 dB
- VSWR: 1.08 :1
-
Supplier: DigiKey
Description: 5.00 - 10.70 GHZ CIRCULATOR
- Isolation: 16 dB
- Insertion Loss: 0.9 dB
- VSWR: 1.4 :1
- Component: Circulator
-
Supplier: Powell Electronics, Inc.
Description: 5.10 - 9.50 GHz Cryogenic Circulator, Op
- Frequency Range: 5,100 to 9,500 MHz
- Component: Circulator
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
- Frequency Range: 26,500 to 40,000 MHz
- Isolation: 14 dB
- Insertion Loss: 1.6 dB
- VSWR: 1.6 :1
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power surface mount circulators in a broad range from 410MHz to 15GHz. The average power is up to 100W. Our surface mount circulators are widely used in many areas. Features: Broadband High Power Low Insertion Loss Applications: Wireless Radar
- Frequency Range: 790 to 5,900 MHz
- Isolation: 18 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: Acme Chip Technology Co., Limited
Description: 2.60 - 5.30 GHZ CIRCULATOR
- Frequency Range: 2,600 to 5,300 MHz
- Isolation: 16 dB
- Insertion Loss: 0.9 dB
- VSWR: 1.5 :1
-
Supplier: 5o.com
Description: Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Operating Frequency Range: 22 to 33 GHz
- VSWR: 1.3 :1
- Insertion Loss: 0.4 dB
- Isolation: 18 dB
-
Supplier: Accuris
Description: CIRCULATORS, RADIO FREQUENCY, WAVEGUIDE (FREQUENCY RANGE - 7.125 TO 8.4 GHZ)
-
Supplier: Richardson RFPD
Description: Molex ferrite isolators/circulators with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
- Frequency Range: 1,880 to 1,920 MHz
- Isolation: 20 dB
- Insertion Loss: 0.3 dB
- Component: Circulator
-
Supplier: Accuris
Description: CIRCULATORS, RADIO FREQUENCY, COAXIAL, 3 PORTS (FREQUENCY RANGE 4.4 TO 5.0 GHZ AND 7.125 TO 8.4 GHZ)
-
Supplier: ODG (Origin Data Global)
Description: 2.60 - 5.30 GHZ CIRCULATOR
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: 5.00 - 10.70 GHZ CIRCULATOR
- Features: Other
-
Description: 2.60 - 5.30 GHZ CIRCULATOR
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373188-CU4S0508AT-3450-00 Category: RF and Wireless - RF Circulators and Isolators Fake Threat In the Open Market: 30 pct. Type: Isolator MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CU4S0508 Package: Tape & Reel Product Status: Active Frequency: 3.3
- Operating Frequency: 3,300 to 3,600 MHz
- Features: Other
-
Supplier: Qorvo
Description: QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead
- Operating Frequency: 8,000 to 12,000 MHz
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992233-CU4S0508AC-3450-00 Category: RF/IF and RFID>RF Circulators and Isolators Series: CU4S0508 Type: Circulator Package: Tape & Reel Standard Package: 1,000 Frequency: 3.3 GHz ~ 3.6 GHz Insertion Loss: 1.2dB (Max) Isolation: 10dB (Min) VSWR: 2
- Frequency: 3,300,000,000 to 3,600,000,000 Hz
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
- Frequency Range: 18,000 to 26,500 MHz
- Isolation: 16 dB
- Insertion Loss: 0.7 dB
- VSWR: 1.4 :1
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QIF series fullband Faraday isolators are available in nine waveguide bands covering the frequency range of 26.5 to 220 GHz. These isolators provide isolation over wider bandwidths than single-junction waveguide isolators. The wide bandwidth of these isolators
- Frequency Range: 26,500 to 220,000 MHz
- Isolation: 20 to 27 dB
- Insertion Loss: 1.3 to 4 dB
- VSWR: 1.4 to 1.45 :1
-
Supplier: Richardson RFPD
Description: 5G radio units requiring 2.5 to 5 Watts (34-37 dBm) average transmit power at the antenna. Versions for different bands use a common PCB layout, simplifying both design and manufacturing for faster time-to-market. The RAPIDRF-35D35 is based on AFSC5G35D35T2 PA Module, AFLP5G35645T6
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Advanced WR42 Waveguide Circulator for High-Frequency Applications The UIYWC2830A18T265 WR42 Waveguide Circulator is engineered for superior performance in high-frequency applications, operating within the 18 to 26.5 GHz range. It is designed to efficiently manage signal (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
18.0–26.5GHz frequency band, this WR42 (BJ220) waveguide circulator features superior RF performance, compact mechanical design and wide temperature adaptability, making it an ideal core component for a wide range of high-frequency systems. I.Core Application Scenarios (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The RF product Model 5o0326180811SK is a high-performance micro protection component designed for the 8.0~11.0GHz microwave high frequency band, tailored to the protection needs of RF systems requiring high frequency and high anti-interference performance, with significant (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF Isolator Model 5o0050491153SK is a high-reliability RF component adapted to the 1.5~3.0GHz microwave band, with 50ohm standard impedance perfectly matching mainstream RF systems. Designed for scenarios with strict signal integrity requirements, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
power amplifiers and low?noise amplifiers. The 5o16688005871 waveguide circulator from 5o.com adopts standard WR137 (BJ70) waveguide interface, delivering reliable directional signal routing and port isolation protection for 5.8?7.1?GHz applications. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator; high isolation, low VSWR, ideal for microwave communication & radar system protection. Model number:5o002536056NK Frequency Range:5.0~6.0GHz Insertion Loss:0.4dB (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
components. The 5o05780812 RF microstrip isolator newly released by 5o.com is engineered to solve these common practical pain points in engineering practice. Designed for standard 50Ohm systems, this isolator covers 8 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Description: WR62 14.5~15.5GHz Ku Band RF Waveguide Circulator 100W Broadband Circulators Model Number: UIYWC3838A145T155 Freq. Range: 14.5 ~ 15.5GHz Insertion Loss Max: 0.3dB Isolation Min: 23dB VSWR Max: 1.2 Forward Power: 100W Reverse (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
•Operating Frequency from 5.4GHz to 110GHz. •Connector Type optional SMA, N, K, BNC, 2.92mm, (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Operating at -40 ~ +20?? IL <1.5dB @2.0~2.5GHz & 0.8dB @2.5~6.0GHz, ISO >13dB, VSWR <1.50 Forward Power 100W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
A Continuous Comparison at 97 GHz Radiometer
for a cryogenically-cooled 5 GHz circulator ,” .
-
Innovations in microwave filters and multiplexing networks for communications satellite systems
Output Assembly ( 5 GHz ) Circulator Harmonic Filter Mechanical Switch .
-
Circulator with coplanar waveguide structure
2 New design of the circulator with coplanar waveguide structure Currently, microstrip line was used as transmission line in the most of the 5 GHz or above circulator products.
-
RoFSO: A universal platform for convergence of fiber and free-space optical communication networks
RF circulator Power splitter 5 GHz amplifier unit Bldg. 55S Okubo Campus .
-
Device-oriented review of recent Japanese developments in magnetic materials for gyromagnetic applications
Kitazumeet al.: “4, 5 and 6 GHz coaxial circulators ”, 1971 AnnualNationalConvention, .
-
Circulator Using GaAs Dual Gate FETs
Further, the circulator for 5 - 18 GHz band is proposed and tested.
-
Phase stability of stripline junction circulator/isolator
…1' is for an octave band (1 - 2 GHz)circulator, curve 3"is for high field wide band (13 - 1.7 GHz) circulator, curve 4' is for low field wide band (1.4 - 1.9 GHz ) circulator , curve 5 " is for high…
-
MMIC circulators covering the frequency range from L- to W-band
Fig. 5 : Photograph ofa 45 GHz circulator .
-
140 and 220 GHz Ferrite Components
5 shows the 140- GHz circulator .
-
Millimetric Circulators and Dielectric Resonator Filters in Microelectronic Technology
Results ob- tained are 1 dB/18 dB on a 5 GHz band for millimeter device circulators .
Indicates content that may require registration and/or purchase.