Products/Services for 5 Litre Plastic Containers
-
Industrial Containers - (1667 companies)Industrial containers are used for containing materials, shipping and storage. They come in a variety of shapes and sizes to fit many applications and many industries. Types of Industrial Containers  ... -
ISO Containers - (74 companies)ISO containers, also called intermodal containers, are designed to transport freight by ship, truck or rail. ISO or intermodal containers are used for the intermodal transport of freight. They are manufactured according to specifications from... -
Packaging Containers - (1438 companies)Packaging containers refers to the smallest product packaging divisions available. These items are often displayed in retail environments and consolidate, protect, identify, and market merchandise. Packaging containers is a general term which refers... -
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid... -
Shipping Containers and Shipping Cases - (567 companies)...cases. tool crib shipping containers. insulated shipping containers. ocean shipping containers. plastic shipping containers. plastic shipping cases. plastic shipping crates. steel shipping containers. Styrofoam shipping containers. Intermediate bulk... -
Plastic Valves - (341 companies)Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling. Find Plastic Valves by Specification or See Our Directory of Suppliers. Materials. Acetal polymers offer...
-
Plastic Pipe - (213 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Plastic Bearings - (122 companies)Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings. Video credit: igus (R) inc. / CC BY-SA 4.0. Materials. They are made from...
-
Plastic Molding Services - (2500 companies)Plastic molding services use a number of different molding techniques to produce components, including thermoplastic and thermoset injection molding, blow molding (includes injection blow molding), rotational molding, thermoforming, structural foam...
-
Plastic Sheet and Plastic Film - (859 companies)Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic...
Product News
-
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
Caplugs
Tubing and Containers from Caplugs Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. TRC Series Tubing. Heavy wall ClearView TM Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths to meet all of your packaging needs. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications... (read more)Browse Tubing Datasheets for Caplugs -
Advance Lifts, Inc.
Standard Duty Container Dumpers Standard Container Dumpers (DP). 10 Year/250,000 Cycle Warranty. These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. Inquire about... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
High Reach Container Dumpers High Reach Container Dumpers (HRDP). 10 Year/250,000 Cycle Warranty. These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems. Special... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Columbus McKinnon Corporation
Container lifting lugs model CLT Camlok CLT Container Lifting Lugs Brochure. Camlok CLT Container Lifting Lugs Catalogue Page. Camlok CLT Container lifting lugs. Lugs & C-Hooks. Container lifting lugs model CLT. Capacity 56000 kg. These container lifting lugs are supplied and used in a set of 4 pieces. The CLT type are suitable for vertical lifting using the top location points and a lifting frame. Feautres & Benefits. Spring-loaded bolt to prevent accidental release. Mounted horizontally at the side of the container in either... (read more)Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
ExxonMobil - Polypropylene Products
Remarkably strong containers, cups and tubs Offering high melt strength, Achieve TM Advanced PP enables the economic production of thinner rigid packaging that is easier to thermoform. The high stiffness provides downgauging opportunities while excellent processing can improve cycle times and offer higher output. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
Marposs Corp
Smarter Glass Container Volume Testing Automatic system for measuring brimful capacity of glass containers without water. ATMOS TM is an innovative automatic system for measuring brimful internal volume of glass containers using pneumatic technology instead of water. Particularly suitable for perfumery containers that, due of their small bore diameter, cannot be measured with automatic capacity measuring systems using water. Thanks to its flexibility, it is also suitable for measuring brimful capacity of wide mouth containers like... (read more)Browse Interface Level Measurement Equipment Datasheets for Marposs Corp -
MarShield
Shielded Cylindrical Containers for Mobile Use A client approached MarShield with a unique challenge: they needed a mobile shielded container that could be easily transported to various locations and maneuvered freely on site. The cylindrical container needed to meet lightweight criteria for air transportation requirements while maintaining the necessary shielding properties. MarShield conducted a thorough review of the client 's requirements and expectations and worked closely with them to develop the relevant design ideas. The process... (read more)Browse Radiation Shielding Datasheets for MarShield -
MOCAP LLC
Centered Containers for Cutting Tool Safety Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter. The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while the heavier wall thickness allows for a secure, perfect fit. Base Material: PP (Polypropylene) (Various Colors... (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
Rousseau Metal Inc.
Installing storage systems in shipping containers Davtair industries: Heavy-dutyproducts that stand up to thetoughest environments. By installing Rousseau storage systems inside shipping containers, Davtair constructs a value-added solution for National Defence. Challenge. A heavy-duty and durable storage solution was needed for the challenging environments of national defense. Objective. Add value to shipping containers by installing Rousseau storage systems inside them. Rousseau Solution. Davtair Industries is a Canadian company specializing... (read more)Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc.
-
Avoidance responses of an aphidophagous ladybird, Adalia bipunctata , to aphid‐tending ants
Two-spot ladybirds, A. bipunctata, were reared at 20 °C ± 1 °C and a photoperiod of LD 16:8 h, in 5 litre plastic containers which also included a piece of corrugated filter paper, on which the ladybirds often laid eggs.
-
Postcopulatory inbreeding avoidance by female crickets only revealed by molecular markers
Offspring were reared in family groups of approximately 30 individuals per 5 litre plastic container in a constant-temperature (25 °C) room with a 12 : 12 h light : dark cycle.
-
The aerobic deterioration of grass silage and its effect on the water‐soluble carbohydrate and the associated heat production
The beaker was then inverted and placed centrally in a 5 litre plastic container (D), the space between the walls of the container and the beaker being filled with expanded polystyrene (E).
-
Absence of human astrovirus RNA in sewage and environmental samples
Duplicate sewage and water samples were collected in 4· 5 litre plastic containers which were cleaned and steam- sterilized before re-use.
-
Metabolism and elemental composition of zooplankton from the Barents Sea during early Arctic summer
In order to minimize physical damage of specimens, a 5 litre plastic container was fitted to the cod end of the net.
-
UNIVERSITY OF CALGARY
The Oil D was provided to the ISCRG in 5 liter plastic containers .
-
Project to assess current approaches and knowledge with
a view to develop a Guidance Document for pesticide
exposure assessment for workers, operators, bystand...
Mixer loaders used 5 litre plastic containers .
-
New for the Black Sea Species Chaetoceros minimus (Bacillariophyta): Field Observations and Experimental Studies
Sea water was collected from the board of a drifting vessel in plastic 5 liter containers and poured into bottles with a simultaneous filtration through two layers of mill gas No. 36 to remove zooplankton.
-
Phosphorus requirements of the wheat plant in various stages of its life cycle
The solutions kept in plastic 5 liter containers were renewed every 3 days.
-
Learned Recognition of Predation Risk by Enallagma Damselfly Larvae (Odonata, Zygoptera) on the Basis of Chemical Cues
Three days before the exper- iment began, one damselfly larva was placed into each of 30 5 - liter plastic containers filled with 2 liters of dechlorinated tap water.
Indicates content that may require registration and/or purchase.