-
Supplier: Anatech Electronics, Inc.
Description: 2.5 MHz Bandpass Filter
- Frequency (Fc): 2.5 MHz
- Bandwidth: 200 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 400.5 MHz Bandpass Filter
- Frequency (Fc): 400.5 MHz
- Bandwidth: 3,000 kHz
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 5 MHz LC Bandpass Filter
- Frequency (Fc): 5 MHz
- Bandwidth: 2,000 kHz
- Insertion Loss: 2 dB
- Connector: BNC
-
-
Supplier: Anatech Electronics, Inc.
Description: 2067.5 MHz Ceramic Bandpass Filter
- Frequency (Fc): 2,067.5 MHz
- Insertion Loss: 1.9 dB
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 5.000 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PIN Length: 1.750 (in) Width: 0.600 (in) Height: 0.400 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Broadcom Inc.
Description: solves the design problem of enabling concurrent operation of WiFi and/or Bluetooth® with other wireless standards—such as 2.5 GHz WiMAX, PCS, and LTE Bands 7 and 40—without performance degradation due to adjacent radio interference. The ACPF-7024 is a 2400-2482 MHz WiFi/Bluetooth
- Frequency (Fc): 2,441.5 MHz
- Ripple: 0.8 dB
- Insertion Loss: 1.2 dB
- Operating Temperature: -30 to 85 C
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 230.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)
- Filter Type: Bandpass
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7324 is a chip scale bandpass filter designed for use in mobile WiFi Band applications which require high attenuation of adjacent spectrum such as LTE Bands 7, 38, 40 and 41 to meet coexistence requirements. The device is compatible with high volume, lead-free SMT
- Frequency (Fc): 2,402.5 to 2,481.5 MHz
- Insertion Loss: 1.7 dB
- Operating Temperature: -30 to 85 C
- Filter Type: Bandpass
-
Supplier: Knowles
Description: DLI microstrip bandpass filters offer classical filter topologies yielding excellent performance in a small footprint when fabricated on ceramic substrate materials. Miniaturization can reach new levels by employing DLI high-k ceramic materials. Different techniques are employed
- Frequency (Fc): 3,100 MHz
- Bandwidth: 2,900,000 to 3,330,000 kHz
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7424 is a miniaturized bandpass filter designed for use in the 2.4GHz WiFi and Industrial, Scientific and Medical (ISM) frequency bands. Based on Avago's innovative FBAR technology, the ACPF-7424 is designed to enable concurrent operation of WiFi/ISM applications that
- Frequency (Fc): 2,401 to 2,482 MHz
- Operating Temperature: -30 to 85 C
- Filter Type: Bandpass
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The MFBP-00164GSM1 surface-mount bandpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFBP-00164GSM1 features a 430-990MHz 1dBc passband and 0.9dB center frequency insertion loss. Its advanced glass substrate technology allows production
- Frequency (Fc): 430 to 990 MHz
- Filter Type: Bandpass
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: Newark, An Avnet Company
Description: FILTER, BANDPASS; Filter Type:Band Pass; No. of Pins:-; Pass Band Frequency:902MHz a 928MHz; RF Filter Applications:GSM, ISM, RFID, RF, SCADA; Product Range:-; Bandpass Insertion Loss Max:0.5dB; Filter Terminals:Screw RoHS Compliant: Yes
-
Supplier: Fairview Microwave Inc.
Description: of and a maximum power of 5 Watts. Fairview Microwave bandpass filter has a minimum frequency of 869 MHz and a maximum frequency of 894 MHz. Cavity RF band-pass filter part number FMFL006 has the insertion loss maximum that is 1.5 dB. More coaxial SMA
- Frequency (Fc): 869 to 894 MHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: of and a maximum power of 5 Watts. Fairview Microwave bandpass filter has a minimum frequency of 902 MHz and a maximum frequency of 928 MHz. Cavity RF band-pass filter part number FMFL000 has the insertion loss maximum that is 1.5 dB. More coaxial SMA
- Frequency (Fc): 902 to 928 MHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: L-com, Inc.
Description: 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use. Features Industrial Grade Ultra-High Quality Microwave Cavity Filter Ideal for 902-928 MHz ISM band
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Connectorized Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass connectorized thin-film
- Insertion Loss: 6,500 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Mini-Circuits
Description: Low Passband Insertion Loss 2.5 dB Typ. High Rejection 45 dB Typ Small Size
- Insertion Loss: 11,500 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 5.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: CR-215-070-040S Length: 2.150 (in) Width: 0.700 (in) Height: 0.400 (in)
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: L-com, Inc.
Description: The HyperLink 5.8 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 5800 MHz ISM band, improved performance of co-located equipment can
- Frequency (Fc): 5,800 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Low Passband Insertion Loss 2.5 dB Typ. High Rejection 50 dB Typ Small Size
- Insertion Loss: 8,750 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: 836.5 MHz RF SAW Filter - Band 5 Uplink
- Frequency (Fc): 836.5 MHz
- Bandwidth: 25,000 kHz
- Insertion Loss: 1.9 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: 1842.5 MHz RF SAW Filter - Band 3 Downlink
- Frequency (Fc): 1,842.5 MHz
- Bandwidth: 75,000 kHz
- Insertion Loss: 1.9 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 855728 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 3.5 dB maximum and the filter is provided in a small surface mount hermetic package.
- Frequency (Fc): 881.5 MHz
- Bandwidth: 25,000 kHz
- Insertion Loss: 2.7 dB
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 263.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 263.5MHZ, EMI RFI Filter, RF Filters. This listing
- Bandwidth: 67,000 kHz
- Features: Active Filter, Band Pass, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Mini-Circuits
Description: BBP-27R5+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 31 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable
- Insertion Loss: 1.3 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 947.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 947.5MHZ, EMI RFI Filter, RF Filters. This
- Filter Category: Active Filter
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 844.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 844.5MHZ, EMI RFI Filter, RF Filters. This listing
- Bandwidth: 231,000 kHz
- Features: Active Filter, Band Pass, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: B4301 Series 915 MHz 26 MHz Passband 2.5 dB Insertion Loss SMT SAW Filter
- Frequency (Fc): 915 MHz
- Bandwidth: 26,000 kHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 43.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 43.75MHZ, EMI RFI Filter, SAW Filters. This listing supports
- Filter Category: Active Filter
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 2170MHZ, FULL REEL; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:2.11GHz to 2.17GHz; Filter Case Style:0603 [1608 Metric]; Attenuation @ Reject Band Min:27dB; Bandpass Insertion Loss Max:0.5dB RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Trilithic 5VF Series tunable bandpass filters cover a frequency range from 3 to 4000 MHz with
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: coaxial N variable band pass filter design specs for this radio frequency component can be found on its tunable RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a tunable RF band pass filter with N connectors operating from 750 MHz to
- Frequency (Fc): 750 to 1,500 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
Find Suppliers by Category Top
Featured Products Top
-
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
≤1.5dB. Waveguide Notch Filters (725-5900 MHz) Anatech Electronics Waveguide Notch ?lters are available in frequencies from 725-5900 MHz. The resonators and cavities (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com
More Information Top
-
Development of an on‐line partial discharge monitoring system for gas insulated substations
The partial discharge signal is passed through a 65 r 5 MHz bandpass filter and input to a wide-band (up to 700 MHz) amplifier.
-
The effect of analog video modulation on laser clipping noise in optical video-distribution networks
The tunable bandpass filter ( 5 MHz bandwidth) following the optical receiver allowed measurement of CT,"in different frequency bands.
-
Harmonic imaging with gas‐filled microspheres: Initial experiences
(A): baseline without contrast; (B): RF A-line after injection of FS069; (C): baseline after 5 - MHz bandpass filter .
-
A two-channel amplifier-converter for radio-astronomy measurements
intermediate-frequency amplifier; 3) transistor mixer; 4) transistor amplifier with 0- 5 - MHz bandpass filter ; 6) product detector; 7) 60-MHz local oscillator; 8) 0-v switch; 9) ~/2 phase-shift network.
-
Online Ringing Characterization as a Diagnostic Technique for IGBTs in Power Drives
Components and diagram of the 5 - MHz bandpass filter .
-
Coherent array imaging using phased subarrays. Part II: simulations and experimental results
In addition, a 1– 5 MHz digital bandpass filter was applied to all A-scans.
-
The 100-kW millimeter-wave radar at the Kwajalein Atoll
This band-limiting opera- tion is accomplished with a 5 - MHz bandpass filter , after the signal is mixed to a center frequency of 60 MHz.
-
Capacitive micromachined ultrasonic transducers: next-generation arrays for acoustic imaging?
Thc frequency rcsponsc in Fig. 9 also includes the effect of a 1- 5 MHz dig- ital bandpass filter applied to eliminate out-of-hand noise.
-
Phased subarray imaging for low-cost, wideband coherent array imaging
and filtered with a 1– 5 MHz digital bandpass filter .
-
Measurement and Processing of Fast Pulsed Discharge Current in Plasma Focus Machines
For comparison the FTT filtered ( 5 MHz low bandpass ) current waveform duplicated from Fig. 4 is also shown in the Fig. 6 (the broader hatched trace).
Indicates content that may require registration and/or purchase.