-
Supplier: Megadyne Americas
Description: HTD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
- Belt Width: 5.000000000000001 mm
- Metric Pitch: HTD 5mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Open-ended
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 9 to 25 mm
- Belt Length: 300.00000000000006 to 2,250 mm
- Number of Teeth: 60 to 450
- Metric Pitch: HTD 5mm
-
Supplier: Megadyne Americas
Description: 5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
- Belt Length: 385 mm
- Number of Teeth: 77
- Reinforcement: Fiberglass, Reinforced Belt
- Metric Pitch: HTD 5mm
-
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 87.00000000000001 to 1,956.0000000000002 mm
- Number of Teeth: 29 to 652
- Metric Pitch: HTD 3mm
-
Supplier: US Timing & Conveyor
Description: Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following letter designation designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal pitches
- Belt Width: 10.000000000000002 to 50 mm
- Number of Teeth: 14 to 16
- Ultimate Tensile Strength: 2,682 to 20,664 N
- Metric Pitch: HTD 5mm
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to help.
- Number of Teeth: 14 to 72
- Belt Width: 15 mm
- Bore Diameter (if applicable): 0.25 to 0.375 mm
- Length Through Bore (if applicable): 1.0250000000000001 to 1.1880000000000002 mm
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 87.00000000000001 to 2,004 mm
- Number of Teeth: 29 to 668
- Metric Pitch: HTD 3mm
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 19
- Belt Width: 15 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
-
Supplier: RS Components, Ltd.
Description: HTD Timing Belt 750-5M-15
- Belt Width: 15 mm
- Belt Length: 750 mm
- Number of Teeth: 150
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: SKF/Global
Description: HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately
- Belt Width: 9 to 450 mm
- Belt Length: 180 to 7,000.000000000001 mm
- Number of Teeth: 36 to 1,400
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/North America
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately
- Belt Width: 9 to 180 mm
- Belt Length: 500.00000000000006 to 1,690.0000000000002 mm
- Number of Teeth: 200 to 676
- Features: Double-Sided
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Belt Width: 4 to 170 mm
- Number of Teeth: 50 to 687
- Features: Double-Sided, Other / Custom Metric Pitch, Truly Endless
- Reinforcement: Fiberglass, Reinforced Belt
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 9 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 9 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 9 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Supplier: F.N. Sheppard & Co.
Description: Up to 36" or 900 mm wide. Available in H or T10 pitch Available with v-guide for self tracking Available with vacuum holes and vacuum lanes on tooth side
- Belt Width: 450 to 900 mm
- Belt Length: 36,000 mm
- Metric Pitch: HTD 14mm, HTD 20mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm
- Reinforcement: Kevlar®, Reinforced Belt
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 15 mm
- Belt Length: 30,000.000000000004 mm
- Metric Pitch: HTD 5mm
- Belt Material: Neoprene
-
Supplier: SKF/North America
Description: HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately
- Belt Width: 20.000000000000004 to 450 mm
- Belt Length: 184.00000000000003 to 6,880 mm
- Number of Teeth: 23 to 860
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/Global
Description: HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately
- Belt Width: 6 to 450 mm
- Belt Length: 60 to 6,804 mm
- Number of Teeth: 20 to 2,268
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 9 to 72
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 13 to 160
- Pitch Type: HTD 5mm
- Features: Other Metric Pitch
- Mounting and Features: Simple Bore
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 13 to 160
- Pitch Type: HTD 5mm
- Flanges: No Flanges
- Material: Nylon
-
Supplier: Bando American, Inc.
Description: is no belt creep or slip to cause speed variation. HT belt drives are 99% efficient, leading to significant energy savings on high horsepower applications. HT belts are thin and flexible so they do not generate heat build up, delivering long service life. Continuous,
- Belt Width: 3 to 170 mm
- Number of Teeth: 37 to 550
- Metric Pitch: HTD 14mm, HTD 20mm, HTD 3mm, HTD 5mm, HTD 8mm
- Belt Material: Neoprene
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Tapered bushed, spoke wheel
- Number of Teeth: 192
- Belt Width: 115 mm
- Bore Diameter (if applicable): 125.4252 mm
- Length Through Bore (if applicable): 114.30000000000001 mm
-
Supplier: Hymark/Kentucky Gauge
Description: Integrated pulley encoder with 500 pulses/turn HTD type pulley for 20 mm belts Extremely robust construction, 1000 N shaft load Silent running & long life-time Easy assembly by M12 screw and size 21 wrench key
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Diameter or Width: 2.45275723 inch
- Operating Temperature: -4 to 185 F
- Vibration Rating: 10 g
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 12 to 72
- Material: Aluminum, Steel
- Pitch Type: HTD 5mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 22 to 144
- Pitch Type: HTD 5mm, HTD 8mm
- Features: Other Metal
- Material: Steel
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since
- Belt Width: 6 to 15 mm
- Ultimate Tensile Strength: 729.7686832740213 to 3,825.4003558718864 N
- Metric Pitch: HTD 3mm, HTD 5mm
- Belt Material: Neoprene
-
Supplier: Radwell International
Description: TIMING BELT, GT POWERGRIP HTD, BELT WIDTH: 85MM, NUMBER OF TEETH: 135, BELT PITCH: HTD14M (14MM). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Pitch Diameter: 4.9 inch
- Outside Diameter: 5 inch
- Bore Diameter: 0.3125 inch
- Belt Angle: 38 degrees
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
AT5/AT10 Series Timing Pulleys HTD Series Timing Pulleys(3M/5M/8M/14M) Timing Pulley Bar (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
range of configurations. Standard Belt Driven Actuators Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows for fast delivery while still providing (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Pulleys HTD Series Timing Pulleys(3M/5M/8M/14M) (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Timing Belt Pulleys: 5mm Pitch
HTD , 5mm Pitch Timing Belt Pulley Dimensions .
-
D796 CD Catalog From SDP/SI
Fairloc® 5 mm Pitch HTD ® Timing Belt Pulleys Press .
-
Video Instructions on How Fairloc Works From SDP/SI
Fairloc® 5 mm Pitch HTD ® Timing Belt Pulleys Press .
-
NEW SIZES
HTD ® Timing Belts - 5 mm Pitch .
-
2 – TIMING PULLEYS
HTD ® Timing Belt Pulleys - 5 mm Pitch .
Indicates content that may require registration and/or purchase.