-
Supplier: Laserglow Technologies
Description: The Anser is Laserglow's latest addition to the green laser pointer line-up. The pointer does not include a pocket clip or any glossy finishes, the flat black finish gives the Anser a tactical, utilitarian look and feel. The Anser is our lowest-priced green
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser pointers, the Lyra series are ideal for maximizing visibility,
- Wavelength Range: 532 nm
- Laser Power: 1 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: green laser pointer technology makes the Altair the perfect choice for many applications, from being used at check-points by troops in Iraq to demonstrating the properties of light to high school students. All of Laserglow's green laser pointers are
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.06 lbs
-
-
Supplier: Laserglow Technologies
Description: lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power.
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.08 lbs
-
Supplier: World Star Tech
Description: Overview of PLT5 520EB_P Laser Diode PLT5 520EB_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 20 mW at a
- Wavelength Range: 520 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
Find Suppliers by Category Top
Featured Products Top
-
PLT5 520B Data Sheet Download PLT5 520B is a Osram Green Laser Diode (read more)
Browse Lasers Datasheets for World Star Tech -
PLT5 488HB_EP C2C5: 488 nm ±2 nm Optical Output Power: 300 mW (read more)
Browse Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Sell Ultra Power 200mW Green Laser Pointer + LED Torch Light
• Sell 5mW 532nm Green Beam Laser Pointer .
-
Open-path ozone detection by quantum-cascade laser
To facilitate the optical alignment, a green ( 532 nm ) beam from a 5 mW laser pointer is directed coaxially to the collimated IR beam through a 1 mm hole in the first steering mirror (M1).
-
Organometallics and Related Molecules for Energy Conversion
Excited by a commercial green laser pointer (λex ¼ 532 nm , 5 mW ), DPA yielded visible upconverted fluorescence due to its high singlet fluorescence quantum yield (0.95) relative to anthracene (0.27) [67].
-
New Anthracene Derivatives as Triplet Acceptors for Efficient Green‐to‐Blue Low‐Power Upconversion
The photon upconversion can be easily visualized in the PdOEP/DTACl, PdOEP/DTACN, and PdOEP/DNACN systems with a commercial green laser pointer (lex = 532 nm , peak power < 5 mW ).
-
Lewis Acid Catalyzed Benzylic Bromination
The green laser pointer (wavelength 532 nm , max output power < 5 mW ) used in Table 2 was purchased from Leadlight Technology, Inc.
-
Musculoskeletal Loading via Running with Loads during Simulated Gravitational Transitions: Improvements in a Precision Stepping Postural Control Task
A Class IIIa green laser pointer with a wavelength of 532 nm and a constant 5 mW power output was used in conjunction with two ultrasonic mist humidifiers to produce a bright ‘virtual obstacle’ for subjects to step over.
-
Musculoskeletal Loading During Gravitational Transitions Improvements in Postural Control
A Class IIIa green laser pointer with a wavelength of 532 nm and a constant 5 mW power output was used in conjunction with two ultrasonic mist humidifiers to produce a bright ‘virtual obstacle’ for subjects to step over.
-
http://www.int-res.com/articles/ab2010/10/b010p001.pdf
Two underwater, green laser pointers (Lasermate Professional; output power < 5 mw , wave- length = 532 nm , 180 mm in length, 25 mm in diameter) were mounted in parallel with their centers 600 mm apart onto a 160 × 680 × 5 mm aluminum …
-
Hybrid laser pointer detection algorithm based on template matching and fuzzy rule-based systems for domotic control in real home environments
The laser pointer used is a green laser pointer class III with maximum power < 5 mW and wave length of 532 nm .
-
EOLAD™ Laser Aiming Device with EoTech Holographic Weapon Sight™
… 5 mW/<1 mW; <30Mw / <5Mw; <50mW / <5mW IR laser: <5mW/<1mW; <50mW / <1mW IR illuminator: <50mW/<1mW; <200mW / < 5mW Wavelength: Visible red laser : 635 nm Visible green laser: 532 nm IR pointer : 835nm IR illuminator: 835nm …
Indicates content that may require registration and/or purchase.