-
Supplier: Radwell International
Description: SUBSTITUTE FOR GENERAL ELECTRIC/ RELIANCE/ BALDOR 5PY59JY85, TACHOMETER, DC PY DESIGN TACHOMETER, 100VDC/1000RPM. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Monarch Instrument
Description: Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals ACT-1B Panel Tachometer Economically priced 1/8 DIN sized 5 Digit LED display 5 to 99,999 RPM range Universal sensor inputs
- Rotational Speed Range: 5 to 99,999 rpm
- Outputs: Analog Voltage, Current Loop
- Features: Audible / Visual Alarm, Battery Powered
- Form Factor: Benchtop, Panel Mount
-
Supplier: Allied Electronics, Inc.
Description: LCD Display, LCD Programmable Tachometers The Model 88 is an LCD Indicator/Controller, with eight 7-segment digits. The display is an LCD, providing red characters on a dark background. An optional reflective LCD with dark characters on a light background is available. Unit programming is
-
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace
- Generated Voltage: 0.4 Volts / 1000 rpm
- Maximum Speed: 6,800 rpm
- Type of Output: AC
-
Supplier: Newport MKS
Description: include fiber alignment, micro-assembly, and micromachining. Backlash-free Ballscrew The VP includes a preloaded, backlash-free ball screw, which provides smooth motion and outstanding bi-directional repeatability. DC Motor for Smooth, High Speed Motion DC Motors are best characterized
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC900TO is designed for drive motors requiring a thru-shaft tachometer. The unit will mount directly to any AC or DC motor having a C face (8.5 in. dia. pilot) mounting surface. The CC900TO provides precise reliable speed feedback signals with a minimum of unwanted signal
- Rotational Speed Range: 8,000 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: Features: Display Counter Adding and Subtracting Position Display Display Range: –199.999-999.999 with Zero Blanking Screw Terminal Locking SET-Key UL Recognized; CE Marked Specifications: Supply Voltage: 10-30 VDC with Reverse Polarity Protection Current Consumption: Max. 50 mA Display: 6-Digit
-
Supplier: Allied Electronics, Inc.
Description: Features: Display Counter Adding and Subtracting Position Display Frequency Counter/Ratemeter Timer, Res. Up to 0.001 Sec Programmable Mode Display Range: –199.999-999.999 with Zero Blanking Connection with Screw Terminal Locking SET-Key for Reset UL Recognized, CE Marked Specifications: Current
-
Supplier: Dynalco
Description: The MTH-103E is a newer version of the MTH-103D. The function, package size and wiring are the same although the MTH-103E has a keypad that replaces the old push button, making programming easier and quicker. This product features a 5- digit tachometer, hourmeter, and trip. The trip can be
- Display Type: Digital
-
Supplier: Newport MKS
Description: Typical applications include fiber alignment, micro-assembly, and micromachining. Backlash-free Ballscrew The VP includes a preloaded, backlash-free ball screw, which provides smooth motion and outstanding bi-directional repeatability. DC Motor for Smooth, High Speed Motion DC Motors
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: scale encoder ensuring positioning with accuracy of ±1 µm is possible when commanded by the XPS advanced motion control system. DC Motor for Smooth, High Speed Motion DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio.
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: Typical applications include fiber alignment, micro-assembly, and micromachining. Backlash-free Ballscrew The VP includes a preloaded, backlash-free ball screw, which provides smooth motion and outstanding bi-directional repeatability. DC Motor for Smooth, High Speed Motion DC Motors
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Fargo Controls, Inc.
Description: This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999,999.9 hours
- Number of Digits (or Characters): 6
- Digit Height: 0.3543307086614173 inches
-
Supplier: Allied Electronics, Inc.
Description: Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm). Features: Brushless Air Exhaust Over Struts Weight:
-
Supplier: Newark, An Avnet Company
Description: MODEL 078 4.5 INCH SQUARE HI-SHOCK SEALED LONG SCALE DC INDICATOR FOR TACHOMETER GENERATOR PSC SPECIAL ES 1/0/1 MILLIAMPS DC SCALED 1.2/0/1.2RPM X 1000 ASTERN/AHEAD
-
Supplier: American Control Electronics
Description: The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 40 to 200 watts
- Continuous Output Current: 1.5 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Fan, 40x56mm, 12VDC, Counter Rotating, Tachometer, PWM
-
Supplier: Pelonis Technologies, Inc.
Description: 51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
- Maximum Air Flow: 3.4 SCFM
- Maximum Static Pressure: 0.29133858267716345 in H2O
- Maximum Sound Level: 35 dbA
- Operating Current: 0.22 amps
-
Supplier: Nidec Control Techniques
Description: Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 660 volts
- Rated Power: 12,900.000000000016 watts
- Supply Voltage (AC): 500 to 575 volts
-
Supplier: Wolong Electric Industrial Motors
Description: GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for conveyors, textile
- Other DC Voltage: 90 to 500 VDC
- Other Output Power: 2 to 300 HP
- Shaft Speed: 850 to 2,300 rpm
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Mechatronics Fan Group
Description: Size: (127 x 127 x 38 mm) 5 x 5 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, 1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal (open collector)
- Maximum Air Flow: 87 to 141 SCFM
- Maximum Static Pressure: 0.24 to 0.59 in H2O
- Maximum Sound Level: 37 to 49 dbA
- Operating Current: 0.13 to 1.2 amps
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A permanent magnet
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: Monarch Instrument
Description: pulses or negative going 5-0V pulses provided on a BNC connector. Internal rechargeable batteries provide 40 hours of operation between charges. For continuous operation, the SPSRIM configurations can be powered by 115Vac, 230Vac or 9-15Vdc (with optional DC Cable Assembly). Self-powered
- Rotational Speed Range: 1 to 250,000 rpm
- Operating Temperature: 14 to 158 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Baumer Ltd.
Description: Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already standard
- Generated Voltage: 0.007 to 0.01 Volts / 1000 rpm
- Maximum Speed: 5,000 rpm
- Operating Temperature: -22 to 266 F
- Type of Output: DC
-
Supplier: ElectroCraft
Description: Our ElectroCraft DirectPowerTM Plus 680 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 3.25-inch or 82.5mm Peak Torque: to 1100
- Other DC Voltage: 60 VDC
- Torque Constant: 18.6 in-oz/amp
- Continuous Current: 15 amps
- Continuous Torque: 12.5 In-lbs
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers DC Blower, 45x10mm, 5VDC, Tachometer
-
Supplier: Pelonis Technologies, Inc.
Description: 75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
- Maximum Air Flow: 12.3 SCFM
- Maximum Static Pressure: 0.5157480314960596 in H2O
- Maximum Sound Level: 43 dbA
- Operating Current: 0.24 amps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: controlled by an available analog 0-5 volt DC input as well as a PWM digital signal input. Additionally, a tachometer option is available to measure pump speed. For advanced and high-tech applications requiring customized control, CAN-bus is also available. GRI collaborates with OEM
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: WorldWide Electric Corporation
Description: following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Radwell International
Description: MOTOR, DC, ANALOG TACHOMETER, 8 TORQUE CONSTANT, 30 VOLTS RATED, 5.4A RATED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers
- Stroke or X-Axis Travel: 17.56 inch
- Rated Speed: 1.05 in/sec
- Rated Force: 337 lbs
- Motor Voltage: 24 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO PRODUCTS, SERVO MOTOR, 40 LB-IN TORQUE, 3500 RPM, 9.5 V/KRPM TACHOMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pelonis Technologies, Inc.
Description: 53 x 53 x 31mm (2.09 x 2.09 x 1.22 in). Airflow: 5 CFM to 16 CFM. Frame/Impeller: PC/ABS + 20 %GF, UL94-V0, Base: Aluminum Die Cast. Dual Ball Bearings. Available in 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Inrush Current Protection, Tachometer (Frequency Generator), Rotation
- Air Flow Rate: 10.9 SCFM
- Static Pressure: 0.63 in H2O
- Media Temperature: 14 to 158 F
- Environment: Clean Air / Gas
-
Description: The GVS series speed sensor is made of a hall effect sensor imported from Japan or America, magnetic body and housing. The rotation speed sensor features a high reliability, stable signal output for high frequency or zero-speed, out-of-step protection, high detection accuracy, high-temperature
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
Find Suppliers by Category Top
Featured Products Top
-
Counter has 12 output and 5 input modes in 6 configurations and scaling for displaying of specific units or lengths. The Tachometer displays rate per second (Hz) and has 4 output modes. (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc.
More Information Top
-
A Monitor of Beam Polarization Profiles for the TRIUMF Parity Experiment
The target blades are driven through the beam by a D.C. servo-motor/ tacho- meter unit 5 salvaged from an old reel-to-reel tape drive. .... This allows a rapid determination of Py and Px in the parity beamline, useful for initial tuning .... Each PPM is equipped with a 2500 line incremental shaft encoder and DC brushed servo motor.
-
New Products
Wellington House, Walton-on-Thames, Surrey KT12 1 PY . .... a thrust of 18 Kp (40Ib) force with a frequency range exceeding 3 Hz to 5 kHz. .... New digital tachometer . .... further extended by the new Model WTR761 which features a frequency response of DC -40 Hz over…
-
Continuity Tester
PY -11 - Continuity Tester. .... TACHOMETER (PHOTO TYPE). .... 567 - Hi-Pot/Continuity Tester AC/ DC . .... • 5 .
-
A new fuzzy filter with application in motion control systems
…motor speed through the voltage applied to the motor terminals by chopping the DC bus voltage, and .... As for the speed sensqr, a tachometer is used here, and a shunt is chosen as the .... L = PS,,+ P,s,X,+ Ps2Xz +...+ P.S"X"* ( 5 ). .... (x z )x ...x Py (xn).
-
Thyristor leonard using a brushless dc motor
Figure 5 shows a block diagram of the speed- control system used in the experiment. .... A dc generator is connected directly to it as load. .... The output voltage of the tachom- eter (TG)is divided and rectified to provide speed signals to various portions of the system; thus con- trol is possible with the same polarity of speed signals regardless of the rotational direction. .... Incidentally, in the region where py is con- stant, the denominator and the numerator of Eq. (3…
-
Gas-solid reaction-rate enhancement by pressure cycling
mKO~ PY [-In y]l-1/,~. .... Pressure cycling was produced by a piston driven by a 10-hp DC motor controlled with a .... A tachometer for revolutions per minute (RPM) mea- surement was mounted on the shaft of the DC .... The pellets were made of 95 wt pct nickel oxide and 5 wt pct bentonite (binder).
-
Machinery diagnostics and characterization through electrical sensing
The function runClusteringAndId located in the tests. py file of the transient lib directory runs the clustering .... 90 5 . .... tested in the lab include a purpose-built test platform with a coupled DC motor and AC .... Most generators have a tachometer installed which gives the operator revolutions per minute (RPM) to ensure the…
-
XIII Mediterranean Conference on Medical and Biological Engineering and Computing 2013
…in a Oracle Business Intelligence Environment, which processes data to simple and understandable performance tachometers and tables. .... Manager Profile (M): The manager’s profile comprises 5 different data analysis subcategories. .... to wit me on- of are ter tot con Sem reg con ics DC bia vol acc .... py Advisors, to tment .
-
Industrial Instrumentation and Control Systems
In the feedback loop system, installing a tachometer generator, which leads negative feedback voltage proportional to the .... When DC motor starting with full voltage, without current limiting measures, there will be great impact on … i.e. the position is updated by the following two formulas (4) and ( 5 ), C1 and C2 … the deviation is converted into the differences of sucker endpoint P coordinates (px, py , pz) and direction…
-
Advances in Mechanics Engineering
tachometer generator [3]. .... the matrix converter switch combination; PI regulator the motor speed to follow the command speed [4, 5 ]. .... Voltage sampling circuit and current sampling circuit sample the output DC voltage and DC current of photovoltaic .... = 0T1 (θ1 ) · 1 T2 (θ 2 ) · py 1 px .
Indicates content that may require registration and/or purchase.