-
Supplier: bisco industries
Description: Threaded Rods and Studs
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 6
- Material: Brass
-
Supplier: Newark, An Avnet Company
Description: MALE ROD END THREAD 6-32
-
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon #6-32 Fully Threaded Rod is
- Length: 1 inch
- Inch: # 6
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH #6 NOMINAL DIAMETER UNC-2A THREAD SERIES 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER
- Length: 36 inch
- Inch: # 6
- Material: Hardened Steel
- Finish: Zinc Plated
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 6
- Material: Steel
-
Supplier: BUMAX®
Description: BUMAX 109 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M6 x 32
- Length: 1.2598432 inch
- Fastener Standards: DIN
- Metric: M6
- Features: Other
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine
- Length: 1.2598432 inch
- Metric: M6
- Features: Other
- Direction: Right Hand
-
Supplier: NBK America LLC
Description: threaded length.
- Length: 1.2598432 inch
- Direction: Left Hand
- Metric: M6
- Features: Other
-
Supplier: NBK America LLC
Description: Use a stopper ring to accurately determine the threaded length.
- Length: 1.2598432 inch
- Metric: M6, M8
- Features: Other
- Direction: Right Hand
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: Rod End Bearing (Female) #6-32 Female Thread, Zinc-Plated Steel Material, Max Load 900 lb
- Load Capacity: 900 lbs
- Type: Female
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Superior Technical Ceramics Corp.
Description: Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement of
- Length: 1 inch
- Diameter: 0.1372 inch
- Width / O.D.: 0.1372 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Newport MKS
Description: The A-LINE™ LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an 8-32 threaded mounting hole for post mounting on both English SP and MSP Series posts. The front of the
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Elgin Fastener Group
Description: Cross recess available upon request. Length: To a maximum of 52". Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through
- Body Diameter: 0.25 to 0.5 inch
- Head Type: Cone / Pan, Flat, Round / Snap, Truss
- Finish: Galvanized
- Features: Other
-
Supplier: DigiKey
Description: THREADED ROD, #6-32 THREAD, 2 FT
-
Supplier: Newport MKS
Description: The A-LINE™ LH-K2 Insertable Link Block allows the user to align the optical centers of 1-in. and 2-in. A-Line lens mounts. The Link Block has two 6-mm alignment holes spaced 0.50-in.(12.7-mm) apart to align the two sizes of lens mounts. It incorporates an 8-32 threaded mounting
-
Supplier: Newport MKS
Description: The A-LINE™ LH-K1 Insertable Link Block allows the user to align the optical centers of 1/2-in. and 1-in. A-Line lens mounts. The Link Block has two 6-mm alignment holes spaced 0.25-in.(6.4-mm) apart to align the two sizes of lens mounts. It incorporates an 8-32 threaded
-
Supplier: Newport MKS
Description: has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. The LH-1PR incorporates an 8-32 threaded mounting hole for post mounting on Imperial SP and TSP Series posts.
- Clear Aperture: 22.900000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, MINIATURE, 1/4" BORE SIZE, 1/4" STROKE LENGTH, SINGLE-ACTING (SPRING-EXTENDED), 125PSI, 6-32BARB FOR 1-16" ID TUB (FRONT PORT), #6-32 (MALE) THREADED ROD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CYLINDER, PNEUMATIC, COMPACT, 32 MM BORE, 50 MM STROKE, FEMALE THREAD, FLEXIBLE CUSHIONING BOTH ENDS, PISTON ROD W/ SPECIAL THREAD (M6). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: GAS SPRING, 134 PSI, THREADED SHAFT, 4.9" STROKE, 11.5" EXTENDED LENGTH, M6X1 THREAD, ROD X CYLINDER DIAMETER: 0.32X0.71. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ROD END, TR SERIES, RIGHT HAND, FEMALE THREADED, 0.19 IN BORE, 6.5 DEGREE MISALIGNMENT, 0.5310 IN SHANK THREAD LENGTH, #10-32 SHANK THREAD SIZE, 1850 LB RADIAL STATIC LOAD, 1/85 LB AXIAL STATIC LOAD, 0.6250 IN HEAD DIAMETER, 0.25 IN HEAD WIDTH. FREE 2 YEAR RADWELL
-
Supplier: Oil-Rite Corp.
Description: outlet with a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 3 1/2” and total height is 6 9/32”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.
- Capacity: 0.125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Kollmorgen Corporation
Description: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 5,620 lbs
- Lead: 0.3937007874015748 to 1.2598425196850394 inches per
-
Supplier: PHD Manufacturing, Inc.
Description: EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL PLAIN FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN
- Pipe Size: 4 inch
- Maximum Load: 300 lbs
- Hanger Type: Split Ring Hanger
Find Suppliers by Category Top
Featured Products Top
-
handles. A bolt-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable (read more)
Browse Wrenches Datasheets for Lowell Corporation -
recently redesigned to accept a telescoping rod with a 1/4-20 thread, instead of a BNC connector, which makes for a better electrical performance as well as an improved rugged design. The slightly larger diameter of the telescoping rod will require a 12 pF capacitance fixture to conform to the CISPR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
distributed tie rods and fasteners Compact brazed plate pack inside the frame: alternating corrugated channels retain the compact counter-current heat-transfer principle of the brazed plate family Highlight Specifications Models: F-BL26, F (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
equipped with a stay-put crossed-rods lever made from 6 mm square metal rod. The operator has an overall specified length of 200 mm and works with a rotary head capable of responding to lateral movement in two directions. The stay-put mechanism retains the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable Reversing control on both (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
DETERMINING THE CENTRAL PRINCIPAL INERTIA DYADIC OF A GOLF CLUB HEAD
A 8 inch hole is drilled through these two points allowing a length of 6 - 32 threaded rod to be inserted through the head and secured with hex nuts.
-
Ultraviolet stimulated electron source for use with low energy plasma
instrument calibration
It is connected to the support plate with four insulating PEEK 6 - 32 threaded rods .
-
The TOFp/pVPD Time of Flight System for STAR
Either eight (first row) or six (rows 2 through 10) Teflon 6 - 32 threaded rods are anchored to the underside of each wedge and extend upward to allow the detector assemblies to be bolted down onto the tops of the wedges.
-
Aerospace Sciences Meetings > Fabrication and Characterization of Small-scale Pneumatic Artificial Muscles for a Bio-Inspired Robotic Hand
In particular, 6 - 32 threaded rod was chosen for the end fittings because the end fittings still possessed a threaded surface over the turned-down portion of the rods (see Fig. 2a), which provided increased surface area for strong mechanical and chemical…
-
Fabrication and characterization of fluidic artificial muscles having millimeter-scale diameters
In particular, 6 - 32 threaded rod was chosen for the end fittings because the end fittings still possessed a threaded surface over the turned-down portion of the rods (see Figure 2(a)), which provided increased surface area for strong mechanical and…
-
Analysis of nonlinear elastic behavior in miniature pneumatic artificial muscles
In particular, 6 – 32 threaded rod was chosen for the end fittings because this size still possessed a threaded surface over the turned-down portion of the rods (see figure 2(a)), which provided increased surface area for strong mechanical and…
-
Dynamic Compaction of Combustion‐Synthesized Hafnium Carbide
…the explosives on the top plate from the SHS reaction, the edges of the bottom and top plates were encased in a 6.4-mm-thick sheet of poly(methy1 methacrylate) (PMMA) and bolted togethler with four 6 - 32 threaded brass rods .
-
Design and Manufacture of a Modular Cylindrical Apparatus for
Ferrofluid Experimentation
6 - 32 nylon threaded rod .
-
THE DEVELOPMENT OF AN ACOUSTIC LEVITATION TEST
FACILITY FOR CLOUD PHYSICS RESEARCH
0040 -"1r -1 3/8*- 6 - 32 STAINLE55STEEL THREADED ROD (Note 0 100 I o 0201 T ('7 DRILL) 39/64 .1 I 1/16 5/8 / WASHERS (2) .
-
Structural composites with integrated electromagnetic functionality
Laboratory scale prototypes of plasmon polymer hybrids: (a) A copper loop-wire medium (see Figure 2) incorporated into a lattice of 6 - 32 threaded nylon rods .
Indicates content that may require registration and/or purchase.