-
Supplier: ODG (Origin Data Global)
Description: Plugin,5x20mm Disposable fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FUSE, ANTISURGE, TR5, 6.3A, 250V; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FUSE 6.3A 250V ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: FUSE, RADIAL, 6.3A, TIME DELAY, 250V; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:SS-5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63A; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE HOLDER, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:HTC Series; Voltage Rating VAC:250V RoHS
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Cartridge; 6.3A; 250V; Slo-Blo
-
Supplier: DigiKey
Description: FUSE CERAMIC 6.3A 250VAC 5X20MM
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: BSI Approval, CSA Certification, SEMKO Approval, UL Approval, VDE Approval
- Fuse Type: Miniature
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.3A Plugin Fuses ROHS
- Current Rating: 6.3 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V,
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: FUSE BLOCK CART 250V 6.3A PCB
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V,
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Minature; Slow Blow; 6.3A; 6.3x32mm; 250V
-
Supplier: Heilind Electronics, Inc.
Description: 250V 3A 6X32 MINI FUSE TIME DELAYED GLASS
- Fuse Material: Glass
- Fuse Type: Miniature
- Features: Time Lag
-
Supplier: Premier Lighting & Production Company
Description: Fuse 6.3 amp 250 volt
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010552-MST 1.6A 250V Current Rating: 1.6 A Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference):
- Current Rating: 1.6 amps
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: MICRO FUSE, RADIAL, SLOW BLOW, 6
- Quiescent Current (IQ): 6,300,000 µA
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970583-MCMET 3.15A 250V Current Rating: 3.15 A Mounting: SMD (SMT) Diameter: 8.35 mm Categories: Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open
- Current Rating: 3.15 amps
- Features: Other
-
Supplier: Chief Enterprises LLC
Description: Fuses, TCD, IEC 5x20mm Ceramic -Slow, 250V 6.3A
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Fuse Material: Ceramic
-
Supplier: Utmel Electronic Limited
Description: 560 Series 250 V 6.3 A 5.08 mm Pitch Radial Fuse Holder
- Features: Other
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSD, IEC 5x20mm Glass - Slow, 250V 6.3A
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Fuse Material: Glass
-
Supplier: Utmel Electronic Limited
Description: FUSE, 6.3A, FAST, 5X20MM, 250V, AXIAL
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Chief Enterprises LLC
Description: Fuses, FSC, UL 5x20mm Glass - Fast, 250V 6.3A
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Features: Fast Acting
- Fuse Material: Glass
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
-
Supplier: Allied Electronics, Inc.
Description: Fuse Carrier, 250 V Voltage Rating, Panel Mounting Style, Quick Connect Terminal Type Contact resistance 5 milliohms Fuse carrier material thermoplastic (socket and fuse carrier).
-
Supplier: Littelfuse, Inc.
Description: The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions
- Voltage Rating: 250 volts
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Supplier: Littelfuse, Inc.
Description: The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions
- Voltage Rating: 250 volts
- Features: Fast Acting
-
Supplier: PHOENIX CONTACT USA
Description: Lever-type fuse terminal block, color: black, for 6.3 x 32 mm G fuse inserts, with LED for 250 V AC
- Number of Contacts: 2
- Conductor Size (North American): 8 to 24 AWG
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GOVT 250V
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fuse Block, Class H, 31-60A, 3 Poles, 250V
- Rated Operating Voltage: 250 volts
-
Supplier: Utmel Electronic Limited
Description: SMD,6.1x2.6mm Fuses ROHS
-
Supplier: PHOENIX CONTACT USA
Description: Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Push-in connection, cross section: 0.5 mm²- 10 mm², AWG: 20 - 8, nominal current: 10 A, nom. voltage: 250 V, width: 8.2 mm, fuse type: G / 6,3 x 32, mounting type: NS 35/7,5, NS 35/15,
- Number of Contacts: 2
- Conductor Size (North American): 8 to 20 AWG
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: Galco Industrial Electronics
Description: BUSS MIDGET FUSE
-
Description: FUSE GLASS 250MA 250VAC 3AB 3AG
- Voltage Rating: 250 volts
- Current Rating: 0.25 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Littelfuse, Inc.
Description: Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Find Suppliers by Category Top
Featured Products Top
-
-14 and CSA22. An ideal alternative to traditional 5x20 mm cartridge fuses, the compact 3 x 10.1 mm SMD fuse is rated for voltages up to 250 VAC and 125 VDC, with a breaking capacity up to 200 A depending on current rating. The fuse exhibits a very low internal resistance, which (read more)
Browse Fuses Datasheets for SCHURTER Inc -
The VF451/VF453 series from VICFUSE is a compact, fast-acting ceramic fuse solution engineered to provide dependable overcurrent and short-circuit protection in electronic and industrial power applications. Designed with high interrupting capability and robust (read more)
Browse Fuses Datasheets for VICFUSE -
Certified CE Compliant RoHS Compliant VJF Class J Fuse Blocks & Accessories VICFUSE also offers compatible 600V Class J fuse blocks (read more)
Browse Fuses Datasheets for VICFUSE -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Voltage Rating: 1500V DC Current Rating: 6A to 1600A (varies by model range (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Operating Class: Class CC, Time-Delay Dimensions: 0.1A-30A: 38.1mm length x 10.3mm diameter 35A-60A: 47.8mm length x 21.6mm diameter (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
SCHURTER launches a pulse-proof SMD ceramic fuse with super time-lag tripping characteristics. The UMT-W is particularly suitable as a fail-safe device in demanding applications. The cuboid shaped (5.3 x 16 mm), extremely compact SMD fuse is available in five rated currents from 5 (read more)
Browse Fuses Datasheets for SCHURTER Inc -
Rating: 750V to 4200V DC Current Rating: 6A to 1600A Interrupting Rating: 30kA to 100kA Terminal Configuration Options (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
suitable for 12V electric vehicle applications. Additionally, Isabellenhütte continuously develops new resistance values below 100 μΩ using SMD technology, enabling even more precise and application-optimized protection for electronic fuses. These shunt resistors significantly (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey
More Information Top
-
Electrochemical storages
Abb. 6.3 a lead-redox flow-battery, b Indirect oxyhydrogen cell: 1 D separator, 2 D electrolyte circulation of the anode space (negative pole), 3 D electrolyte circulation of the cathode space (positive pole). .... 1 C D 1 AS; 1 Ah D 3 600 C. .... 100 %ige phosphoric acid is fixedly and melts at 42 ° C; it is used the phosphor .... A 250V=10 kA-electrolyzer supplied over an ac / dc-rectifier of the composite network converts 2 500 kVA power into hydrogen and oxygen, this also intermittently and with good part load behavior.
-
Mechatronics and Industrial Informatics
…it could be learned that the motor and generator's voltage (Ubus) is 346V( 250V ~420V)DC and .... Fusion . .... v(t ) ∈ q is the exogenous disturbance, A, Ah , Aq , B, Bv , C ,. .... - 6.3 % .
-
Advanced Measurement and Test III
aH /g. .... Study on Data Fusion Technologies of Artillery Radar Decision System. .... 250V /1000uF. .... pure condition, the temperature of porcelain insulator's steel cap and porcelain respectively rise 1.4℃ and 1.5℃, in the polluted condition, the temperature of porcelain insulator's steel cap and porcelain respectively rise 5.8℃ and 6.3 ℃, in the pollution…
-
LED Lamp Retail Price Tracker - February 2015 D2
LED (einfarbig) 108 mm Müller Licht 230 V E27 6.3 W = 42 W Warm-Weiß EEK: A+ Glühlampenform Inhalt 1 St. .... à 690 Volts AC / DC + test sonore de continuité pour vérifier un fusible par exemple et .... Outil multifonctions Mac Allister 10.8V - 1.5 Ah . .... Aliexpress New E27 LED Human Sensor Lamp AC85- 250V White Light Bulb+ Free shipping .
-
Industrial Instrumentation and Control Systems
250V /2200 µF electrolytic capacitors connected in parallel were chosen for filter at DC bus. .... circuit is used in many LDCS and these LDCS are used in laser fusion capsules measurement, optical .... a ah _omar_mtc@hotmail.com, bbrkamtc@yahoo.com, dksharshar@yahoo.com. .... The intra-assay relative standard deviation (RSD) and recovery were 6.3 % and 102.8%, respectively.
-
Materials Processing Technology, ICAMMP2011 Complete Document
Residual stress was calculated by Bruker’s Leptos 6.3 software using Pearson VII function. .... increase of electron beam power or decrease of welding speed, the temperature of fusion zone elevates, and .... [7] Ah -Der Lin: International Journal of Mechanical Sciences Vol.50(2008), p.205-213. .... U= 250V .
Indicates content that may require registration and/or purchase.