-
Supplier: Pressure Washers Direct
Description: overheating in bypass mode •Low oil shutdown protects the engine and pump Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose
- Water Jet Pressure: 6,000 psi
- Power: 24 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: RYCO Hydraulics, Inc.
Description: +135°C (+275°F) with intermittent service to +150°C (+302°F). WORKING PRESSURE: Maximum working pressures are based on 3:1 safety factor (maximum working pressure to minimum burst pressure).
- Temperature Range: 275 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Operation: Cleaning / Surface Preparation
-
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX670 24 HP Belt Drive 6,000 PSI @ 4.5 GPM (General) "These Pro-Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer.
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 24 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 6,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive *This picture is a representation only. "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (two year warranty) 50 mesh inlet water filter Adjustable
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Power: 20 HP
- Power Source: Electric Motor
-
Supplier: General Pump
Description: Gun with 20" Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many
- Water Jet Pressure: 7,250 psi
- Water Flow: 1,260 GPH
- Operation: Cleaning / Surface Preparation
- Features: Gun / Lance
-
Supplier: Suttner America Company
Description: New patented valve kit and tungsten carbide ball with special valve seat. Economical 7300 PSI spray gun wtih relax action trigger.
- Water Jet Pressure: 7,300 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Suttner America Company
Description: Our highest pressure rated industrial spray gun, the ST-3600 is designed for maximum performance and best chemical resistance.
- Water Jet Pressure: 8,700 psi
- Water Flow: 1,260 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Pressure-Pro
Description: maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
-
Supplier: Pressure-Pro
Description: pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines Low speed pump and thermo-sensor (prevents overheating in bypass
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
-
Supplier: Pressure Washers Direct
Description: overheating in bypass mode •Low oil shutdown protects the engine and pump Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose
- Water Jet Pressure: 7,000 psi
- Power: 24 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: General Pump
Description: Stainless Steel industrial spray gun. FEATURES Stainless Steel Professional Gun Compensating trigger relieves operator fatigue Available with 29 or 39 inch lance Available with or without shoulder support
- Water Jet Pressure: 8,700 psi
- Water Flow: 951 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance
-
Supplier: General Pump
Description: Rear Entry Spray Gun FEATURES Shockproof plastic housing 303 Stainless Steel Ergonomic Design Minimizes fatigue for the operator
- Water Jet Pressure: 7,900 psi
- Water Flow: 450 GPH
- Operation: Cleaning / Surface Preparation
- Features: Gun / Lance
-
Supplier: Mi-T-M Corporation
Description: One of the most powerful cold water pressure washers on the market today, this unit is jobsite ready with 1 1 ⁄ 4 -inch roll cage, handles and lifting hook. Pump: Belt drive triplex piston General pump with ceramic plungers · Preset stainless-steel and brass unloader · Forged brass
- Water Jet Pressure: 3,000 to 6,000 psi
- Water Flow: 222 to 480 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Water Jet Pressure: 7,300 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: General Pump
Description: Rear Entry Spray Gun, Stainless Steel Features Shockproof plastic housing Totally built in stainless steel AISI303 Seat and shutter in stainless steel Minimizes fatigue for the operator
- Water Jet Pressure: 6,400 psi
- Water Flow: 630 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter â€" *excludes 8 GPM units EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine and pump oil drains offer easy maintenance Oversize
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
-
Supplier: Suttner America Company
Description: For use when extreme high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure, or switching to chemicals during high pressure cleaning.
- Water Jet Pressure: 7,300 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids Transfer Lines for Internal (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
motor, the 6000 series can handle pressure up to 2,000 psi. Additional material options are available upon request. Features: Heavy (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. It allows the user to read maximum, minimum, or average pressures from an ordinary gauge without the need for transducers. Lee Hydamps are available in Brass or CRES bodies with maximum pressures of 6,000 psi and 8,000 psi respectively. Lee (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. View Specification (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C (read more)
Browse Hose Reels Datasheets for Hannay Reels -
SAE J517 R15 standard, delivering a consistent maximum working pressure of 42 MPa (6,000 psi) with a 4:1 safety factor, providing ample safety margins and predictable replacement cycles in critical operations where unplanned downtime carries significant consequences. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C). (read more)
Browse Hose Reels Datasheets for Hannay Reels -
, at differential pressures in the 50 – 200 psi range. The droplet size is typically less than 150µm for liquids having surface tension in the 0.002 – 0.005 lb/ft range. The recommended maximum service temperature is 700°F (371°C), and for continuous service is (read more)
Browse Nozzles Datasheets for Lee Co. (The)
More Information Top
-
:: New Materials Zone ::
This combination of forces is called the pressure -velocity load. In a typical transmission, the PV forces can reach 1 million psi -ft/min, resulting from rotational speeds … Brian Baleno, automotive market development representative for Solvay Advanced Polymers, points out that before the wear-resistant 6000 series was introduced, there may not have been an AMODEL resin suitable for use in thrust washers .
-
Journal of Jet Propulsion > New Equipment and Processes
Self-locking eliminates washers , uses Nylon pellet. Inlet pressure of 6000 psi .
-
Polyethylene, Linear and Polypropylene
Barrel design pressure is 7500 psi on the first stage and 6000 psi on the second stage. Additionally, a shear washer arrangement used to bolt the com- panion flange to the barrel flange is …
-
SIXTH HOT LABORATORIES AND EQUIPMENT CONFERENCE, MARCH 19-21, 1958, INTERNATIONAL AMPHITHEATRE, CHICAGO, ILLINOIS
A constant pressure spring^ was molded into the front face and a pre-numbered washer into the back face of each mount, both for identification and for magnetic remote-handling© A sketch of a typical mount is shown in Figure 1. Total thickness of spring plus washer = 0.315 incheso) Allrajuntswere one and one-quarter inches in diameter, and were molded at 6000 psi .
-
States > Massachusetts > State > Regulations > 310 - Department of Environmental Protection > [310 CMR 7] 007 - Air Pollution Control
… of doors, cases, lids, panels, and interior support parts of residential and commercial washers , dryers, ranges, refrigerators … … 310 CMR 7.40, LIGHT DUTY TRUCK means any motor vehicle, rated at 6000 pounds gross vehicle … LIGHT LIQUID (for the purpose of 310 CMR 7.18(19)) means a fluid with a vapor pressure greater than 0.3 kiloPascals (0.044 psi ) at 20°C.
-
Aging of defective electrical joints in underground power distribution systems
we used a washer made of insulating material One defect consists in a low crimping pressure ( 6000 instead of 8000 psi ), four crimps (six crimps normally) and the presence a high shear stress ‘Moly’ grease (containing a molybdenum sulfide lubricant) inside this connector.
-
New products
Both feature continuously adjustable flow rates from 50 to 5.0/IL/min at pressures to 6000 psi . The system in- cludes washer -dryer, accessory dryer, accessory booster heater and accessory deionizer.
Indicates content that may require registration and/or purchase.