-
Supplier: Newark, An Avnet Company
Description: ACS 600V CABLE LIMITER 600 MCM COPPER / BOX ROHS COMPLIANT: NO
-
Supplier: Newark, An Avnet Company
Description: ACS 600V CABLE LIMITER 750MCM COPPER / BOX
-
Supplier: Newark, An Avnet Company
Description: ACS 600V CABLE LIMITER 250MCM COPPER / BOX
-
-
Supplier: Newark, An Avnet Company
Description: ACS 600V CABLE LIMITER 350MCM COPPER / BOX
-
Supplier: Philatron Wire & Cable
Description: Whether you are looking from 250 MCM, 300 MCM, 350 MCM, 400 MCM 500 MCM, 600 MCM, 800 MCM 900 MCM, 1000 MCM, 2000 MCM, 3000 MCM, 4000 MCM or a custom size MCM cable for Building Wire-THW2, Mining
-
Supplier: Greaves Corporation
Description: CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 600 MCM CONDUCTOR SIZE BLACK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: Greaves Corporation
Description: REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 600 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: NSI Industries LLC
Description: 3.125 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 6 PER CARTON 600TP MODEL
- North American (AWG): 2 AWG
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: Producto Electric Corp.
Description: ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.12 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/32 INCH STUD SIZE 2.4 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RU MODEL
- North American (AWG): 2 AWG
- International (mm2): 304 mm2
- Material: Aluminum, Copper
- Features: Other
-
Supplier: Greaves Corporation
Description: ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL
- International (mm2): 33.6281 to 304.025 mm2
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: Greaves Corporation
Description: TIN PLATED WROUGHT ALUMINUM MATERIAL BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 500MCM gauge, black Stranded Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.926 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Klein Tools, Inc.
Description: RATCHET TYPE 10-1/4 INCH ALUMINUM, COPPER, ACSR CABLE TYPE 600 MCM (COPPER), 1000 MCM (ALUMINUM), 477 MCM ACSR CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR
- Tool Type: Wire Cutter / Scissor
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Fits in toolbox or on tool belt Specifications: Frequent Use - Copper 500 MCM, Aluminum 600 MCM Max. Capacity - Copper 600 MCM, Aluminum 750 MCM 9" in Length Approx. Weight 1 lbs. NEVER use any bolt or cable cutters on energized circuits, wire, or
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Fits in toolbox or on tool belt Specifications: Frequent Use - Copper 600 MCM, Aluminum 1000 MCM Max. Capacity - Copper 750 MCM, Aluminum 1000 MCM 10-1/2" in Length Approx. Weight 2-1/2 lbs. NEVER use any bolt or cable cutters on energized circuits, wire, or
-
Supplier: NSI Industries LLC
Description: 250 MCM STRANDED MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600/1000 V VOLTAGE RATING 3 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 3 PER CARTON PL MODEL
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Win Source Electronics
Description: Manufacturer: Panduit Corp Win Source Part Number: 762534-LAM2SB600-38-1Y Series: LAM2SB Packaging: Bulk Features: 2 Cable Entries, With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 600 MCM (kcmil)-2 AWG Contact Material: Aluminum Mounting: Free Hanging (In-Line)
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: NSI Industries LLC
Description: COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 444.4 DIESEL LOCOMOTIVE, 600 MCM COMM, 400 MCM ASTM, 350 MCM WELD CONDUCTOR SIZE 5/8 INCH STUD SIZE 16/22/94 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: NSI Industries LLC
Description: BRONZE MATERIAL 600 MCM MIN. RUN CONDUCTOR SIZE 800 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 800 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 3 PER CARTON
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Penn-Union Corp.
Description: ALUMINUM ALLOY MATERIAL 7-1/2 INCH OVERALL LENGTH 600 MCM (ALUMINUM), 556.5 MCM (ACSR) MIN. CONDUCTOR SIZE 600 MCM ALUMINUM, 556.5 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Material: Aluminum
- Terminal Type: Wire Lug
-
Supplier: Penn-Union Corp.
Description: 4 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY IPB MODEL
-
Supplier: Klein Tools, Inc.
Description: FORGED STEEL MATERIAL 0.236 INCH MIN. CABLE OUTER DIAMETER 0.906 INCH MAX. CABLE OUTER DIAMETER ACC, ACSR, ACSS CABLE TYPE LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 13000 LB LOAD RATING 2 AWG TO
-
Supplier: Radwell International
Description: CABLE FUSE 600V 750MCM A3. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Tool Stripper For 350, 500, 600, 750MCM
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: For quick and precise removal of insulation from round cables with out nicks, this tool does the job. Use for end and mid-span stripping. Features: - For power and telecomunications cables, 4.1-18.5 mm dia. - Capacity: 6 AWG-400 MCM THHN; 600 VAC cable - Push
- Tool Type: Stripper
-
Supplier: Hubbell Incorporated
Description: HEAT TYPE 6.5 INCH 2/0 AWG STRANDED TO 350 KCMIL (ALUMINUM), 2/0 AWG TO 250 MCM (COPPER) CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE MOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH
- Length: 6.5 inch
- Operating Temperature: -40 to 90 C
- Shrink Temperature: 130 C
- Sleeving: Shrink Tubing
-
Supplier: General Cable
Description: WELDING CABLE TYPE 0.96 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 695 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 500 MCM CONDUCTOR SIZE EPDM JACKET MATERIAL 5054/30 STRANDS STRANDING BLACK JACKET COLOR
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 695 amps
- Operating Temperature: -40 to 90 C
-
Supplier: Ideal Industries, Inc.
Description: HEAT TYPE POLYOLEFIN MATERIAL 4 FT 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 MCM CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.031 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE
- Length: 48 inch
- Operating Temperature: -55 to 125 C
- Shrink Temperature: 70 C
- Shrink Ratio: 2 :1
-
Supplier: TelephoneStuff.com
Description: Up to 690Amp, 600V, with a cable size of 250-750 MCM, Industrial grade single pole cam-type connector.
- Applications: Industrial
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
-
Supplier: TelephoneStuff.com
Description: Ball nose receptacle with threaded stud. Features: - 90 degree style - 690Amp 600V - Industrial grade - Cable size: 250-750MCM
- Applications: Industrial
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
-
Supplier: TelephoneStuff.com
Description: Up to 690Amp, 600V, with a cable size of 250-750 MCM, Industrial grade single pole cam-type connector.
- Applications: Industrial
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
-
Supplier: Producto Electric Corp.
Description: TIN PLATED COPPER MATERIAL 6.57 INCH OVERALL LENGTH 600 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.7 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE BLUL MODEL
- International (mm2): 304 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Bridgeport Fittings, Inc.
Description: STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL 2 5/16 INCH (2) SCREW, STRAP INSTALLATION UL 514-B APPROVAL 5 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE 3 1/2 INCH KNOCKOUT SIZE 2.75 TO 3.5 INCH, (4) 600 TO 750 MCM (METAL CLAD CABLE) CORD SIZE NON INSULATED THROAT
- Conduit Size: 3.5 inch
- Features: Other
-
Supplier: Radwell International
Description: TERMINAL LUGS, MULTI-TAP, SERIES 194R, 400 AMP, FOR UL FUSED AND NON-FUSED SWITCHES, ACCEPTS 1 600 MCM CABLE, PACKAGE QUANTITY 3. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 400 amps
-
Supplier: O-Z/Gedney
Description: TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH DIA X 2-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD
- Diameter: 3 inch
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Milwaukee Redefines Productivity For Wire Trades With Revolutionary New Cable Cutter
Milwaukee, WI - Milwaukee Electric Tool Corporation delivers a revolutionary solution for cutting large diameter cable with the introduction of the M12 600 MCM Cable Cutter.
-
Shopping In Other - Big Bruin
• Milwaukee Power Tools: Milwaukee M12 Lithium-Ion 12-Volt Cordless 600 Mcm Cable Cutter (Tool Only ) 2472-20 .
-
IDEAL products - Grainger Industrial Supply
• Cable Cutter, Shear Cut, Overall Length 14-1/2 In., Cutting Capacity Copper 400 MCM, 600 MCM Soft, Cutting Capacity Communication Cable 600 MCM , Handle Design Comfort Grip, Features Locking Mechanism, Quick Blade Release .
-
Hardware Development of a Laboratory-Scale Microgrid Phase 2: Operation and Control of a Two-Inverter Microgrid
From Table 6, cable size MCM 600 is needed.
-
Grainger.com
• Stripping Bushing, Insulated No, Capacity 600 to 700 MCM , Cable Type Solid and Stranded, Not Tether Capable, Functions Strip Only, Adjustable No .
-
Eddy-current loss in large electrical reactors
Fig. 8 - Temperature Rise Curve f o r 600 MCM , 91Strand Aluminum Cable .
-
The application of AM/FM system to distribution contingency load transfer
The main feeder conductor is 500 MCM XLP cable with current rating 600 A and the lateral conductor is AWG#l with current rating 200 A.
-
Electrical Testers / 5
Milwaukee 2235-20 Clamp Meter features: jaw size of 1.0" measuring up to 350 MCM cable ; rated CAT III 600 V; current measurement to 400 amps AC; voltage measurement to 600 volts AC/DC; LED Work Light to improve task lighting; resist...
-
Resistance Test / Meters / DC
Milwaukee 2235-20 Clamp Meter features: jaw size of 1.0" measuring up to 350 MCM cable ; rated CAT III 600 V; current measurement to 400 amps AC; voltage measurement to 600 volts AC/DC; LED Work Light to improve task lighting; resist...
-
Electrical Testers / 2
Milwaukee 2235-20 Clamp Meter features: jaw size of 1.0" measuring up to 350 MCM cable ; rated CAT III 600 V; current measurement to 400 amps AC; voltage measurement to 600 volts AC/DC; LED Work Light to improve task lighting; resist...
Indicates content that may require registration and/or purchase.