Products/Services for 6061 Aluminum Shim Stock
-
Shims and Shim Stock - (221 companies)Shims and shim stock are products used to fill in a space between two mating surfaces or components. Basic Information. Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces...TypeShapeMaterial -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Washers - (1243 companies)Strength guidelines may vary by part thickness, number of threads/inch, finish, and other design or production factors. Table Credit: Instock Fasteners. Metallic materials of construction available for washers include aluminum, brass, copper base alloy... -
Metal Shapes and Stock - (2533 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may... -
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
-
Metal Foils and Foil Stock - (175 companies)How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How...
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Ingots and Casting Stock - (164 companies)...width, mechanical properties such as yield strength and tensile strength, or material types such as aluminum and copper. Ingot and Casting Stock Applications. Ingots and casting stock shapes are designed to be submitted to foundries, factories, die casts...
-
Forgings and Forged Stock - (190 companies)How to Select Forgings and Forged Stock Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.What is Forging? Forging is a metallurgical process that subjects metal parts...
Product News
-
Protomatic, Inc.
Differences of Common “T” Temper Designations for 6061 Alloy Aluminum Different industries, different specs. Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use "Alum 6061-T6 " with no other designations. For the most part, this generic raw material requirement is used because a part may be fabricated from plate, extruded or rolled material. This gives flexibility to the job shop, and the engineer does not want to tie down the job shop due to an undefined... (read more) -
SPIROL
Laminated Shims . At SPIROL, we offer precision shims in a variety of materials including carbon steel, stainless steel, aluminum, brass and copper. Each shim material offers specific benefits for our customers' specific applications including corrosion resistance, wear resistance and more, making our shims ideal in many industries. SPIROL shims are available in single and laminated configurations. In addition, most secondary processes are performed entirely in-house affording complete control over lead-time and quality... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components . At SPIROL, we offer precision shims in a variety of materials including carbon steel, stainless steel, aluminum, brass and copper. Each shim material offers specific benefits for our customers' specific applications including corrosion resistance, wear resistance and more, making our shims ideal in many industries. SPIROL shims are available in single and laminated configurations. In addition, most secondary processes are performed entirely in-house affording complete control over lead-time and quality... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly. During the assembly process, Shims provide adjustment to compensate for accumulated tolerances that significantly reduces the need for re-machining and assembly time. Additionally, Shims are commonly used to preserve... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Backer Marathon, Inc.
Shim Style Thermocouples - quick turnaround time Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or temperature range. All sensors are subject to rigid quality control procedures and a thorough inspection process. Expert engineering assistance is readily available for any order size, large or small... (read more)Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Mechanical Components Available Online SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. Precision Gears and Small Mechanical Components Available online. We understand the importance of quick turnaround times for your projects, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Chengdu Leno Machinery Co., Ltd.
Black Anodize Aluminum Sprockets Key Features & Benefits1. Premium Material Construction. Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum. Anodizing: MIL-A-8625 Type III hardcoat (50-70 mm) for: 30% better wear resistance vs. untreated aluminum. Salt spray resistance: 1,000+ hours (ASTM B117). Matte black finish (RAL 9005) for reduced glare. 2. Precision Engineering. Pitch Range: ANSI 25-120 / ISO 06B-32B. Teeth Options: 10T-80T (standard), custom tooth profiles. Bore Types: Pilot bore (H7 tolerance). Finished bore (+0.02/-0... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Arnold Magnetic Technologies
Aluminum - Lightweight and versatile material ALUMINUM & ITS ALLOYS. Lightweight and versatile material. Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are desirable characteristics. To meet these needs, PTM offers its customers aluminum strip materials in a wide variety of thicknesses and alloy (read more)Browse Metal Shapes and Stock Datasheets for Arnold Magnetic Technologies -
Hammond Manufacturing Company Inc.
Rugged Diecast Aluminum Enclosures Hammond 1550 Series Diecast Aluminum Enclosures - Tough, reliable, and engineered for durability - rugged enough for demanding environments, yet easy to machine. The lap joint construction keeps dust and splashing water out while enhancing EMI/RFI shielding. Choose from a smooth, natural vibra finish or lightly textured black powder paint, with optional water-tight gaskets for extra protection. Meets IP54 without gaskets and IP66/IP67 when used with available accessory gasket/gasket upgrade... (read more)Browse Modular Enclosures Datasheets for Hammond Manufacturing Company Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/65166/744601429-MIT.pdf?sequence=2
fabricate several HexFlex devices out of Aluminum 6061 -T6 sheet stock and Aluminum 1100 shim stock.
-
Experimental Investigation of Material Flows Within FSWs Using 3D Tomography
Figure 1: The experimental test sample consisted of a sandwich of 1/8” 6061 -T6511 aluminum plate, 0.008 in. copper shim stock (SHOPAID Shim IN A CAN, Shop-Aid Inc.
-
Flexure mount for a MEMS deformable mirror for the Gemini Planet Imager
The flexure support is made of 6061 -T6 aluminum and the flexures are 303 stainless steel ( shim stock ).
-
http://dspace.mit.edu/bitstream/handle/1721.1/59914/676696175-MIT.pdf?sequence=2
The cutting parameters selected via theoretical models derived in Chapter 3 were employed to machine HexFlex nanopositioners in two ways: (1) from 1 mm thick Aluminum 6061 -T6 sheet stock , and (2) from 0.015" thick Aluminum 1100 shim stock.
-
Designing thermally stable optical structures using strain gauge technology
Each part was initially rough machined from the aluminum material stock . Then, the parts were screwed together (with 6061 aluminum screws) using 1 100 aluminum shims and dip brazed for several minutes in an 1 100°F salt bath tank.
-
Characterization of a Crack in an Aluminum Bar Using an AC Magnetic Bridge
R., "Detection and Characterizationof Fatigue Damage in 6061 -T6 Aluminum Using the Magnetic Bridge Sensor," a thesis submitted in partial fulfillment of the requirements for the degree of Masters of Science, Department of Mechanical Engineering, University of Arkansas, Fay- etteviUe,AR … [9] Zinke, O. H. and Derby, R. W., "Nondestructive Measurements of Plating Thicknesses of Copper and Nickel on Shim Stock and of Nickel on Steel," Review of Progress in QuantitativeNondestruc- tive Evaluation, Vol. 11, D. O. Thompson and D. E. Chimenti …
-
ZASMHBA0005614
Prevention and Cracking Filler-metal ( shim stock ) additions can prevent cracking in electron beam welds in a crack-susceptible metal or combination of dissimilar metals. Among the base metals for which added filler metal is often required are heat treatable aluminum alloys 6061 , 6063, and 6066, free-machining steels, and other free-machining alloys.
-
Internal Stress Measurements of Electroless Nickel Coatings by the Rigid Strip Method
For uniform thickness the strips should be cut from sheet shim stock without distortion. The stress values determined from 6061 /T-6 aluminum strips plated in various EN baths are shown in Tables 1 and 2 and Figs. 3 and 4.
-
Surface flaws using a modified AC magnetic bridge
Zinke, O.H. and Derby, R.W., "Nondestructive Measurements of Plating Thicknesses of Copper and Nickel on Shim Stock and of Nickel on Steel," Review of Progress in Quantitative Nondestructive Evaluation, Ple- num Press, New York, 11, 1953-1958 (1992). Woodward, M.R., "Detection and Characterization of Fatigue Dam- age in 6061 -T6 Aluminum Using the Magnetic Bridge Sensor," thesis sub- mitted in partial fulfillment of the requirements for the degree of Master of Science, Univ. of Arkansas (1987).
Indicates content that may require registration and/or purchase.