-
Supplier: Alcoa North American Rolled Products
Description: 6061-T651 Tooling Plate Description As an industry leader for more than 100 years, the Aluminum Company of America stands behind its commitment to quality processes, products, and performance for our customers. Type 200 6061-T651 wrought tooling plate is one of Alcoa's quality aluminum
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Rochester Electronics
Description: Three Terminal Voltage Reference, 1 Output, 1.248V, BICMOS, PDSO3
- Features: Other
- Package Type: SOT23
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 884235-MCP6061T-E/SN Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP6061
- Operating Temperature: -40 to 125 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
- Package Type: SOIC
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 926715-MCP6061T-E/MNY Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP6061
- Operating Temperature: -40 to 125 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
-
Supplier: Newark, An Avnet Company
Description: SCHT 7 BG
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1221150-MCP6061T-E/OT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input
- Supply Current (IS): 0.06 milliamps
- Input Offset Voltage (VOS): 0.15 millivolts
- Input Bias Current (IBIAS): 0.000001 µA
- Gain-Bandwidth Product (GBW): 0.73 MHz
-
Supplier: Ferguson Perforating
Description: grades such as, 6061-O (solutionized), 6061-T6 (solutionized and artificially aged), 6061-T651 (equivalent to T6 in rolled stock).
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: Newark, An Avnet Company
Description: RECEPT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage References Precision, Micropower, Low-Dropout, High Product overview: MAX6061AEUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is
- Temperature Coefficient (TC): 20 ppm/C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP6061T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement
- Supply Voltage (VS): 1.8 volts
- Slew Rate (SR): 0.25 V/µs
- Bandwidth: 0.73 MHz
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: Series Voltage Reference IC Fixed 1.248V V ±0.32% 5mA SOT-23-3
- Initial Accuracy: 0.32 %
- Temperature Coefficient (TC): 20 ppm/C
- Supply Current (IQ): 0.125 mA
- Input Voltage (VIN): 2.5 to 12.6 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Precision Amplifiers Sngl 1.8V 600kHz Op Amp E temp
- Features: Other
-
Supplier: Accuris
Description: ALUMINUM ALLOY (AA 6061- T6)
-
Supplier: Newark, An Avnet Company
Description: Radials / TP&AMMO
-
Supplier: Newark, An Avnet Company
Description: Photoelectric (Automation)
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Chandeliers
- Application: Residential
-
Supplier: Accuris
Description: ALUMINUM ALLOY RINGS, ROLLED OR FORGED 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T651, 6061-T652) Mechanically Stress Relieved
-
Supplier: Accuris
Description: TUBE, ALUMINUM ALLOY, DRAWN, SEAMLESS, 6061
-
Supplier: Accuris
Description: Tube, Aluminum Alloy, Drawn, Seamless, 6061
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 1261987-STR-A6061H Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 83% Fault Protection: Current Limiting, Over Load, Over
- Operating Temperature: -20 to 125 C
- Package Type: DIP / CDIP / PDIP
- Special Features: Internal Current Limit
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: Metal Film Resistors - Through Hole
- Technology / Construction: Metal Film
- Mounting / Packaging: Through Hole
-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers M/F STANDOFF MODIFIED
- Type & Shape: Standoff
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC VREF SERIES 0.48% SOT23-3 Product overview: MAX6061BEUR-T from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers
- Temperature Coefficient (TC): 30 ppm/C
- Operating Temperature: -40 C
- VREF Type: Fixed, Programmable / Adjustable
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6061T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement
- Supply Voltage (VS): 1.8 volts
- Quiescent Current (IQ): 90.00000000000001 microamps
- Slew Rate (SR): 0.25 V/µs
- Bandwidth: 0.73 MHz
-
Supplier: DigiKey
Description: NCH 600V 26A, TO-220FM, POWER MO
- Polarity: N-Channel
- Features: Other
- Package Type: TO-220
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps Single 1.8V 600kHz Op Amp E tem
- Features: Operational Amplifiers, Other
-
Supplier: Alcoa North American Rolled Products
Description: Tread - Aluminum Alloy Diamond Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as standard products and are available in a variety of widths and
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly any
- Number of Teeth: 9 to 160
- Length (Pulley Stock only): 76.19995885202222 to 203.19989027205926 mm
- Material: Aluminum
- Pitch Type: HTD 3mm
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleMetal Film Resistors - Through Hole
- Technology / Construction: Metal Film
- Mounting / Packaging: Through Hole
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly any
- Number of Teeth: 12 to 126
- Length (Pulley Stock only): 152.39991770404444 to 203.19989027205926 mm
- Material: Aluminum
- Pitch Type: HTD 5mm
-
Supplier: ODG (Origin Data Global)
Description: IC OPAMP GP 1 CIRCUIT SOT23-5
- Supply Voltage (VS): 1.8 volts
- Input Offset Voltage (VOS): 0.15 millivolts
- Input Bias Current (IBIAS): 0.000001 µA
- Gain-Bandwidth Product (GBW): 0.73 MHz
-
Description: IC OPAMP GP 1 CIRCUIT SOT23-5
- Supply Voltage (VS): 1.8 volts
- Slew Rate (SR): 0.00000025 V/µs
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
- Supply Current (IS): 0.06 milliamps
- Input Offset Voltage (VOS): 0.15 millivolts
- Input Bias Current (IBIAS): 0.000001 µA
- Gain-Bandwidth Product (GBW): 0.73 MHz
-
Supplier: DigiKey
Description: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
- Supply Current (IS): 0.06 milliamps
- Slew Rate (SR): 0.25 V/µs
- Operating Temperature: -40 to 125 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other, Rail-to-Rail Output
-
Supplier: DigiKey
Description: 10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc. -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
S50CLP-... inch series, feature a maximum angular offset of 7°. Their bores range from .125" to 1.250". Other bores are available on special order. Their maximum torque ranges from 5 lbf in. to 300 lbf in. The hubs are made of 6061 aluminum and the discs of 420 stainless steel or polyamide resin (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hubs: 6061-T6 aluminum (anodized), C36000 brass, or 304/316 stainless steel Center Disc: UHMWPE (standard), nylon (high temperature), or polyurethane (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
and internal thread sizes. Aluminum Handles are manufactured from Alloy 6061-T6 per QQ-A-325 and feature a Black Anodized finish as per MIL-A-8625. Brass Handles are manufactured per ASTM-B16 and feature a Nickel finish as per QQ-N-290. Mounting Screws, manufactured in Stainless Steel, are (read more)
Browse Handles and Pulls (industrial) Datasheets for Keystone Electronics Corp. -
Material Options: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Engineering Advantages: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Materials: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Torque Capacity: 5-200 Nm range depending on size and material (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Lock Devices, Keyless - Grainger Industrial Supply
• Expandable Fastener, Aluminum 6061 - T7 , Width 0.577 In, Thickness 0.400 In, Overall Length (in.) 1 In, Major Radius 5/16 In, Linear Motion 0.069 In, Screw Size 1/4-20 x 1 1/8 In, Max.
-
Keyless Locking Devices - Grainger Industrial Supply
• Expandable Fastener, Aluminum 6061 - T7 , Width 0.577 In, Thickness 0.400 In, Overall Length (in.) 1 In, Major Radius 5/16 In, Linear Motion 0.069 In, Screw Size 1/4-20 x 1 1/8 In, Max.
-
Experiment on aluminum alloy members under axial compression
6061 - T7 .
-
Dry Sliding Friction and Wear Properties of Al–25Zn–3Cu–(0–5)Si Alloys in the As-Cast and Heat-Treated Conditions
Oppenheim, T., Tewfic, S., Scheck, T., Klee, V., Lomeli, S., Dahir, W., Youngren, P., Aizpuru, N., Clark, R., Lee, E.W., Ogren, J., Es-Said, O.S.: On the correlation of mechanical and physical properties of 6061 - T7 and 7249-T76 aluminum …
Indicates content that may require registration and/or purchase.