-
Supplier: Newark, An Avnet Company
Description: ER 7C 7#16S SKT RECP
-
Supplier: ALumiFrame.com
Description: 6063 aluminum is a 6000-series aluminum alloy: there is significant alloying with both magnesium and silicon, and the alloy is formulated for primary forming into wrought products. 6063 is the Aluminum Association (AA) designation for this material. In European standards, it will be
-
Supplier: Newark, An Avnet Company
Description: CMF-55 14.7 1% T-1 EB e3
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage References Precision, Micropower, Low-Dropout, High Product overview: MAX6063AEUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is
- Temperature Coefficient (TC): 20 ppm/C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RECEPT
-
Supplier: Eaton Corporation
Description: KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) 480/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE KNOB OR LEVER
- Angle Between Positions: 60 degrees
- Actuator Material: Metallic
-
Supplier: Newark, An Avnet Company
Description: 2GK60-63 ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: Series Voltage Reference IC Fixed 3V V ±0.4% 5mA SOT-23-3
- Initial Accuracy: 0.4 %
- Temperature Coefficient (TC): 30 ppm/C
- Supply Current (IQ): 0.125 mA
- Input Voltage (VIN): 3.2 to 12.6 volts
-
Supplier: Minka Group
Description: GranCanariaCollection; 12-60W + 1-7W Candelabra Base; Cartouche Bronze; Cartouche Bronze Cracked Pen Shell Glass; 43"H x 38 1/4"Dia
- Fixture Type: Chandeliers
- Application: Residential
-
Supplier: ASAP Semiconductor LLC
Description: Metal Film Resistors - Through Hole
- Technology / Construction: Metal Film
- Mounting / Packaging: Through Hole
-
Supplier: Accuris
Description: Aluminum Alloy Extrusions 0.68Mg - 0.40Si (6063-T6)
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 795793-STR-A6063HD Series: STR-A6000 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 125°C (TA) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage -
- Operating Temperature: -20 to 125 C
- Switching Frequency (fsw): 100 kHz
- Duty Cycle: 83
- Package Type: DIP / CDIP / PDIP
-
Supplier: DigiKey
Description: "Enclosure Plastic, Polycarbonate Gray Cover Included 6.542"" L x 6.542"" W (166.17mm x 166.17mm) X 4.010"" (101.85mm)"
- Features: Flame Retardant
- Material: Polycarbonate
- Type: Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 5, Type 6, Type 7
-
Supplier: Proto® Industrial Tools
Description: FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
- Drive Size: 0.375 inch
- Length: 11.703125 inch
- Torque: 40 to 200 In-lbs
- Type: Torque Wrench
-
Supplier: DigiKey
Description: 2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
Supplier: Accuris
Description: ALUMINUM ALLOY, EXTRUSIONS 0.68MG - 0.40SI (6063-T6) SOLUTION AND PRECIPITATION HEAT TREATED
-
Supplier: Accuris
Description: Extrusions, Aluminum Alloy 0.68Mg - 0.40Si (6063-T6) Solution and Precipitation Heat Treated
-
Supplier: Accuris
Description: ALUMINUM ALLOY EXTRUSIONS 0.68Mg - 0.40Si (6063-T6) Solution and Precipitation Heat Treated
-
Supplier: DigiKey
Description: "Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
- Input (Pick-up) Voltage Range: 1.14 volts
- Operating Temperature: -40 to 185 F
- Output Voltage Type: AC, DC
- Switch Configuration: Form A
-
Supplier: ODG (Origin Data Global)
Description: Step-down type 2.7V~5.5V 3.5A QFN-10(3x3) DC-DC Converters ROHS
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 7 Finish: Bronze Weight: 39.33 Product Name: 12 Light Chandelier UPC: 840254030282 Category: Chandelier Glass: Cartouche BronzeCracked Pen Shell Shipped Via: Truck
- Light Fixture Wattage: 7.000000000000001 watts
- Fixture Type: Chandeliers
- Application: Residential
-
Supplier: Allied Electronics, Inc.
Description: are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1298899-SMCG6063E3/TR13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 81V Voltage - Breakdown (Min): 90V
- VR: 81 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 144 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073753-M34513M6-063FP#U0 Frequency: 4 MHz Memory Type: Mask ROM Memory Size: 7.5 kB Peripherals: WDT Oscillator Type: External Categories: OEM Parts(M-N)
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.25 inch
- Guide Length: 60.63 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.25 inch
- Guide Length: 60.63 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleMetal Film Resistors - Through Hole CMF-60 63.4 1% T-1 EA e3
- Tolerance: 1 +/- %
- Technology / Construction: Metal Film
- Mounting / Packaging: Through Hole
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 128 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 84.7mm x 50.7mm x 9.5mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
- Viewing Area Width: 72 mm
- Viewing Area Height: 39.5 mm
- Technology: Film Compensated Super Twisted Nematic (FSTN)
- Display Type: Graphic Display
-
Supplier: SAE International
Description: Technical Standard
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.25 inch
- Guide Length: 60.63 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This guide covers information, including flow charts, for field personnel to follow in order to collect samples from drums and similar containers. 1.2 The purpose of this guide is to help field personnel in planning and obtaining samples from drums and similar containers, using equipment and
-
Supplier: Sharpe Products
Description: Coped (Notched) Stubs are supplied in 6-inch lengths and can be cut to create the T’s and crosses needed to easily fabricate your railing. Each piece has a fish-mouth cope equal to the pipe or tube O.D. Custom lengths or angles can be made upon request.
- English Size: 1 inch
- Material: Aluminum
- Features: English
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 11*5*7MM 6063-T5Aluminum - Heat sink/heatsink ROHS
- Length: 11 mm
- Width: 5.000000000000001 mm
- Height: 7.000000000000001 mm
- Material: Aluminum
-
Supplier: Sharpe Products
Description: Coped (Notched) Stubs are supplied in 6-inch lengths and can be cut to create the T’s and crosses needed to easily fabricate your railing. Each piece has a fish-mouth cope equal to the pipe or tube O.D. Custom lengths or angles can be made upon request.
- English Size: 1.5 inch
- Material: Aluminum
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a stainless steel version using 440C stainless steel guide rollers and 420 stainless steel track. For further information and purchasing, click here for (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Outline Dimension : 60 x 60 x 28mm Heat Sink : Extruded AL6063, ø60 x 17.6mm Fan : 50 x 50 x 10 mm, dual ball bearing Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.77 ?/W RG1100-EAC-EF5173 (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
custom parts or hardware. Track clamp is made of the same material as our Vector Quad extrusion base: T6063 aluminum, anodized for protection. Setscrews are included. The design also allows for the use of the (read more)
Browse Datasheets for Modern Linear Incorporated -
Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
adjustability is desired. The Vector Trio linear guide is made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector Trio linear guides are also available (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
B(A) Connector Type : 2510-3P Thermal Resistance : 0.31 °C/W Weight : 626 g Socket H LGA1155, 1150, 1156 Coolers_RG3220 Outline Dimension : 90.7 x 85 x 64 mm Heat Sink : Skived C1100 + Stamped AL6063 + Heat Pipe Fan : Sanyo Denki 60 x 60 x 25 mm, Two Ball (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
rails for applications where adjustability is desired. The Vector Quad linear guide is made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector Quad (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
remaining unhardened track can be drilled or machined. Carriage plates and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. The double track carriage is available in four sizes with load capacities ranging from 268 lbs. to 3596 lbs. Rails are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8711/49870212-MIT.pdf?sequence=2
3-4 AA 6063 T7 stress-strain curve .......................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/91802/54403867-MIT.pdf?sequence=2
The material was aluminum alloy 6063 T7 with Young's modulus 69 GPa, yield stress 86.94 MPa.
-
Microstructure and fatigue properties of hydroformed aluminum alloys 6063 and 5754
The second-phase particles in 6063 - T7 are identified as a mixture of Al12Fe3Si and Al9Fe2Si2, with a slightly higher fraction of the former.
-
Aluminum Tube Hydroforming: Formability and Mechanical Properties
The increase in the yield strength of the hydroformed 6063 - T7 rails is primarily attributed to precipitation strengthening resulting from the formation of magnesium silicide (Mg2Si) in Mg-Al-Si based 6xxx series alloys.
-
Aluminum Tube Hydroforming: Formability and Mechanical Properties
The results also show that despite its lower yield strength (but higher ultimate tensile strength and ductility), the hydroformed 5754 alloy has higher fatigue resistance than the 6063 - T7 material.
-
Experiment design manual and hazards analysis Plum Brook Reactor facility. Expt. No. 63-05
6061-T6 AL 6061-T6 AL 356-T7 AL 356- T7 AL 6063 -T5 AL 6061-T6 AL 60611T6 AL .
-
Materials and Processes in the Z06 CORV
The 6063 frame rail is heat treated to the T7 condition, because the resulting excellent combination of strength and elongation provide outstanding crashworthiness.
-
ZFRAA2001P037
Sand casting A444.0-F 5556 to A444.0-F A444.0-F to 6061-T6 A444.0-F to 5456-H321 356.0-T4 to 6063 -T4 356.0-T6 to … … 4043 5556 4043 356.0- T7 to 6061-T6 5556 …
Indicates content that may require registration and/or purchase.