-
Supplier: Allied Electronics, Inc.
Description: are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
-
Supplier: Accuris
Description: Aluminum Alloy Extrusions 0.68Mg - 0.40Si (6063-T6)
-
Supplier: Accuris
Description: ALUMINUM ALLOY, EXTRUSIONS 0.68MG - 0.40SI (6063-T6) SOLUTION AND PRECIPITATION HEAT TREATED
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY 6063, BAR, ROD, SHAPES, TUBE AND WIRE, EXTRUDED
-
Supplier: Accuris
Description: ALUMINUM ALLOY EXTRUSIONS 0.68Mg - 0.40Si (6063-T6) Solution and Precipitation Heat Treated
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing.
-
Supplier: Newark, An Avnet Company
Description: Radials / TP&AMMO
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing.
-
Supplier: Newark, An Avnet Company
Description: CAP, 820µF, 2.5V, 20% ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 100uF 50V 8x11.5 85 Rad RoHS Compliant: Yes
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 57 inch
- Carriage Load: 100 to 240 lbs
- Device Type: Dovetail Slide
- Orientation: Horizontal
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 57 inch
- Carriage Load: 100 to 240 lbs
- Lead: 0.025 inches per
- Drive Type: Handwheel/Crank, Lead Screw/ACME Screw
-
Supplier: RAWELT S.A. de C.V.
Description: 6063 aluminum alloy. T1,T5. In compliance with: Underwriters Laboratories UL-6A ANSI C80.5 NPT threaded.
- Conduit Size: 0.5 to 6 inch
- Material: Aluminum
- Units: English Size, Metric Size
- Flexibility: Rigid Conduit
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 11*5*7MM 6063-T5Aluminum - Heat sink/heatsink ROHS
- Length: 11 mm
- Width: 5.000000000000001 mm
- Height: 7.000000000000001 mm
- Material: Aluminum
-
Supplier: Sharpe Products
Description: Coped (Notched) Stubs are supplied in 6-inch lengths and can be cut to create the T’s and crosses needed to easily fabricate your railing. Each piece has a fish-mouth cope equal to the pipe or tube O.D. Custom lengths or angles can be made upon request.
- English Size: 1 inch
- Material: Aluminum
- Features: English
-
Supplier: RAWELT S.A. de C.V.
Description: 6063 aluminum alloy. T1,T5. In compliance with: Underwriters Laboratories UL-6A ANSI C80.5 Shipped in 10’ length with one coupling and thread protector with color-coded help provide trade size recognition.
- Conduit Size: 0.5 to 6 inch
- Material: Aluminum
- Units: English Size, Metric Size
- Flexibility: Rigid Conduit
-
Supplier: Hoover Steel, Inc.
Description: Flat, Round & Square Type 6061-T52 = 12 FT Type 6063-T52 = 16 FT Other Aluminum Items Available Upon Request: • Coiled Wire • Expanded Metal • Handrail • Hexagonal Bar • I Beams • Tee Bar • Wide Flange Beams • Zee Bar
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
-
Supplier: Hoover Steel, Inc.
Description: Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only) Inquire for other sizes and types.
- Features: Aluminum / Aluminum Alloy (UNS A), Metal / Metal Alloys, All Types, Non-ferrous
- Shape / Form: Channel, Profile / Structural Shape
- Applications: Construction & Building / Architectural
-
Supplier: Hoover Steel, Inc.
Description: Flat, Round & Square Type 6061-T52 = 12 FT Type 6063-T52 = 16 FT Other Aluminum Items Available Upon Request: • Coiled Wire • Expanded Metal • Handrail • Hexagonal Bar • I Beams • Tee Bar • Wide Flange Beams • Zee Bar
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
-
Supplier: RAWELT S.A. de C.V.
Description: For use in corrosive enviroments. PVC coating: 40 mils minimum. Urethane: 2 mils minimum. Purple urethane on threads. 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-6A ANSI C80.5 NPT threaded
- Conduit Size: 0.5 to 2 inch
- Material: Aluminum, PVC Coated Aluminum, Urethane Coated
- Units: English Size, Metric Size
- Flexibility: Rigid Conduit
-
Supplier: Sharpe Products
Description: Coped (Notched) Stubs are supplied in 6-inch lengths and can be cut to create the T’s and crosses needed to easily fabricate your railing. Each piece has a fish-mouth cope equal to the pipe or tube O.D. Custom lengths or angles can be made upon request.
- English Size: 1.5 inch
- Material: Aluminum
- Features: English
-
Supplier: Sharpe Products
Description: Coped (Notched) Stubs are supplied in 6-inch lengths and can be cut to create the T’s and crosses needed to easily fabricate your railing. Each piece has a fish-mouth cope equal to the pipe or tube O.D. Custom lengths or angles can be made upon request.
- English Size: 1.25 inch
- Material: Aluminum
- Features: English
-
Supplier: Hoover Steel, Inc.
Description: Flat, Round & Square Type 6061-T52 = 12 FT Type 6063-T52 = 16 FT Other Aluminum Items Available Upon Request: • Coiled Wire • Expanded Metal • Handrail • Hexagonal Bar • I Beams • Tee Bar • Wide Flange Beams • Zee Bar
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a selection of economy formed
- English Size: 2 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Allied Electronics, Inc.
Description: clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. Die cast aluminum alloy body material.
-
Supplier: Victaulic Co. of America
Description: contact Victaulic Fittings: Aluminum, ASTM B-26, 356-T6 alloy. Nipples: Aluminum pipe conforming to ASTM B-210, alloy 6061T6 or 6063T6, standard weight.
- English Size: 1 to 8 inch
- Fitting Type: Adapter, Elbow, Nipple, Reducer, Tee
- Material: Aluminum
- Features: English
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® slip resistant aluminum grating is an ideal solution for lightweight applications that require a corrosion resistant material. Non-slip aluminum grating keeps employees and pedestrians safe and on their feet. Product Information: Aluminum grating widths: 2’ or 3’
- Length: 240 to 288 inch
- Width: 24 to 36 inch
- Features: Aluminum, Anti-Slip
- Type: Grating
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Bending Flat Aluminum Tube Item No.: TY-M03 Material: 6063/5052 Size: W19.5*H6.0*T1.0 Solder: Al88 Si12 Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: 250 PSI to detect leak Application: Thermal
- Wall Thickness: 0.0393701 inch
- Pressure Rating: 250 psi
- Features: Aluminum, Other
- Application: Automotive
-
Supplier: Allied Electronics, Inc.
Description: Classic II Cabinet, aluminum Body, 20.812 in. Width, 0.050 in. Material Thickness 500 lbs. maximum load rating Design Features: Top, Bottom and Side Panels 0.060" Thick Aluminum Frame, 6063-T5 Aluminum Extrusions Black Carrying Handles Included Accommodates 19"
-
Supplier: American Floor Products Co., Inc.
Description: which many other grating systems have. Applications Malls, commercial buildings, ski resorts, public utilities, etc. Specifications Our Zepher Gratings are made of extruded aluminum alloy 6063-T6 rails following ASTM-B-221-83 and Federal Specifications QQ-AA-200-9C guidelines. Rails
- Thickness: 0.8125 inch
- Features: Aluminum
- Type: Grating
-
Supplier: Zurn Industries LLC
Description: Zurn ZA880-156 1-5/8” [48mm] wide reveal aluminum trench drain system. Channels are 96" [2438mm] long, 1-7/8" [48mm] wide reveal, 1-5/8" [41mm] throat, and have a 3-7/8" [98mm] invert. Channels constructed of aluminum alloy T-6063T5. Provided decorative bronze grate is rated for class
- Drain Type: Trench Drain
-
Supplier: Tempco Electric Heater Corporation
Description: They are constructed using a 6063 aluminum finned body and a welded flange. The lightweight outer finned structure in contact with the heated media provides a low watt density surface in shorter immersion lengths for heating sensitive organic fluids that are susceptible to coking and
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
-
Supplier: Zurn Industries LLC
Description: Zurn ZA880-300B 3" [76mm] wide reveal aluminum trench drain system with 1.5” wide flange. Channels are 96" [2438mm] long, 3-1/4" [82mm] wide reveal, 3" [76mm] throat, and have a 5-5/8" [149mm] invert. Channels are constructed of aluminum alloy T-6063T5. Provided decorative bronze grate
- Drain Type: Trench Drain
Find Suppliers by Category Top
Featured Products Top
-
made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a stainless steel version using 440C stainless steel guide rollers and 420 stainless steel track. For further information and purchasing, click here for (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
custom parts or hardware. Track clamp is made of the same material as our Vector Quad extrusion base: T6063 aluminum, anodized for protection. Setscrews are included. The design also allows for the use of the (read more)
Browse Datasheets for Modern Linear Incorporated -
Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
adjustability is desired. The Vector Trio linear guide is made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector Trio linear guides are also available (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
: 1155/1156/1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded Fan : 60 x 60 x 25 mm, Two Ball Bearing, Manufacturer : Sanyo Denki Connector Type : 4 ways (PWM Function) Thermal Resistance : 0 (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
rails for applications where adjustability is desired. The Vector Quad linear guide is made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector Quad (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
remaining unhardened track can be drilled or machined. Carriage plates and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. The double track carriage is available in four sizes with load capacities ranging from 268 lbs. to 3596 lbs. Rails are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
A retrospective of VAWT technology.
For the Test Bed, the fatigue properties of the 6063 T5 aluminum used for the blades, such as those presented in Figure 12,22 had to be determined as part of the project.
-
Impedance based corrosion detection
For beam corrosion detection a 183 x 2.54 x 0.159 cm 6063 T5 aluminum beam was corroded 12.5, 25, 50, 100, and 150 cm from the sensor to determine if applied corrosion was detectable from a distance of 150 …
-
Design study of a φ 19.5×36 m superconducting solenoid [for supercollider Multi-TeV detector]
The main coil and two compensating windings are closely fitted and potted into a common structural mem- ber, made of an A1 6063 T5 aluminium alloy cylinder.
-
AIAA Journal > Detection of Corrosion Using Piezoelectric Impedance-Based Structural Health Monitoring
A 6063 T5 aluminum beam with dimensions shown in Fig. 1 and a thickness of 0.159 cm was selected for corrosion testing.
-
Short sample testing facility for the Superconducting Super Collider
Type 6063 T5 Aluminum , 24.38 mm Flat·Flat .
-
APS storage ring vacuum system
The chamber is a 6063 T5 aluminum extrusion.
-
Coherent modes for multiple non-rigid bunches in a storage ring
The vacuum chamber is made of 6063 T5 aluminum alloy [50], which has a resistivity of l/a = 32 Q- nm [4].
-
The mechanical behavior of 6063 aluminum
grade bars of 6063 T5 aluminum .
-
The hardness and grain size of consolidated fine tungsten powder
grade bars of 6063 T5 aluminum .
-
A Self-contained Active Sensor System for Health Monitoring of Civil Infrastructures
Corrosion Detection Test Another example study for corrosion detection testing was carried out by using a simple beam made from a 6063 T5 aluminum alloy.
Indicates content that may require registration and/or purchase.