-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK 600V 60AMP NEMA +OPTIONS
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks SR BTS 10.16MM 4 ASY 6MM 4 ASY VERT60 AMP
- Number of Contacts: 4
- Contacts Pitch: 10.16 mm
- Voltage Rating: 600 volts
- Current Rating: 60 amps
-
Supplier: Allied Electronics, Inc.
Description: Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA,
-
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK 600V 60AMP NEMA OPTIONS
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks SR BTS 10.16MM 4 ASY 6MM 4 ASY VERT60 AMP
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: TE Connectivity
Description: Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp &
- Number of Contacts: 10
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 12 to 30 AWG
- Operating Temperature: -40 to 120 C
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK 600V 60AMP NEMA +OPTIONS ROHS COMPLIANT: YES
-
Supplier: TE Connectivity
Description: (VAC) : 60 Housing Features Centerline (Pitch) : 6.15 MM [.242 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Spring
- Number of Contacts: 1
- Contacts Pitch: 6.15 mm
- Conductor Size (North American): 10 to 28 AWG
- Voltage Rating: 60 volts
-
Supplier: Allied Electronics, Inc.
Description: Navy Class Terminal Board 30 Amps, 60Hz300 Volts RMS
-
Supplier: Newark, An Avnet Company
Description: DC Power Supply Din Rail Mount C1D2 ; Input 100-240 V ac 50/60 Hz; Output 24-28 V dc 0.6 Amps 15W; Terminal Block Connectors
-
Supplier: Allied Electronics, Inc.
Description: Connect the conductor without having to strip it first. The quick connection system permits a drastic reduction of up to 60% in wiring time. The conductor connection is simple reliable and fast requiring only the aid of a standard screw driver. Features: Insulation Displacement Connection
-
Supplier: Win Source Electronics
Description: Flammability Rating: UL94 V-0 Number of Circuits: 24 Mounting: Chassis, Panel; Through Hole Number of Wire Entries: 24 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -60°C to 105°C Terminal Block Type: Barrier Block Top
- Voltage Rating: 600 volts
- Current Rating: 20 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1364681-2213936-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Fake Threat In the Open Market: 60 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: WireMate,
- Product Type: IC Headers
- Features: Other
-
Supplier: Radwell International
Description: PCB TERMINAL BLOCK, 12 POLE, 24 AMP, 630 VAC, 4 KV, CAGE CLAMP, 28-12 AWG, POLYAMIDE MATERIAL, GRAY, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 12
- Voltage Rating: 630 volts
- Current Rating: 24 amps
- Mounting Options: PCB Terminal Block
-
Supplier: Radwell International
Description: FUSE BLOCK, 600VAC 60AMP, 2POLE, BOX LUG. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 2
-
Supplier: Waytek, Inc.
Description: Littelfuse 880089 LX Series Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse LX Series 880089 has an unfused input feeding the fuse circuits Recommended Ring Terminal (high-amp): 5/16in (M8) Recommended Ring Terminal (low-amp): #8
- Voltage Rating: 60 volts
- Current Rating: 350 amps
- Operating Temperature: -50 to 125 C
- Approvals / Standards: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: Littelfuse 880094 LX Series Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse LX Series 880094 provides one fused input feeding the unit and fuses Recommended ring terminal (high-amp): 5/16" (M8) Recommended ring terminal (low-amp):
- Voltage Rating: 60 volts
- Current Rating: 200 amps
- Operating Temperature: -50 to 125 C
-
Supplier: Radwell International
Description: 2-CONDUCTOR THROUGH TERMINAL BLOCK, 24 AMP, 630 V, 4 KV, 3 CONNECTIONS, CAGE CLAMP, 3 CONNECTIONS, GRAY, POLYAMIDE MATERIAL, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 24 amps
-
Supplier: DigiKey
Description: 30-60 AMP TERMINAL BLOCK PLATE
-
Supplier: DigiKey
Description: TERMINAL BLOCK 600V 60AMP NEMA +
- Contact Size (AWG): 8 to 22 AWG
- Connector Type: DIN Connector
-
Supplier: Littelfuse, Inc.
Description: Space-saving 600 volt, 30 amp molded-case fuse blocks with side barriers for isolation. Class CC blocks and Midget blocks are identical except Class CC blocks incorporate a rejection feature to assure proper fusing.Safety: Rejection feature — Class CC fuse
- Normal Operating Current: 30 amps
- Approvals / Ratings: UL Approval
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 60 AMP, 3 POLE, 600 VAC, W/ BOX LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Normal Operating Current: 60 amps
- Rated Operating Voltage: 600 volts
-
Supplier: Allied Electronics, Inc.
Description: 5-Year Warranty Overvoltage, Overcurrent Protection Vertical Terminal Block and Horizontal Terminal Block Options Cover (N) Option
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EXTREME TEN60POWER 60 AMP SIGNAL Product overview: ET60S-A04-5-05-000-S-R1-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Voltage Rating: 280 volts
- Current Rating: 60 amps
-
Supplier: TE Connectivity
Description: Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Panel, Rack Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Terminal Block Output
- Operating Temperature: -10 to 55 C
- Filter Type: DC
- Standards and Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
- Rated Current: 60 amps
- Operating Temperature: -25 to 85 C
- Standards and Certifications: RoHS Compliant
- Filter Type: Three Phase
Find Suppliers by Category Top
Featured Products Top
-
. Rated for 15Amps, these new devices are ideally suited for high density packaging on a PCB design requiring a low profile, minimal footprint wire-to-board connection. They feature a no-rock design with an exclusive anti-rotation feature. This design supports the terminal during installation (read more)
Browse Terminal Blocks Datasheets for Keystone Electronics Corp. -
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
torque specifications, give engineers flexibility when specifying wire terminations for 15A and 20A (600V) or 30A and 60A (480V) configurations across 1-, 2-, and 3-pole blocks. (read more)
Browse Fuse Holders Datasheets for VICFUSE -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
location markers • User installs wiring into terminal line/load connections • Triple indication lights displaying power, contact position, and fault status • Class-A trip level 5mA +/-1 mA (at 60Hz, higher levels at higher frequencies for VFD trip resistance (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
mounting with either terminal blocks, rail terminals or nickel plated brass stud connections. A wide range of supply voltages can be accommodated on the primary windings at any frequency, typically 50 Hz, 60 Hz, or 400 Hz. In addition, multiple secondary windings can be (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co.
More Information Top
-
Grainger.com
• Terminal Block , 60 AmpTerminal Block,60 Amp .
-
Terminal Strips and Blocks - Terminal Blocks - Grainger Industrial Supply
• Terminal Block , 60 AmpTerminal Block,60 Amp .
-
SQUARE D Electrical - Grainger Industrial Supply
• Terminal Block , 60 AmpTerminal Block,60 Amp .
-
Electrical - Grainger Industrial Supply
• Terminal Block , 60 AmpTerminal Block,60 Amp .
-
Terminal Strips and Blocks - Terminal Blocks - Grainger Industrial Supply
• Terminal Block , 60 AmpTerminal Block,60 Amp .
-
SQUARE D Electrical - Grainger Industrial Supply
• Terminal Block , 60 AmpTerminal Block,60 Amp .
-
Terminal Blocks - Grainger Industrial Supply
• Terminal Block , 60 AmpTerminal Block,60 Amp .
-
$1-$5 Terminal Blocks - Electrical - Grainger Industrial Supply
• Terminal Block , 60 AmpTerminal Block,60 Amp .
-
SQUARE D Terminal Blocks - Electrical - Grainger Industrial Supply
• Terminal Block , 60 AmpTerminal Block,60 Amp .
-
SQUARE D Terminal Blocks - Terminal Blocks - Grainger Industrial Supply
• Terminal Block , 60 AmpTerminal Block,60 Amp .
Indicates content that may require registration and/or purchase.