Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Encore Electronics, Inc.
Description: The Model FL724 notch-reject filter can be configured for up to 55dB of signal rejection at 60Hz or 50Hz. The unit operates from a ±15VDC, 25mA regulated power sourcewhich is available as a matching module (Model FL854).
- Supply Voltage (VS): -15 to 15 volts
- Number of Devices in Package: 1
- Features: Active Filter
- Filter Type: Band Reject
-
Supplier: STEGO
Description: consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter
- Maximum Air Flow: 24.70986 to 30.59316 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 19 watts
- Casing / Enclosure Dimension: 4.8818924 inch
-
Supplier: STEGO
Description: consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter
- Maximum Air Flow: 7.64829 to 11.17827 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 12 watts
- Casing / Enclosure Dimension: 3.6220492 inch
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: powerful NEXLINE® drives with incremental encoders. It is equipped with high-performance, low-noise amplifiers and is capable of controlling NEXLINE® step algorithms. The P-I controller offers 2 configurable notch filters. Comprehensive Functions The controller is equipped with a data
- Number of Axes / Motors: 1
- Maximum Output Voltage: -250 to 250 volts
- Rated Power: 15.000000000000002 watts
- Supply Voltage (AC): 90 to 240 volts
-
Supplier: Superior Sensor Technology
Description: advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from
- Working Pressure Range: 0 to 60 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute
-
Supplier: Superior Sensor Technology
Description: typically better than 0.10% FSS and Total Error band is better than 0.10% FSS. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 0.1 Hz to 10 Hz, optional integrated closed loop control, advanced digital filtering and an integrated
- Working Pressure Range: 0.0181296049196496 to 0.362592098392993 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Differential
-
Supplier: Superior Sensor Technology
Description: from 0.1 Hz to 10 Hz, optional integrated closed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. This highly integrated hardware and software differential pressure sensing solution gives you the ultimate in flexibility and
- Working Pressure Range: 0.090648024598248 to 0.725184196785985 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential
-
Supplier: DynaTronic Corporation
Description: IP54 PC Connection: high-speed standard Ethernet interface Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6; Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29 In Accordance with EMC Standards: EN61326-1:2006,
- Output Dynamic Range: 108 dB
- Output Frequency Range: 80,000 Hz
- Output Channels: 1, 2, 4, 6, 8
- DAC Size: 24 bit
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 24-Bit Analog/Digital I/O Pod Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000
- Analog Input Channels: 2 #
- Digital I/O Channels: 13 #
- Sampling Frequency: 19.5 kHz
- Resolution: 24 bits
-
Supplier: CSA Group
Description: discharging surge currents; b) use on 50/60 Hz circuits over 42 V and up to 750 V ac; c) installation between the secondary of the service transformer and the line side of the service equipment overcurrent protective device. These devices may also be installed on the load side of the
-
Supplier: CSA Group
Description: discharging surge currents; b) use on 50/60 Hz circuits over 42 V and up to 750 V ac; c) installation between the secondary of the service transformer and the line side of the service equipment overcurrent protective device. These devices may also be installed on the load side of the
-
Supplier: ValueTronics International, Inc.
Description: (Resolution: 640 x 480 dots) Optical connector: FC (Standard) Power requirement: AC 100 to 120/200 to 240 V, 50/60 Hz Environmental conditions Operating temperature: 5 to 40 ºC Storage temperature: -10 to +50 ºC Humidity: 80 %RH or less (No condensation) Dimensions and mass: Approx.
Find Suppliers by Category Top
Featured Products Top
-
10600 OD6 Notch Filter Notch filter with a 10600 nm (Nominal) center wavelength (CWL), a 1000 nm (Nominal) full-width at half-maximum (FWHM), OD6 Absolute blocking from 10590 nm to 10610 nm and greater (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Alluxa Introduces High Performance 10.6 µm Infrared Notch Filter Alluxa, Inc., a global leader in high-performance optical coatings and filters and (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
stop / Notch filters, duplexers & diplexers, and (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
ULTRA SERIES NOTCH FILTERS The deep blocking, tight wavelength control, steep edges, and wide-range transmission of ULTRA Series thin-film notch filters all allow (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
offers a comprehensive range of stock optical filter types including shortpass, longpass, bandpass, notch (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
used which yield low insertion loss and excellent stability over temperature. A low ripple Chebyshev transfer function is standard with bandpass filters, notch filters and diplexer available. Learn More (read more)
Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect, a Molex company -
band stop / Notch filters, duplexers & diplexers, and (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
wavelengths while blocking the adjacent light on either side. 2. Notch filters block a range of wavelengths while transmitting the light on either side (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
band stop / Notch filters, duplexers & diplexers, and (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Digital Signal Processing with the PIC16C74
This application note describes the basic issues that need to be addressed in order to implement digital signal processing systems using the PIC16C74 and provides application code modules and examples for DTMF tone generation, a 60 Hz notch filter, and a simple PID compensator for control systems
More Information Top
-
The effect of 50/60 Hz notch filter application on human and rat ECG recordings
Three of them are applied to different analog 60 Hz notch filters , described in the text, and one is connected directly to the data acquisition system.
-
A novel application of the S-transform in removing powerline interference from biomedical signals
… ECG signal + artificial powerline interference (0.5 mV, 60 Hz) and its power spectrum, (b) an ECG trace after the S-transform de-noising and its power spectrum, (c) an ECG treated with a 60 Hz notch filter (Q = 10) and three …
-
An integrable 60-Hz notch filter
This paper presents a new very low-frequency ( 60 Hz ) notch filter , based on first-order all-pass networks, that is integrable using modern very large scale integration (VLSI) processes.
-
Practical Signal and Image Processing in Clinical Cardiology
Fig.4.4 Time and frequency domain plots of a pulse wave with 60 Hz interference before and after 60 Hz notch filtering .
-
Ictal high‐frequency oscillations in neocortical epilepsy: implications for seizure localization and surgical resection
First, we determined the SOZ based on CFA by displaying all the recorded channels using a bipolar montage to minimize reference contamina- tion, 1.6–70 Hz bandpass/ 60 Hz notch filter , and 10-s/page window; initially, we marked the point of occurrence …
-
A Concise Guide to Intraoperative Monitoring
Conventional recording systems employ three kinds of filters: low frequency, high frequency, and 60 Hz notch filters .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87933/880143902-MIT.pdf?sequence=2
30 2-2 Schematic of the 60 Hz notch filter circuit.
-
Ambulatory EEG NeuroMonitor platform for engagement studies of children with development delays
0.5 to 100 Hz with 60 Hz notch filter 0.5 .
-
A New Technique for Monitoring Heart Signals¿Part I: Instrumentation Design
Stage 2 60 Hz Notch Filter .
-
A Learning Filter for Removing Noise Interference
60 Hz notch filters remove or distort frequency com- ponents in the bandwidth of interest.
Indicates content that may require registration and/or purchase.