-
Supplier: Boonton Electronics Corporation
Description: The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchronous Triggering Dual-channel statistical
- Bandwidth: 50,000,000 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 50 C
- Features: 7 or More Digits, GPIB, Other, RS232
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meters for dual-channel frequency, rate, or period meter is a standard operating mode of the Laureate counter with the FR signal conditioner board. It can display frequency from 0.005 Hz to 1 MHz, rate in engineering units, and
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: ValueTronics International, Inc.
Description: The 4282A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually
-
-
Supplier: ValueTronics International, Inc.
Description: The 4532 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and
-
Supplier: Linx Technologies
Description: The HumPRO™ Series is a Frequency Hopping Spread Spectrum (FHSS) transceiver designed for the reliable transfer of digital data. It has a very fast lock time (<60ms typ) so that it can quickly wake up, send data and go back to sleep, saving power consumption in battery-powered applications
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Sifam Tinsley UK
Description: from 100mΩ… 60.00MΩ • Capacitance from 1pF … 40.00 mF with zero correction • Frequencies from 10.00Hz … 10MHz • Diode measurement and continuity testing • Hold measurement • Relative measurement • Duty cycle (%) measurement • Temperature measurement with K type Thermocouple • Peak value
- DC Voltage Range: 0.66 to 1,000 volts
- AC Voltage Range: 0.66 to 1,000 volts
- DC Current Range: 0.066 to 10 amps
- AC Current Range: 0.066 to 10 amps
-
Supplier: Greenlee Textron, Inc.
Description: -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 15 TO 50 KHZ (SINE), 5 TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE,
- DC Voltage Range: 9.999 to 999.9 volts
- AC Voltage Range: 0.06 to 999.9 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Teledyne LeCroy
Description: - 10 A 2/4-Wire Resistance: 200 Ω - 100 MΩ Capacitance: 2 nF - 10000 μF Continuity Test: Range is fixed at 2 kΩ Diode Test: Adjustable range is 0 - 4V Frequency Measurement: 20 Hz - 1 MHz Period Measurement: 1 μs - 0.05 s Frequency Measurement: 20 Hz - 1 MHz Period
- DC Voltage Range: 0.6 to 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: ValueTronics International, Inc.
Description: for radio frequency measurements. Additional Features: Power range: 1 nW to 10 mW (-60 to + 10 dBm.) 7 full scale ranges Frequency range: 200 MHz to 12.4 GHz Zero stability The Boonton 42AD Microwattmeter has a 3.5 inch digital readout plus vertical edgemeter.
-
Description: Distortion: 0.3% mid-band Optional Output Transformers: Up to 6000V and up to 100A available Output Meter: Analog Volt Meter on Front Panel
- Frequency Range: 0.00001 to 1 MHz
- Output Power( P1dB): 46.98970004336019 dBm
- Minimum Operating Voltage: 120 volts
- Maximum Operating Voltage: 230 volts
-
Supplier: ValueTronics International, Inc.
Description: The 309 is a Milliohm Meter from Hypatia. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 931981-RF3181E Features: 916.5MHz Frequency Meter Reading RF SAW Filter (Surface Acoustic Wave) 2.7dB 750kHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status:
- Filter Category: SAW Filter
-
Supplier: Traceable® Products
Description: facilities- even outdoors. Remote sensor sends humidity and temperature signals to the main digital display. Transmits on a frequency of 433 MHz. Range is 65 to 100 feet, depending on the location or number of walls. Traceable to NIST for accuracy Relative humidity range is 25 to 90%
- Relative Humidity Range: 25 to 90 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 25 to 90 %
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275898-SF2412E Category: Filters>SAW Filters Package: Tape & Reel Applications: Meter Reading Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.055" (1.40mm) Bandwidth: 6MHz Frequency - Center: 925MHz Package / Case: 6-SMD, No Lead
- Features: Other
- Filter Category: SAW Filter
-
Supplier: A.H. Systems Inc.
Description: designed for a 50 ohm system such as an EMI meter or spectrum analyzer. This current probe can handle 60 amperes of pulse currents and 40 amperes of CW between the usable frequency range of 10 KHz to 500 MHz.
- Measuring Range: 200 amps
- Frequency Range: 10,000 to 500,000,000 Hz
- Current Type: AC Current
- Power Requirements: AC Powered
-
Supplier: Win Source Electronics
Description: Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field:
- Clock Speed: 8 MHz
- Internal RAM Size: 60 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 48
-
Supplier: Win Source Electronics
Description: Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field:
- Clock Speed: 8 MHz
- Internal RAM Size: 60 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 48
-
Supplier: Richardson RFPD
Description: The ILA.01 is a 915 MHz ISM band antenna with excellent efficiency, 60% at the center frequency and 45% at the band edges. This antenna works the best when placed at the center of the board edge. The antenna, at 10 x 3.2 x 0.5 mm, is low profile and would be suitable for devices
- Primary Frequency Range: 902 to 928 MHz
- Gain: 1 dB
- VSWR: 2 :1
- Polarization: Linear
-
Supplier: Visual Sound, Inc.
Description: ultra-compact and lightweight form factor. User adjustable RF power (10mW or 50mW, regionally dependant) 60-75 MHz RF tuning range (regionally dependent), tunable in 25 kHz steps Weighs only 2.2 oz (62 g) without batteries Measures 1.92" x 2.38" x .66" (49 x 60 x 17mm) Specially
- Features: Wireless Microphone
-
Supplier: Renesas Electronics Corporation
Description: to a distance of 1000 feet (300 meters), while the ISL59605 equalizes up to 5300 feet (1600 meters). MegaQ™ compensates for high frequency cable losses of up to 60dB (ISL59605) at 5MHz as well as source amplitude variations up to ±3dB. The ISL59601, ISL59602, ISL59603, ISL59604,
-
Supplier: OMEGA Engineering, Inc.
Description: -40 to 176°C (-40 to 350°F) Frequency: FDT41 thru 46: 2 MHz FDT-47: 1 MHz FDT-48: 500 KHz Cables: RG59 coaxial, 75 Ω or twin axial, 78 Ω (optional armored conduit) Cable Length: Standard 6 m (20') 300 m (990') maximum in 3 m (10') increments Software Utilities Utilized to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Laurel Electronics LLC
Description: Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow rate Counts up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow rate Counts up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Micro Crystal AG
Description: CC4V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 1 MHz
- Oscillation Frequency: 0.03 to 1 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 6 to 12.5 pF
- Drive Level: 0.001 milliwatts
-
Supplier: Micro Crystal AG
Description: anticipated frequency-drift over the temperature of the embedded 32.768 kHz “Tuning-Fork” crystal, even over the extended Temperature Range -40°C to +125°C. Data is transferred serially via a SPI interface with a maximum SCL clock frequency in fast mode of 1 MHz, the built-in
- Supply Voltage: 1.3 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 125 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: Linx Technologies
Description: The HumPRO™ Series is a Frequency Hopping Spread Spectrum (FHSS) transceiver designed for the reliable transfer of digital data. It has a very fast lock time (<60ms typ) so that it can quickly wake up, send data and go back to sleep, saving power consumption in battery-powered applications
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Security Camera Warehouse
Description: Shutter 1/60s ~ 1/100,000s Gamma Characteristics 0.45 IR Projection Distance 20 Meters (With 24 Unit Infrared LEDs) IR Status Under 10 Lux by CDS Video Output 1 Vp-p, 75 Ohm Auto Gain Control Auto Power/Current 12 VDC (+/- 10%) 300 mA Lens 3.6mm Weight 450g Storage Temperature -30° ~
- Camera Function: Video
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect’s proprietary radio
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Point-to-Multipoint, Point-to-Point, Radio Modem
- Network Media: Wireless
-
Supplier: AR RF/Microwave Instrumentation
Description: Model ATE10K30MA is a high-power electric field generator designed to generate intense E fields over a frequency range of 10 kHz to 30 MHz. It is recommended for use in susceptibility testing. The ATE10K30MA is small enough to be handled easily in shielded rooms while being compatible
- Input Frequency: 10,000 to 30,000,000 Hz
- AC Input Power: 2,000 watts
-
Supplier: Tripp Lite by Eaton
Description: (1080p) at 60 Hz. It’s compatible with HDMI 1.3 and HDCP 1.2, and supports 24-bit Deep Color (8 bits per channel) and stereo audio, as well as 300 MHz/3.4 Gbps per channel bandwidth (10.2 Gbps total). AES 128 encryption protects your wireless transmissions. LEDs indicate the units are
-
Supplier: Microchip Technology, Inc.
Description: A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20E17 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 256KB of flash and 32KB of SRAM Up to 48MHz operating frequency Four serial
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
Find Suppliers by Category Top
Featured Products Top
-
connectors available Worldwide distributors and representatives LB480A 50MHZ to 8GHz -60dBM to+20dBM Internal and external triggering Time gated measurements Option 004 wide video bandwidth recommended Optional wideband detector output (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
Model NO.: UIYCI80140B Type: RF Coaxial Isolator Brand Name: UIY Freq. Range (MHz) : 60 to 200MHz Insertion Loss Max(dB): 0.3 Isolation Min(dB): 23 VSWR Max (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
. Specifications Model No.: UIYDI1212B2300T2500 Frequency: 2300 ~ 2500 MHz Insertion Loss: 0.3 dB Isolation: 23 dB VSWR: 1.2 dB Forward Power: 60W Reverse Power: 20W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Electrical specifications Cutoff Frequency (Fc): 260 MHz Passband: DC-200 MHz Insertion loss: 0.5 dB @ 200 MHz Return loss: >15 dB High Side Rejection: 60 dB from 300-1000 MHz Power Handling: 10 W (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
. : UIYCC8080A Frequency: 10~55 MHz Bandwidth: 20% Insertion Loss: 1.2 Isolation: 20 dB VSWR: 1.25 dB Forward Power: 100W Reverse Power: 100W Connector Type: N-F to N-M to N-F Operating temp.: +10~+60°C (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Frequency Range (MHz) Isolation (2-1 & 4-3) Min(dB) VSWR Max Insertion Loss (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High-Precision TCXO Crystal Oscillator for Smart Meters Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Frequency Range:50~75MHz Insertion Loss:1.8dB Isolation:18dB VSWR:1.3 Forward Power: 100W Reverse Power: 100W Temperature:-30 ~ +70? Dimension:60*75*27.5mm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
1500~1560MHz Insertion Loss(dB) : 0.75dB Rejection(dB): 60dB@DC-1460MHz 60dB@1620~2400MHz VSWR Max: 1.22 Power: 10W Connector (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
INVESTIGATION BY ARRL OOS, RESEARCHERS LEADS TO RESOLUTION OF 60 METER INTERFERENCE. - States News Service | HighBeam Research
Collaboration between ARRL Official Observers and researchers at Rutgers University has resulted in a change of operating frequency of coastal HF radars, eliminating interference to amateur stations using two frequencies in the 60 meter (5 MHz ) band.
-
Derivation Of The Normalized Site Attenuation Mutual Coupling Correction Factor And An Improved Method Of Antenna Factor Determination
For example, with a transmitting antenna height of 1 meter, a receiving antenna height of 4 meters, a range distance of 10 meters , and a frequency of 60 MHz , the mutual coupling correction factor is 1.7 dB, causing a 0.85…
-
Experiments with the fiber-connected interferometer for the MIRA project
…of distrn is made by analyzing the phase difference between the rmn light from the target aii the reference light inside the meter iith U) lighi(650nm) modulated at two frequencies , 470 kHz aixi 60 MHz Ths meter has an accuracy of .
-
SAR and induced current distributions for operator exposure to RF dielectric sealers
This value of the dielectric constant has been estimated by measuring the equivalent capacitance of an electrical safety shoe (size 11, Vibram Manufacturing Company) with a Hewlett Packard model 4815A vector impedance meter over the frequency range 0.5- 60 MHz .
-
Currents induced in an anatomically based model of a human for exposure to vertically polarized electromagnetic pulses
This value of the dielectric constant has been estimated by measuring the equivalent capacitance of an electrical safety shoe (size 11, Vibram Manufacturing Company) with a Hewlett Packard model 4815A vector impedance meter over the frequency range 0.5- 60 MHz .
-
Electromagnetic deposition in an anatomically based model of man for leakage fields of a parallel-plate dielectric heater
This value of the dielectric constant has been estimated by measuring the equivalent capacitance of an electrical safety shoe (size 11, Vibram Manufacturing Company) with a Hewlett-Packard model 4815A vector impedance meter over the frequency range 0.5- 60 MHz .
-
Traceable dual-frequency measurement of Zeeman split He-Ne lasers using an optical frequency comb locked external cavity diode laser
The integral number N is determined using the WS-7(the absolute accuracy is 60 MHz ) wavelength meter and the beat frequencies can be determined using a RF frequency counter.
-
The Lateral Shift of Quasi‐Total Reflection of Inhomogeneous Electromagnetic Wave when the Electric Field is Perpendicular to the Incident Plane
According to Serzu[8] , the borehole radar with 60MHz frequency can clearly record the signal from 50 meters away.
-
Ammonia inversion spectrum: detailed measurements and theoretical calculations of pressure shift
…the X-band klystron may be locked with frequency intervals of 60 MHz and as its second harmonic was used, the maximum frequency of the power drawn by the amplifier was just 60 MHz , approximately in the range of the frequency meter .
-
Near field / far field RFID tag antenna
Some differences can be observed between the simulated and the measured results (Fig. 9 and Fig. 6) especially dealing the distance in meters but the 60 MHz spacing of the two resonance frequencies is found to be identical.
Indicates content that may require registration and/or purchase.