Products/Services for 6463 Aluminum Pipe
-
Industrial Pipe - (1677 companies)...oval, square, and rectangular. Materials Industrial pipe is manufactured in a wide variety of materials. These materials can include but are not limited to ABS, aluminum, brass, bronze, carbon or graphite, ceramic or ceramic lined, clay...MaterialStandard Nominal English SizesMetric Sizes -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Tubing - (2415 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity... -
Pipe Fittings - (1972 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Plastic Pipe - (212 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
-
Pipe Transits - (24 companies)Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...
-
Pipe Flanges - (478 companies)Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
-
Pipe and Tube Cutters - (168 companies)...copper, brass, and aluminum by using a steel or zinc blade. Heavier duty pipe and tube cutters are designed to cut cast or ductile iron, stainless steel, or large-diameter plastic pipes. Some pipe and tube cutters are designed with shortened...
-
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
Product News
-
USUSTK LIMITED
Extruded Aluminum Heat Pipe Heat Sink The Extruded Aluminum Heat Pipe Heat Sink is designed to provide efficient thermal management for demanding telecommunication equipment. Manufactured from AL6063 aluminum and Cu1020 copper, the heat sink combines the lightweight, high-thermal-conductivity properties of extruded aluminum with the superior heat transfer capabilities of press-fitted copper heat pipes. Produced using CNC machining for precise dimensions and optimal contact surfaces, the design enhances heat dissipation from... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED -
Eagle Stainless Tube & Fabrication, Inc.
Tube vs. Pipe: Measurement Matters DIFFERENCE BETWEEN TUBE AND PIPE. Is It a Pipe or a Tube?. In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the material is ordered and toleranced. Tubing is used in structural applications so the outside diameter becomes the important dimension. Tubes are often put into applications such as medical devices that require precise outside diameters. The outside diameter is important since it will indicate how... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Pratt & Whitney Measurement Systems, Inc.
Measuring Aluminum Foil include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Asahi/America, Inc.
Case Study: Pipe System - Fertilizer Manufacturer fertilizer may be beneficial for plant life, the processes used to produce them can be detrimental to metal piping. Chemical dust and fumes, combined with humidity in the air may leave a thin chemical coating on surfaces within a facility that can wreak havoc on metal compressed air systems. Problem. A fertilizer company in Florida was experiencing corrosion of their compressed air piping system caused by this type of chemical coating created during production. They had tried replacing the pipe using... (read more) -
USUSTK LIMITED
Embedded Copper Pipe Air Cooling Module USUSTK 's Embedded Copper Tube Air Cooling Module is developed for portable laser equipment requiring efficient heat transfer within a compact and lightweight structure. The module combines AL6063 and AL1100 aluminum components with embedded C1020 copper tubes. The copper tube layout rapidly transfers and spreads heat from localized heat sources, while the aluminum structure helps reduce overall weight and supports stable air-cooled thermal performance. Manufactured through CNC machining... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED -
Eagle Stainless Tube & Fabrication, Inc.
Seamless, Welded Stainless and Aluminum tubing STANDARD TUBING/BAR. Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Pyromation
Pipe Thermowells Are Economic Alternative When high-pressure-rated thermowells are not required, consider using pipe thermowells, made of steel or Inconel materials, as an economic alternative for protectection of temperature sensors in hot, corrosive, low-prressure applications. Learn More (read more)Browse Thermowells Datasheets for Pyromation -
Arjay Engineering
Pipe monitoring for dry conditions 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing... (read more)Browse Process Monitors Datasheets for Arjay Engineering
-
Aluminum Tube from Foshan Taoyuan Aluminium Co., Ltd. , China
• Aluminum Pipes Features: 1) Alloy: 6063, 6061, 6060, 6005, 6463 2) Temper: T4, ...
-
x 4 aluminum tube,China x 4 aluminum tube Manufacturers, Suppliers - ECOL
… 6000 series aluminum alloy,widely utilized in many fields. detail product description:Aluminum profile for industry, decoration, window ... quality: China national standard (ISO9001:2000 certificate)4 material:6061 6063 6463 or different aluminum alloy.5 competitive price … … brand: WEIBANG aluminum tube/ pipe .
-
The Handbook of Advanced Materials: Enabling New Designs Complete Document
Rod & Bar -T6 Drawn Tube -T6 Pipe 6063-T5 -T5 -T6 Extrusions Extrusions Extrusions & Pipe 6066-T6, T6510, T6511 Extrusions 6070-T6, T62 6105-T5 6351-T5 6463 -T6 Extrusions Extrusions Extrusions … Source : Aluminum Association [2].
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > NONFERROUS METALS AND ALLOYS; METALLIC SPECIALTIES
Extrusions, produced by pushing heated metal through a die opening, are among the most useful aluminum products. … custom shapes, as well as standard shapes such as I beams, angles, channels, pipe , rectangular tube, tees … … 2219, 3003, 5083, 5086, 5154, 5454, 6005, 6061, 6063, 6082, 6101, 6105, 6351, 6463 , 7005, 7050, 7075 …
Indicates content that may require registration and/or purchase.