-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GeForce GT610 GPU - 2GB SDDR3, 64bit - HDMI with 1080p output support - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX 11 support - Support NVIDIA PhyX and CUDA Technology
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GeForce GT430 GPU - 1024MB SDDR3, 64bit - HDMI with 1080p output support - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX 11 support - Support NVIDIA PhyX and CUDA Technology
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GeForce GT520 GPU - 2GB SDDR3, 64bit - HDMI with 1080p output support - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX 11 support - Support NVIDIA PhyX and CUDA Technology
-
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GeForce GT620 GPU - 1GB SDDR3, 64bit - HDMI with 1080p output support - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX 11 support - Support NVIDIA PhyX and CUDA Technology
-
Supplier: SIE Computing Solutions, Inc.
Description: can be placed 5 meters apart. Compliant with PCI 2.2 specifications, the XP2-SB supports 3.3V and universal voltage PCI cards. The XP3-SB supports 5V and universal voltage PCI cards. Now available with Low Profile Host Card. Automated test equipment
- PCI Slots: 3
- Output Rating: 300 watts
- Cooling Fans: 1
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: SIE Computing Solutions, Inc.
Description: The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to
- Number of ports: 2
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Supplier: Microchip Technology, Inc.
Description: Auto-negotiation Automatic polarity detection and correction Supports HP Auto-MDIX Supports energy-detect power down Support for 3 status LEDs Receive and transmit TCP checksum offload PCI Interface PCI Local Bus Specification Revision 3.0 compliant 32-bit/33-MHz PCI bus
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Magma
Description: Installation The Magma PCI host card relays signals from the PCI slot inside the computer motherboard to a PCI bridge chip inside the expansion chassis. The system is automatically configured by the system BIOS and all thirteen PCI slots within the expansion
- Number of ports: 13
- PCI Data Bus: 32-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Advance Security Products
Description: express. It is not Windows 7 64 bit compatible. It is only 32 bit compatible. Before ordering make sure whether your pc is 32 bit or 64 bit. If you have a 64 bit system, then you must purchase a Geovision DVR card. Need more than 4
-
Supplier: Aaeon Systems Inc.
Description: DVI HD 5.1CH Audio EIDE x 1, SATA 3.0Gb/s x 4 COM x 6, USB2.0 x 10, 16-bit Digital I/O PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) TPM 1.2 (Optional) 128MB Side Port (Optional) ATX Power
- Memory Capacity: 0.256 GB
- Processor / CPU: AMD AthlonTM
- On Board Features: On-board Ethernet Controller, On-board Video Controller
- Features: Other
-
Supplier: Matrox Imaging
Description: Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision™ cameras. This x4 PCIe™ short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable FPGA-based
- Clock Speed: 133 MHz
- Cycle Time: 0 ns
- MIPS: 100,000
- MFLOPS: 0
-
Supplier: Microchip Technology, Inc.
Description: overhead Easily interfaces to most 32-bit and 16-bit embedded CPU’s Integrated PHY with HP Auto-MDIX Support Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams Target Applications Video distribution systems, multi-room PVR Cable,
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Printers, kiosks, security systems General embedded applications Audio distribution systems Basic Cable, satellite, and IP set-top boxes Video-over IP solutions, IP PBX & Video Phones Wireless routers & access points Digital video recorders Key Benefits Non-PCI Ethernet
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: set-top boxes Digital video recorders and DVD recorder/players Digital TV Digital media clients/servers and home gateways Video-over IP solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Supermicro Computer, Inc.
Description: Controller, 8-port with Host RAID 0,1,10 6. 6x SATA 3.0Gbps Ports via ESB2 Controller 7. Left Universal Slot (Riser Card Required): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. Right Universal Slot (Riser Card Required): 1 64-bit 100MHz
-
Supplier: Supermicro Computer, Inc.
Description: Controller 6. 3 (x8) PCI-Express (2 w/ Gen 2.0), 1 (x4) PCI-Express (Using x8 slot), 2x 64-bit 133MHz PCI-X, 1 UIO slots (Support Supermicro UIO Cards) 7. ATI ES1000 Graphics with 32 MB video memory 8. IPMI 2.0 (SIMSO) Slot
-
Supplier: AAEON Electronics, Inc.
Description: Embedded Motherboard With AMD Athlon™ 64/ Athlon™ 64 x2 (AM2 Socket) Processors Main Feature AMD Athlon™ 64/ Athlon™ 64 x2 (AM2 Socket) Processors AMD 690E + SB600 DIMM ECC DDR2 533/667/800 Memory, Up To 4 GB Gigabit Ethernet x 2 CRT, Up To 24-bit Dual-channel LVDS
- Memory Capacity: 4 GB
- Processor / CPU: AMD AthlonTM
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Supermicro Computer, Inc.
Description: Side 1 (x8) PCI-Express + 1 UIO or 1 (x16) PCI-Express Right Side 1 (x8) PCI-Express For 2U configuration, Please go to UIO Riser Cards page 7. ATI ES1000 Graphics with 32MB video memory 8. IPMI 2.0 (SIMSO) slot
-
Supplier: Supermicro Computer, Inc.
Description: 3.0Gbps Ports via ESB2 Controller 6. Left Side 1 (x8) PCI-Express (2.0) + 1 UIO or 1 (x16) PCI-Express (2.0) Right Side 1 (x8) PCI-Express (2.0) For 2U configuration, Please go to UIO Riser Cards page 7. ATI ES1000 Graphics with 32MB video memory 9. IPMI 2.0
-
Supplier: Intelligraphics, Inc.
Description: high throughput enterprise networking solution. Incorporated with advanced security encryption, such as 64/128-bits WEP, WPA, WPA2, and 802.1x, it helps prevent users’ devices from malicious attacks. Embedded Application: Applications include medical devices, security systems,
- Form Factor: Mini Card
- Standard Type: Networking Module
- RoHS Compliant: RoHS Compliant
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and
- Number of Ports: 5
- Network Protocol: ATM, E1, Frame Relay, ISDN, PPP, T1
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: AMETEK Programmable Power
Description: processor, and is ideal for electronic test or data acquisition applications that are processor-intensive or require multi-tasking environments. The embedded controller supports Microsoft Windows operating systems and can be purchased with Windows 7 64-bit operating system
- Features: Controller / Processor, Other
- Ports / Interfaces: GPIB Interface, USB
- Technology: PXITM Compliant
-
Supplier: RS Components, Ltd.
Description: capacity. Intel Core i5 dual-core up to 2.4GHz. Mobile Intel® QM57 Express. Mobile Intel® HM55 Express. Two DDR3 800/1066 64-bit SO-DIMM sockets. Maximum memory capacity is 8GB. Option for ECC memory. 200 MHz graphics engine. Next-generation graphics core offering superior 3D and
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and
- Number of Ports: 4
- Network Protocol: E1, ISDN, T1
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) Up to 32 Gbytes of soldered DDR3L-1600 DRAM with ECC Dual or single PMC/XMC module sites: 32/64-bit, 33/66 MHz PCI™, up to 100 MHz PCI-X™ XMC module interface, x8
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 486DX2/ 486DX4/5x86 CPU Two SIMM sockets provides up to 64 MB DRAM 128 KB Cache (expandable to 512KB) RealTek RTL8019 10-base LAN controller Video controller C&T 65550 with 1MB memory supports CRTs and Flat Panels up to 1024x768 at 16
-
Supplier: Beckhoff Automation LLC
Description: automation software turns the CX2033 system into a high-performance PLC and motion control system that can be used with or without visualization. Both TwinCAT 2 in 32-bit mode and the latest TwinCAT 3 version in 64-bit mode are supported. Continuing support for TwinCAT 2 by the
-
Supplier: Beckhoff Automation LLC
Description: automation software turns the CX2043 system into a high-performance PLC and motion control system that can be used with or without visualization. Both TwinCAT 2 in 32-bit mode and the latest TwinCAT 3 version in 64-bit mode are supported. Continuing support for TwinCAT 2 by the
Find Suppliers by Category Top
More Information Top
-
Automatic jet engine test system using commercial off the shelf (COTS) hardware and software platforms
The external data processing computer is a 233 MHz Pentium@II with 256 Mbytes of RAM, 2.1 Gbyte Hard Drive, and 64 bit PCI Video card .
-
Techist - All Things Tech - PCI video card
Newegg.com - PNY VCG84512SPEB GeForce 8400 GS 512MB 64 - bit GDDR2 PCI Video Card - Desktop Graphics / Video Cards .
-
Computer died, looking to revive it with new parts :P - Techist - All Things Tech
Newegg.com - PNY VCG84512SPEB GeForce 8400 GS 512MB 64 - bit GDDR2 PCI Video Card - Desktop Graphics / Video Cards .
-
Which 8800GTS 512MB - Page 4 - Techist - All Things Tech
I'm laying up with a $33 PCI vid card Newegg.com - EVGA 128-P1-N309-LX GeForce FX 5200 128MB 64 - bit DDR PCI Video Card - Retail just to get my system together and operable and then dropping the big one on…
-
[Premium Member] DRIVER NEEDED: ASUS ASUS M3N-HT DELUXE (Windows XP Professional) - Free Drivers Download | Request and Support Forums
[Premium Member] DRIVER NEEDED: ATI 256m video cards HD 2400 Pro 64 bit PCI (Windows XP Professional) [PCI / ISA] .
-
Graphics / Video Adapter Request Board - Page 52 - Free Drivers Download | Request and Support Forums
[Premium Member] DRIVER NEEDED: ATI 256m video cards HD 2400 Pro 64 bit PCI (Windows XP Professional) [PCI / ISA] .
-
[Premium Member] DRIVER NEEDED: nVIDIA nVIDIA RIVA TNT2 (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
[Premium Member] DRIVER NEEDED: ATI 256m video cards HD 2400 Pro 64 bit PCI (Windows XP Professional) [PCI / ISA] .
-
Techist - All Things Tech - Need to build Computer for not that much
Newegg.com - GIGABYTE GV-NX73G256D-RH GeForce 7300GS 512MB(256MB on Board) 64 - bit GDDR2 PCI Express x16 Video Card - Retail .
-
General-use PC - Techist - All Things Tech
Newegg.com - MSI NX8400GS-TD256E GeForce 8400GS 256MB 64 - bit GDDR2 PCI Express x16 Video Card - Retail .
-
graphic cards - Page 4 - Techist - All Things Tech
Newegg.com - HIS Hightech H24PF512PNP Radeon HD 2400PRO 512MB 64 - bit GDDR2 PCI HDCP Ready Video Card - Desktop Graphics / Video Cards .
Indicates content that may require registration and/or purchase.