-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Glass, Transmitted Beam (Individual Cable), Standard Bundle 2.29mm, Brass, 1.6 mm (0.062 in) Diameter, Randomized Arrangement, .91 m (36 in.)
-
Supplier: Radwell International
Description: FIBER OPTIC CABLE, GLASS CORE, STAINLESS JACKET, M6 TIP, 3M LONG, LVBSTM6233000 LIGHT GUID, LVBSTM6 233000 LIGHT GUID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies OM4+ Sig Core 2-FIB 1.6mm jacket, patc
-
-
Supplier: General Cable
Description: 850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 6 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
- Wavelength: 850 nm
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: Win Source Electronics
Description: Shielding: Unshielded Housing Material: Zinc Orientation: Straight Number of Conductors: 6 Contact Plating: Gold Ratings: IP67 Insulation Material: PVC Number of Poles: 6 Cable Length: 305 mm Number of Pins: 6 Contact Gender: Female Connector Type B: Connector Categories:
-
Supplier: Win Source Electronics
Description: m Shielding: Unshielded Orientation: Straight Number of Conductors: 5 Contact Plating: Gold Insulation Material: PVC Cable Length: 3.6 m Number of Pins: 5 Connector Type A: Circular, Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 43P Plastic Fiber Optic Cables, Transmitted Beam (Individual), Threaded, M4 X 0.70 & M2.6 X 0.45, Stainless Steel, Single - 1 mm Ø Core, Polyethylene, -40°C to +70°C, 2 m (78 in.) cable, 2.2 mm Aperture Amplifier, R1, M1
-
Supplier: TelephoneStuff.com
Description: Enhanced FDDI 62.5/125um Multimode low smoke zero halogen fiber optic cable. Features: - Meets critical NEC/CEC riser (OFNR) safety standards yet rugged enough for outdoor use - ARID-CORE water blocking technology protects fibers from moisture - Riser rating
- Fiber Mode: Multimode
-
Supplier: DigiKey
Description: PATCH CORD MM OM2 6CORES MPO (MA
- Connector Type: LC
- Fiber Mode: Multimode
- Features: Other
-
Supplier: TelephoneStuff.com
Description: 8.3/125um high performance 9.0 MFD 12 strand SM fiber optic cable. Replaces Model #Z-012-DS-8H-SO. Most avalable in boxes or reels. Features: - Meets critical NEC/CEC riser (OFNR) safety standards yet rugged enough for outdoor use - ARID-CORE water blocking technology
-
Supplier: Conax Technologies
Description: Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that
- Temperature Range: -3.9999999999999996 to 185 C
- Attenuation: 0.3 dB
- Features: Fiber Optic
- Feedthrough Mount: Threaded Mount
-
Supplier: BRIM Electronics, Inc.
Description: An industry standard 62.5 mm Simplex glass fiber inner core, with an Acrylate fiber coating, a 900 µm diameter elastomeric buffered optical fiber, a Kevlar covering for strength, and a flame retardant black PU jacket overall. This fiber optic retractile cord
- Cable Diameter: 0.115 to 0.65 mm
- Cable Type: Duplex, Simplex
- Fiber Mode: Single Mode
-
Supplier: Hubbell Incorporated
Description: 5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE 9/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: Electro Optical Components, Inc.
Description: fibers (4-18µm) in the range of 1.5 – 6µm Our single- and multimode CIR fibers are drawn in core/clad structure with double polymer coating and characterized by a low optical loss. Features: High transmittance from 1.5µm to 6µm Optical losses 0.2 dB/m at 2 - 4 µm
- Cable Diameter: 300.00000000000006 to 700 mm
- Wavelength: 1,500 to 6,000 nm
- Numerical Aperture: 0.25 to 0.28
- Bending Radius: 100 mm
-
Supplier: S.I. Tech, Inc.
Description: Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: Newport MKS
Description: required without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a
- Numerical Aperture: 0.12
- Maximum Attenuation: 5 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: without introducing non-linear effects. Coupling light into and out of an F-SM fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss
- Cable Diameter: 2.5000000000000004 mm
- Numerical Aperture: 0.07
- Maximum Attenuation: 10 dB/km
- Fiber Mode: Single Mode
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 6-meter ( 20ft ) multimode duplex Fibre Channel optic LC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on each end. It has a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 2-meter multimode duplex Fibre Channel optic LC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on each end. It has a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: "N506-" for SC-SC cables, and "N520-" for LC-LC cables. Features Constructed with 50/125 micron cable Length - 2M Use on fiber and fibre channel installations SC male to LC male connectors Higher bandwidth optimized for gigabit and 10Gbps networks Backward compatible with
- Cable Type: Duplex, Patchcord
- Connector Type: LC, SC
- Fiber Mode: Multimode
-
Supplier: Belden Inc.
Description: Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 6 fibers MM OM5.
- Cable Weight: 0.059527559055118 lbs/ft
- Bending Radius: 56.00000000000001 mm
- Operating Temperature: -70 to 85 C
-
Supplier: Belden Inc.
Description: Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 6 fibers MM OM1.
- Cable Weight: 0.059527559055118 lbs/ft
- Bending Radius: 56.00000000000001 mm
- Operating Temperature: -70 to 85 C
-
Supplier: Belden Inc.
Description: Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 6 fibers MM OM3.
- Cable Weight: 0.059527559055118 lbs/ft
- Bending Radius: 56.00000000000001 mm
- Operating Temperature: -70 to 85 C
-
Supplier: Black Box
Description: Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. Ideal for humid climate & underground run. UV stabilizer guards vs sun exposure. Bend-insensitive fiber.
- Maximum Attenuation: 0.5 dB/km
- Operating Temperature: -40 to 70 C
-
Supplier: Black Box
Description: Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. For humid climate & underground run. UV stabilizer guards vs sun exposure. Bend-insensitive fiber.
- Maximum Attenuation: 3 dB/km
- Operating Temperature: -40 to 70 C
-
Supplier: Black Box
Description: Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. Ideal for humid climate & underground run. UV stabilizer guards vs sun exposure. Bend-insensitive fiber.
- Maximum Attenuation: 3 dB/km
- Operating Temperature: -40 to 70 C
-
Supplier: Panduit Corp.
Description: OM4+ Signature Core™, 12-fiber, harness cable assembly, low smoke zero halogen rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL. Aqua, 6 meters.
- Cable Type: Duplex, Multifiber Cable
- Connector Type: LC
- Features: Other
-
Supplier: SFCable.com
Description: Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: SC, ST
-
Supplier: SFCable.com
Description: Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 2 Meter (6.56ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: LC, SC
-
Supplier: SFCable.com
Description: Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: ST
-
Supplier: SFCable.com
Description: Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: LC, ST
-
Supplier: Black Box
Description: Meet GR-20-CORE & ICEA S-104-696 water penetration requirement. Ensure cable damage can be contained to repairable length. Jacket resists fungus. Ideal for humid climate & underground run. UV stabilizer guards against sun exposure.
- Maximum Attenuation: 3.5 dB/km
- Operating Temperature: -40 to 70 C
-
Supplier: Belden Inc.
Description: Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 6 fibers SM OS2 G.652.D & G.657.A1.
- Cable Weight: 0.059527559055118 lbs/ft
- Bending Radius: 56.00000000000001 mm
- Operating Temperature: -70 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
feature. Benefits: Rugged construction Fiber optic cable is protected inside the sheath Uses low outgassing materials Specifications: Helium Leak Rate: 1 x 10-6 scc/sec typical (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
cables. Advantages of FORJ over Traditional Electrical Slip Rings: No electromagnetic interference – Fiber optic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
CASTECH fiber-coupled acousto-optic modulators (FAOMs) are designed for high-speed and precise laser control in advanced optical systems. With fast response and flexible integration, they support stable and efficient signal modulation in demanding environments (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Flexible Tooling and Integration The F-690.S1 SpaceFAB 6-DOF motion platform and alignment system is available with optional fiber and fiber array holders (model F-690.A1), featuring reversible fixture mounts for single fiber or array alignment. All necessary cables and (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
MPO Field TV connector combines high speed and high density of well-known MPO/MTP Fiber Optic connectors using MT ferules, with high resistance of MIL-DTL-38999 Series III Military shells for various harsh environment applications such as high speed embedded network backbones for battleships (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
1 Optional Slip Ring 1 Optional (for 360° continuous rotation) RF Rotary Joint / RF Cable 1 Optional (for 360° continuous rotation) Fiber Optic Rotary Joint / Fiber (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
IntelliFIBER/spl trade/: fiber optic fence sensor developments
Figure 6 4- core fiber optic cable .
-
Optical initiation spot size effects in low-density PETN
Setchell has shown that, with system optimization and post processed fibers, a 400 µm core fiber optic cable is capable of carrying over 100 mJ ( 6 ) .
-
3D tracking for borescope inspections
[ 6 ] More, Jason P. et al, “Shape sensing using multi- core fiber and optic cable and parametric curve solutions,” Optics Express Vol. 20, No. 3 (2012).
-
Long term attenuation measurements on optical ground wires
[ 6 ] Bellcore, GR-20- CORE Sept. 94, Generic Requirements for OpticalFibers and Fiber Optic cables .
-
Testing and Commissioning of a Modular UHV AC Outdoor Test System
Fiber- Optic Cable ITT T485 Single Fiber Step Index - Attenuation < 12 dB/km - Core diameter (100 + 6 ) -im - Outer diameter (140 + 7) um - Jacket .120" - Jacket material - Polyurethane - Strength member Kevlar 4.
-
Submarine cable installation between production platform and satellite wellhead platform of south pars gas field - phase 1 in the Persian Gulf
…SPD2 is 5100 meters and for transferring power, control and telecommunication signals from SPPl to SPDZ, an EPR insulated, 6 kV operating voltage, containing 2 control cores and 1 fibre optic core including 14 fibres … and single armour submarine cable is used.
-
Laser light delivery systems for medical applications
1 33– 6 Magera J J and McCann B P 1992 Silica- core fibres for medical diagnosis and therapy Proc. SPIE 1649 2–13 Mahlke G and G¨ossing P 1987 Fiber Optic Cables (New York: Wiley) Matsuura Y, Abel T and Harrington J…
-
Large core Polymer Optical Fibers for aeromobile cabling: 100MBPS and 1GBPS transmission
…meters; • proof of concept demonstration of multi-Gbps over 50-60 meters (from 6 to 10 Gbps); • … of meters using parallel optic solutions (multi core and ribbon cables ); • reliable transmission of selected radio-over- fibre systems (such as transporting…
-
CR4 - Thread: Fiber Optic Cable
The main fiber optic cable consist of at least 6 fibres it shall be install in PVC duct concrete encase the spec call for … and multimode cable so for outside we will use single mode as the core is 9um and it…
-
Practical Opto-Electronics
…214–216, 288, 289 Fastie-Ebert configuration, 304 Fastie-Ebert scheme, 305 Fiber bundle, 228, 271 Fiber cables , 219 Fiber - optic spectrometer, 212, 260 Field … Flat mirror, 2 Flat- core filament, 37 Flat-mirror … 28 F-number, 4, 6 Focal length, 10, 25…
Indicates content that may require registration and/or purchase.