-
Supplier: Rohde & Schwarz USA, Inc.
Description: Measurement range: DC to 3 GHz Input A/B (BNC): DC to 200 MHz Input C (SMA): 100 MHz to 3 GHz Input impedance A/B: 50 Ω or 1 MΩ (switchable), sensitivity 25 mV Input impedance C: 50 Ω, sensitivity 30 mV 10-digit resolution (at 10 s gate time) Nine measurement functions, external GATE and
- Frequency Range: 0 to 3,000,000,000 Hz
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Trumeter Company, Inc.
Description: The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features Self powered for 3-4 years using a 1.5V button cell 4/6 digit 6mm character high contrast LCD display Low power CMOS circuitry to achieve an expected battery life
- Maximum Count Frequency: 0.012 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.23622047244094488 inches
- Operating Temperature: 32 to 122 F
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY METER, 6 DIGIT, 230VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-; Product Range:- RoHS Compliant: No
-
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: GHz frequency range · 11-digit frequency resolution (1 s) · Statistical analysis & Allan variance · Graphical output to XY scopes · GPIB and RS-232 interfaces · Ovenized timebase(opt.) SR620 Measurements The SR620 measures timeinterval, frequency, pulse-width, rise and
-
Supplier: Allied Electronics, Inc.
Description: S664 — Frequency Counter Accepts Count Rates Up to 20 kHz (S664 — 35 kHz) English Programming Prompts, No Symbols Four Presets, Two Outputs Large, Tactile Buttons for Easy Programming Broad Scaling Range Using Front Panel Buttons Field Replaceable Relay Cards 6 Digit,
-
Supplier: Define Instruments
Description: features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays
- Maximum Count Frequency: 20 kHz
- Number of Digits (or Characters): 6 to 5
- Digit Height: 0.3 to 0.5 inches
- Functions: Batch Counter, Controller
-
Supplier: Define Instruments
Description: applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up
- Maximum Count Frequency: 20 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.4 to 0.5 inches
- Functions: Batch Counter, Controller
-
Supplier: CARLO GAVAZZI Automation Components
Description: functions and double level protection password. Housing for panel mounting with front protection degree: IP67, NEMA12, NEMA4x "Indoor use only". Dual 6-DGT µP-based controller with analogue indicators Dual rate, speed, frequency and period measurement Dual counter 0.001% RDG
- Number of Digits: 6
- Analog Input Channels: 2
- Frequency Range: 0.001 to 50 Hz
- Response Time: 10 milliseconds
-
Supplier: Tradeport Electronics Group
Description: 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 Ω to 1 GΩ with up to 10 μΩ resolution 2 x 4 ohms 4-wire measurement technique Measure frequency and period Fluke 45 and
-
Supplier: Radwell International
Description: COUNTER/TIMER, 230 VAC OPERATING VOLTAGE, 3.5-30 VDC (HIGH) / 0-2 VDC (LOW) SIGNAL VOLTAGE, 30 HZ / 5 KHZ SWITCHING FREQUENCY, 1 RELAY OUTPUT, 2 LINE (2X6 DIGIT) LCD DISPLAY, -999999 TO 999999, IP65. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features 6-digit display of rate or totalized rate, totalizer flow meter, field scalable High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz Converts signal input to
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Functions: Batch Counter, Controller
- Direction: Bi-directional Counter, Down, Up
-
Supplier: Allied Electronics, Inc.
Description: Dual Preset Counter, 6-Digit Display, Wire Clamping Screw Terminal, 50⁄60 Hz Frequency Quadrature sensing (up to 4 times resolution) Bi-directional counting, up⁄down control Field replaceable relay output boards Status indicators for outputs Parameter security via
-
Supplier: Allied Electronics, Inc.
Description: Consumption: Max. 50 mA; 6 VA Display: 6-Digit Red, 7-Segment LED Display; 14 mm (0.55 Inch) High Data Backup: EEPROM Polarity of Inputs: Programmable, NPN or PNP for All Inputs Counting Frequency: 60 kHz, Can Be Damped to 30 Hz Depending on Operating Mode at Position
-
Supplier: Allied Electronics, Inc.
Description: Consumption: Max. 50 mA; 6 VA Display: 6-Digit Red, 7-Segment LED Display; 14 mm (0.55 Inch) High Data Backup: EEPROM Polarity of Inputs: Programmable, NPN or PNP for All Inputs Counting Frequency: 60 kHz, Can Be Damped to 30 Hz Depending on Operating Mode at Position
-
Supplier: Laurel Electronics LLC
Description: excitation outputs Certified to EN 61010-1 (CE mark) and RoHS ETL certified to UL 61010-1 and CSA C22.2#61010-1 Isolated from meter and power grounds Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate Laureate™ digital panel meters, digital counters and
- DC Input Power: 5.3 watts
-
Supplier: Laurel Electronics LLC
Description: The analog input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow,
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow, to count up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Tradeport Electronics Group
Description: DDS Technology and FPGA Chip Design. Frequency Range:1Hz~20MHz. High Frequency Accuracy : + 20ppm. High Frequency Stability : + 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~200kHz. Front Panel Setting Save/Recall with 10 Groups of Setting
-
Supplier: Tradeport Electronics Group
Description: Frequency Range: 0.1Hz~10MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20Bx2) and Variable Attenuator - Built-in
-
Supplier: Transcat, Inc.
Description: Product highlights 100MHz Bandwidth 1GSa/s Sample Rate 2Mpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver: 1 Minute to 5 Hours Real-Time Signal Display Digital Filter and
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: Product highlights 150MHz Bandwidth 1GSa/s Sample Rate 2Mpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver: 1 Minute to 5 Hours Real-Time Signal Display Digital Filter and
- Bandwidth: 150 MHz
-
Supplier: Tradeport Electronics Group
Description: DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MHz - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF80 series (Dual Rate Totalizer) is a 5 digit Ratemeter, 6 digit Totalizer in a 1 /8 DIN package. The DPF80 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement,
- Operating Temperature: 32 to 130 F
- Features: Count Totalizer
- Instrument Type: Counter / Timer Combination
- Output / Interface: Current
-
Supplier: ValueTronics International, Inc.
Description: embedded with standard functions such as TTL/CMOS/Ramp output, and External Voltage Controlled Frequency as well as built-in 6-digit counter. As well as a built-in 6-digit counter (except GFG-8215A).Further versatility of Logarithmic and Linear sweep
- Minimum Frequency Range: 3 MHz
- Maximum Frequency Range: 3 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Product highlights 50MHz Bandwidth 500 MSa/s Sample Rate 32 Kpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver: 1 Minute to 5 Hours Real-Time Signal Display Digital Filter
- Bandwidth: 50 MHz
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 500,000,000 Hz
- Sampling Rate: 122.88 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Description: + Dual-channel Oscilloscope+25MHz Signal Generator(SDS210S,215S,220S)+ 100MHZ、150MHz, 200MHz bandwidth+ Dual-channel independent 1GS/s real-time sampling rate+ 20M memory depth+ Support 30 Automatic Waveform Measurements+ 6-digit High-precision Frequency Counter+ FFT
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: USB
-
Supplier: ValueTronics International, Inc.
Description: The GOS-6051 is a 50 MHz, 2 Channel analog oscilloscope from Instek. Features: 50MHz, Readout Analog Oscilloscope with Cursor Measurement and Frequency Counter 2 Channels, 4 Traces DC~50MHz Bandwidth Vertical Sensitivity: 1mV/div ~ 20V/div CRT Readout Cursor Measurement, 6
- Bandwidth: 50 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: AMETEK Programmable Power
Description: 200 MHz frequency range for both A and B channel 1 ns time interval resolution (100 ps with averaging) 9-digit resolution in 1 second gate time Greater than 200 readings/second over the VXIbus Up to 32,000 on-board readings with direct register access for fast data throughput Part of
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: ValueTronics International, Inc.
Description: / Frequency Counter (Free with product registration) 4-digit AC RMS, DC, and AC+DC RMS voltage measurements 5-digit frequency measurements TPP0500B: 500 MHz bandwidth, 10X, 3.9 pF. One passive voltage probe per analog channel Warranty: Three-year warranty covering
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: ValueTronics International, Inc.
Description: 20 Hz to 100 kHz Depth: To 99% Accuracy: ±2% of reading ±1 digit, 50 Hz to 10 kHz rates, 150 kHz to 10 MHz; ±1% of reading ±1 digit, 50 Hz to 50 kHz rates, 10 to 1300 MHz Flatness (variation in indicated AM depth for constant depth on input signal): ±0.3% of reading ±1 digit
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response. Empower RF Systems amplifiers are used in the defeat role of drone (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
function of the MSO7000X. Capture or import waveforms and use them as reference. Multi-channel 8-digit hardware frequency counter, supporting adjustable frequency refresh time and effective digit 4-digit Digital Voltmeter (DVM): DC, AC RMS, and DC+AC RMS 22 advanced (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
/Arbitrary Waveform Generator Spectrum Analyzer Digital Voltmeter High-Precision Frequency Counter Protocol Analyzer Jitter/Eye Analyzer Power Analyzer (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
Operating clock frequencies from 0MHz to 200MHz The 400MB/s HS400 figure represents the supported interface transfer rate. Under the datasheet’s specified HS400 test (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Frequency Counters / Signal
Build in 6 Digit Frequency Counter .
-
Jiangnan Electronic instrument co.,LTD
High accuracy 6 digits frequency counter .
-
Counters / Voltage
High accuracy 6 digits frequency counter .
-
Continuous Waves / Counters
·4 channels, 4.7â color LCD display (320x240 pixels)·Dual time base for waveform detail analysis·Scroll display in scan mode for continuous monitoring of signal variation·Envelop sampling for display of AM carrier wave · 6 - digit frequency counter , 4000 counts DMM·Automatic waveform …
-
Testers or Instruments Electronic Circuits, beginning with S
Simple 6 Digit 40MHz Frequency Counter Module - Here is the design for a very low cost 6 - digit frequency counter module using of the shelf components (and not that expensive 74C926!).
-
Frequency / 26
·4 channels, 4.7â color LCD display (320x240 pixels)·Dual time base for waveform detail analysis·Scroll display in scan mode for continuous monitoring of signal variation·Envelop sampling for display of AM carrier wave · 6 - digit frequency counter , 4000 counts DMM·Automatic waveform …
-
Pulse Waveform / Signal
·4 channels, 4.7â color LCD display (320x240 pixels)·Dual time base for waveform detail analysis·Scroll display in scan mode for continuous monitoring of signal variation·Envelop sampling for display of AM carrier wave · 6 - digit frequency counter , 4000 counts DMM·Automatic waveform …
-
Waveform Generators / 10
Built-in 6 - digit frequency counter .
-
Displays / 26
·4 channels, 4.7â color LCD display (320x240 pixels)·Dual time base for waveform detail analysis·Scroll display in scan mode for continuous monitoring of signal variation·Envelop sampling for display of AM carrier wave · 6 - digit frequency counter , 4000 counts DMM·Automatic waveform …
-
Function Generators / 10
Built-in 6 - digit frequency counter .
Indicates content that may require registration and/or purchase.