-
Supplier: Chase Doors
Description: Fib-R-Dor fiberglass door system is a beautiful, durable door designed for use in pharmaceutical manufacturing, food processing, water and wastewater treatment, chemical manufacturing, oil refineries, pulp and paper mills and any other application where doors are subject
- Type: Entry Doors
- Material: Fiberglass
- Application: Industrial, Interior Doors
- Features: Other, Window(s)
-
Supplier: Chase Doors
Description: Proline 300i and 400i insulated doors are designed for strength and durability in tough, abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Insulated, Window(s)
- Material: Fiberglass, Plastic, Stainless Steel
- Type: Impact Doors
-
Supplier: JELD-WEN, Inc.
Description: Indistinguishable from real wood and handcrafted for exceptional beauty. Options include woodgrain textures, textured glass and ENERGY STAR®.
- Application: Exterior Doors, Residential
- Material: Fiberglass
- Type: Patio Doors
- Features: Window(s)
-
-
Supplier: JELD-WEN, Inc.
Description: The JELD-WEN Design-Pro Fiberglass doors feature the beautiful appearance of Mahogany, Oak or Fir woodgrains. Engineered for energy-efficiency and low maintenance, Design-Pro doors readily accept stain for a beautiful and long-lasting finish
- Application: Exterior Doors, Residential
- Material: Fiberglass
- Features: Fire Rated
- Type: Panel Doors
-
Supplier: Terra Universal, Inc.
Description: Totally seamless molded fiberglass. Exceeds cGMP, FDA, and EMEA requirements. Non-porous, non-shedding, non-absorptive panel finish. Finish withstands fingerprints, fading and chemical corrosion. Stainless steel track and trolley system. Designed with a tight-perimeter sealing system and
- Width: 72 inch
- Height: 96 inch
- Type: Cleanroom Doors, Sliding Doors
- Material: Fiberglass
-
Supplier: Ruskin Company
Description: The ADCW22F Double Skin Access Door is designed for fiberglass ductwork and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure. A plexiglass panel that permits visual duct inspection
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Material: Fiberglass
-
Supplier: Ruskin Company
Description: The ADH22F Double Skin Access Door is a galvanized steel access door for use with insulated duct work and features: Easy-bend tabs for quick, easy installation wherever fiberglass duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Material: Fiberglass
-
Supplier: Chase Doors
Description: Fib-R-Dor utilizes a combination of unique manufacturing techniques and fiberglass technology to create a panel that is beautiful, cleanable and durable. The entire exterior of the door panel is molded fiberglass with a permanent bond to the core material, ensuring a beautiful,
- Application: Commercial, Exterior Doors, Industrial
- Type: Entry Doors
- Material: Fiberglass
- Features: Insulated, Other, Window(s)
-
Supplier: JELD-WEN, Inc.
Description: Indistinguishable from real wood and handcrafted for exceptional beauty. Options include woodgrain textures, decorative accents and decorative glass.
- Application: Exterior Doors, Residential
- Material: Fiberglass
- Type: Panel Doors
- Features: Window(s)
-
Supplier: Cendrex Inc.
Description: Description The GRG is a type of push out access panel made of glass fiber reinforced gypsum. It is designed to blend seamlessly in a drywall ceilling application.
- Application: Access Doors, Commercial, Industrial
- Material: Fiberglass
- Features: Other
-
Supplier: Chase Doors
Description: ColdGuard horizontal sliding door is designed for high cycle, abusive applications and is the workhorse of our product offering. Chase Doors knows durability is the key to long life in a horizontal sliding door, so the ColdGuard sliding door features a heavy duty FRP
- Application: Commercial, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
- Type: Sliding Doors
-
Supplier: JELD-WEN, Inc.
Description: The JELD-WEN Design-Pro Fiberglass doors feature the beautiful appearance of Mahogany, Oak or Fir woodgrains. Glass options include pet panel, blinds between the glass, energy efficient, decorative, direct glaze, or privacy glass
- Application: Exterior Doors, Residential
- Material: Fiberglass
- Type: Panel Doors
- Features: Window(s)
Find Suppliers by Category Top
More Information Top
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… symphonic_J|5 quintet_N|1 opus_N|2 serenade_N|1 divertimento_N|1 dual_J|3 rendition_N|2 contrabass_N|1 free_rein_N|1 intimate_J|8 discreetly_R|1 dress_V|28 clown_N|2 attire_N|2 equivalent_N|17 anew_R|3 divergent_J|2 listen_V|83 marathon_N|1 awaited_J|1 reissue_N|1 outset_N|4 playing_N|12 in_relation_to_J|10 edition_N|5 document_N|4 importance_N|49 of_all_time_R|2 shed _light_on_V|2 pedagogical_J|1 pianistic_J|1 trait_N|3 … … simultaneously_R|20 testimony_N|11 individuality_N|1 distinctly_R| 6 structural_J|10 innate_J|1 rhythmic_J|3 vibrancy_N|1 … … abdominal_J|3 ballerina_N|1 chin-up_N|2 disappointing_J|1 surprising_J|9 29_J|6 11_J|10 chin_V|2 schoolgirl_N|2 dash_N|2 chinning_bar_N|1 install_V|29 door _N|137 in_full_view_J|1 chair_N|37 … … extensively_R|2 loading_N|6 wastewater_N|2 effluent_N|19 l_N|19 turbine_N|3 aerator_N|11 hp_N|3 aerated_J|9 lagoon_N|12 developer_N|4 yr_N|6 septic_J|3 emit_V|3 obnoxious_J|2 odor_N|7 aerobic_J|1 sodium_nitrate_N|3 algae_N|6 blue-green_algae_N|1 green_algae_N|1 anaerobic_J|1 unattractive_J|2 pilot_J|9 diam_N|2 gal_N|1 coat_V|4 fiberglass _N|1 matting_N|1 asphalt_N|1 erosion_N|1 … … strain_V|10 slippage_N|1 slow_down_V|8 cu_ ft _N|1 needless_J|2 volumetric_J|1 activated_J|3 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/71302/04356998-MIT.pdf?sequence=2
The land contours and a tool shed were used to create an upper entry yard and a … Thermopane win- dows and storm doors were planned for throughout, and windows were concen- trated on those … The wall system was designed to hold six-inch thick fiberglass insulation. Garage/workshop area: 640 ft 2 Mudroom area: 63 ft2 Deck areas: 132 ft2 Insulation (walls, ceiling, floor): 6 " fiberglass Living area glass (thermopane): north side 13 ft2 south side 66 ft2 east side .
-
Architectural Engineering Design: Mechanical Systems > ACOUSTICS
… and wrapping each duct in 4 in. batt insulation for the last 10 ft before each diffuser. The closet walls should be 5/8 in. drywall on studs whose cavities are filled with fiberglass insulation, the room should have a 1 3/4 in. thick solid-core door with perimeter acoustic seals … … should be at least 6 in. from the walls … Examples are the Tanglewood Music Shed in western Massachusetts, the Finger Lakes Performing Arts Center in western …
-
Temperature and Humidity in Indoor Riding Arenas during Cold Weather
Lighting consisted of two rows of seven HID lights and a row of 6 incandescent lights up … The 45.7 x 32.9 m (150 by 108- ft ) indoor arena was the central part … … of the arena was a 12.2 m (40-ft) wide open-fronted shed , used to store … The arena had fiberglass insulated exterior walls and roof. … of a series of commercial-style ridge vents, that could be opened manually, and large endwall doors .
-
Self Help Forums - Basement insulation plan
Should I just have the paper covered fiberglass on that wall with 3/4 inch of expanded or … The glass doors are 4 ft wide and 6.5 ft tall, I can get anything I want into my basement, it is kind of nice. The other concrete block wall is mostly shared with my neighbor, about 6 feet of it is painted and has my neighbor's shed right up against it.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… latticework_N|5 subkingdom_metazoa_N|1 hydra_N|7 jellyfish_N|6 coral_N|12 radially_symmetrical_J|3 medusa_N|7 take_N|1 umbrella-shaped_J|1 absent_J|22 sexually_R|48 scyphozoan_N|2 medusoid_J|4 scyphozoa_N|1 alternation_of_generations_N|4 showily_R|6 siphonophora_N|1 fuzzy_J|6 cluster_N|259 elastic_J|38 draw_in_V|4 portuguese_man-of-war_N|1 siphonophore_N|3 bladderlike_J|7 float_N|13 ft _N|5 hydroid_N|1 long-branched_J|1 … … stony_coral_N|2 aggregation_N|8 brain_coral_N|1 convoluted_J| 6 furrowed_J|2 coelenterate_genus_N|1 order_madreporaria_N|1 staghorn_coral_N|1 … … backbencher_N|1 house_of_commons_N|9 graphical_user_interface_N|4 icon_N|7 excavator_N|1 shovel_N|8 bucket_N|14 boom_N|3 backpack_N|3 plate_armor_N|4 cuirass_N|3 porch_N|6 back_ door _N|1 accessible_J|16 privileged_J|7 … … station_house_N|1 tongs_N|2 take_hold_V|2 watchtower_N|1 post_V|8 catch_fire_V|4 security_system_N|2 cracker_N|8 practice_range_N|2 keg_N|6 ratio_N|82 gear_box_N|3 sinker_N|1 fiberglass _N|2 bolt_V|4 table_knife_N|2 … … ambitious_J|8 oral_stage_N|2 inherent_J|20 fundamental_J|28 responsiveness_N|7 material_J|5 preoccupation_N|12 worldly_J|4 extroverted_J|2 introverted_J|2 extroversion_N|1 introversion_N|1 temperament_N|11 shed _blood_V|2 highly_strung_J|1 restless_J|8 …
-
The THEMIS Mission
We have shown, referring to Fig. 6 , that this level of heating is more than adequate to … An often-asked question is whether the dome sheds snow easily. The construction material is fiberglass sheets bonded to 2 thick panels of foam core insulation. Fig. 8 The GBO site at Ft . Both doors use pliable, sili- cone gaskets, rated for extreme cold, to seal against the main structure.
-
THEMIS Ground Based Observatory System Design
We have shown, referring to Fig. 6 , that this level of heating is more than adequate to … An often-asked question is whether the dome sheds snow easily. The construction material is fiberglass sheets bonded to 2 thick panels of foam core insulation. Fig. 8 The GBO site at Ft . Both doors use pliable, sili- cone gaskets, rated for extreme cold, to seal against the main structure.
-
Setting-up a Small Observatory: From Concept to Construction
The observatory in the winter, with both telescope sheds closed. Dave Tyler’s A Priori Fibreglass Dome … stands at the end of a medium-sized garden, about 20 m (60 ft ) from the house … The wall is only about 1.2 m (4 ft) high, and the door less than this … … and resin were then built up on the forms to a thickness of 6 mm (0.25 …
-
Steel Water Storage Tanks: Design, Construction, Maintenance, and Repair > Potable Water Security
The practice of cutting off ladders 20 ft ( 6 m) or so above ground level and adding locked access gates began as a way of controlling vandalism, and it has now become an even more accepted means of limiting access. … valves, SCADA, and so on. are usually located in underground vaults or separate sheds , or they are … These include vents, sampling ports, fiberglass hatches, and local chemical feed stations. As with a tank’s access hatches and vents, most enclosed tank base doors or exterior vaults are …
Indicates content that may require registration and/or purchase.