-
Supplier: Rohde & Schwarz USA, Inc.
Description: Measurement range: DC to 3 GHz Input A/B (BNC): DC to 200 MHz Input C (SMA): 100 MHz to 3 GHz Input impedance A/B: 50 Ω or 1 MΩ (switchable), sensitivity 25 mV Input impedance C: 50 Ω, sensitivity 30 mV 10-digit resolution (at 10 s gate time) Nine measurement functions, external GATE
- Frequency Range: 0 to 3,000,000,000 Hz
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: GHz frequency range · 11-digit frequency resolution (1 s) · Statistical analysis & Allan variance · Graphical output to XY scopes · GPIB and RS-232 interfaces · Ovenized timebase(opt.) SR620 Measurements The SR620 measures timeinterval, frequency, pulse-width, rise and
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ FCPM-6000RC Integrated Frequency Counter & Power Meter is a compact (5.00 x 2.66 x 1.36”) precision test device controlled via USB or Ethernet (HTTP and Telnet protocols) or operated as standalone test instrument. It simplifies test setups by enabling synchronized
- Input Voltage Range (Vcc): 5 volts
- Operating Temperature: 0 to 50 C
-
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with
- Frequency Range: 3,000 to 6,000 MHz
- Isolation: 16 to 23 dB
- Insertion Loss: 0.3 to 0.8 dB
- VSWR: 1.2 to 1.4 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required
- Frequency Range: 1,200 to 6,000 MHz
- Isolation: 18 to 23 dB
- Insertion Loss: 0.3 to 0.45 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with
- Frequency Range: 5,000 to 6,500 MHz
- Isolation: 18 to 23 dB
- Insertion Loss: 0.3 to 0.5 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with
- Frequency Range: 1,200 to 6,000 MHz
- Isolation: 18 to 23 dB
- Insertion Loss: 0.3 to 0.45 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: Transcat, Inc.
Description: provides sweep speed up to 204 μs. Users, via high speed sweep time, can easily capture transient signals such as Tire-pressure monitoring system (TPMS), frequency/amplitude modulation signals, Bluetooth frequency hopping signals, tuned oscillator or other interfering signals under ISM
- Frequency Range: 3,250,000 kHz
-
Supplier: Transcat, Inc.
Description: provides sweep speed up to 204 μs. Users, via high speed sweep time, can easily capture transient signals such as Tire-pressure monitoring system (TPMS), frequency/amplitude modulation signals, Bluetooth frequency hopping signals, tuned oscillator or other interfering signals under ISM
- Frequency Range: 3,250,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 Hz to 6.5 GHz Sensitivity: -130 dBm Digital Bandwidths: 10, 30, 100 Hz Dynamic Range: 128 dB Signal to distortion, harmonic: 81 dB(<2.9
- Frequency Range: 6,500,000 kHz
-
Supplier: Newark, An Avnet Company
Description: DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:2.6GHz; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: Frequency vs. time, amplitude vs. time, and phase vs. time waveforms Spectrum Analyzer (Optional) Frequency range of 9 kHz - 3 GHz or 9 kHz - 6 GHz Ultra-wide capture bandwidth ≥1 GHz Time-synchronized capture of spectrum analyzer with analog and digital
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: communications, and other such applications. Additional Features: Frequency Range: 0.4 to 1.3 GHz Gain: 20 dB minimum, 22 dB typical Gain Flatness: ±1.5dB, 0.4 to 1.3 GHz Noise Figure: <5 dB 0.4 to 1.0 GHz, <6 dB 1.0 to 1.3 GHz Output Level: >.3 dBm at 1 dB
- Frequency Range: 0.0000013 MHz
-
Supplier: Transcat, Inc.
Description: frequency counter markers. Record and playback of spectrum traces feature requires Option 236 “Interference Analyzer and Spectrogram”. Tracking generator mode available (requires Option 210). 5 kHz to 14 GHz ± 0.6 dB amplitude accuracy, full band, over full temperature
-
Supplier: Transcat, Inc.
Description: frequency counter markers. Record and playback of spectrum traces feature requires Option 236 “Interference Analyzer and Spectrogram”. Tracking generator mode available (requires Option 210). 5 kHz to 14 GHz ± 0.6 dB amplitude accuracy, full band, over full temperature
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022680-JN5139001M04R1T Mounting: SMD (SMT) Frequency: 2.4 GHz Operating Supply Voltage: 3.3 V Memory Type: ROM Memory Size: 192 kB Interface: 2-Wire, GPIO, I2C, SPI, UART RAM
- Internal RAM Size: 0.096 KB
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 5
- Number of I/O Ports: 21
-
Supplier: Microchip Technology, Inc.
Description: The ATSAMR30M18A is the world's most compact 802.15.4 Sub-GHz module for the IoT. It operates in the 780 MHz (China), 868 MHz (Europe) and 915 MHz (North America) Sub-GHz frequency bands, and is optimized for low power applications such as wireless sensors, building and home
- Operating Frequency: 700 to 900 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: Frequency range: 30 kHz - 4.2 GHz Power range: from -30 to +20 dBm (1 µW to 100 mW) Max RF Input: +25 dBm (300 mW) CW; +42 dBm (15 W) peak for 2 µs Sensing Element: Semiconductor thermocouple VSWR: <1.6 30 kHz - 100 kHz; <1.2 100 kHz - 300 kHz; <1.1 300 kHz - 4.2 GHz
- Frequency Range: 4,200 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Jennic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202841-JN5139-Z01-M01R1V Frequency: 2.4 GHz Memory Type: ROM Memory Size: 96 kB Interface: 2-Wire, GPIO, I2C, SPI, UART RAM Size: 96 kB Number of Pins: 41 Current -
- Internal RAM Size: 0.096 KB
- Number of Timers: 5
- Pin Count: 41
- Operating Temperature: -40 C
-
Supplier: Cobham Antennas Systems
Description: stiff enough to remain where it has been bent even under vibration, which is essential when being used on systems where shock and vibration may be present. OA2-2.1-5.9-GN-ST/9625 and OA2-2.1-5.9-GN-SRT/9626 each cover the frequency range 2.00 – 6.00GHz and offer gain increasing with
- Primary Frequency Range: 2,000 to 6,000 MHz
- Additional Features: Meets Military / Aerospace Specifications
- Pattern Type: Omnidirectional
-
Supplier: Microchip Technology, Inc.
Description: Microcontroller Low power 2.4GHz transceiver for IEEE 802.15.4 and zigbee applications 256KB Flash Maximum Operating Frequency: 48 MHz 128-bit AES crypto engine 32-bit MAC symbol counter Temperature sensor Automatic transmission modes AT45DB041E 4-Mbit DataFlash ATECC508A
- Pin Count: 17
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Northrop Grumman Corporation
Description: housed a Northrop Grumman-developed and -built Low Data Rate (LDR) payload, serving core command and control activities. LDR offers secure, antijam, interoperable voice and data links to 2400 bps. A Medium Data Rate (MDR) payload complements the LDR on Milstar II satellites (Flights 4, 5 and
Find Suppliers by Category Top
Featured Products Top
-
5.6 to 6.0 GHz ISM 1228 MHz GPS L2 1575 MHz GPS L1 (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Design Features: Broad Frequency Range: Operates across a full band from 6.0 to 18.0 GHz, offering versatile application support. High Isolation: Provides isolation greater than 14 dB, ensuring effective signal (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
with maximum VSWR ≤1.25 across the whole frequency range. Reliable impedance matching is maintained from DC low frequency up to 6?GHz, absorbing incident RF energy and minimizing risks brought by standing?wave reflection. 5o215006SJ is equipped with SMA male connector while 5o215006 (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
This example demonstrates the performance of an antenna array for 140 GHz wireless communication purposes, such as for use in a 6G application. The base element design consists of a TE340-mode substrate-integrated cavity (SIC) excited (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Model Number UIYBDC3030A2T6 Frequency Range 2 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
The UIYMC66A microstrip circulator is a compact, high-performance circulator with dimensions of 662.5mm, operating in the 8 to 18GHz frequency range. This versatile device, with a bandwidth of 45%, is engineered to (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
WMQH-6-18-S 90° Hybrid, 6-18GHz, SMA Female Key Features • Octave band. • High isolation. • Excellent (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
Corech MSG10M6G is a compact RF signal generator module covering 10 MHz to 6 GHz for OEM integration, embedded RF systems, and automated test platforms. It is a practical fit for projects that need low phase noise, fine (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Aim-TTi adds the 6GHz TF960 to their TF900 series of frequency counters.
Low-cost Frequency Counter extends to 6GHz .
-
Microwave power meter uses SMART sensor technology for multiple measurements
• Low-cost Frequency Counter extends to 6GHz 7th January 2013 .
-
Turnkey solution for avionics electrical test compliance
• Low-cost Frequency Counter extends to 6GHz 7th January 2013 .
-
Laboratory power supplies from TTi
• Low-cost Frequency Counter extends to 6GHz 7th January 2013 .
-
Remote-control power supplies are web enabled from TTi
• Low-cost Frequency Counter extends to 6GHz 7th January 2013 .
-
1.2 kW DC power supply offers LXI alternative to GPIB
• Low-cost Frequency Counter extends to 6GHz 7th January 2013 .
-
Compact linear power supplies interface to wide range of applications
• Low-cost Frequency Counter extends to 6GHz 7th January 2013 .
-
Low-noise power supply offers dual and single output modes
• Low-cost Frequency Counter extends to 6GHz 7th January 2013 .
-
Ametek acquires Xantrex programmable power supply business
• Low-cost Frequency Counter extends to 6GHz 7th January 2013 .
-
Lifetime warranty on new Tektronix oscilloscopes from TTi
• Low-cost Frequency Counter extends to 6GHz 7th January 2013 .
Indicates content that may require registration and/or purchase.