-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PROBE, 6GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:6GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The MDO4000 Series is the world's first oscilloscope designed for embedded designers integrating wireless connectivity into their products. The Mixed Domain Oscilloscope is the only instrument on the market today where you get Spectrum Analyzer and Oscilloscope functionality
-
Supplier: Newark, An Avnet Company
Description: 6GHz Test Probe; Oscilloscope Probe Function:Differential; Bandwidth:6GHz; Input Voltage Max:15V; Test Probe Attenuation:5:1, 12.5:1; Product Range:P7500 Series; Test Probe Functions:Voltage; Test Probe Type:Oscilloscope RoHS Compliant: Yes
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 1– 6 GHz 4 analog plus 16 digital channels Easily view and isolate signals on the 12.1-in capacitive multi-touch screen with Zone triggering and 450,000 wfms/s update rate Make more precise measurements with 115 Vrms noise floor at 1 mV/div (1 GHz) Get
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Protect your investment with the ability to increase your oscilloscope bandwidth to 6 GHz as your needs change Upgrade instantly with a license-only upgrade. No return to service center required Bandwidth upgrade applies to both DSO and MSO models
- Bandwidth: 6,000 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Protect your investment with the ability to increase your oscilloscope bandwidth to 6 GHz as your needs change Upgrade instantly with a license-only upgrade. No return to service center required Bandwidth upgrade applies to both DSO and MSO models
- Bandwidth: 6,000 MHz
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE PROBE, ACTIVE, 6GHZ, 8V; Oscilloscope Probe Function:Active; Bandwidth:6GHz; Input Voltage Max:8V; Test Probe Attenuation:10:1; For Use With:R&S RTx Series Oscilloscopes; Product Range:R&S RT-Zxx Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PROBE, 6GHZ, INFINIIUM 9000 & 90000 SERIES; Oscilloscope Probe Function:Differential; Bandwidth:6GHz; Input Voltage Max:30V; Test Probe Attenuation:2:1, 10:1; Product Range:-; Accuracy %:3% RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights Protect your investment with the ability to increase your oscilloscope bandwidth to 4 GHz as your needs change Upgrade instantly with the license-only upgrade. No return to service center required Bandwidth upgrade applies to both DSO and MSO models
- Bandwidth: 4,000 MHz
-
Supplier: Allied Electronics, Inc.
Description: Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO5000 Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 2 GHz and sample rates up
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 6 GHz Channels: 2 Display: Mono Record Length: 500 to 15,000 pts Sample Rate: 50 kS/s Jitter: 3 ps RMS Time base: 20 ps/Div to 2 ms/Div Deflection: 2 mV/Div to 200 mV/Div Resolution: 14 bits Input impedance: 50 Ω Interface: GPIB standard The Tektronix TDS820 is a 6
- Bandwidth: 6,000 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®RTO2000 oscilloscopes combine excellent signal fidelity, up to 16-bit vertical resolution and high acquisition rate in a compact device format in the 600 MHz to 6 GHz class. They offer a fully integrated multi-domain test solution with frequency, protocol and logic analysis
- Bandwidth: 6,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 16 (# bits)
- Features: Integral Display
-
Supplier: EA Elektro-Automatik Inc.
Description: Troubleshoot and validate high-speed designs with bandwidth that starts at 1 GHz and goes up to 10 GHz . Get accurate measurements with low noise and sample rate up to 50 GS/s . See more of your design with 6- and 8-channel models.
- Bandwidth: 10,000 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: parts and labor on included probes Oscilloscope Bandwidth: 1 GHz 4 analog channels Sample Rate: 5 GS/s 10 M record length on all channels >280,000 wfm/s maximum waveform capture rate Standard passive voltage probes with 3.9 pF capacitive loading and 1 GHz, 500 MHz, or 250 MHz
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: kTB Solutions
Description: The brand-new JHM8000HDP Series high-resolution oscilloscopes. The JHM8000HDP Series includes two models: the JHM8804HDP with an 8 GHz bandwidth and the JHM8604HDP with a 6 GHz bandwidth. All models in the series come standard with a 20 GSa/s sampling rate per channel and
- Bandwidth: 6,000 MHz
-
Supplier: RS Components, Ltd.
Description: Probe head, 6GHz InfiniiMax diff browser
-
Supplier: Allied Electronics, Inc.
Description: with advanced technology that will allow you to see more subtle signal detail and more infrequent events than any other scope on the market. See the Infi niiVision 7000B Series oscilloscope — the industry's best for signal viewing. The InfiniiVision 7000B Series offers bandwidths up to 1
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: Teledyne LeCroy
Description: The WaveRunner 6 Zi oscilloscope family features 400 MHz - 4 GHz of bandwidth, 40 GS/s sampling rate, exceptional signal fidelity, and fast operation, helping to get the job done quickly and accurately. The versatile toolset provides every necessity for an engineer to validate a
- Bandwidth: 2,500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: channel throughput while saving both time and money. Like its predecessors, the Fluke 9500B is fully upgradeable to help protect your investment and help you adapt to the demands of ever changing workloads. So today you can invest in a performance level of 600 MHz and upgrade to 1.1 GHz, 3.2
- Physical Properties: Acoustic (Microphones)
- Features: Other Specific Calibration
-
Supplier: RIGOL Technologies, Inc.
Description: The DS8000-R Series Oscilloscopes combine best in class sampling and memory depth with a high density form factor enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 350 MHz, 1 GHz, and 2 GHz models each with 4 analog channels the DS8000 Series
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO5000 Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 2 GHz and sample rates up
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model LA150 is a 40dB attenuator that is recommended for use with the AR S-Series models and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or oscilloscope and permits
- Frequency Range: 6 GHz
- Attenuation: 40 dB
-
Supplier: EA Elektro-Automatik Inc.
Description: 2U space. 25 GS/s on all 4 channels DC to 8 GHz on all 4 channels 12-bit analog-to-digital converters Up to 1 billion samples (1 Gpt) on all 4 channels Up to 2 GHz RF DDC bandwidth on all channels 2U rack ready digitizer Best in class low noise and ENOB
- Bandwidth: 8,000 MHz
- A/D Resolution: 12 (# bits)
-
Supplier: Newport MKS
Description: 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to
- Receiver Rise Time: 0.175 ns
- Bandwidth: 0 to 2,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: V lithium cells (6V total bias) and a 50 ohm BNC connector output. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-3010 (P/N
- Receiver Rise Time: 0.175 ns
- Bandwidth: 0 to 2,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: ValueTronics International, Inc.
Description: provides up to 2 GHz bandwidth when used with high-bandwidth oscilloscopes such as the Tektronix TDS694C, TDS794D and TDS7000 series oscilloscopes or with other compatible 50 Ω input measuring instruments. Low inductance (<3 nH) assures that the loading effect of the CT6 on the
- Bandwidth: 2,000 MHz
- Probe Type: Current
-
Supplier: Picosecond Pulse Labs, Inc.
Description: recommended for measuring pulses with risetimes of 25 ps or slower. For frequency domain measurements, the useful frequency range is DC to 18 GHz. The 6 dB, 12 dB, 14 dB, and 20 dB values are popular for use as oscilloscope attenuators because they give simple, integer, voltage
- Frequency Range: 0 to 18 GHz
- Attenuation: 1 to 20 dB
- Package Type: Connectorized
- Connectors: SMA
-
Supplier: AR RF/Microwave Instrumentation
Description: is uniquely suited for use with our 0.7-6 GHz, 350S1G6A power amplifier or other amplifiers operating within this frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration
- Frequency Range: 700 to 6,000 MHz
- Average Power: 500.00000000000006 watts
- RF Coupler Type: Dual Directional
-
Supplier: Teledyne LeCroy
Description: DDR command bus to be directly acquired and integrated into the analysis, enabling advanced command triggering and sophisticated, searchable bus state viewing. Key Features 12.5 GS/s sampling rate for 80ps timing accuracy 3 GHz leadset for capturing digital signals up to 6 Gb/s Precise
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high speed
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: GHz frequency range · 11-digit frequency resolution (1 s) · Statistical analysis & Allan variance · Graphical output to XY scopes · GPIB and RS-232 interfaces · Ovenized timebase(opt.) SR620 Measurements The SR620 measures timeinterval, frequency, pulse-width, rise and fall time, period,
Find Suppliers by Category Top
Featured Products Top
-
UNI-T MSO8804HD | 8GHz High-Performance Mixed Signal Oscilloscope The UNI-T MSO8804HD represents the pinnacle of mixed signal oscilloscope technology, delivering (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
The MSO7000X is a multi-instrument powerhouse for your bench. Expand as your test needs evolve. Go beyond the basics with a 1GHz/2GHz instrument that can be your: Digital Oscilloscope Logic Analyzer Function (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
15.6-Inch Ultra Phosphor 3 Touchscreen Display 5-Year Warranty Notable Features and Benefits Summary: Analog channel bandwidth: 1 GHz/2 GHz Real-time sampling (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
6 GHz time domain measurement of fast-transient events
A typicalcontactdischargecurrentwaveformasmeasured with the 6 GHz oscilloscope is shown in Figure 2.
-
Passively Mode-Locked 4.6 and 10.5 GHz Quantum Dot Laser Diodes Around 1.55 μm With Large Operating Regime
With a real-time 6 GHz oscilloscope and with the bandpass filter pulses are observed with a modulation down to the 0 V level and over the full bandwidth, as can be seen in Fig. 6(b).
-
Microwave Measurements
Typical 4– 6 GHz oscilloscopes VSWR <1.1 to 2 GHz, <1.3 4 GHz to 6 GHz, some <2.0 at 4 GHz.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46377/426039153-MIT.pdf?sequence=2
6 GHz oscilloscope .
-
Pulsed and mode-locked p-Ge THz laser: wavelength-dependent properties
The authors thank M.J.W. Vermeulen from the Deift Interfacultary Reactor Institute for the use of the 6 GHz oscilloscope and help with the data acquisition, and R.W. van Es and M.C. Diez for their help with the experiments …
-
7 GHz measurements | News | The Engineer
Agilent Technologies has introduced an enhanced bandwidth option for its Infiniium 54855A 6 GHz oscilloscope that allows engineers to increase the oscilloscope bandwidth to 7 GHz.
-
Sequential detection technique to measure the shape of short THz pulses in the presence of a large jitter in the trigger signal
The slight difference between the two shapes is probably mainly related to the longer rise time of the 6GHz oscilloscope .
-
Multi-petawatt high-energy laser project on the LIL facility in Aquitaine
Typical temporal profiles measured by a fast photodiode (InGaAs 8.5 GHz) and a 6 GHz oscilloscope are then shown in Figure 5(a).
-
Target physics results at 248 nm wavelength from the Aurora laser system high-intensity campaign
Observed by the 6 GHz oscilloscope and digitized by a 1.35 GS/s, 400 MHz analog bandwidth, .
-
Impact of setup and pulse generator on automotive component ESD testing results
The discharge voltage was set to 1 kV and the discharge was recorded with a 6 GHz oscilloscope .
Indicates content that may require registration and/or purchase.