-
Supplier: U.S. Plastic Corporation
Description: Economically priced for volume users. White zipper reclosable clear bags are good for light and heavy duty applications. Materials meet FDA standards. Sold in cases only.
- Container Type: Bag / Sack
-
Supplier: Accuris
Description: OBTURATING BAND, PLASTIC SPLIT (MOLDED)
-
Supplier: U.S. Plastic Corporation
Description: Our most ideal and quality bag for flexible and transparent packing. Use with food, service racks, products needing protection against dust and for beautifying packaging. You will find many practical and wonderful uses for these bags. Meets FDA standards. NOT FOR LIQUIDS.
- Container Type: Bag / Sack
-
-
Supplier: Accuris
Description: TUBING, PLASTIC, FLEXIBLE, CONVOLUTED, ETHYLENE-TETRAFLUOROETHYLENE, STANDARD CONVOLUTION
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Corrugated Pipes (Plastic Flexible Pipes) Product details Materials: Nylon PA6, PP; PA6 -V0, PP ( Polypropylene)-V0 Working temperature: -30℃ to 100℃, short time can up to 110℃.Style: Closed and openedProperty: Good flexibility, twist resistance and good bending performance. Able to bear
- Sleeving: Mesh / Braided Sleeving
- Material: Nylon® / Polyamide
-
Supplier: Heilind Electronics, Inc.
Description: SQR FLNG RECPTNO BACKSHELL LAYOUT 10-6, MALE PCB
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Daemar Inc.
Description: Knurled for ease of application, Series CD Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/11, NAS-814,
- Features: Threaded
-
Supplier: Can-Do National Tape
Description: splashes High Quality 10 Mil clear PET film Comfortable 1.5 Foam headband with elastic strap One size fit™s all Works while wearing Eyeglasses and Face masks Face Shield 13.625 x 6.5 50 Shields/Per Case
- Type: Full Shield
-
Supplier: JIT Packaging
Description: Heavy Duty Black Poly Sheeting, 6 MIL Conceals as it protects. • Great for use on construction materials and equipment.
- Form / Shape: Film / Sheet
-
Supplier: LinersAndCovers.com
Description: Poly Liners And Bags - Low Density - 2.0 Mil Size: 6 x 6 Case Pack: 2000
- Length: 6 inch
- Width / Diameter: 6 inch
- Container Type: Bag / Sack
- Material: Plastic
-
Supplier: Mactac
Description: Vivid White, topcoated Label-Lyte, 2.6 mil white polypropylene with a pearlescent face for striking graphic quality. Featuring Chill AT adhesive and Bloom hi.mpact 1.7 mil glassine liner.
- Width: 78 inches
- Thickness: 0.0026000000000000003 inches
- Length: 2,500 ft
- Materials of Construction: Plastic / Film
-
Supplier: Budnick Converting, Inc.
Description: PVC 4725 is a 6 mil soft PVC tape with a synthetic rubber adhesive. It is used for color coding; lane marking and safety coding, decorative striping, masking for hard chrome plating & anodizing, harness and pipe wrapping, and duct and joint sealing.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: LinersAndCovers.com
Description: Poly Liners And Bags - Low Density - 4.0 Mil Size: 6 x 6 Case Pack: 1000
- Length: 6 inch
- Width / Diameter: 6 inch
- Container Type: Bag / Sack
- Material: Plastic
-
Supplier: Budnick Converting, Inc.
Description: PVC 4725 is a 6 mil soft PVC tape with a synthetic rubber adhesive. It is used for color coding; lane marking and safety coding, decorative striping, masking for hard chrome plating & anodizing, harness and pipe wrapping, and duct and joint sealing.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: M867 is a 6.5 mil, polyester film with transparent rubber resin adhesion. The polyester film offers an economical method to provide a high dielectric spacer material.
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Omnetics Connector Corporation
Description: The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are
- Current Rating: 3 amps
- Number of Contacts: 5 to 12 #
- Contact Pitch: 1.27 mm
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector, Military Connector
-
Supplier: Omnetics Connector Corporation
Description: The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are
- Current Rating: 3 amps
- Number of Contacts: 5 to 27 #
- Contact Pitch: 1.27 mm
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector, Military Connector
-
Supplier: Mactac
Description: Vivid White, top coated 2.6 mil white polypropylene with a pearlescent face for striking graphic quality. Easy-to-print film with APR recognized PUREfloat permanent acrylic adhesive on a 2.4 mil SCK liner.
- Width: 60 inches
- Thickness: 0.0026000000000000003 inches
- Features: Permanent, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: Omnetics Connector Corporation
Description: The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality circulars available today. Extremely small outer diameters range from .122" (3.1 mm) to
- Current Rating: 1 amps
- Number of Contacts: 6 to 28 #
- Contact Pitch: 0.635 mm
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector, Military Connector
-
Supplier: Budnick Converting, Inc.
Description: LABLPRO 4350 is a 1.6 mil (0.041mm, 23 micron) polypropylene label protetion and lamination tape featuring a water-based acrylic adhesive system.
- Thickness: 0.0016 inches
- Peel Strength / Adhesion: 1.1875 lbs/in
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: Cole-Parmer
Description: strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.27 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Mactac
Description: Vivid White, top coated 2.6 mil white polypropylene with a pearlescent face for striking graphic quality. Easy-to-print film with an all temperature permanent acrylic adhesive on a 2.4 mil SCK liner.
- Width: 78 inches
- Thickness: 0.0026000000000000003 inches
- Features: Permanent, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: Cole-Parmer
Description: strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.09 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: TransPak
Description: Black poly sheeting makes a great covering for equipment and machinery to protect from moisture, dirt and dust. Sheeting conceals as it protects. Great for multi-purpose use on construction sites such as covering lumber.
- Overall Thickness: 0.006 inch
- Form / Shape: Film / Sheet
- Features: Specialty / Other
-
Supplier: TransPak
Description: Clear poly sheeting makes a great covering for equipment and machinery to protect from moisture, dirt and dust. Sheeting is an economical alternative to drop cloths. May also be used to cover walls as a moisture barrier. Great for multi-purpose use on construction sites such as covering lumber.
- Overall Thickness: 0.006 inch
- Form / Shape: Film / Sheet
- Features: Specialty / Other
-
Fabricated Plastic Parts and Semi-Finished Shapes - 6 mil 14'x100' seamless pe sheeting-blk -- 49613Supplier: U.S. Plastic Corporation
Description: Tough plastic for tough jobs in construction and agriculture. Meets building code specifications. Sun-resistant black outperforms clear in outdoor applications. All Warp's Poly-cover plastic is guaranteed to be full weight as marked on each roll, and to comply with ASTM D-4397.
- Form / Shape: Film / Sheet
-
Supplier: Cole-Parmer
Description: strong 20mil fiberglass reinforced silicone rubber. Models for plastic surfaces have a lower 1.25 watts/in2 power density to prevent scorching of the surface
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.18 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Computer Network Accessories, Inc.
Description: Assorted cable tie set in plastic can; 300pcs. 0.1" x 3.9": (25) each of Green, Yellow, Black, Red and transparent 0.138" x 7.9": (50) each of Red, Blue and transparent Material: Polyamide (Nylon 6.6) as specified in MIL-S-23190 self-extinguishing Temperature: -40 degrees
-
Supplier: JIT Packaging
Description: Heavy Duty Black Poly Sheeting, 6 MIL Conceals as it protects. • Great for use on construction materials and equipment.
- Form / Shape: Film / Sheet
-
Supplier: JIT Packaging
Description: Heavy Duty Black Poly Sheeting, 6 MIL Conceals as it protects. • Great for use on construction materials and equipment.
- Form / Shape: Film / Sheet
-
Supplier: JIT Packaging
Description: Heavy Duty Clear Poly Sheeting, 6 MIL Protects equipment, machinery and materials from dust, moisture and dirt. • More economical than drop cloths.
- Form / Shape: Film / Sheet
-
Supplier: LinersAndCovers.com
Description: Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .006 Gal Capacity: 85 Case Pack: 50
- Volume Capacity: 85 gallons
- Height: 72 inch
- Length: 24 inch
- Width / Diameter: 22 inch
-
Supplier: LinersAndCovers.com
Description: Poly Bags And Liners - Low Density - 1.5 Mil Size: 4 x 6 Case Pack: 5000
- Length: 4 inch
- Width / Diameter: 6 inch
- Container Type: Bag / Sack
- Material: Plastic
-
Supplier: ASTM International
Description: MIL-STD-129^REFDOCTITLE: Marking for Shipment and Storage^REFGRP: National Sanitation Foundation Standard:^REFDOCID: Standard No. 14^REFDOCTITLE: for Plastic Piping Components and Related Materials ^KEYWORDS: ^INDEX TERMS: ^STATUS: Dn Cn Sn Nn Mn ^APPROVAL: 20071101 ^PAGES: 6
Find Suppliers by Category Top
Featured Products Top
-
industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
(MIL) specification shrink tubing with varying ratios, colors and sizes. Qualtek’s heat shrink tubing products are produced by cross-linking extruded polymer compounds which produces a shape memory effect and when heated can be recovered to its original shape. Some features of (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
per MIL-C-5541. Brass Spacers feature a Zinc Plate with a Clear Chromate finish per ASTM-B633. Brass Threaded Standoffs and Metric spacers feature a Nickel finish per QQ-N-290. Corrosion (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is generally best to coat the surface with the greatest (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is generally best to coat the surface with the greatest (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
States > Nebraska > State > Regulations > Health and Human Services System > [178 NE AC] 178 - Environmental Health
Tools will not be required to be kept in the change room, but tools must be cleaned and free of all visible residue or sealed in 6 mil plastic before removal from the work area in accord with 178 NAC 22-011 …
-
States > Nebraska > State > Proposed Regulations > 2008 Documents > October 31‚ 2008 > [2008 NE Proposed ne-20081031-0031-0002801] 178:001, 022 - Asbesto...
Tools will not be required to be kept in the change room, but tools must be cleaned and free of all visible residue or sealed in 6 mil plastic before removal from the work area in accord with 178 NAC 22-011 …
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Construction 1926 > [WY Regs dws/cos - 26] 26 - ...
(iii) For all Class I jobs, HVAC systems shall be isolated in the regulated area by sealing with a double layer of 6 mil plastic or the equivalent; .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-62] 062 - General Occupational Health Standards
(c) For all Class I jobs, HVAC systems must be isolated in the regulated area by sealing with a double layer of 6 mil plastic or the equivalent; .
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(C) For all Class I jobs, HVAC systems shall be isolated in the regulated area by sealing with a double layer of 6 mil plastic or the equivalent; .
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1926] Safety and Health Regulations for Construct...
(iii) For all Class I jobs, HVAC systems shall be isolated in the regulated area by sealing with a double layer of 6 mil plastic or the equivalent; .
Indicates content that may require registration and/or purchase.