-
Supplier: LASCO Fittings, Inc.
Description: These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also
- Features: Flange
-
Supplier: LASCO Fittings, Inc.
Description: These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also
- Features: Flange
-
Supplier: Newark, An Avnet Company
Description: MC 2P MR 6IN. PVC FLANGED SHEL
-
-
Supplier: Newark, An Avnet Company
Description: MC 3P MR 6 16/1 PVC FLANGED
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 6" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket
- Features: Flange
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: Max OD: 7-1/2", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 6", Approximate Weight: 1.66 lbs.
- Features: Flange
- Material: PVC/CPVC
-
Supplier: LASCO Fittings, Inc.
Description: These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also
- Features: Flange
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 4" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are
- Features: Flange
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 6" PVC Economy Butterfly Valve is 150 psi non-shock water @
- Valve Size: 6 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 6"X6" (152mmX152mm) Outlet Connection 6", 150 Lb Flange Pipe OD Range 6.57"-6.73" (167mm-171mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 6"X3" (152mmX76mm) Outlet Connection 3", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory Number
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 10"X6" (254mmX152mm) Outlet Connection 6", 150 Lb Flange Pipe OD Range 10.45"-10.88" (265mm-276mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 12"X6" (305mmX152mm) Outlet Connection 6", 150 Lb Flange Pipe OD Range 12.42"-12.88" (315mm-327mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 3 to 72 kW
- Watt Density: 40 W/in²
-
Supplier: Cole-Parmer
Description: These mixers are designed for blending light-viscosity treatment chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed, solid PVC mixing elements. Maximum working pressure is 150 psi. Connections are 150-lb raised face flanged
-
Supplier: Cole-Parmer
Description: These PVC in-line mixers have an injection port designed for blending light-viscosity chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed mixing elements. Connections are 150-lb raised face flanged ends. Note: These mixers are designed
-
Supplier: Asahi/America, Inc.
Description: Minimum flow resistance - Low pressure dropHorizontal or vertical installationAll sizes rated for full vacuum serviceMinimum back pressure to seat disc tightlyTop access cover facilitates maintenance without body removal from pipelineAll thermoplastic bodyAll PVC parts made of high impact
- Valve Size: 1.5 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange
- Valve Type: Check Valves
-
Supplier: Check-All Valve Mfg. Co.
Description: 600 (F6) valves are designed for schedule 80 pipe or Class 600 flanges. Flange Insert valves can be used as check valves, low pressure relief valves, and vacuum breakers by simply using different spring settings. Available Materials: 316 Stainless Steel (SS) PVC (PV) Alloy 20
- Valve Size: 8 inch
- Flow (Cv): 535
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: Remke Industries
Description: The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in
- Voltage Rating: 600 volts
- Current Rating: 8 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Remke Industries
Description: The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in
- Voltage Rating: 600 volts
- Current Rating: 8 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: Douglas Electrical Components
Description: FEEDTHROUGH TYPES Face-Mount housings (2.75”, 3.75”, 4” etc.) Push-in feedthrough seals for wires or connectors Convenience feedthroughs (110V) for quick 110 VAC connections ISO Flanges ASME Flanges and plates Weld neck Flange (contact factory) Square/Rectangular flange
- Temperature Range: 200 C
- Rated Voltage: 110 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Thermocouple
- Features: Electrical
-
Supplier: Enclosure Solutions, Inc.
Description: Poly-Guard™ Small Junction Boxes with Integral Flange Mount UL Listed Type 4X, 6P, 12, and 13 Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes provide sure protection
- Features: Hinged Cover, Other
- NEMA Rating: NEMA / IP Enclosures, Type 12, Type 13, Type 4X, Type 6P
- Shape: Rectangular
- Type: Terminal and Junction Boxes
-
Supplier: Transcat, Inc.
Description: Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and
- Pipe Diameter: 12 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and
- Pipe Diameter: 14 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Remke Industries
Description: The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in
- Voltage Rating: 600 volts
- Current Rating: 10 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: Remke Industries
Description: The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in
- Voltage Rating: 600 volts
- Current Rating: 8 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Watts
Description: Watts Drainage FD-1160 chemical resistant PVC floor drain with anchor flange, reversible clamping collar with primary and secondary weepholes, 6-1/2 in. (165mm) round heel proof adjustable PVC strainer secured with stainless steel screws, and socket outlet
- Strainer Size: 6.5 inch
- Drain Type: Floor Drain
- Body Material: PVC
- Shape: Round
-
Gaskets and Gasketing - Mosites Full Face Reinforcing Rings -- Mosites Full Face Reinforcing Rings6"Supplier: Media Valve, Inc.
Description: The Mosites full face reinforcing ring, with a metal or vinyl ester insert provides a positive seal against non-metallic flanges without concern for damage due to over torquing of the flange bolts. Installation and alignment is fast, saving downtime and labor cost due to broken
- Width: 11.13 inch
- Thickness: 0.63 inch
- Features: Other
- Material: Polyvinyl Chloride (PVC)
-
Supplier: Douglas Electrical Components
Description: Full cable harness options with connectorization available COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF flange QF/KF flange Customer supplied housings ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: G.I.E. Inc.
Description: Optional Lining: Tefzel (ETFE) Lined PFA Lined Kynar (PVDF) Lined Halar (ECTFE) Lined Glass Lined Polypropylene Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined PVC Lined
- Valve Size: 6 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits 4″ and 6″ sizes available. Heavy cast bronze frame and cover Neoprene seat PVC receiver end for PVC body extension (PRF-15) Flanged connection (PRB-14)
-
Supplier: Tempco Electric Heater Corporation
Description: Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 120, 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 2 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: ASTM International
Description: 1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846, F441 or F442, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges or valves, are not
-
Supplier: Radwell International
Description: (PRICE/PK OF 50) SPADE TERMINAL FLANGE, PVC INSULATED, 16-14AWG, #6 STUD, TIN COPPER, 50/PKG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Edwards Vacuum
Description: outgassing rate of 6.6 × 10-8 mbar l s-1cm-2 which makes it suitable for use in most vacuum systems, whilst giving additional benefits in terms of lower weight and cost.
- Operating / Bake-out Temperature: 14 to 392 F
- Component Type: Flange Centering Ring
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Materials: Plastic / PVC, Steel - Stainless
Find Suppliers by Category Top
Featured Products Top
-
materials (e.g., stainless steel, PVC, UPVC) to the housing and the fluid being filtered. Size and Connections: Ensure accessories fit the filter housing's dimensions, inlet/outlet sizes. Sealing Mechanism: Choose compatible O-rings, gaskets, or clamps to ensure leak-free operation. 3 (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
PLASTIC SUPPLY HVAC and Refrigeration - Grainger Industrial Supply
• Flange, PVC , 6 In Flange ,PVC,6 In .
-
Improving the performance of the Y-12 fluidized bed contactors: Final report on investigations at the University of Tennessee
6 " PVC Shpon Flange _ .
-
Plumbing - Grainger Industrial Supply
• Flange Bushing, PVC , 6 x 4 In, 1500 PSI Flush Bushing .
-
Ecohydrology of a seasonal cloud forest in Dhofar: 1. Field experiment
[15] Stemflow was measured using collar type flanges ( PVC ) slung around 6 stems of various sizes.
-
A column elutriator for extracting cyst nematodes and other small invertebrates from soil samples
The lower end of the 150mm acrylic tube which forms the column is sealed by O-rings into a PVC sleeve, which in turn is sealed into a 15.25cm ( 6 in) PVC full-face flange which acts as a base.
-
ENRAF gauge reference level calculations
DETERMINING REFERENCE LEVEL: 1 / 1 6 GSKT IZ 50% COMPRESSION PVC FLANGE (OPTIONAL) SLIP-ON FLANGE 1 2 " PIPE LENGTH SLIP-ON FLANGE 1 / 1 6 GSKT @ 50% COMPRESSION DUAL PORT FLANGE THKNESS 1 / 1 6 GSKT…
-
Hydrogeology, waste disposal, science and politics: Proceedings
The clamping device was fabricated from a heavy duty PVC pipe flange assembly for a nominal 6 -inch diameter pipe.
-
Investigations in novel regenerator concepts for use in a small motor-vehicle gas-turbine engine
1 - 6 "- PVC pipe; 2 - PVC flange glued to the PVC pipe; 3 - 1/4" bolt; 4 - top aluminum plate; 5 - inflatable vinyl tube (seal lifter); 6 - inflatable vinyl tube (seal clamper); 7 - bottom aluminum plate; 8 - acrylic face seal free to…
-
Water Wells and Pumps, Second Edition > Appendix C
Specification for fabricated PVC fittings for potable water supplies: Part 6 specific requirements for flanged tail piece with metallic flanges .
-
Feasibility study for aquaculture and space heating, Ft. Bidwell, California
…Nine 12 x 4 in risers Nine 6 x 4 in risers 18 4 in gate valves One 6 in gate valve One 10 in gate valve Two 6 in PVC ells One 12 in W C ell Misc. flanges & fittings .
Indicates content that may require registration and/or purchase.