-
Supplier: MilesTek Corporation
Description: Video RF Splitters Splitter Type: 6-Way 5-900 MHz Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. Only the 2-, 3- and 4-way splitters are gold-plated. WARNING: This product
- Features: Coaxial Connector
-
Supplier: Computer Network Accessories, Inc.
Description: 5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.
-
Supplier: UIY Inc.
Description: 4 to 6GHz – 2 Way Power Divider/Splitter
- Frequency Range: 4,000 to 6,000 MHz
- Insertion Loss: 0.4 dB
- Average Power: 30.000000000000004 watts
- Isolation: 20 dB
-
-
Supplier: UIY Inc.
Description: 5 to 6GHz – 2 Way Power Divider/Splitter
- Frequency Range: 5,000 to 6,000 MHz
- Insertion Loss: 0.6 dB
- Average Power: 10 watts
- Isolation: 18 dB
-
Supplier: Mini-Circuits
Description: the test system. Custom configurations are available upon request. ZT-393 integrates 2 x 8-way splitter / combiners on to a compact panel requiring only 1U of rack space. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-8 of each
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 0.6 to 3.3 dB
- Isolation: 22 dB
- 0º Power Divider Division:: 8-Way
-
Supplier: Mini-Circuits
Description: the test system. Custom configurations are available upon request. ZT-392 integrates 4 x 4-way splitter / combiners on to a compact panel requiring only 1U of rack space. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-4 of each
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 0.4 to 1.6 dB
- Isolation: 23 dB
- 0º Power Divider Division:: 4-Way
-
RF Power Dividers and RF Power Combiners - Splitter Panel, 4 x 4-Way, 0.5 - 6 GHz, 1U, SMA -- ZT-257Supplier: Mini-Circuits
Description: within the test system. Custom configurations are available upon request. ZT-257 is a 1U height, rack-mountable panel incorporating 4 passive, wideband, 4-way splitter/combiners. All RF ports are SMA Female and accessible on the front panel.
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 0.4 dB
- Isolation: 19 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: Mini-Circuits
Description: Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers, and other essential RF components and test accessories can be integrated
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 0.8 to 4 dB
- Average Power: 30.000000000000004 watts
- Isolation: 22 dB
-
Supplier: Computer Network Accessories, Inc.
Description: 5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.
-
Supplier: ODG (Origin Data Global)
Description: SIX WAY POWER DIVIDER
- Features: Other
-
Supplier: DigiKey
Description: 2 WAYS PWRSPLTR, 0.002 - 60 MHZ
- Insertion Loss: 0.6 dB
- Isolation: 20 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: Temwell Corporation / Temstron Co., Ltd.
Description: Low pass splitter, available in stock, delivery in 72 hours
- Frequency Range: 2,200 to 3,600 MHz
- Insertion Loss: 0.5 dB
- Average Power: 10 watts
- Divider / Combiner Type: 0º
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: RF and Wireless RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.6dB Frequency: 0 Hz ~ 8.4 GHz Specifications: Isolation (Typ) 6.4dB, 10° Imbalance (Max)
- Frequency Range: 0 MHz
- Insertion Loss: 0.6 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: Werbel Microwave LLC
Description: WM6PD-2-18-S is a wideband 6-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 6.00 x 4.00 x 0.38 inches. The device is RoHS compliant. The product has been in regular production since 2016. This is a “true”
- Frequency Range: 18,000 MHz
- 0º Power Divider Division:: 6-Way, 8-Way
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 6-WAY POWER SPLITTER/COMBINER,LE Product overview: MAPDCC0018 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Frequency Range: 1,700 to 2,000 MHz
- Insertion Loss: 1.2 dB
- Features: Other
-
Supplier: ZTS Technologies Co., Ltd
Description: 8 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 8-Way power dividers, input and output ports are on the same panel.
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 2.5 dB
- Average Power: 30.000000000000004 watts
- Isolation: 18 dB
-
Supplier: ZTS Technologies Co., Ltd
Description: 2 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 2-Way power dividers, input and output ports are on the same panel.
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 0.8 dB
- Average Power: 30.000000000000004 watts
- Isolation: 19 dB
-
Supplier: ZTS Technologies Co., Ltd
Description: 4 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 4-Way power dividers, input and output ports are on the same panel.
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 2 dB
- Average Power: 30.000000000000004 watts
- Isolation: 18 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6GHZ. This
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 0.6 dB
- Operating Temperature: -55 to 85 C
- Features: Other
-
Supplier: MACOM
Description: MACOM's active splitters available in 2, 3, 4, 5, 6 and 8-way splits, are designed for todays advanced CATV, FTTx, and direct broadcast satellite (DBS) subscriber equipment. Typical applications include high definition flat screen TVs, set top boxes (STBs), embedded multimedia
- Frequency Range: 50 to 2,150 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way, 3-Way, 4-Way, 5-Way, 6-Way, 8-Way
- Category: Active
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features DC to 20 GHz 20 ps riseime Excellent Symmetry Splits Signals Applications Telecom and Data Systems Laboratory T&M RF and Microwave Systems The Picosecond Advantage: The Model 5336 6 dB Power Splitter is a very broadband resistive tee that has also been used as a 100 Ohm
- Frequency Range: 20,000 MHz
- Insertion Loss: 6 dB
- 0º Power Divider Division:: 2-Way
- Package Type / Form Factor: Connectorized
-
Supplier: Fairview Microwave Inc.
Description: 8 GHz. Our part number MP0208-6 6 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 6 female output ports. This 6 way
- Frequency Range: 2,000 to 8,000 MHz
- Average Power: 30.000000000000004 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 6-Way
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Way Splitter, 4-7.2GHz, 1-IN, 6-Pin SMT, Ceramic Product overview: QCS-722+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY16406-381LF is being discontinued and is not recommended for new designs. The SKY16406-381LF is a 50 Ohm, in-phase combiner/splitter tuned for the 2.2 – 2.8 GHz band. The monolithic circuitry is 100% passive and offers low loss, high isolation and exceptional phase/amplitude.
- Frequency Range: 2,200 to 2,800 MHz
- Insertion Loss: 0.3 dB
- Average Power: 2 watts
- Isolation: 28 dB
-
Description: PWR DIV SMA-F 4 WAY .5-6GHZ
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The MPBR-0022CSP3 is a small footprint MMIC DC-22 GHz 2-Way high isolation power divider/power splitter featuring high 35 dB isolation and 4.6 dB insertion loss in our compact CSP3 chip scale package. It is much smaller than a printed PCB Power Divider/Combiner. It can be used
- Frequency Range: 0 to 22,000 MHz
- Features: Other
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Fairview Microwave Inc.
Description: RF power divider part number FMDV1048 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with SMA connectors. Our 4 way RF power divider is rated for a minimum
- Frequency Range: 6,000 to 18,000 MHz
- Average Power: 30.000000000000004 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 4-Way
-
Supplier: Fairview Microwave Inc.
Description: of 6 GHz. Our part number FMDV1053 2 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 2 female output ports. This 2 way RF power
- Frequency Range: 350 to 6,000 MHz
- Average Power: 30.000000000000004 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
-
Supplier: TelephoneStuff.com
Description: 16 Way RF Amplifier with Surge Protection and Return Path Features: - Digital cable, cable modem, HDTV, and EDTV compatible - Industry leading performance (18dB min return loss) - 16 split high/low gain outputs for long/short cable runs - 4 modulator input ports on rear - 54-1000 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: TelephoneStuff.com
Description: 16 Way RF Amplifier with Surge Protection, Return Path, and 16 Internals. Features: - Digital cable, cable modem, HDTV, and EDTV compatible - Industry leading performance (18dB min return loss) - 16 split high/low gain outputs for long/short cable runs - 4 modulator input ports on rear
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Fairview Microwave Inc.
Description: of 3.6 GHz. Our part number MP8455-2 2 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 20 Watts. Our RF SMA power splitter / divider has a female input and 2 female output ports. This 2 way RF power
- Frequency Range: 400 to 3,600 MHz
- Average Power: 20 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
Find Suppliers by Category Top
Featured Products Top
-
High performance 2.0~8.0 GHz 4 way RF power divider & power splitter features stable performance, low VSWR, excellent power handling and compact structure, widely applied in base station, satellite communication, radar and microwave signal splitting projects. Model number:5o (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Mini-Circuits’ ZS4RKU-183-S+ SMA-connectorized 4-way splitter combiner supports broadband signal distribution from DC to 18 GHz, supporting a wide range of applications from lab to the field with wideband performance and rugged construction. This model provides a (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Mini-Circuits -
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes 5VDC to the antenna connected at the RF IN (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Built with high-quality microwave materials and exquisite manufacturing technology, this coaxial power splitter (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Drive performance across your broadband systems without overextending budget. The WM3PD-6-18-S delivers consistent signal distribution across 6–18 GHz with high isolation, low insertion loss, and strong phase balance. Built for demanding RF environments where (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
equipment announces a new 2-way Power Divider offering high performance over the broadband frequency range of 7.0 to 24.0 GHz in a compact package. The new power divider offers the ultimate solution for designs and test and measurement applications including emerging mmWave and 6G markets (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
More Information Top
-
SOFIA water vapor monitor design
The RF signal chain, including the 6 - way RF power splitter , the six RF amplifiers and filters, and the RF power detector boards, was tested for noise, sensitivity, linearity, and frequency response profile.
-
Product Power, Weight, MTBF, and Cooling Tables
… Matrix >1 GHz RF4 SMP6144 4x4 Matrix > 1 GHz RF4 SMP6201 (10) 1x4 75 Ω RF4 SMP6202 (17) 1x2 75 Ω RF4 SMP6301 (4) 1x4 50 Ω >1.8 GHz RF4 SMP6905 ( 6 ) 2- Way Splitter /Combiner RF SMP7500 96-channel 300mA …
-
A novel method for evaluating the diversity performance of cellular terminal antennas
In figure 1 the crossed dipoles are all fed from the same synthesized RF source via an N- way power splitter , where N crossed dipoles are used (N= 6 in the figure).
-
http://www.ntia.doc.gov/legacy/otiahome/dtv/Final_MTVA_DTx_Field_Test_Report_6-27-2008.pdf
… measurements sites, inside the box 10 were “Driveway” measurement sites, inside the box 6 were “Interference” measurement … … mast compass, a GPS receiver, a broadband directional log periodic antenna (high-VHF through UHF), downlead cable, a calibrated variable turret step attenuator, a preamplifier, a 4- way splitter , a spectrum analyzer (with … … power measurement capability), an RF Watermark Identification analyzer (TxID …
-
GeV C. W. electron microtron design report
RF REF 6 2 WAY SPLITTER .
-
The monitoring of analog and digital program signals in DBS system
The TLTLNB feeds a 75-Ohm four- way splitter with insertion loss of about 6 dB. One port (dc blocked) of the splitterpermits monitoring of the RF signals with a spectrum analyzer (this …
-
Apparatus for complex AC magnetic susceptibility measurements in the radiofrequency range
The output power of the RF generator is connected to the RF lock-in, where it is divided into three equal parts by a three- way 0" power splitter 161 (figure 2). One of the splitter outputs is routed through a 6 dB fixed attenuator and connected to a …
-
A V-band eight-way combined solid-state power amplifier with 12.8 Watt output power
Figure 6 shows a completely integrated V-band 8- way SSPA unit, consisting of half-height and full-height driver modules power amplifier modules, and 8-way splitter . Eight power modules are selected to have identical RF output power and phase performance for best combining …
-
16-channel (1- to 16-GHz) microwave spectrum analyzer device based on a phased array of GaAs/AlGaAs electro-optic waveguide delay lines
Each device comprises a l-to-l6 way MMI splitter , 16 individually addressed electro-optic waveguide phase-shifters, 16 delay lines with a total … … 1 ns (8.62 cm) and an output linear array ofparallel guides on a 6 micron pitch. … RE Mach Zehnder modulator at the input of the device to superimpose the RF spectrum on the …
-
High-Current Backside-Illuminated Photodiode Array Module for Optical Analog Links
In order to increase the RF power output of the PD array module to 28 dBm, the … Therefore, we developed a nonflammable four- way beam splitter shown in Fig. 6 without any adhesive glue between the prism interfaces.
Indicates content that may require registration and/or purchase.