-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A,
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V,
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER, 6.3X32MM, 20A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series RoHS
-
-
Supplier: Utmel Electronic Limited
Description: Fuse Clip, 250 V, 250 V, 20 A, Cartridge Fuse Clip, Pin, 1 RoHS Compliant: Yes
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, 6.3A,
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: IN-LINE FUSE HOLDER, 6X30MM, 20A, 250V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:6 x 30mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS
-
Supplier: Newark, An Avnet Company
Description: FUSE, ANTISURGE, TR5, 6.3A, 250V; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: FUSE BLOCK CART 250V 6.3A PCB
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010552-MST 1.6A 250V Current Rating: 1.6 A Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference):
- Current Rating: 1.6 amps
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SMD-SPT 5x20 Fuse T 6.3A H 250V AC
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSC, UL 5x20mm Glass - Slow, 250V 6A
- Voltage Rating: 250 volts
- Current Rating: 6 amps
- Fuse Material: Glass
- Approvals / Standards: UL Approval
-
Supplier: Chief Enterprises LLC
Description: Fuses, FSC, UL 5x20mm Glass - Fast, 250V 6A
- Voltage Rating: 250 volts
- Current Rating: 6 amps
- Features: Fast Acting
- Fuse Material: Glass
-
Supplier: ODG (Origin Data Global)
Description: 1500A@250V Ceramic Tube Fuse 6.3A 250V Plugin,D5xL20mm Disposable fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE, 6-1/4A(6.250A), 250V, DUAL Product overview: FRN-R-6.250 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Approvals / Standards: RoHS Compliant
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.6A
- Voltage Rating: 250 volts
- Current Rating: 1.6 amps
- Fuse Material: Glass
- Approvals / Standards: UL Approval
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSD, IEC 5x20mm Glass - Slow, 250V 6.3A
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Fuse Material: Glass
-
Supplier: DigiKey
Description: FUSE CERAMIC 6.3A 250VAC 5X20MM
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: BSI Approval, CSA Certification, SEMKO Approval, UL Approval, VDE Approval
- Fuse Type: Miniature
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1494U Fuse Clips, 30A Class H/J, 250V Fuse clips
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Cartridge; 6.3A; 250V; Slo-Blo
-
Supplier: Utmel Electronic Limited
Description: FUSE, 6.3A, FAST, 5X20MM, 250V, AXIAL
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.3A Plugin Fuses ROHS
- Current Rating: 6.3 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Heilind Electronics, Inc.
Description: 250V 6A CL RK5 FUSE TIME DELAYED
- Features: Time Lag
-
Supplier: Utmel Electronic Limited
Description: FUSE CLIP CARTRIDGE 250V 30A PCB
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GOVT 250V
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080729-MST 1A 250V Current Rating: 1 A Length: 7.7 mm Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference):
- Current Rating: 1 amps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 342 000 Series Fuseholder, 20 A Current Rating, 250 V Voltage Rating For use with 3AG fuses Fuseholder dielectric strength 2400 V (Min.)
-
Supplier: ODG (Origin Data Global)
Description: MICRO FUSE, RADIAL, SLOW BLOW, 6
- Quiescent Current (IQ): 6,300,000 µA
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Minature; Slow Blow; 6.3A; 6.3x32mm; 250V
-
Supplier: Heilind Electronics, Inc.
Description: 250V 10A 6X32 MINI FUSE FAST ACTING CERAMIC
- Fuse Material: Ceramic
- Features: Fast Acting
- Fuse Type: Miniature
-
Supplier: Allied Electronics, Inc.
Description: 342 000 Series Fuseholder, 20 A Current Rating, 250 V Voltage Rating UL Listed, CSA Certified standard Fuseholder dielectric strength 2400 V (Min.)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fuse Block, Class H, 31-60A, 3 Poles, 250V
- Rated Operating Voltage: 250 volts
-
Supplier: Littelfuse, Inc.
Description: Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Product is compatible with lead-free solders
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Fuse Type: Miniature
-
Description: FUSE CERAMIC 6.3A 250VAC 5X20MM
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Rated Breaking Capacity: 1,500 amps
-
Supplier: Littelfuse, Inc.
Description: Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Supplier: PHOENIX CONTACT USA
Description: Spring-cage terminal block-fuse terminal block for cartridge fuse inserts with screw cap, cross section: 0.5 - 6 mm², width: 12 mm, color: black
- Number of Contacts: 2
- Conductor Size (North American): 8 to 20 AWG
- Voltage Rating: 800 volts
- Current Rating: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
The VF451/VF453 series from VICFUSE is a compact, fast-acting ceramic fuse solution engineered to provide dependable overcurrent and short-circuit protection in electronic and industrial power applications. Designed with high interrupting capability and robust (read more)
Browse Fuses Datasheets for VICFUSE -
TDK Corporation announces the introduction of the TDK-Lambda RSEV series of EMC filters, with a voltage of 250Vac/Vdc and a choice of 6, 10, 16, 20 and 30A currents ratings. The RSEV has an integrated touch-resistant terminal block with recessed, captive screws. Hardware cannot be misplaced or (read more)
Browse EMI Filters and RFI Filters Datasheets for TDK-Lambda Americas Inc. -
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
250A HVDC contactor for charging The Churod CHEV-H250/E is a UL-recognized HVDC contactor with a nominal rating of 250A@1000VDC. The contactor can pass current bi-directionally making it perfect (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 250W rated adapters are available with 12V, 19V, 24V, 28V, 36V, 48V and 54V outputs and can operate in ambient temperatures ranging from -20 to +60°C (derating linearly to 50% load from 40 to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±2.0 dB, and Frequency Sensitivity of ±2.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 2.8 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1 (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
250 W Flex ATX (1U) Power Supply – FSP250-50FEB The FSP250-50FEB is a durable, high-performance 250 W Flex ATX /1U power supply, engineered for use in demanding environments such as small industrial PCs, 1U servers, or embedded systems. Supporting universal input (90–264 VAC (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
. Suitable for applications from 6 to 30 Amps, this full line of fuse clips can be used in a variety of products and environments. These innovative fuse clips are manufactured from brass and tin plated to assure low contact resistance. Designed to mount easily and retain a stable (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Mechatronics and Industrial Informatics
…it could be learned that the motor and generator's voltage (Ubus) is 346V( 250V ~420V)DC and … constants of the modified Phillips–Heffron K − K j , K Nh _` , K 6h _` and K .... Fusion . .... the rotate speed of the engine is about 700 rpm, and the load current is about 20A .
-
Industrial Instrumentation and Control Systems
250V /2200 µF electrolytic capacitors connected in parallel were chosen for filter at DC bus. .... voltage can be set between 1V and 5V and current can be set between 0A and 20A . .... circuit is used in many LDCS and these LDCS are used in laser fusion capsules measurement, optical .... Substrate 6H -SiC .
-
Materials Processing Technology, ICAMMP2011 Complete Document
Increasing +Jm from 5A/dm2 to 20A /dm2 leads to the refinement in grained structure and the improvement .... Corrosion of super-heater and re-heater tubes due to slag having fusion temperatures in the 1100 … are close to the corresponding thickness of the specimen aluminized at 105X°C for 6h , but the MZ .... U= 250V .
-
Frontiers of Advanced Materials and Engineering Technology
…JIS G4108, the following combination of parameter values is suggested: 15A and 20mm/min, 20A and 40mm/min, 25A .... 6h . .... When the nanoparticles fuse , the residual moisture is pushed to one side and gathered in the edge .... The type of the switch S is z-15p and its parameter is 15A, 250V .
Indicates content that may require registration and/or purchase.