-
Supplier: TelephoneStuff.com
Description: 15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes
- Voltage: 15.6 volts
- Specialty Cells: Battery Packs and Assemblies
- Secondary Batteries: Nickel-metal Hydride
- Features: Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: NiMH Rechargeable Battery Pack. Battery Pack Features: - For use with System 5 and System 6 Cable Testers - Note: Minimum Order Quantity for this Product is 2 Packs
- Specialty Cells: Battery Packs and Assemblies
- Secondary Batteries: Nickel-metal Hydride
- Features: Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 12V Ni-MH Battery Pack - 3.5 Ah.
- Voltage: 12 volts
- Specialty Cells: Battery Packs and Assemblies
- Secondary Batteries: Nickel-metal Hydride
- Features: Rechargeable (Secondary) Batteries
-
-
Supplier: TelephoneStuff.com
Description: 18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger)
- Voltage: 18 volts
- Specialty Cells: Battery Packs and Assemblies
- Secondary Batteries: Nickel-metal Hydride
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1414817-IBM 44V3696 - CACHE BATTERY PACK (Ni-MH) Manufacturer: IBM
- Features: Disposable (Primary) Batteries
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 400mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 6 Termination style: Connector Height: 0.6
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 0.4 ampere-hr
- Width / Diameter: 1.2 inch
- Depth: 3.3 inch
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style:
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 2.7 ampere-hr
- Width / Diameter: 2 inch
- Depth: 0.7 inch
-
Supplier: Andax Industries
Description: Pelican 8069 NiMH Replacement Battery Pack. Our Pelican NiMH Battery Pack is for the Pelican M11 8050 & 8060 LED Flashlights. The Pelican 8060 LED battery has a 6-hour run time & fully recharges in 4.5 hours. Why would you buy an off-brand instead?
- Battery Size: AA
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 2100mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number of Cells: 6
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 2.1 ampere-hr
- Width / Diameter: 1.7 inch
- Depth: 2 inch
-
Supplier: RS Components, Ltd.
Description: NiMh Battery Pack 6V/8,5Ah for CA 6240,
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 8.5 ampere-hr
- Number of Cells: 8
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 14.4v 3500mah ni-mh sweeper battery suppliers and manufacturers, welcome to wholesale 14.4v 3500mah ni-mh sweeper battery from us. Sweeper battery Ni-MH 14.4V 3500mAh Production capacity: 140,000pcs per month Features:
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3.5 ampere-hr
- Width / Diameter: 1.6929143 inch
- Depth: 5.4330738 inch
-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV sensing for
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
-
Supplier: Allied Electronics, Inc.
Description: Ni-MH Battery Pack Description: 7.2V 3500 mA-hour rechargeable Ni-MH battery pack. Application: Provides typical 16-hour battery life when used in 700 or 740 Calibrator. Included: One battery pack. Material: Six 1.2V dc Ni-MH cells in custom-molded
-
Supplier: Newark, An Avnet Company
Description: BATTERY, NI-MH, 8.4V, 200MAH; Battery Voltage:8.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:PP3; Battery Terminals:Snap Contact; External Diameter:-; External Height:17.4mm; Pack Quantity:1RoHS Compliant: NA
-
Supplier: Rayovac
Description: discharge technology allows the battery to hold 80% of its charge after six months of storage or non-use Batteries can be used in any AA device and work in all NiMH chargers 1350 mAh Recharge up to 500 times Takes up to 300 photos per charge after first charge Takes 8X more digital
- Standard Cylindrical Battery Sizes: AA
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The Crestron TPS-6X-BTP is a replacement NiMH rechargeable battery pack for the TPS-6X Wireless Touchpanel. One (1) TPS-6X-BTP is included with each TPS-6X. Installation of the TPS-6X-BTP battery pack requires tools and should be
-
Supplier: Topex Battery Co., Ltd.
Description: 1: Small Size:1/3 of NiMH Battery 2:Long Lifespan: 2 to 3 times longer than the lifespan of seal lead acid battery 3:Variable type of cell: 14500,18650,14430,18500,17500,26650,26500 etc. 4:Wide Capacity Range: 0.2C to 70C 5: Stable Performance 6: No memory effect 7:Light Weight:
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 8.8 ampere-hr
- Operating Temperature: 32.36 to 158 F
- Width / Diameter: 2.755907 inch
-
Supplier: Newark, An Avnet Company
Description: AA 2700mAh 1.2V NiMH Rechargeable Battery - 4 Pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE NICKEL METAL HYDRIDE-NIMH BATTERY PACK, FLUKE SCOPEMETER; Battery Technology:Nickel Metal Hydride; For Use With:Fluke 190 & 190C Series ScopeMeter and 430 Series Power Quality Analysers; Features:NiMH, 3.5Ah, 7.2V RoHS Compliant: NA
-
Supplier: Prostar Batteries
Description: Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Nickel-Cadmium
-
Supplier: Prostar Batteries
Description: 6-Way Universal Quick Charger for Motorola PRO5150/7150/9150, HT750/1250/1550, GP328/320/340/380 etc. (Ni-Cd, Ni-MH & Li-Ion)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Lithium / Lithium Ion, Nickel-Cadmium
-
Supplier: Radwell International
Description: BATTERY PACK, 3.6V, 15MAH, NI-MH, 3 CELL BATTERY PACK, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Powell Electronics, Inc.
Description: IGT 40404100W NiMH Battery 3.6V 1650mAh
- Features: Disposable (Primary) Batteries
-
Supplier: Radwell International
Description: BATTERY PACK, 3.6V, 2000MAH, NI-MH,BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Balance Family Part Number: M41T Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Supply Voltage , Battery: 2.5V ~ 3.7V
- Supply Voltage: 2.5 to 3.7 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Device Type: Real Time Clock
-
Supplier: Radwell International
Description: BATTERY PACK, 3/AA, TO MOUNT BOARD, 3.6V, NI-MH, 600MAH, W/ PC PINS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 200ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale NiMH battery from us. 12V 200Ah LiFePO4 Battery for VRLA Replacement Key Specifications/Special Features: Main features:
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 9.448824 inch
-
Supplier: Allied Electronics, Inc.
Description: user adjustable low-resistance alarm and operates at 85-250 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use. This ohmmeter measures using an extremely small
-
Supplier: Win Source Electronics
Description: Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: M41T Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Supply Voltage , Battery: 2.5V ~ 3.5V
- Supply Voltage: 2.5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Device Type: Real Time Clock
-
Supplier: Astrodyne Corporation
Description: Requires use of a 10K NTC thermistor in the battery pack. High charge state is terminated by a rapid rise in the battery temperature. Rapid charge of NiCad or NiMH batteries in 30 minutes to 5 hours. Backup charge termination timer. High cell temperature protection.
- Input Voltage: 120 volts
- Charging Current: 2.75 amps
- Operating Temperature: 10 to 35 C
- Charge Time: 5 hours
-
Supplier: Cell-Con, Inc.
Description: appropriate mounting bracket, and mounting bracket clips, any number of battery chargers can be located in the same central location for charging multiple battery packs. All components for these chargers are stocked, permitting shipment within 24 hours. Semi-Custom Chargers Use
-
Supplier: ValueTronics International, Inc.
Description: receiver is powered by an internal rechargeable NiMH battery pack. The batteries can be charged with a separate external charger. Description: The BITE Receiver is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BATTERY PACK, CUSTOM, NI-MH, 12V, 2100MAH, WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Modern battery packs require effective pressure equalization, reliable environmental sealing, and rapid pressure relief to maintain long-term safety and operational reliability. Temperature fluctuations, condensation, and abnormal pressure buildup can compromise enclosure (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Battery Pack Protective Vent Valves for Pressure Management Battery packs used in electric vehicles and energy storage systems often require reliable pressure equalization to (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
waterproof protection, and breathable ventilation for EV battery packs and electronic enclosure systems. Engineered with durable PA6 material, the valve helps protect sensitive battery systems from moisture, dust, and pressure buildup in (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Designed to Protect Battery Packs Under Pressure Modern EV and energy storage battery packs operate in sealed enclosures—but heat buildup, pressure fluctuation, and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
3557 series motors perform up to 26 W at rated voltages of between 6 and 48 V. Together with the preset gears of series 38/2, they can develop forces up to 10 Nm. The all-metal gear is (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Towards Autonomous Robotic Systems
Power: 2 x 6v 5Ah NiMH battery packs Drive: 4 driven wheels, skid steered Sensors: Fixed camera, 2 x IR detectors, GPS, force sensor, 2 x bump switches Communications: 802.11n WiFi to laptop Other Features: 5 DoF manipulator arm with joint …
-
Sensor Systems and Software
Communications use the Parallax EasyBluetooth module and batter- ies are custom-made 6v battery packs using 2600mAh NIMH AA cells (Figure 3(b)).
-
CR4 - Thread: Tricky Project for Battery Charging Using Dynamo
The normal bicycle dynamo of 6v ac will if rectified to dc using fullwave diode bridge charge a battery pack of NiMH 4.8v- However Li-ion or Li-po CELL of 3v7 needs special care in charging to avoid eruption-with …
-
Gauges Manufacturers (Page 12). Gauges Product Catalogs Directory
Feature Designed for 3. 6V ~24V Li-ion/polymer, or NiMH , or Lead-Acid battery packs .
-
Arduino Robotics
During a sale a few years ago, Radio Shack was clearing out its 6v –1AH NiCd battery packs commonly used in R/C cars, to replace them with the newer NiMh equivalents.
-
Malaysia Battery Charge, Malaysia Battery Charge Manufacturers
battery warning - a flashing LED indicates when the transmitter batteries are running low Needed to Complete: (2) NiMH 7.2V/8.4V/9. 6V Batteries (up to 8-cell 'flat' type packs ) or (2) 2S/3S LiPo Batteries (NOTE:...
-
Integration of Wireless Sensor Networks into Moving Irrigation Systems for Automatic Irrigation Scheduling
… I Gen-II RF module XBeePro- 60mW power draw during tx Xbee-1mW power draw during tx Integrated circuits Through hole, dip packages surface mount devices Microprocessor … … current draw = 45 mA Battery chemistry/size SLA ( 6v , 2x7 in) NiMH (4.8v, AA) Cold …
-
Ovonic NiMH Batteries: The Enabling Technology for Heavy-Duty Electric & Hybrid Electric Vehicles
The 3.6EV340 NiMH battery product consists of four 1.2 Volt (V), 85 Ampere-hour (Ah) GM Ovonic EV battery cells connected in a parallel configuration to produce a 1.2 V/340 Ah building block. … these thermally coupled blocks are connected together in series to produce a 3. 6V /340 Ah battery … The 317 V battery pack is separated into 4 sub-packs which are located between the wheel …
-
High energy batteries for EVs-a whole solution to clean up the environment
The production line is able to manufacture 6000 battery packs per year. NiMH 6V -I00 Ah .
-
Popular Products In Other Electronics - Big Bruin
A charging cradle, 120 volt converter, NiMH rechargeable battery pack , and 2 mounting brackets are included with the flashlight. • Bosch Bc130 30-Minute Single Bay Charger For 9. 6v -24v Batteries .
Indicates content that may require registration and/or purchase.