-
Supplier: Murphy Industrial Products Inc.
Description: 6 Strand Compacted Die Formed Strand EIPS (IWRC) Wire Rope These ropes provide a combination of superior characteristics compared to conventional six strand ropes. The compacting process provides increased strength and durability. The smooth surface inherently
- Diameter: 0.5 to 1.5 inch
- Breaking Strength: 30,600 to 250,000 lbs
- Number of Strands: 6
- Wires per Strand: 26 to 31
-
Supplier: Loos & Co., Inc.
Description: 6X37 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. 316: Extra corrosion resistant. Used in high corrosive
- Diameter: 1 inch
- Breaking Strength: 69,570 lbs
- Number of Strands: 6
- Wires per Strand: 37
-
Supplier: Loos & Co., Inc.
Description: 6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes.
- Diameter: 1 inch
- Breaking Strength: 77,300 lbs
- Number of Strands: 6
- Wires per Strand: 36
-
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 316:
- Diameter: 1 inch
- Breaking Strength: 80,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 302/304:
- Diameter: 1 inch
- Breaking Strength: 85,400 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Cooner Wire Company
Description: Cooner Wire’s flexible wire rope achieves maximum flexibility and a long flex life by using the highest amount of stranded wire equal to the circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated
- Diameter: 0.02 to 0.603 inch
- Number of Strands: 3 to 19
- Wires per Strand: 3 to 86
Find Suppliers by Category Top
More Information Top
-
Development of a synthetic fiber rope for underway replenishment
In accordance with the Federal SpecificationRR- W-410, the wire rope used for the highline, inhaul, and outhaul lines is Type I, general purpose, class 3, construction 6, 6x37 , independent wire rope core ( IWRC ), improved plow steel, preformed, regular right-hand lay …
Indicates content that may require registration and/or purchase.