-
Supplier: Anatech Electronics, Inc.
Description: 700 MHz Low Pass Filter
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 600 - 700 MHz Absorptive LC Low Pass Filter
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
- Features: Other
-
Supplier: Anatech Electronics, Inc.
Description: 700-3000 MHz Highpass Filter
- Frequency (Fc): 700 MHz
- Insertion Loss: 2 dB
- Package Type: Connectorized
- Features: High Pass, Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 700MHZ, EMI RFI Filter, RF Filters. This
- Filter Category: Active Filter
- Filter Type: High Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Anatech Electronics, Inc.
Description: 700 - 850 MHz Absorptive LC Low Pass Filter
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
- Features: Other
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications
- Frequency (Fc): 685 to 715 MHz
- Ripple: 0.1 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: Mini-Circuits
Description: The BPF-A600+ is a band pass filter in a shielded package (size of 0.365" x 1.360" x .35") fabricated using SMT technology. Covering 600 MHz ± 100 MHz bandwidth, these units offer good matching within the passband and high rejection. This unit uses a miniature
- Insertion Loss: 600 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: The BPF-A950+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 700-1200 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is developed for square
- Insertion Loss: 950 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 770MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 770MHZ, EMI RFI Filter, RF Filters. This listing
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: 930MHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 1.2dB 19-ULGA
- Frequency (Fc): 930 MHz
- Insertion Loss: 1.2 dB
- Features: High Pass, Passive Filter
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: The BPF-A587R5+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 475-700 MHz. This filter is built with high Q capacitors, air-coil inductors and transformers for superior performance. It has repeat- able performance
- Insertion Loss: 587.5 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: ODG (Origin Data Global)
Description: RF FILTER LOW PASS 770MHZ 8SMD
- Frequency (Fc): 770 MHz
- Insertion Loss: 1 dB
- Filter Type: Low Pass
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 933178-SCLF-700+ Features: 770MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN:
-
Supplier: UIY Inc.
Description: 130 to 700MHz – Band Pass Filter
- Bandwidth: 130,000 to 700,000 kHz
- Insertion Loss: 1.5 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: SAW FILTER, 700MHZ TO 1GHZ, SMD-5; Center Frequency:773MHz; Pass Band Frequency:700MHz a 1GHz; SAW Filter Applications:LTE, WCDMA; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:F5 Series; Automotive Qualification Standard:-RoHS Compliant: Yes
-
Supplier: DigiKey
Description: CER FILTER 352.5MHZ LOW PASS
- Frequency (Fc): 352.5 MHz
- Insertion Loss: 1 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
-
Supplier: Newark, An Avnet Company
Description: SAW FILTER, LTE, 700MHZ TO 1GHZ, SMD; Center Frequency:847MHz; Pass Band Frequency:700MHz to 1GHz; SAW Filter Applications:Mobile Communications; No. of Pins:8Pins; Filter Case Style:SMD; Product Range:D5 Series RoHS Compliant: Yes
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 5.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: CR-215-070-040S Length: 2.150 (in) Width: 0.700 (in) Height: 0.400 (in)
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: AVX Corporation
Description: LP1206 High Performance Filters Features & Benefits Small size: 1206 Frequency: 512MHz & 700MHz Characteristic impedance: 50Ω Operating/Storage temp: -40°C to +85°C Low profile Rugged construction Tape and Reel RoHS compliant Typical Applications Mobile communications Satellite TV
- Frequency (Fc): 512 to 700 MHz
- Operating Temperature: -40 to 85 C
- Filter Design: Ceramic Filter
- Filter Type: Low Pass
-
Supplier: Win Source Electronics
Description: Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.031" (0.80mm) Insertion Loss: 0.4dB Filter Type: High Pass Bandwidth: 700MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single-channel, 700MHz, op amp with 2:1 high-speed multiplexer 8-VSSOP -40 to 85 Product overview: OPA875IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for
- Supply Voltage (VS): 6 volts
- Bandwidth: 200 MHz
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single-channel, 700MHz, op amp with 2:1 high-speed multiplexer 8-SOIC -40 to 85 Product overview: OPA875ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for
- Supply Voltage (VS): 3 to 6 volts
- Bandwidth: 200 MHz
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
-
Supplier: Qorvo
Description: Qorvo's RF1498 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1498 is ideal for multi-mode GSM, EDGE, CDMA2000, UMTS, and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: and Receive switching circuitry, associated matching networks, and harmonic filters all in a CMOS single-chip device. The RFX1010 requires minimal external components including the power supply bypass capacitors. This RFeIC is designed for medium to high output power, and consumes low
- Output Power( P1dB): 27 dBm
- Features: Other
-
Supplier: Networks International Corporation
Description: Type: Lowpass Center Frequency: 0.700 (MHz) Poles: 4 Mount: SMC/BNC Package: CR-450-100-088C Length: 4.500 (in) Width: 1.000 (in) Height: 0.880 (in)
- Filter Type: Low Pass
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Monolithics, Inc Win Source Part Number: 891614-RF1404C Features: 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 700kHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: RF1404 Categories:
- Filter Category: SAW Filter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1166666-AM1669B997-C Category: Filters>Ceramic Filters Package: Tape & Box (TB) Standard Package: 1 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 1.669GHz Center Insertion Loss: 1.6dB Filter Type: Band Pass Height (Max): 0.154" (3.90mm)
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 876.5MHZ, 2016; No. of Pins:9 Pin; Filter Case Style:SMD; Product Range:D5PF Series; Pass Band Frequency:700MHz to 1000MHz RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: AKG Acoustics, U.S. AKG's revolutionary DMS 700 is designed to deliver the very best audio quality, channel quantity and quick and easy operation. It is the first professional digital wireless system that meets worldwide transmission regulations. Two frequency versions, each with up to 155
-
Supplier: Electro Optical Components, Inc.
Description: Adjustable transimpedance gain from 102 to 108V/A Wide bandwidth up to 200 MHz Various Si and InGaAs models cover the 320 to 1,700 nm wavelength range High dynamic input range up to 10 mW optical power Large optical detector size up to 3 mm dia. Very low noise, NEP down to 88
- Spectral Response: 400 to 1,700 nm
- Supply Voltage: 15 volts
- Module Type: PIN Photodiode
- Output Type: Voltage Output
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 740MHZ, 2016; No. of Pins:9 Pin; Filter Case Style:SMD; Product Range:D5PF Series; No. of Pins:9Pins; Pass Band Frequency:700MHz to 1000MHz RoHS Compliant: Yes
-
Supplier: Fairview Microwave Inc.
Description: characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
- Operating Frequency Range: 0.7 to 18 GHz
- Component Type: Gain Horn Antennas
-
Supplier: DigiKey
Description: RF IC Direct Conversion Subsystem General Purpose 700MHz ~ 2.7GHz 20MHz Low Pass Filter 204-LGA (22x15)
-
Supplier: Wenzel Associates, Inc.
Description: 700 MHz. Both HF and VHF oscillators are available with and without a vibration isolation system. And, both the HF and VHF Citrines are available in the “PLUS” series, which adds multipliers, dividers, amplifiers, filters and dual outputs, when the application demands something
- Oscillation Frequency: 80 MHz
- Oscillator Type: OCXO
-
Supplier: Newport MKS
Description: versions are offered for each wavelength range: photomultiplier tube PMT models for high repetition rate (MHz) oscillators (such as Tsunami®) and photodiode detector PD models for low repetition rate (kHz) amplifiers (such as Spitfire® Ace™). Each detector comes with a low-pass
Find Suppliers by Category Top
Featured Products Top
-
mount lowpass filter designed for high rejection in space-constrained designs. It features a 700 MHz 3 dB cutoff with (read more)
Browse RF Low Pass Filters Datasheets for Marki Microwave LLC -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
high pass, and band stop / Notch filters, duplexers (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
manufacture filters from 200 MHz up to 8 GHz, with high power handling ability up to 10 W, continuous wave (CW). We also offer rapid response times on all filter design requirements. The small-profile ceramic filter designs offer customers the option to go with a lighter weight, and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc.
More Information Top
-
http://www.nxp.com/documents/application_note/AN1000.pdf
Mini Circuits 700MHz High Pass Filter .
-
Optically controlled ultrawideband transceiver
The keyed RF pulse train was then filtered by a 700 - MHz high - pass filter and sent to an RF amplifier, producing the pulse shown in Fig. 2.
-
Narrow-line phase-locked quantum cascade laser in the 9.2 micron range
The beat note sig- nal is high - pass filtered above 700 MHz and divided by 8 using a MC12093 high speed frequency divider.
-
http://pos.sissa.it/archive/conferences/132/066/SKADS%202009_066.pdf
It will have on- board, bypassable passive L/C RF filters to suit the ASKAP PAF; a 700 MHz high pass and a selectable 1200 or 1800 MHz low pass, to ensure that RF at the LO second harmonic is sup- pressed when …
-
Receiver Integration for Mid-Band Square Kilometer Array Demonstrator Applications
It will have onboard, bypassable passive L/C RF filters to suit the ASKAP PAF; a 700 MHz high pass and a selectable 1200 or 1800 MHz low pass, to ensure that RF at the LO second harmonic frequency is suppressed when working …
-
Segmentary fetal branch pulmonary artery blood flow velocimetry: in utero Doppler study
The examinations were performed using either a Diasonics Synergy machine with 5- MHz transducer, high - pass filter 100 Hz; (Synergy Diasonics, Haifa, Israel) or a General Electric Logic 700 machine with wide-band 3±8-MHz transducer (General Electric, Mil- waukee, WI, USA).
-
Rayleigh backscatter effects on 1550-nm CATV distribution systems employing optical amplifiers
The baseband signal from the demodulator is sent to a Tektronics VM 700 -A video measurementset (video … Within the video analyzer the baseband signal and noise passes through a 10-kHz high - pass filter , 4.2- MHz bandwidth low-pass filter, .
-
Multistandard receiver for home networking and digital media
The choice of a second IF frequency at 4.57 MHz is made mainly because digital circuits … Another advantage of the low-IF solution, is that the removal of any DC component can easily be made by using an integrated RC high - pass filter (HPF 2 in Figure 1)with a comer frequency of 700 Wiz and component values …
-
Stabilization technique for injection seeding Nd:YAG lasers using microwave range mode beating
The high frequency component of the photo diode signal is passed through a high pass filter . Three different filters were used, Mini Circuits SHP 250, SHP 400 and SHP 700 with cut-off frequency (fco) 205, 360 and 640 MHz , respectively.
Indicates content that may require registration and/or purchase.