Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510) Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged
-
Supplier: ValueTronics International, Inc.
Description: The 7075-MTC is a cable from Keithley. Additional Features: Mass Terminated Assembly Type: Round ribbon 2 Terminations: 5-pin D connector 25-pin D connector Length: 3m, 10ft For use with the 7075 bank/column The Keithley 7075-MTC is a 3m (10 ft) cable assembly with mass
- Features: Cable Assembly
-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions, 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510), Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY, EXTRUSIONS 5.6ZN - 2.5MG - 1.6CU - 0.23CR (7075-T6, 7075-T6510, 7075-T6511) SOLUTION HEAT TREATED, STRESS RELIEVED BY STRETCHING WHEN REQUIRED AND PRECIPITATION HEAT TREATED
-
Supplier: Ferguson Perforating
Description: suitable.It is commonly produced in several heat temper grades, 7075-O, 7075-T6, 7075-T651.
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: Accuris
Description: Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T6, 7075-T6510, 7075-T6511) Solution Heat Treated, Stress Relieved by Stretching When Required and Precipitation Heat Treated
-
Supplier: DigiKey
Description: B946 7075-3C WH/GRN STY-3C 5PK
- Features: Adhesive Backed
-
Supplier: Newark, An Avnet Company
Description: T/C Wire: Medium Temp Wire
-
Supplier: Medical Isotopes, Inc.
Description: 3-Chloroperbenzoic Acid (Technical Grade, 70-75%, wet with water)
- Trigger: Acid
-
Supplier: bisco industries
Description: Draw Latches
- Latch Types: Draw Latch / Tension Latch
-
Supplier: Newark, An Avnet Company
Description: RECEPT
-
Supplier: Newark, An Avnet Company
Description: DD62M3S0T6S
-
Supplier: Newark, An Avnet Company
Description: CMF-55 66.5 1% T-1 EA e3
-
Supplier: Alcoa North American Rolled Products
Description: 7075 Aluminum Alloy Plate and Sheet Description Introduced by Alcoa in 1943, alloy 7075 has been the standard workhorse 7XXX series alloy within the aerospace industry ever since. It was the first successful Al-Zn-Mg-Cu high strength alloy using the beneficial effects of the alloying
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: PHD Manufacturing, Inc.
Description: WITH 3-1/4 INCH STRUT LOAD CAPACITY IN LB - UOM LB 7075 MODEL
- Clamping Force: 1,000 lbs
-
Supplier: Brady Corporation
Description: Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes
-
Supplier: DigiKey
Description: QS1500-NO.3-F7-0-75MM
- Operating Temperature: -40 to 110 C
- Shrink Temperature: 70 C
- Shrink Ratio: 4 :1
- Features: Flame Retardant, Heat Shrink Tubing
-
Supplier: SAE International
Description: Fatigue behavior of spot friction welds or friction stir spot welds in lap-shear specimens of dissimilar aluminum 5754-O and 7075-T6 sheets is investigated based on experimental observations and two fatigue life estimation models. Optical micrographs of the 5754/7075 and
-
Supplier: SAE International
Description: This specification covers the specific requirements for aluminum alloy 7075-T76 bar, rod, and shapes produced by extrusion (See AMS-QQ-A-200/11 for specific requirements for 7075 extrusions in other tempers).
-
Supplier: RAF Electronic Hardware
Description: Slotted Head
- Inch: 3/8"
- Material: Brass
-
Supplier: DigiKey
Description: 30.6V Clamp 20A Ipp Tvs Diode Through Hole T-18
- VR: 18.8 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 30.6 volts
-
Supplier: Appleton Electric
Description: 3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION FLEXIBLE STYLE PENDANT MOUNTING HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Other
- Application: Marine
-
Supplier: SAE International
Description: This specification covers the specific requirements for aluminum alloy 7075-T76 bar, rod, and shapes produced by extrusion (See AMS-QQ-A-200/11 for specific requirements for 7075 extrusions in other tempers).
-
Supplier: DigiKey
Description: D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
- Propagation Delay: 5 ns
- Low Level Output Current (Sink): 24 mA
- High Level Output Current (Source): 24 mA
- Operating Temperature: -55 to 125 C
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing.
-
Supplier: Southco
Description: Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely
-
Supplier: Southco
Description: Southco’s R2 and R5 Panel Fastening Draw Latches pull together and connect large panels, enabling quick assembly of structures. Combining quick operation, exceptional strength and concealed mounting, R2 and R5 Panel Fastening Draw Latches provide a proven solution for joining panels, and securely
-
Supplier: Gelest, Inc.
Description: Additional Properties Surface Tension (mN/m) 21 Safety Packaging Under Nitrogen
- Viscosity: 70 cP
- Dielectric Constant (Relative Permittivity): 2.9
- Index of Refraction: 1.428
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: USB 3.1 5A 1 260℃ Horizontal attachment 24P Female -40℃~+85℃ Gold High conductivity copper Type-C SMD USB Connectors ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Mounting Hardware LED Mount Self Ret 3mm Black .075 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1023551-BGU7075Y Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 2,000 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Other Names: 935300584518,568-BGU7075YTR Product Status: Last Time Buy
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: Appleton Electric
Description: 3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION RIGID PENDANT MOUNTING HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Other
- Application: Marine
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Light Gold Shade
- Light Fixture Wattage: 150 watts
- Application: Residential
- Fixture Type: Table Lamps
-
Description: A synthetic peptide for use as a blocking control in assays to test for specificity of GAPDHS antibody, catalog no. 70R-3034 Background: GAPDHS is a protein belonging to the glyceraldehyde-3-phosphate dehydrogenase family of enzymes that play an important role in carbohydrate metabolism.
-
Supplier: Appleton Electric
Description: GLOBE TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR/LENS TYPE APPLETON[R] BRAND
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Sodium
Find Suppliers by Category Top
Featured Products Top
-
components demanded aluminum material with exceptional characteristics. Different grades of aluminum materials present distinct characteristics. Here’s the comparison of several commonly used aluminum materials. We selected aluminum 6082-T6 and aluminum 7075-T651 for the solar racing car (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
Process: sheet metal stamping, punching, laser cutting, cnc bending, mold forming, rivet, stud welding, Co2 welding, Tig welding, extrude, rolling sheet metal, Material: SPCC, SPCD, SPCE, SPHC, Q235, Q345, 304, 5053, 6061, 7075, DX51D (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
: 0-3mm carbon steel SPCC, SPHC, SECC, 201, 304, 316, galvanized steel, DC, Aluminium alloy, 5052, 6061, 7075, brass alloy,ACRYLIC=PMMA, 3D format: Solidworks, Creo, UG, Autocad Process: mold stamping, CNC turrent punching, laser (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
: CNC lathe 3-5 axis CNC milling machine (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Tooling: The APSX-PIM system fundamentally transforms this equation. Optimized for compact aluminum tooling, this technology enables you to machine a single- or multi-cavity mold from 6061 or 7075 aluminum in mere hours using a standard CNC mill or outsource it locally at a fraction of traditional steel (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Features: Advanced Material Selection: Hardened 4140/4340 steel for maximum wear resistance, or 7075-T6 aluminum for weight-sensitive performance applications (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Hot forging is usually used to ensure the plasticity and deformation ability of the material 3. After forging deformation, processes such as cooling, edge cutting and punching, correction, and surface cleaning are required. Sometimes, post forging cooling is closely combined (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
CHEMEON TCP-NP Knowledge Base/FAQ
the processing time, increase output rate and lead to significant savings. Salt Spray Corrosion: Five (3x10 in2) 2024-T3 and five (3x10 in2) 7075-T6 panels were processed with CHEMEON TCP-NP at room temperature (65-75 °F) for 5 min and cured at room temperature for 24 hrs. Cured samples were subjected
More Information Top
-
Americam Society of Composites: 29th Technical Conference
Interface crack Cohesive crack Hysol EA 9394 adhesive Al 7075 T3 adherend .
-
A simulation study on fatigue with single and block overloads
The model has then been extended to predict growth and growth rates for block overloads and some of the results are shown in Figs. 5 and 6 for 7075 T3 Al alloy for an overload ratio of 2.
-
Crack Propagation in Clad 7079-T6 Aluminum Alloy Sheet Under Constant and Random Amplitude Fatigue Loading
7079-T6 7079-T6 7079-T6 2024-T3 2024-T3 2024- T3 7075 -T6 7075-T6 7075-T6 Specimen Number .
-
Character of Fatigue Fracture Surface Micromorphology in the Ultra-Low Growth Rate Regime
2024-T3 2024-T3 2024- T3 7075 -T6 Ti-6A14V 70Cu-30Zn 305 stainless steel Macroscopic Growth Rate Range, 10 mm/cycle .
-
Journal of Aircraft > Inverse Hyperbolic Tangent Model of Fatigue-Crack Growth
2024- T3 7075 -T6 7075-T7351 TJ-6A1-4V .
-
Significance of Intergranular Corrosion in High-Strength Aluminum Alloy Products
Alloy 6061-T6 3094-T3.T4 S419- T3 7075 -TB 7075-T73 'J0H-T8 •iO'Jl-TS •^094-T7» 'i024-T8 ^•eifl-TS 7ft7S.T7(> 717.5-T736 7178-T76 .
-
AIAA Journal > RESIDUAL TENSILE STRENGTH OF CRACKED STRUCTURAL ELEMENTS
2024- T3 7075 -T6 4340 H-ll 72 80.5 260 270 53 74 225 225 0.23 0.89 0.63 4.95 .
-
Structural Health Monitoring 2009
2024-T3 2024-T3 2024-T3 2024-T3 2024- T3 7075 -T6 7075-T6 7075-T6 .
-
Fracture Resistance of Aluminum Alloys
2024- T3 7075 -T73 .
-
Single-Edge-Cracked Crack Growth Gage
2024-T3 2024- T3 7075 -T6 7075-T6 7075-T6 7075-T6 7075-T6 7075-T6 2219-T851 2219-T851 2219-T851 Initial Gage Crack Length .
Indicates content that may require registration and/or purchase.