-
Supplier: Accuris
Description: ALUMINIUM AND ALUMINIUM ALLOYS FOR CASTING. GROUP: AL-SN. ALLOY L-2910 AL-6 SNNI.
-
Supplier: Accuris
Description: ALUMINIUM AND ALUMINIUM ALLOYS FOR CASTING. GROUP: AL-MG. ALLOY L-2331 AL-6MG.
-
Supplier: Accuris
Description: ALUMINIUM AND ITS ALLOYS FOR MOULDING. GROUPS AL-MG. ALLOY L-2332, AL-6 MG FE.
-
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.16-90 Class ERTi-5ELI (formerly AWS A5.16-70 Class ERTi-6AL-4V-1) AMS 4956C Shielding Gas Argon is the recommended shielding gas, however an argon-helium mixture will give greater penetration although at the expense of arc stability. Description Washington Alloy 6AL/4V
-
Description: broad range of corrosive environments. Due to the alloy's corrosion resistance and high strength, AL-6XN® is a better choice than conventional duplex stainless alloy and more cost effective nickel-base alloys.
- Tensile Strength (UTS, Break): 112,000 psi
- Yield Strength (YS): 57,000 psi
- Elongation: 44 %
- UNS Number: 8,367
-
Supplier: Accuris
Description: Aerospace Series Aluminium Alloy Al-C26-T6 Chill Castings
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of FeCoNiCrAl0.6 alloy micro powder, please contact customer service!
- Type: Alloy
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Powder
-
Description: Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for trials/prototypes. Ulbrich Shaped Wire manufactures Titanium 6-4 in small to large
- UNS Number: 56,400
- Tensile Strength (UTS, Break): 135,000 psi
- Yield Strength (YS): 125,000 psi
- Elongation: 15 %
-
Supplier: Alcoa North American Rolled Products
Description: 6022 Alloy Sheet 6022 is a heat treatable low copper, Al-Si-Mg sheet alloy developed by Alcoa to satisfy the needs of automotive manufacturers for closure panels, such as a hood, decklid or a door. This alloy was developed to provide improved corrosion resistance, higher
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: SAE International
Description: This specification covers a magnesium-base alloy in the form of investment castings.
-
Supplier: SAE International
Description: This specification covers a titanium-base alloy in the form of extruded bars, tubes, shapes, and stock for flash welded rings.
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of prealloyed powder.
-
Supplier: Universal Wire Works Inc.
Description: This alloy is often referred to as "6-4" titanium and is probably the most widely used titanium alloy. 6-4 has high strength, ability to be heat treated, weld ability, excellent for industrial fans, pressure vessels, aircraft components, compressor blades and jet engine parts. 6-4 Eli
- Approvals / Conformance: AWS
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Titanium Alloy
-
Supplier: IHS ESDU
Description: material tensile strength) against endurance for solution treated and aged bar in bending only with zero mean stress. Both alloys were in the (alpha + beta) phase. Details of the specimens tested and the tensile strength and 0.2 per cent proof stresses of the materials are tabulated.
-
Supplier: Alcoa North American Rolled Products
Description: 2090-T83 Aluminum Alloy Sheet Description Alloy 2090-T83 sheet is a fully commercialized aluminum-lithium alloy developed for high strength aerospace applications. The Al-Cu-Li alloy offers an 8 per cent density savings when compared with other aerospace
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Universal Wire Works Inc.
Description: Universal titanium alloy 6Al4V (ELI) is similar to type 6Al-4V in chemical analysis with the exception of Extra Low Interstitial gases (ELI). By controlling these contaminating gases the fracture toughness is greatly increased. Alloy 4956 is used to weld liquid hydrogen tankage and
- Diameter / Thickness: 0.02 to 0.125 inch
- Tensile Strength (UTS): 130,000 psi
- Yield Strength: 120,000 psi
- Elongation: 10 %
-
Supplier: Sharpe Products
Description: range from 1-1/2" up to 12" Steel Hemispheres Aluminum Hemispheres (3003 Alloy) Stainless Steel Hemispheres (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 6 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Sharpe Products
Description: variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 6 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Hollow, Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: ASTM International
Description: 1.1 This test method covers the X-ray emission analysis of 6Al-4V titanium alloy for the following elements in the ranges indicated: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to
-
Supplier: ASTM International
Description: 1.1 This test method covers the X-ray fluorescence analysis of 6Al-4V titanium alloy for the following elements in the ranges indicated: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard
-
Supplier: Umicore Materials
Description: Al 99.98% Ø6x13mm 5kg - 481947
-
Supplier: Umicore Metal Deposition Solutions
Description: Al 99.98% Ø6x13mm 5kg - 481947
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Non-ferrous - Any Type
-
Supplier: NBK America LLC
Description: Combine SCAPCover Cap and SNCPSSocket Head Cap Screw for Cover Cap. These caps prevent the corrosion of screw heads due to vacuum chamber processing gas and plasma. SCAPhas 2 material types as standard. SCAP-AL----Aluminum alloy SCAP-CE----Ceramic The screw connection section is made
-
Supplier: Sharpe Products
Description: Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .
- English Size: 6 inch
- Material: Aluminum
- Features: English
-
Supplier: NSI Industries LLC
Description: MODULAR TYPE 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING CLEAR ACRYLIC, CL COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR
- Current Rating: 620 amps
- Operating Temperature: 194 F
- Certifications: CSA, UL
- Unit Type: Modular / Desktop
-
Supplier: Sharpe Products
Description: outside of the tube. Sizes Available: 2x4", 3x4", 4x6" Aluminum:(3003 Alloy) Stainless Steel: (304 Alloy) For square newel post caps click here .
- English Size: 4 inch
- Material: Aluminum
- Features: English
-
Supplier: nVent Electric
Description: Steel panels are 14 gauge, finished with white polyester powder paint or with a conductive, corrosion-resistant coating. Stainless steel panels are 14 gauge Type 304 and have a commercial #2B finish which is protected on one side with a plastic film. Aluminum panels are 5052-H32 aluminum
-
Supplier: Umicore Materials
Description: Specifications Coating material Aluminium Purity 99.98% Form Rod Dimensions Ø 6 x 13 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660 Temperature at vapor pressure 10⁻² mbar in °C 1210 10⁻¹ mbar in °C 1360 Boiling point in °C 2467 Type of evaporation Melting Good
-
Supplier: Belden Inc.
Description: ControlBus™, Coax RG6 18AWG (Solid) Bare Copper Covered Steel, PO Insulation, Overall Duofoil®+ Aluminum Braid(60%)+Overall Duofoil®+Aluminum Braid(40%) Shield, LSZH Outer Jacket, CMG
- North American (AWG): 18 AWG
- Operating Temperature: -20 to 75 C
- Rated Voltage: 0.3 kilovolts
- Number of Conductors: 1 #
-
Supplier: Essentra Components
Description: Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
- Diameter: 0.375 inch
- Material: Aluminum
- Features: Other
-
Description: Specifies the characteristics of, and corresponding test methods for, the wrought titanium alloy known as titanium 6-aluminium 4-vanadium alloy (Ti 6-Al 4-V alloy) for use in the manufacture of surgical implants.
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 99.99%; 99.999%; 99.9999% Size: Φ3mm*3mm; Φ6mm*6mm
- Overall Length: 0.2362206 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: New Yorker Electronics Co., Inc.
Description: VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
- Maximum AC Switching Voltage: 277 volts
- AC Coil Voltage: 6 volts
- Coil Nominal AC Power: 2.5 VA
- Make Time (Operate Time): 30 milliseconds
-
Supplier: ASTM International
Description: non-welded or welded specimens of 7XXX series Al-Zn-Mg-Cu alloys containing less than 0.26 % copper. This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 0.2362206 inch
- Features: Specialty / Other, Alumina, Aluminum / Aluminum Alloy (UNS A)
- Ball Type: Ceramic Balls, Metal Balls
Find Suppliers by Category Top
Featured Products Top
-
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
. MONEL® alloy K-500 (UNS N05500) Ni 65.5 Cu 29.5 Al 2.7, Ti 0.6 Age-hardenable version of MONEL alloy 400 for increased strength and hardness. Good strength and ductility from -423 to 1200°F. Pump shafts, doctor blades and (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Ceramic Focus Ring for Plasma Etch Equipment When aluminum alloy is selected as the chamber material of the etcher, it is easy to cause metal particle pollution. Instead, a dense anodic aluminum oxide layer is coated on the aluminum alloy to improve the corrosion (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited
More Information Top
-
Non‐ferrous metals
A preliminarystudy of the effects of environmentand prior cor- rosion on fatigue crack growth rates in two Al structural alloys , 7178 - T6 and 2024- T351, is described.
-
ESDU 83007 - Fatigue crack propagation rates and threshold stress intensity factor ranges for aluminium alloy sheet.
FIGURE 8 7178 - T6 /T651 Al -Zn ALLOY .
-
Fracture Characteristics of Welds in Aluminum Alloys
The sheet and plate range from 1100-H112 (commercially pure aluminum in the as-rolled condition) with an ultimate tensile strength of 15,000 psi (≈110 MPa) to 7178 - T6 ( Al -Zn-Mg alloy , solution heat treated and artificially aged) with an …
-
Sharp-Notch Behavior of Some High-Strength Sheet Aluminum Alloys and Welded Joints at 75, −320, and −423 F
They range from a moderate strength Al-Mg-Si al- loy of good workability (6061-T6) to the highest strength Al -Mg-Zn-Cu al- loys (7075-T6 and 7178 - T6 ).
-
ARS Journal > High Performance, Low Cost Motor Cases of Aluminum
Alloy Development Some aluminum alloys in the 7000 series ( Al -Zn-Cu-Mg), currently in the latter stages of development, develop me- Test no. 1 2 3 4 5 6 7 8 9 10 Alloy 7178 - T6 , nominal 5.75-in Minimum …
-
Nichteisenmetalle für die Meerestechnik
Al-Legierung 2219 -T81 Al-Legierung 5456 -H 321 Al-Legierung 6061-T6 Al-Legierung 7178 - T6 Kohlenstoffstah1 hochfester niedriglegierter Stahl Schmiedeeisen … … 405 Kupfer CuZn 28 Sn Al -Bronze Ni-Mn-Bronze … … nichtrostender Stahl, Type 316 Alloy 825 Nidrel Alloy 400 …
-
Contribution of Fracture Mechanics to Material Design: Part One
Table 2: Role of major alloying elements in the aluminum alloy 7178 - T6 Element Zn Found in Gunier-Preston zone and subsequently in MgZn2 … … solid solution Cu Exists in solid solution, in CuAl2, and in Cu- Al -Mg type precipitates, and …
-
ZCAAA1999P025
Table4 Solution potentials of cast aluminum alloys ADoy 208.0 238.0 295.0 Temper F F T4 T6 T62 T4 F F F T4 T6 T6 F F F T4 F Typeofmold( al S P SorP SorP SorP SorP P S … … 2036-T6,209O-T3, T4 Ti(99.7%) 2091-T3,T8 2014-T6,2008-T4 8090-T3, 6010-T4 Pb 2008-T6 2219-T6,T8 2024-T8 6061-T4,6oo9-T4 6013-T6,T8 7075-T6, 7178 - T6 3003,1100, 6061-T6 …
-
Environmental fatigue crack propagation of aluminum alloys at low stress intensity levels
served similar striation morphologies in an Al -Zn-Mg alloy tested in 3.5 pct sodium chloride solution, and they proposed that fracture occurred along the denuded zones adjacent to the grain boundaries. As noted earlier, intergranular fracture was a common fracture process in 7178 - T6 tested at low ~f levels in 3.5 pet sodium chloride solution.
-
Journal of Aircraft > Fatigue and fracture mechanics
132 Piper, D. E., Quist, W. E., and Anderson, W. E., "The Effect of Composition on the Fracture Properties of 7178 - T6 Aluminum Alloy Sheet," Application of Fracture Toughness Parameters to Structural Metals, Vol.31, Gordon and Breach Science Publishers, Inc … … Effect of Zinc/Mag- nesium Ratio and Copper Content on the Fatigue Properties of Al -Zn-Mg-Cu …
Indicates content that may require registration and/or purchase.