-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
- Other DC Voltage: 72 VDC
- Torque Constant: 1.14 in-oz/amp
- Other Output Power: 1.21 HP
- Continuous Current: 20 amps
-
Supplier: Accuris
Description: Specification for general requirements for rotating electrical machines. Built-in thermal protection for electric motors rated at 660 volts a.c. and below
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 12 VDC
- Other Output Power: 0.48 HP
- Continuous Torque: 57.08 In-lbs
- Gearbox Efficiency: 83 %
-
-
Supplier: Constar Motion Co., Ltd
Description: 28mm 380 DC Core Motor Diameter: 28mm Length : 38mm Voltage: 7.2V, 9V, 24V Max. Output Power : 22W Speed: 8800-15000rpm Applications: Automotive products, breast pumps, electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this
- Other DC Voltage: 9 VDC
- Other Output Power: 0.0255043939247007 HP
- Continuous Current: 0.25 amps
- Shaft Speed: 8.33 rpm
-
Supplier: H&K Equipment
Description: superior service, and genuine OEM parts. Drive Motors: Dual 36 volt, separately-excited DC motors provide individual drive tire control for exceptional traction and turning and optimal performance. Vertically mounted, 7.2” diameter, 5.5 HP (4.1 kW) on the 3,800 lb. - 4,500 lb.
- Capacity: 2,500 to 6,000 lbs
- Length: 42 inch
- Width: 37.5 inch
- Features: Class II - Electric Motor Narrow Aisle Truck, Class III - Electric Motor Hand Truck, Electric, Tilting
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith
- Capacity: 1,500 lbs
- Stroke: 72 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Electric Generators Direct
Description: 480-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 31-HP engine starts easily & runs smoothly Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
-
Supplier: Joyce/Dayton Corp.
Description: motor is standard Brake motor required Joyce Dayton can customize to meet customer requirements
- Lift Capacity: 10 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Curtron Products
Description: applications for Insect Back Door air curtains include service entries, restaurant doors, and food service entry doors. Curtron Produts™ Air Curtains are guaranteed to provide energy cost savings during both the heating and cooling seasons. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 48” long to 72” wide x 72” long Base sizes 24” wide x 48” wide and x 48” wide x 48” wide Travel 29” Lowered heights 4” to 4.3” Safety Velocity fuses Pressure compensated flow divider Power supplies External A/C 110 volt power (standard) Hand or covered
- Capacity: 2,000 lbs
- Stroke: 29 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated
- Capacity: 10,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: Econo Lift Limited
Description: transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Hyster Company
Description: requires. Options such as five chassis choices, three operator compartment configurations, and either 48 or 72 volt systems are all available. These options along with our advanced ergonomic design allow the operator to maintain maximum productivity throughout an entire shift. And our
- Capacity: 3,000 to 3,500 lbs
- Class: Class II - Electric Motor Narrow Aisle Truck, Narrow Aisle, Stacker / Walkie
- Fuel: Electric
-
Supplier: Dexter Innovative Solutions, LLC
Description: The Dexter HS500 Hot Stick is a rugged yet lightweight manipulation tool that provides personal protection by increasing standoff distance. The unlimited dexterity of the manipulator head allows you to easily grab, move and lift an array of objects. The heavy-duty electric motor
- Type: Manipulator / Lifter
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: ESS200 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as
-
Supplier: Curtron Products
Description: unit, outside pollutants, insects and drafts are kept at bay and energy savings are immediate, with the payback period coming in as little as two years. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz power and are ready for 24 hour shipping. Features 1/2 horsepower two-speed
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: Mile-X Equipment, Inc.
Description: flange areas Handles truck and off-highway aluminum and steel wheels 20” to 32” diameter and widths up to 20” Wheel rotates on protective rubber rollers 6” diameter wire cleaning brush cleans wheel lip and bead surface areas 2 HP electric motor power source External adjustment handles
-
Supplier: Lift Products, Inc.
Description: Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Rotating Top 24 Volt D.C. Power Unit Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
and robust motor drivers that reduce undesired noise in electric motors. (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Electric motors are an indispensable power source in our daily lives and industrial activities. They are utilized across a wide range of fields, from home appliances to industrial machinery, medical equipment, and precision instruments. However, few people may have a systematic understanding of (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Hub Motor Design for Electric Bicycles eBikes initially emerged in the 1890's as a symbol of affluence, but have transitioned over the past century into an ecofriendly and accessible mode of transport, enhancing riders' capabilities to conquer longer distances and (read more)
Browse DC Motors Datasheets for Portescap -
Parvalux prides itself on having more than 75 years of experience in creating electric motors for a variety of applications, across industries and around the world. This longevity means we have a deep understanding of the industry, and more importantly our customers, their needs, and their (read more)
Browse DC Motors Datasheets for parvalux by maxon -
enthusiasts. The challenge faced by GHSP was to create a solution that would address a growing market demand. While the quiet and smooth operation of electric motors has been a selling point for many EV owners, there's a segment of the market that craves a more immersive driving (read more)
Browse AC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
- Excellent abrasion and cut-through resistance
- Resistant to solvents, both aromatic and aliphatic
- NEMA Grade A(7000V), B-1(4000V), and C-1(2500V)
- Operating temperature: -70°C to +220°C
- Meets: MIL-I-3190/7 (Grade A)
Browse Datasheets for Qualtek Electronics Corp. -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
workpieces are guided externally, using an axis with plain-bearing guide is more cost-effective than an electric axis with recirculating ball bearing guide. Versatile motor attachment The electric toothed belt axis ELGA-TB-G has a flexible motor attachment and is compatible with (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation
More Information Top
-
CARGO/BAGGAGE HANDLING
It is powered by a 72 ‐ volt electric motor and is fitted with four‐wheel braking, power steering, and a rear deck to carry last‐minute baggage.
-
lifepo4 ( Page 8 ) - offers from lifepo4 manufacturers, suppliers, exporters & wholesalers
72 Volt 60Ah LIFEPO4 Car Battery , 10000W Motor Electric Vehicle ...
-
CR4 - Thread: Hybrid electric Do it Yourself van of India
Last week i ve tried to make hybrid series electric van of mine with using two 9 kW 72 volts PMDC motors and then used one of it to coupled directly to diffrential to drive rear wheels while second motor is coupled …
-
Air resistance measurements with a new rotation apparatus
The electric current fiir became motors of a delivered the voltage of 38 elements of existing Accumulatorenbatterie from 72 volts .
-
CR4 - Blog Entry: The Globe-Union Endura: An EV for the Whole Family
… out the backbone battery bank concept that Bob had already patented and whipped up a fiberglass-bodied four-seater around it, this time using a 20hp electric motor juiced by 120 volts of electricity (the Sundancer … … an 8hp motor at 72 volts).
-
Test Of Hydraulic Jet Pump In The Balam 91 Well
Note: The skid contains a triplex pump with 1 7/8" diameter pistons, maximum rated speed 72 GPM (2,468 B/D), maximum pressure 3,550 psi and an electric motor 150 HP, 460 Volts and 174 Amperes.
-
Method for the determination of the period of electrischer vibrations
Hiilfswiderstand was one so two parallel current branches rnit the Pole of the Accumulatorenbatterie potential difference ungefahr of which was 72 volts connected, namlich the Electromngnetwickelung with a resistance and the anchoring winding of the motor rnit.
Indicates content that may require registration and/or purchase.