Products/Services for 74192 IC Counter
-
Counter and Timer Boards - (65 companies)...organizations confer approval upon counter and timing boards. Examples include the Federal Communications Commission (FCC), Underwriters Laboratories (UL), and the CE mark. Related Information. CR4 Community --Need a 32 Bit Serial Counter IC. CR4 Community... -
Digital Counters - (219 companies)How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations. In addition to the number and type of functions...
-
Logic Counters - (107 companies)Logic counters are integrated circuits used for counting events in computers and other digital systems. How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single... -
Frequency Counters - (138 companies)Frequency counters are digital indicating meters for accurate measurement and display of square wave and pulse input signals. Image Credit: Allied Electronics, Inc. Frequency counters are digital devices for accurate measurement and display... -
Mechanical Counters - (70 companies)Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power. Mechanical counters are used to detect, totalize, and indicate a sequence of events in applications that do not use... -
Electromechanical Counters - (135 companies)Electromechanical counters are used to detect, totalize, and indicate a sequence of events. They typically accept electric or electronic inputs to operate mechanical outputs such as rotating wheels or knobs. These devices may count UP and/or DOWN...
-
IC Timers - (122 companies)An IC timer working is based on an external capacitor for determining on and off intervals in the output pulse. Timer chips differ in function based on their counting sequence. In an up direction function of an IC timer, the counter can advance...
-
Automated Cell Counters - (30 companies)Automated cell counters provide fast and accurate cell counts and concentrations through a variety of automated detection methods. Automated cell counters are employed in counting live or dead cells present in a culture. They may estimate cell...
-
IC Clocks - (197 companies)IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time. IC clocks are important components in virtually all electronic components. They maintain synchronization and timing control in: Telecommunications applications...
-
IC Modems - (44 companies)IC modems enable computers to transmit data over telephone lines or via wireless signals. IC modems enable computers to transmit data over telephone lines or via wireless signals. Modem is a contraction of the words modulator-demodulator. Since...
Product News
-
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Length Measuring Counters - Heavy Duty Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other... (read more)Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
AgozTech LLC
POS Mounting Solutions for Service Counters AgozTech POS mounting solutions for Toast Go terminals provide secure, accessible positioning at retail counters, caf es, restaurants, and other front-of-house service areas. Countertop stands help keep Toast Go payment terminals organized and positioned for efficient transactions while supporting consistent daily checkout workflows. Designed for commercial environments, AgozTech mounting solutions help businesses establish practical POS workstations while keeping payment technology accessible... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Fargo Controls, Inc.
Battery powered LCD electronic counter - CH Series Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters... (read more)Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Richardson RFPD
Empower RF Counter-UAS RF Power Amplifiers Empower RF is highly experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
MacDermid Alpha Electronics Solutions
IC SUbstrates Fabricators of these IC substrates require the capability to deliver interconnect densities far beyond that of the typical printed circuit board fabricator. To successfully build these complex designs, manufacturers require a partner with proven solutions and specialty chemical expertise in high density designs. We are that solutions provider. Our Systek TM line of IC substrate chemicals provide the solutions for the most technically challenging high-density designs. No other company has... (read more)Browse Conformal Coatings Datasheets for MacDermid Alpha Electronics Solutions -
Win Source Electronics
Unveiling the Power of the 94055B IC The 94055B integrated circuit showcases the continuous advancement of semiconductor technology, combining efficient power management, high-performance processing, and versatile functionality in a compact design. Its ability to support reliable operation and seamless data processing has made it a valuable component in a wide range of modern electronic systems. One of the key strengths of the 94055B is its balance between performance and energy efficiency. Designed to handle demanding electronic... (read more)Browse IC Interfaces Datasheets for Win Source Electronics -
Win Source Electronics
ST25RU3993 UHF RFID Reader IC High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications. The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 x 7 mm) packaged UHF RFID reader IC designed for multi-protocol support, low power consumption, and industrial-grade reliability. It supports EPCglobal Class 1 Gen 2 (ISO18000-6C), ISO18000-6B, and configurable frequency bands from 840 MHz to 960 MHz, enabling global deployment. With integrated RF/baseband processing, advanced anti-collision... (read more)Browse RFID Chips Datasheets for Win Source Electronics -
Win Source Electronics
Infineon TLF35584QKVS2XUMA2 Voltage Regulator IC Product Overview The TLF35584QKVS2XUMA2 is part of the TLF35584 family of ICs and is used primarily as a series voltage regulator in various electronic applications. Key Features. Package Type: LQFP64-18. Package: Reel - TR. Features: Series Voltage Regulator IC Output. MSL Level: 3 (168 Hours). REACH Status: REACH Unaffected. ECCN: EAR99. HTSUS: 8542.39.0001. Estimated Production Lead Time: 51 Weeks. Quantity per Package: 1900 pieces. Fake Threat In the Open Market: 43%. Popularity: Medium... (read more)Browse IC Interfaces Datasheets for Win Source Electronics -
DigiKey
MCP16503 Power Management IC (PMIC) The MCP16503 from Microchip is a high-performance power management IC designed to supply multiple power rails required by embedded microprocessors and other complex digital systems. The device integrates four synchronous buck regulators and two auxiliary LDOs into a single solution, reducing external component count while simplifying power-tree design for MPU-based applications. Designed for systems that require dynamic voltage scaling (DVS), the MCP16503 enables both resistor-selectable... (read more)Browse Power Supplies Datasheets for DigiKey
-
Digital Electronics: Principles Devices and Applications Complete Document
While IC 74192 is a BCD decade counter , IC 74193 is a binary counter.
-
An easy-to-build digital flow meter (drop recorder)
The figure stored is loaded into the fully programmable decimal up/down counter SN 74192 . .... The IC is used in the count down mode and is controlled by a clock.
-
Automated Langmuir trough with epifluorescence attachment
A six-decade counting and display circuit was constructed using standard IC hardware. .... In particular. the circuit employs decimal up-down counters with external clear (Sh' 74192 .
-
Implementing Low Cost Solutions To Fill The Need For Quality Film Digitization
(TTL) 7414 Hex Schmidtt Trigger IC package. .... This 'bidirectional' output was then applied as a pair of clocking signals to a bank of four (TTL) 74192 Binary Coded Decimal counters (asynchronous, up /down, dual clock, with asychronous clear capability).
-
A Transient Recorder/Digitizer for Biological Applications
A CLEAR signal from the TTY via the SERDEX initializes all the IC 's and can be … low transition is interpreted as a clock signal by the rest of the circuit, causing an A/D conversion (which is subsequently stored in memory by a simple circuit not shown) and causing a count to be registered in the 74192 up/down counter .
-
Description of 15-Channel Analog Selector
A CLEAR signal from the TTY via the SERDEX initializes all the IC 's and can be … low transition is interpreted as a clock signal by the rest of the circuit, causing an A/D conversion (which is subsequently stored in memory by a simple circuit not shown) and causing a count to be registered in the 74192 up/down counter .
-
Theoretical and experimental investigations of light scattered from a rotating ground glass
The list of IC 's used is as follows: 7400~Quad 2-input NAND, 7402~Quad 2-input NOR. .... counter ,. .... 74192 ~Programmab!e BCD up/down counter .
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
The 74190 and the 74191 do basically the same things as the 74192 and 74193, but the .... Like the previous synchronous counters , these counters can be preset to any count by using the parallel .... To make a multistage counter that is truly synchronous, you must tie each IC 's clock to…
-
Practical Electronics for Inventors, Fourth Edition > Counter ICs
The 74190 and the 74191 do basically the same things as the 74192 and 74193, but the .... Like the previous synchronous counters , these counters can be preset to any count by using the parallel .... To make a multistage counter that is truly synchronous, you must tie each IC 's clock to…
-
Page 5. Semiconductor parts with 419 in root number
125V Vcbo, 3.0A Ic Low frequency power silicon NPN transistor. .... 74192 . .... SYNCHRONOUS UP/DOWN DECADE(,BINARY) COUNTER .
Indicates content that may require registration and/or purchase.