Products/Services for 74192 Up Down Counter Circuits
-
Digital Counters - (219 companies)...signal input type, and specialized inputs. Counting Direction Digital counters can count either up, down, or both up and down in sequence. Up counters advanced forward, such as from 1 to 2. Down counters move backward, such as from 2 to 1. ...Number of FunctionsFunctionsDirection
-
Counter and Timer Boards - (65 companies)In terms of output compatibility, some counter and timer boards include digital circuitry that is compatible with transistor-transistor logic (TTL). Others use complementary metal oxide semiconductor (CMOS) circuits. Various types of connectors... -
Logic Counters - (107 companies)...functional type. These include counting direction, signal input type, and specialized inputs. Counting Direction. Digital counters can count either up, down, or both up and down in sequence. Up counters advanced forward, such as from 1 to 2. Down... -
Electromechanical Counters - (135 companies)Electromechanical counters are used to detect, totalize, and indicate a sequence of events. They typically accept electric or electronic inputs to operate mechanical outputs such as rotating wheels or knobs. These devices may count UP and/or DOWN...
-
Circuit Breakers - (1026 companies)...to a sufficient degree that it is able to pull down a lever attached to the switch linkage, breaking contact. An electromagnetic circuit breaker. Image credit: HowStuffWorks. The second design uses a bimetallic strip, which changes in response to heat... -
Frequency Counters - (138 companies)...range where 1Hz is one pulse per second up to the Ghz range, where generally higher frequencies require better and more expensive devices. Some frequency counters have multiple channels and can measure multiple signals at the same time. Sampling Rate...
-
Mechanical Counters - (70 companies)Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power. Mechanical counters are used to detect, totalize, and indicate a sequence of events in applications that do not use...
-
Back-up Rings - (117 companies)Back-up rings or anti-extrusion rings are washer-like devices used to prevent seals from extruding through gaps while under pressure. Seals are installed in the downstream side of the gland. Description. Back-up rings are washer-like devices...
-
Take-up Bearings - (105 companies)Take-up bearings are primarily used to correctly tension conveyor belts and systems, or to align tracks. They are available in three component types: bearing, frame, and take-up assembly (frame with bearing). Take-up bearings are a type of mounted...
-
Flexible Circuits - (232 companies)Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications. They are designed to address problems of space and weight that cannot be resolved with traditional wiring...
Product News
-
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable for displaying of specific units or lengths. The Tachometer displays rate per second (Hz) and has 4 output modes. Additional Features: Highly visible backlit negative LCD display. Visual alerts when output status changes. 2 output relays. PNP/NPN selectable DC-voltage inputs. Up/down, add/subtract and quadrature input modes. 12VDC supply for powering sensors and encoders (AC version). Keypad lockout functions. Can be programmed by front keypad or by connecting to a PC. Communication interface... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Length Measuring Counters - Heavy Duty Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other... (read more)Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
Waytek, Inc.
High-Performance MIDI & MEGA Bolt-down Fuses Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse holder and spliced into the wiring. Littelfuse High-Performance Bolt-Down. HP MIDI (R) Fuses provide circuit protection up to 200A and 70VDC. Newly added 135% overload gate provides much better wire protection. HP MEGA (R) Fuses... (read more)Browse Fuses Datasheets for Waytek, Inc. -
iba America LLC
Synchronization accuracy down to one microsecond The ibaN-2E card is equipped with two switched 1 GbE RJ45 ports. It supports highly accurate data transmission, delivering synchronization accuracy down to one microsecond and a data throughput of up to 750 Mbit/s within a dedicated iba network. At the same time, the ibaN-2E can also be operated using standard Ethernet infrastructure. Seamless Integration and High Accuracy. The ibaN-2E card provides a future-proof solution for applications that demand maximum speed and precision. Integration... (read more)Browse Data Acquisition Datasheets for iba America LLC -
ABSOPULSE Electronics Ltd.
Step-down DC-DC regulator delivers 3kW ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes to 97-98% conversion efficiency, allowing low heat dissipation and high-power density in a compact 160 x 70 x 290 mm enclosure. This step-down DC-DC regulator was developed for applications that require a stable regulated... (read more)Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
High Performance Alloys, Inc.
Does Alloy Galling have you down? Wear Resistant Alloys. Wear is said to be second in a failure of a part. First corrosion occurs, then the particles act against the mating surfaces, after severe galling and seizing, the part finally ceases to move, or "freezes up.". HPAlloys is proud to present the following materials. We have also included some materials that exhibit good corrosion-erosion properties. See more info here. (read more)Browse Wear Strips, Wear Plates, and Wear Parts Datasheets for High Performance Alloys, Inc. -
Schmersal Inc.
Safety light curtains for wash down applications heights up to 1770 mm. (read more)Browse Light Curtains Datasheets for Schmersal Inc. -
AgozTech LLC
Is Your Forklift Scanner Mount Slowing You Down? In fast-moving warehouse and logistics environments, every second counts. Operators scan hundreds -- sometimes thousands -- of barcodes per shift, and even small inefficiencies add up quickly. Reaching for a loose device, picking a scanner up off a seat, or readjusting unstable equipment might seem minor, but over time it slows workflows and increases the risk of drops or damage. That 's why many teams turn to dedicated forklift mounts and mobile device holders to keep essential tools secure... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
AgozTech LLC
POS Mounting Solutions for Service Counters AgozTech POS mounting solutions for Toast Go terminals provide secure, accessible positioning at retail counters, caf es, restaurants, and other front-of-house service areas. Countertop stands help keep Toast Go payment terminals organized and positioned for efficient transactions while supporting consistent daily checkout workflows. Designed for commercial environments, AgozTech mounting solutions help businesses establish practical POS workstations while keeping payment technology accessible... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
ThermOmegaTech®
Don't Let Cold Weather Slow Your Locomotives Down The GURU (R) DL2.1 and Magnum locomotive valves are water-sensing, self-operating thermostatic drain valves that respond to engine coolant temperature. Installed at the lowest point in the coolant system, when the water temperature falls to the GURU 's set-point, the plug snaps open and drains the system before freeze damage can occur. The Plugs can be rearmed and reset when you 're ready to refill the locomotive and return it to service. The Magnum GURU (R) Plug is capable of providing a higher... (read more)Browse Drain Valves Datasheets for ThermOmegaTech®
-
A Beat-to-Beat Heart Rate Meter
The circuit employs Texas Instruments 74192 4-bit up / down programmable counters which are TTL synchronized reversible BCD counters.
-
Automated Langmuir trough with epifluorescence attachment
In particular. the circuit employs decimal up - down counters with external clear (Sh' 74192 .
-
A Transient Recorder/Digitizer for Biological Applications
…to-low transition is interpreted as a clock signal by the rest of the circuit, causing an A/D conversion (which is subsequently stored in memory by a simple circuit not shown) and causing … be registered in the 74192 up / down counter .
-
Description of 15-Channel Analog Selector
…to-low transition is interpreted as a clock signal by the rest of the circuit, causing an A/D conversion (which is subsequently stored in memory by a simple circuit not shown) and causing … be registered in the 74192 up / down counter .
-
Implementing Low Cost Solutions To Fill The Need For Quality Film Digitization
…pulse output of the 7414 chip was then applied to a digital logic circuit which sensed the .... This Bidirectional 1 output was then applied as a pair of clocking signals to a bank of four (TTL) 74192 Binary Coded Decimal counters (asynchronous, up / down , dual clock, with asychronous clear capability).
-
TROUBLESHOOTING ELECTRONIC EQUIPMENT: Includes Repair And Maintenance, Second Edition > Troubleshooting Digital Circuits
A wide variety of counters are available commercially as standard integrated circuit packages. .... DM 74191, DM 74192 are synchronous up - down counters.
-
Handbook of Analytical Instruments, Second Edition > Digital Circuits
A wide variety of counters are commercially available as standard integrated circuit packages. .... DM 74191, DM 74192 are synchronous up - down counters.
-
A computer programmable digital pulse generator for Fourier NMR spectroscopy
…and the delay of an internal control pulse is varied according to its function in the circuit . .... Counter II . .... Counter I1 consists of eight programmable, fully synchronous 4-bit binary up -counters SN 74163, with a .... Counter I11 consists of three programmable, synchronous decades (SN 74192 up- down counters) with three BCD thumbwheel switches(figure5).
-
Theoretical and experimental investigations of light scattered from a rotating ground glass
(b) Circuit diagram for the digital delay line. .... counter ,. .... 74192 ~Programmab!e BCD up / down counter .
-
Presettable digital control of stepper motor
Fig. 1 illustrates the five 74192 b.c.d, up / down counters that drive the 5-digit decimal display. .... * Circuits diagrams are available from the authors upon request.
Indicates content that may require registration and/or purchase.