Products/Services for 74194 4-bit Bidirectional Universal Shift Register
-
Shift Registers - (93 companies)...out (SIPO) registers receive serial data from one input and send parallel data from several outputs. Parallel in/parallel out (PIPO) registers receive parallel data from several inputs and send parallel data from several outputs. Universal shift...Register TypeShift DirectionSupply Voltage -
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
RF Phase Shifters - (121 companies)RF phase shifters are twin-ported devices that alter the phase of an output signal in response to an external signal. Variable phase shifters change the output signal phase by applying a variable control signal. There are two basic types of variable... -
Universal Process Controllers - (796 companies)...of Phoenix Contact GmbH & Co. PROFIBUS is a registered trademark of PROFIBUS International. Sensoplex is a registered trademark of Hans Turck GmbH & Co. For detailed universal process controller specifications, including controller type, form factor... -
RF Waveguide Phase Shifters - (15 companies)RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response to an external signal. RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response... -
Logic Counters - (107 companies)...counters move backward, such as from 2 to 1. Bi-directional counters can count forward or backward in sequence, depending on an application 's requirements. Signal Input. Digital counters can have voltage, current, frequency, or charge signal type. Voltage...
-
Kiosk and POS Printers - (114 companies)Kiosk and POS printers are used with kiosks and point-of-sale (POS) systems such as electronic cash registers (ECR) and electronic funds transfer (EFT) devices. Kiosk and POS printers are used with kiosks and point-of-sale (POS) systems...
-
Sidacs - (43 companies)Sidacs are bidirectional silicon switches that provide greater power handling capabilities than standard diacs. These four-layer (PNPN) semiconductor devices are triggered by thyristors and act as open circuits that are capable of withstanding...
-
Diacs - (66 companies)Diacs are bi-directional diodes that switch AC voltages and trigger silicon controlled rectifiers (SCRs) and triacs. Except for a small leakage current, diacs do not conduct until the breakover voltage is reached. Diacs are bidirectional diodes...
-
QPSK Modulators and BPSK Modulators - (24 companies)Quadrature phase shift keying (QPSK) modulators and binary phase shift keying (BPSK) modulators are used to change certain characteristics (amplitude, frequency or phase) of a carrier signal in order to transmit information. The changes...
Product News
-
CASTECH, Inc.
Acousto-Optic Frequency Shifters frequency conversion from 20 -300 MHz, with customizable center frequencies and shift values. Bidirectional Frequency Control:Depending on the incident angle, the output beam can be shifted upward or downward by the applied RF frequency. Cascaded Operation:Multiple AOFS units can be combined to achieve sum-frequency or difference-frequency configurations. High-Quality TeO? Crystal:Manufactured using in-house grown and polished Tellurium Oxide (TeO?) crystals for low insertion loss and high optical... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
International Manufacturing Technology Show (IMTS)
Register Now for IMTS 2026 IMTS 2026 will be held September 14-19, 2026 at McCormick Place, Chicago. As the largest trade show in the Western Hemisphere, IMTS - The International Manufacturing Technology Show, draws the innovators, sellers, and drivers of manufacturing technology together to connect, be inspired, and find new solutions. REGISTER TODAY (read more)Browse Trade Shows, Conferences, and Exhibitions Datasheets for International Manufacturing Technology Show (IMTS) -
DieQua Corporation
Shift to Electromechanical Actuators The Shift to Electromechanical Actuators: Why Fluid Power is Falling Behind. For decades, hydraulic and pneumatic systems have served as the default choice for heavy-duty industrial motion control applications. However, in modern manufacturing and automated production environments, traditional fluid power introduces substantial operational liabilities, hidden expenses, and ongoing maintenance challenges. Continuous pump operation, costly compressed air leaks, thermal instability, and constant... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
Running Industry Co., Ltd
tractor shift lever conversion. we are a special tractor body parts supplier,. this is the shift lever assembly,will develop it by the design from the customer, for this is part need a special function, we will assemble and test in house before delivery to customer warehouse. Material: carbon steel, alloy steel, plastic ,bearing,spring, rubber.stainless steel,etc. Surface treatment: zinc plating,chrome plating, nickel plating,heat treatment: induction hardening.etc. as a professional supplier, we equipped... (read more) -
TPS Elektronik GmbH
DCDC Bidirectional - TPS-DM570T1512KIF TPS-DM570T1512KIF Bidirectional Power Module. The TPS-DM570T1512KIF bidirectional power module is a high-performance DC-DC solution designed for versatile energy conversion, functioning as a Bidirectional energy flow power module. As a 12000W/9600W DC-DC module, it delivers 12000W in the positive direction and 9600W in the opposite direction, meeting high-power demands. It features a 570VDC input (570VDC input power module) with a voltage range of 513-627VDC (with derating in specific ranges... (read more)Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
ACDC Bidirectional - TPS-BM61053KTIT TPS-BM57050KTIF Bidirectional Power Module. The TPS-BM57050KTIF bidirectional power module is a high-performance three-phase solution engineered for versatile energy conversion, functioning as a Three-phase AC-DC bidirectional module. A standout feature is its operation without neutral line current, making it a No neutral line current power module, ensuring efficient and safe performance in three-phase systems. It incorporates advanced Soft switching technology, classifying it as a Soft... (read more)Browse Power Supplies Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
ACDC Bidirectional - TPS-BM57050KTIF The TPS-BM57050KTIF bidirectional power module is a high-performance three-phase solution engineered for versatile energy conversion, functioning as a Three-phase AC-DC bidirectional module. A standout feature is its operation without neutral line current, making it a No neutral line current power module, ensuring efficient and safe performance in three-phase systems. It incorporates advanced Soft switching technology, classifying it as a Soft switching technology power module, which enhances... (read more)Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
ACDC Bidirectional - TPS-BM142400SI TPS-BM142400SI 2400W Bidirectional AC-DC/DC-AC Power Module. The TPS-BM142400SI is a high-performance power converter and ac to dc converter that serves as a versatile TPS-BM142400SI Bidirectional Module and TPS-BM142400SI Power Module, designed for seamless bidirectional energy flow in industrial applications. As the TPS-BM142400SI 2400W model, it adopts mature soft switching technology and advanced control algorithms to deliver reliable performance: it acts as a 91.5% AC-DC Efficiency Module... (read more) -
Pratt & Whitney Measurement Systems, Inc.
High Accuracy Universal Measuring System PDF Brochure - Labmaster Universal Model 1000M. Labmaster Universal - Model 1000M. With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Portescap
Register Now: Faster Care Starts Here Interview Accelerate your expertise in point-of-care (POC) diagnostic device design by joining this in-depth interview, Faster Care Starts Here: Engineering Motion That Powers POC Devices. This session reveals how precise, coordinated motion technologies are transforming POC systems --from sample handling and reagent delivery to analytical workflows --resulting in faster, more reliable diagnostic outcomes. You 'll gain actionable insights into how engineers can optimize internal device architectures for... (read more)Browse Linear Actuators Datasheets for Portescap
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
Figure 12.124 shows the 74194 4 - bit bidirectional universal shift register .
-
Digital Electronics: Principles Devices and Applications Complete Document
… 7493 74160 74161 74162 74163 74164 74165 74166 74178 74190 74191 74192 74193 74194 74198 74199 74290 … Commonly used IC counters and registers belonging to the TTL, CMOS and ECL logic families. Decade counter Eight-bit shift register (serial-in/serial-out) Four-bit binary counter BCD decade counter … … UP/DOWN counter Presettable four-bit binary UP/DOWN counter Four-bit right/left universal shift register Eight-bit … … register (parallel-in/parallel-out bidirectional ) Eight-bit universal shift … 4 - bit Binary Ripple Counter .
-
Digital technology
The shift registers find universal application in the CPU of computers for the multiplication and division. By a would slightly larger displacement t0 the output Q2 of the second flip-flop provides the … Then, the bit without storage "falls" through the second flip-flop. 11.1.1 shift register 74194 The shift register 74194 is presented here as example in image 11-4 of a 4-bit-shift register. Image 11-4 switching symbol of the 4 Bit-bidirektionalen , in parallel loadable shift register 74194.
-
Digital technology
The shift registers find universal application in the CPU of computers for the multiplication and division. By a would slightly larger displacement 10 the output Q2 of the second flip-flop provides the … Dano ,,fli11t " the bit obne Speicheruog through the second flip-flop. 11.1.1 Scbieberegister 74194 The shift register 74194 is presented here as example in image 11-4 of a 4-bit-shift register. Image 11-4 switching symbol of the 4 Bit-bidirektionalen , parallelladbaren shift register 74194.
-
Electronics simulation with PSPICE
74194 4 - bits - universal -shift register $ D _ HI The RC low pass smoothes the signal but carries also for a phase shift and attenuation. A bidirectional connection is either an input or an output input .
-
Circuit technology - Similarly and mixed analog/digital
74194 2 3 4 5 6 15 Generally , a network equation after the scheme is therefor The bidirectional transmission-gate represents a special case (image 7.4-22). This causes an unakzeptable input offset voltage and therewith a displacement of the working point. … 3-1 shows the effects of an AC coupling in transmission of a bit stream with DC … … certain logic family offer and other gate functions Buffer- and driver modules, FlipFlops, register , counter, decoder and …
-
Page 1. Semiconductor parts with 419 in root number
74194 PCQR Shift Register 4 - bit Bidirectional Universal Shift Register .
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
Zhang, Z., + , T-MAG Sep 9 74194 -4196 BLDC motor, shape optim., 3D FEM. Bandaranayake, R.J., + , T-MAG Nov 9 44930-4932 (CdZn)Cr2Se 4, mag. reson. line, anom. shift . Davey, K., T-MAG Sep 99 4259-4267 electromagnetically coupled coils for bidirectional links; design using finite … 4-GHz performance of Josephson shift register using coplanar waveguides or microstrip transmission lines. Silver, A.H., + , T-MAG Mar 85 204-207 Josephson 4 - bit digital counter circuit. Arkadan, A.A., + , T-MAG Sep 94 3256-3259 universal motor, simul., modified nodal anal. applied to …
-
Page 5. Semiconductor parts with 419 in root number
74194 -M74HC194 4 BIT PIPO SHIFT REGISTER 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTERS .
Indicates content that may require registration and/or purchase.