-
Supplier: Newark, An Avnet Company
Description: ANTENNA, PARABOLIC DISH, 5.8GHZ; Antenna Type:Parabolic; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical RoHS Compliant: Yes
-
Supplier: Radio Waves, Inc.
Description: The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP
- Primary Frequency Range: 7,125 to 7,750 MHz
- Gain: 33.9 to 34.6 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP
- Primary Frequency Range: 7,125 to 7,750 MHz
- Gain: 30.5 to 31.3 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
-
Supplier: Radio Waves, Inc.
Description: The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP
- Primary Frequency Range: 7,125 to 7,750 MHz
- Gain: 39.9 to 40.7 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our
- Primary Frequency Range: 10,700 to 11,700 MHz
- Gain: 39 dB
- VSWR: 1.5 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our
- Primary Frequency Range: 10,700 to 11,700 MHz
- Gain: 34.4 dB
- VSWR: 1.5 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP
- Primary Frequency Range: 7,125 to 7,750 MHz
- Gain: 36.5 to 37.3 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, PARABOLIC DISH, 5.1-5.8GHZ; Antenna Type:Parabolic; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Bandwidth:700MHz RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: Superior Performance The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antennas are ideal for directional 5.8GHz ISM / UNII band applications. It features 24 dBi gain with a 9° beam-width. This antenna can be oriented for either vertical or horizontal polarization.
- Primary Frequency Range: 5,800 MHz
- Gain: 24 dB
- Technology Type: Dish / Reflector
-
Supplier: L-com, Inc.
Description: The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 29 dBi with a 6° beam-width. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The
- Primary Frequency Range: 5,800 MHz
- Gain: 29 dB
- Technology Type: Dish / Reflector
-
Supplier: L-com, Inc.
Description: The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 32.5 dBi with a 5° beam-width. These antennas can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The
- Primary Frequency Range: 5,800 MHz
- Gain: 33 dB
- Technology Type: Dish / Reflector
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 22.5 to 24.5 dB
- VSWR: 1.3 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our
- Primary Frequency Range: 10,700 to 11,700 MHz
- Gain: 34.4 dB
- VSWR: 1.5 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: L-com, Inc.
Description: Superior Performance The Hyperlink 8.1- 5.8 GHz High-Performance Parabolic Dish Wi-Fi Antenna is ideal for directional 5 GHz ISM / UNII band applications. It features 23 dBi of gain with a 9° beam-width. These antennas can be oriented for either vertical or horizontal
- Primary Frequency Range: 5,100 MHz
- Gain: 23 dB
- Technology Type: Dish / Reflector
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Contact Us We are manufacturer of Antenna in India, We are world Wide Supplier. Eteily is a global supplier of Antenna, as manufacturer we understand customer requirement and provide best solution. Our product lead time is very less we also big stockiest of our product. We provide our
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 24 dB
-
Supplier: TACO Communications Inc.
Description: This rugged high gain parabolic antenna is constructed from welded steel rod for maximum rigidity and minimum wind loading. The narrow beam minimizes signal interference. The antenna can be mounted horizontally or vertically.
- Primary Frequency Range: 2,450 to 2,485 MHz
- Gain: 27 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: TACO Communications Inc.
Description: This WiMax Parabolic Antenna is designed for the licensed 3.5 GHz frequency band. The tilt mount provides vertical tilt for ease of installation. The solid aluminum dish provides a high front-back ratio (28 dB).
- Primary Frequency Range: 3,400 to 3,600 MHz
- Gain: 23 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: TACO Communications Inc.
Description: These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.
- Primary Frequency Range: 5,700 to 5,850 MHz
- Gain: 32.5 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: SFCable.com
Description: 24dBi directional operation, ideal for extraordinary long-distance outdoor directional connection. Weather proof design, suitable for all weather conditions.
- Primary Frequency Range: 2,400 MHz
- Gain: 24 dB
- Form Factor / Mounting: External
-
Supplier: DigiKey
Description: 2.4GHz Parabolic Grid RF Antenna 19dBi N Type Female Bracket Mount
- Primary Frequency Range: 2,400 MHz
- Gain: 19 dB
- Polarization: Other
- Features: Other Antennas & Arrays
-
Supplier: Quarktwin Technology Ltd.
Description: 5GHz Parabolic RF Antenna 5.25GHz ~ 5.85GHz 22dBi N Type Female Bracket Mount
-
Supplier: Richardson RFPD
Description: The 5GHz parabolic grid directional antennas offered by Laird Technologies utilize a unique patented parabolic grid design with compact high performance feed. The antennas are constructed of welded steel wires which are galvanized and then powder coat painted with a light
- Primary Frequency Range: 5,470 to 5,725 MHz
- Gain: 21 dB
- VSWR: 1.5 :1
- Polarization: Horizontal Linear, Vertical Linear
Find Suppliers by Category Top
More Information Top
-
Satellite Communications: Future Systems > Space Shuttle Communications Experiments
The experiment as presently conceived envisions the use of a 3-m2 phased array to receive signals in the 0.4- to 1.0- GHz band and a variety of parabolic reflector antennas from 3 to 0« 7 m diam for the…
-
Radar for Meteorological and Atmospheric Observations
For the airport weather Doppler radars in Japan (5.3- GHz ), a sandwich type radome with 11 m diameter is applied for the parabolic antenna of 7 m in diameter.
-
Antenna Arrays and Automotive Applications
Figure 7 .5a demonstrates a schematic diagram of the low profile 76–77 GHz antenna array module with a parabolic transreflector for beam collimation [11].
-
ComRAD active / passive microwave measurement of tree canopies
A novel broadband stacked-patch dual polarized feed resonates at both the 1.4 GHz radiometer and 1.25 GHz radar frequencies, enabling both the L band radar and radiometer to share the same 1.22-m parabolic dish antenna [ 7 ].
-
Novel Antenna Concept for Compact Millimeter-Wave Automotive Radar Sensors
Fig. 7 shows the measured and simulated radiation patterns of the Yagi-Uda antenna combined with the cylindrical parabolic reflector at 80 GHz .
-
Fiber Distribution of Local Oscillator for Atacama Large Millimeter Array
When completed, the facility will consist of an array of up to 66, 12- meter and 12, 7 -meter parabolic antennas that can interferometrically detect millimeter and submillimeter wavelength radio waves in the frequency band between 31 and 950 GHz .
-
A 100-GHz-tunable photonic millimeter wave synthesizer for the Atacama Large Millimeter Array radiotelescope
When completed, the facility will consist of an array of up to 68, 12- meter and 12, 7 -meter parabolic antennae that can interferometrically detect millimeter and submillimeter wavelength radio waves in the frequency band between 31 and 950 GHz .
-
The time-pulse method of measuring antenna characteristics in the near zone
of the time--pulse method in the near zone, the directivity pattern of a mirror-reflector parabolic antenna (capable of executing total rotation) with a diameter of 7 m and an ele … central frequency -1.7 GHz with a passband of…
-
Dielectric anisotropy of oven- and air-dried wood evaluated using a free space millimeter wave
1 Gunn diode (100 GHz ), 2 isolator, 3 directional coupler, 4 PIN diode, 5 phase shifter, 6 conical horn antenna , 7 Teflon plano- parabolic lens, 8 specimen, 9 open-ended rectangular waveguide (inner cross section: x 9 y = 2.54 mm 9…
-
Experimental localized radar cross sections of aircraft
Transmitted power: 363.1 W Transmitted pulse duration (3 dB): 7 ns Antenna : 4-it parabolic dish; 39.1-dB gain; 1.8' beamwidth Receiver gain: 56 dB System loss: 4 dB Frequency: 9.6 GHz (Xband); X = 3.123 c m…
Indicates content that may require registration and/or purchase.