-
Supplier: TelephoneStuff.com
Description: The LT8BATTPACK is a extra or replacement battery pack for display or remote handsets. Features - Can be used with any LT8000 display - Works with any remote handset
- Features: Battery Packs and Assemblies
-
Supplier: RS Components, Ltd.
Description: NiCd battery pack 4x AA 4.8V 700mAh
- Capacity, Amp Hours (AH): 0.7 ampere-hr
- Operating Temperature: -22 F
- Number of Cells: 4
- Features: Battery Packs and Assemblies, Nickel-cadmium, Other, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 2.4V Standard Capacity.
- Voltage: 2.4 volts
- Features: Battery Packs and Assemblies
-
-
Supplier: DigiKey
Description: BATTERY PACK LI-ION 14.4V
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
- Application: General Purpose
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China hitachi 14.4v3ah battery pack hit-1430 suppliers and manufacturers, welcome to wholesale hitachi 14.4v3ah battery pack hit-1430 from us. HIT-1430 Li-ion 14.4V3Ah Battery Pack for Hitachi Production
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 14.4v3ah battery pack bl-1430 suppliers and manufacturers, welcome to wholesale makita 14.4v3ah battery pack bl-1430 from us. BL-1430 Li-ion 14.4V3Ah Battery Pack for Makita Production capacity:
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China dewalt 14.4v3ah battery pack de-14.4c suppliers and manufacturers, welcome to wholesale dewalt 14.4v3ah battery pack de-14.4c from us. DE-14.4C Li-ion 14.4V3Ah Battery Pack for Dewalt Production capacity:
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 3.6V Battery Pack.
- Voltage: 3.6 volts
- Features: Battery Packs and Assemblies
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 18v4.5ah battery pack bl-1845 suppliers and manufacturers, welcome to wholesale makita 18v4.5ah battery pack bl-1845 from us. BL-1845 Li-ion 18V4.5Ah Battery Pack for Makita Production capacity:
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 4.5 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 9.6V Compact Battery Pack.
- Voltage: 9.6 volts
- Features: Battery Packs and Assemblies
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATTERY PACK, 4V; Battery Voltage:4V; Battery Technology:Lithium Ion; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS
-
Supplier: Cell-Con, Inc.
Description: Lithium Ion Battery Packs Lithium ion batteries provide users with a high energy density solution that is lightweight and high in capacity. Providing a nominal voltage of 3.6 – 3.7V (three times the voltage of nickel based batteries), it permits the ability to make lighter, smaller
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
-
Supplier: ZGC, Inc.
Description: Canon LP-E4N Battery Pack
- Features: Battery Packs and Assemblies
- Application: Camera / Electronic Cells
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤76mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications.
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 12 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤120 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications.
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 1.2 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤150 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications.
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Supplier: Newark, An Avnet Company
Description: BATTERY PACK, LITHIUM ION, 14.4V; Battery Technology:Lithium Ion; For Use With:Tektronix TDS3CHG Charger & TDS3000, TDS3000B & TDS3000C Series Scopes; Product Range:TDS3000B Series; Accessory Type:Lithium-Ion Battery Pack RoHS Compliant: NA
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for
- Capacity, Amp Hours (AH): 8 ampere-hr
- Weight: 2.646 lbs
- Features: Battery Packs and Assemblies, Lithium / Iron Phosphate
- Application: Stand-by / UPS Batteries
-
Supplier: Beckhoff Automation LLC
Description: All Industrial PCs can be equipped with a 24 V power supply unit and an integrated UPS. The UPS supplies the PC with power if the mains power fails. This allows data to be saved on the hard disk or Flash, after which the PC can be shut down properly. A battery pack, which serves as the
- Features: Battery Packs and Assemblies, Disposable (Primary) Batteries
-
Supplier: Newark, An Avnet Company
Description: EXTERNAL BATTERY PACK , 48 V; Battery Voltage:48V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:177.8mm; External Width:439.42mm; Pack Quantity:1 RoHS
-
Supplier: Allied Electronics, Inc.
Description: The Tektronix THS7BAT is a Ni-Cad Battery Pack that is rechargable and designed for use in the THS700 Series Handheld Battery Powered Oscilloscopes. Discharging the Battery NiCd: Occasional full discharges in normal use do not harm the batteries. In fact, for best
-
Supplier: Allied Electronics, Inc.
Description: Ni-MH Battery Pack Description: 7.2V 3500 mA-hour rechargeable Ni-MH battery pack. Application: Provides typical 16-hour battery life when used in 700 or 740 Calibrator. Included: One battery pack. Material: Six 1.2V dc Ni-MH cells in custom-molded
-
Supplier: Newark, An Avnet Company
Description: EXTERNAL BATTERY PACK , 192 V; Battery Voltage:192V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:133.35mm; External Width:444.5mm; External Depth:711.2mm RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: AAA Ultralast Alkaline batteries; carded 4 pack.
- Features: Battery Packs and Assemblies
-
Supplier: ZGC, Inc.
Description: Canon BP-945 Battery Pack The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. Times vary
- Features: Battery Packs and Assemblies
- Application: Camera / Electronic Cells
-
Supplier: Computer Network Accessories, Inc.
Description: AA Ultralast Alkaline batteries; carded 4 pack.
- Features: Battery Packs and Assemblies
-
Supplier: Tripp Lite by Eaton
Description: battery backup pack for an SV-Series 3-phase UPS system Provide extended battery runtime for an SV-Series 3-phase UPS system Connect up to 3 battery pack cabinets in parallel to further extend runtime for mission-critical equipment Package Includes BP240V370NB
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Supplier: ACE BATTERY CO., LTD.
Description: LiFePO4 industrial cleaning equipment battery is a systematic design of ACE using modular thinking, adding a low-temperature heating function, with the characteristics of no maintenance, fast charging, longer life, and environmental protection, using ACE maintenance-free deep cycle, high-rate
- Voltage: 25.6 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: 32 to 140 F
- Width / Diameter: 5.2 inch
-
Supplier: Beckhoff Automation LLC
Description: All Industrial PCs can be equipped with a 24 V power supply unit and an integrated UPS. The UPS supplies the PC with power if the mains power fails. This allows data to be saved on the hard disk or Flash, after which the PC can be shut down properly. A battery pack, which serves as the
- Features: Battery Packs and Assemblies, Disposable (Primary) Batteries
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1414792-IBM 44V4145 - CACHE BATTERY PACK Manufacturer: IBM
- Features: Disposable (Primary) Batteries
-
Supplier: SFCable.com
Description: CR2032 3V Button Cell Battery. 3pc pack 0% Mercury
- Voltage: 3 volts
- Features: Battery Packs and Assemblies
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications and UPS market. This series combines safe and reliable LFP prismatic cells with dedicated battery management system (BMS) to provide high system reliability, safety, and scalability when
- Capacity, Amp Hours (AH): 100 ampere-hr
- Width / Diameter: 17.2047337 inch
- Depth: 33.464585 inch
- Height: 3.4645688 inch
-
Supplier: SFCable.com
Description: LR44 1.5V Button Cell Battery. Mercury free. 9pcs per pack
- Voltage: 1.5 volts
- Features: Battery Packs and Assemblies
-
Supplier: Tripp Lite by Eaton
Description: Features Extend the Runtime of SV-Series UPS SystemsTripp Lite’s BP240V370 external backup battery pack extends runtime for SV-Series UPS systems. It consists of a battery cabinet and sealed lead acid batteries. Up to three external battery pack cabinets may be
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection - The SURBC2030 Internal Battery Pack is a set of two pre-wired strings of internal batteries that are designed to be installed within an internal battery compartment. The SURBC2030 Internal Battery Pack is a set of two pre-wired strings
Find Suppliers by Category Top
Featured Products Top
-
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
specialist in remote handling technology, has developed the disarming robot Teodor. The all-terrain mobile robot on caterpillar treads is controlled wirelessly via radio. Lead gel batteries provide it with power, which makes it completely independent. Because of the low centre of gravity, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Milvent Tiny Snap-In Vents are designed to provide reliable pressure relief and environmental protection for battery packs and sealed electronic systems. Their compact, low-profile structure helps engineers manage internal pressure buildup while maintaining (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Battery packs in electric vehicles face pressure fluctuations, thermal expansion, condensation risks, and contamination exposure. Without proper venting, trapped pressure can damage seals, shorten component life (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Sell 2400Lm Bicycle Light HeadLamp with 1x CREE XM-L T6 LED + 2x XPE R2 LED
Power Source: 1 x 8 . 4v 6400mAh rechargeable Battery Pack .
-
propeller ( Page 16 ) - offers from propeller manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : NiMH Airsoft Battery, 8 . 4v NiMH Airsoft Battery , Airsoft Battery Packs , Airsoft nimh battery ] .
-
Malaysia Battery Charge, Malaysia Battery Charge Manufacturers
battery warning - a flashing LED indicates when the transmitter batteries are running low Needed to Complete: (2) NiMH 7.2V/ 8 . 4V /9.6V Batteries (up to 8-cell 'flat' type packs ) or (2) 2S/3S LiPo Batteries (NOTE:...
-
Samsung Battery - Samsung Battery Manufacturers, Suppliers (Page 4)
7.4V 2600mAh high capacity Li-ion Battery Pack for heated clothes with BAK, Samsung cells Parameters Model No. LX-DRF01H Nominal Voltage 7.4v Working Voltage 6V- 8 . 4V Nominal Capacity 2600mAh Charge Cut-off...
-
Sell Battery with Charger G312
Battery: Lithium polymer batteries / packs Voltage: 3V/4.2V/5V/6V/7V/ 8 . 4V /9V/12V/12.6V .
-
Netbook/Laptop Sol-Power Pack from Sol-Lite Manufacturing Co.,Ltd. , Hong Kong
• Battery Pack :Lithium Polymer 6600mAh • DC Output :2.5A@ 8 . 4V ,10.8V,16V,19V .
-
LM3420AM5X-8.2 Datasheet
… are monolithic integrated circuits designed for charging and end-of-charge control for Lithium-Ion rechargeable batteries . The LM3420 is available in five fixed voltage versions for one through four cell charger applications (4.2V, 8.2V/ 8 . 4V , 12.6V and 16.8V respectively). Included in a very small package is an (internally compensated) op amp, a bandgap reference, an NPN …
-
BQ24103ARHLT Parts - Avnet Express
Battery Type X Switch Mode Charger Li-Ion/Li-Pol/NiMH/NiCD Packs 150mA to 2000mA 4.2V/ 8 . 4V 20-Pin VQFN EP T/R .
-
The Space Technology 5 avionics system
A total of twelve cells are wired with groups of six cells in parallel, and two groups wired in series to achieve a nominal + 8 . 4V output. Figure 5 is a picture of the battery , with a one inch scale in the foreground. … command and status interface as well as an over-current protection circuit integrated into a small package .
-
battery charger ( Page 5 ) - offers from battery charger manufacturers, suppliers, exporters & wholesalers
Model: CH-ENEL3 Type: DC & Car charger Input:Ac 100-240V Output:Dc 8 . 4V /600mA Compatible for Nikon batteries EN-EL3 ... [ Related Keywords : MEGA backup battery, huge battery pack , universal portable power bank, Original battery with LCD ] .
Indicates content that may require registration and/or purchase.