-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Alfa Laval Inc.
Description: Maxi Cooling substations are high-quality, district cooling substations for comfort or process cooling. An engineered solution for all cooling requirements. Nominal capacities: 5 kW - 5 MW The Maxi Cooling range offer mutliple possibilities in capacities and applications according to customers need
- Cooling Capacity: 17,059.0242238144 to 17,059,024.223814398 BTU/hr
- Type: Central
- Application: Commercial
-
Supplier: Huawei Technologies Co., Ltd.
Description: NetCol5000-A air conditioner is designed for installation between IT racks and closely couples with heat sources to supply in-row cooling for medium- and high-density data centers. It contains DC inverter compressors, Electronically Commutated (EC) fans, Positive Temperature
- Cooling Capacity: 68,236.0968952576 to 119,413.16956670077 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Data Center Cooling, Telecommunications
-
-
Supplier: Alfa Laval Inc.
Description: and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Stulz Air Technology Systems, Inc.
Description: The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make Stulz-ATS
- Cooling Capacity: 23,999.999999999996 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are
- Cooling Capacity: 11,999.999999999998 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central, Precision Cooling
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CyberTWO (VFS) systems are designed to provide precision temperature and humidity control 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make SATS products the most flexible precision air conditioning line available in the industry. CyberTWO (VFS) systems
- Cooling Capacity: 72,000 to 600,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: HDT Global
Description: Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Eaton | Power Quality
Description: when needed Microprocessor control system with a backlit LCD display for visual indication of unit operating conditions Private local area network (pLAN) provides monitoring and control of up to eight precision air conditioners without a Building Management System (BMS) Seamless
- Cooling Capacity: 51,177.07267144319 to 262,708.9730467417 BTU/hr
- Voltage: 230 VAC
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Enclosure, Precision Cooling
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
, marine air conditioning, equipment cooling, and variable frequency drives (VFDs). Most ETRI AC models can be reinforced for operations in harsh non-commercial environments with high humidity, salt spray, vibration, tropical or marine environments, 400 Hz – Contact Rosenberg USA (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
vibration. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
Chinese Quartz Heaters Manufacturers, Chinese Quartz Heaters Products Directory
Room 12000 BTU Remote Control Mobile Home Air Conditioners ERP R410A Description: Type: Portable Air Conditioners Power and Gas: 220V/50, R410A gas Model Number: KY-09/X1 Condition: Original New Brand Name: YONAN... Supply Ability: 80000 set per month .
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
Bearing Lube Oil Conditioner Pressure filter closed loop - Air Blower Net Plant Heat Rate ( Btu /kWh): 9,611 80000 Home Office Engineering .
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
Adsorbed-phase concentration, μg/g Adsorbed-phase concentration, μg/g 120000 100000 80000 60000 40000 20000 0 0 2000 … … 1916) has been used to correlate adsorption isotherms of volatile organic compounds in air (Grant and Manes … If polymers are added to coagulation sludges, either as sludge conditioners or as a part of the … … 10 6 1.356 1.0000 4.1876 3600 3.600 2.6845 Btu kWh ft · …
-
Handbook of Noise and Vibration Control Complete Document
… the size range of 50 to 2000 boiler horsepower (1 bhp = 33,500 Btu /h or 9818 … … enclosed) +1 Rear (enclosed) −3 Top (discharge) −5 Induced-draft propeller type Front ( air inlet) 0 Side … … sound pressure levels produced by mechanical systems are typical of living units served by window air conditioners . … Acoustics — Estimation of Airborne Noise Emitted by Machinery Using Vibration Measurement ISO 80000 -8: Quantities and …
Indicates content that may require registration and/or purchase.