-
Supplier: Littelfuse, Inc.
Description: The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75904-12)
- Current Rating: 125 amps
- Operating Voltage: 36 volts
- Poles: 2 Poles
- Power: DC
-
Supplier: Schaltbau GmbH
Description: Battery Disconnect Unit (BDU) of modern e-vehicles. The BDU connects the high-performance battery with the electrical components of the drive train. And it performs an important safety function: in the event of danger, it disconnects the high-voltage battery from
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
-
Supplier: Schaltbau GmbH
Description: and ensure safety in the Battery Disconnect Unit (BDU) by reliably disconnecting the high-voltage battery from the drivetrain in the event of danger. In the event of a short circuit, the C803 can rapidly handle up to 5,000 amps for 20 milliseconds – without contact
- Maximum Switching Current: 350 to 500 amps
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
-
Supplier: Caterpillar Oil & Gas
Description: Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: (25 dBA and 35 dBA) Manifold and turbocharger guards Expander Generator Permanent magnet excitation 800 amp circuit breaker Space heater controls Starting/Charging System Jacket water heater with shutoff valves Battery disconnect switch Battery rack with heavy duty
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 194R Fused and Non-Fused Disconnected Switches, Open, DIN fuse, 800 A3 Pole ,
- Current Rating: 800 amps
- Type: Fusible
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: VICFUSE
Description: Description: Swith Disconnector for NT series generally consist of two parts: the seat and the corresponding cover (melt loading device), and it is half seald structure. The ratings of the fuse and the status of the indicator can be observed through the inspection window on the front side of the
- Current Rating: 160 to 1,600 amps
- Operating Voltage: 690 to 1,200 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: Waytek, Inc.
Description: InPower SSC42-275 Solid State Disconnect Switch Category: Contactors Manufacturer: Inpower 100 percent solid state design 275A over current shutdown User-adjustable power shut-off timer Multiple internal operating modes Completely sealed construction 800A surge capability Rubber protective
- Current Rating: 800 amps
-
Supplier: Eaton Corporation
Description: HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 800 AMPERE CURRENT RATING 100 HP AT 240 VAC 3 PHASE (STANDARD FUSE) 250 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS L, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC
- Current Rating: 800 amps
- Operating Voltage: 240 volts
- Horsepower Rating: 100 to 250 HP
- Power: AC, DC
-
Supplier: Mersen
Description: Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits
- Current Rating: 800 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
-
Supplier: ABB Inc.
Description: compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OSM switches are the optimal solution for motor protection.
-
Supplier: Schneider Electric, Automation & Control
Description: Masterpact Switch-disconnectors - High current switch disconnectors from 630 A to 6300 A The Masterpact switch-disconnectors range is characterised by its optimised dimensions and its high performances. Aiming at standardising electrical switchboards at a time when installations are increasingly
- Current Rating: 630 to 6,300 amps
- Type: Non-Fusible
-
Supplier: Mersen
Description: Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our
- Current Rating: 800 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
-
Supplier: ABB Inc.
Description: E2.2 offers a rating up to 2000A with high short circuit performances: breaking capacity up to 100kA and short time current up to 85kA.
-
Supplier: ABB Inc.
Description: E2.2 enables ratings up to 2500A to be achieved in switchgears with a width of 400mm. In addition, it provides short-circuit currents up to 100kA and withstand current of 85kA for 1 second.
-
Supplier: ABB Inc.
Description: Molded case switches are devices created from the corresponding circuit breakers and feature the same overall dimensions, versions,and can be fitted with the same accessories. Applications These devices are mainly used as: Switching and insulation devices for lines, bus bars or groups of
-
Supplier: Eaton Corporation
Description: MANUAL TRANSFER TYPE 24-1/8 INCH W X 14-1/8 INCH D X 63-5/16 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 800 AMPERE CURRENT RATING 125 HP AT 240 VAC 3 PHASE, 50 HP AT 250 VDC POWER RATING 3 POLE(S) NO NEUTRAL TYPE 240 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE
- Current Rating: 800 amps
- Operating Voltage: 240 volts
- Horsepower Rating: 50 to 125 HP
- Power: AC, DC
-
Supplier: Schneider Electric
Description: Welcome to the complete residential energy management solution tailored to utilities and personalized for consumers. Wiser actively engages consumers and fulfills energy efficiency and peak demand initiatives, creating a more reliable grid.
- Current Rating: 25 to 800 amps
- Operating Voltage: 125 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles
- Power: AC, DC
Find Suppliers by Category Top
Featured Products Top
-
installing DC power distribution systems. The TPSHS load-break switch is specifically designed to protect batteries and battery-supplied circuits, such as those found in telecommunication power supply systems. Key Features 1-pole load-break switch design (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The C800 series will be used in the truck’s power distribution unit (PDU), ensuring maximal safety, performance and durability – especially in battery emergency cases, in which the contactor safely disconnects the current to safeguard vehicle, driver and freight. The bi (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
More Information Top
-
Automating the design of a generic modular power system for the global market
With a wider acceptance of switched mode rectifiers and their use in larger power systemsas a replacement … Distribution requirements were equally as broad based from as little as a few low amperage fuse positions through multiple blocks of up to 100 amp breakers and up to fuse and circuit breakers of up to 800 Amps. Low Voltage Disconnectsboth battery and load side,are a requirement of some customers, particularly on the smaller … Likewise Battery Disconnects are also considered to be a potential failure point and for some companies, are …
-
System design description for the SY-101 hydrogen mitigation test project data acquisition and control system (DACS-1)
Each battery is rated for 800 amp -hours. Auxiliary Elements Attached to the outside of the UPS shack are power cables, junction boxes, and disconnect switches .
-
System design description for SY-101 hydrogen mitigation test project data acquisition and control system (DACS-1)
Each battery is rated for 800 amp -hours. disconnect switches .
-
RESEARCH AND DEVELOPMENT IN THE FIELD OF THORIUM CHEMISTRY AND METALLURGY. VOLUME III. COST ESTIMATE FOR 1,000 TON YR. THORIUM METAL PRODUCTION PLANT. Final R...
1,700.00 800 001 power source, furnace 700 e 001 system, vacuum, furnace 1 welder, gasoline-powered, 1000 amp . … cap. w / r a i l s 4 elevators, bucket type 3 conveyors, roller, salt-handling 1 rig, salt-dumping, mechanical 9 disconnects , AC-DC, electrolytic cell … … 1 overhead crane 3 switches , high voltage, 6 pads … … control center 1 charger, battery .
-
The development of the electrical system on the Bristol Brabazon I Mark I Aircraft
Under these conditions, the direct current from one set surged to 800 amp before decaying to zero in 0-12 sec. Also, in the event of such a fault, the rectifier must be automatically disconnected from the busbar … … is placed on the back-up capacity of the two rectifiers and the batteries (of 120-Ah … … that overloading of the alternator is avoided and there is no need to switch off these loads …
-
The Kemano hydro-electric development and associated Kitimat aluminium-reduction works
Calculations show that even with all transmission lines disconnected from the busbar, in the ultimate development the … The circuit-breakers are built for a current-carrying capacity of 800 amp and an impulse level of 1 050 kV. switching Opening or closing imposes a current drain of 3 amp on the storage battery .
-
DC Power Requirements for the Digital Central Office Switch
Depending upon system size, rectifiers are rated at 100, 200, 400, or 800 amperes. Batteries may be single or multiple string and sized to give a desired reserve time. The A&B bus feeders are sometimes connected through low voltage disconnect contactors to interrupt the feeder during … Fuses or circuit break- ers of 20 to 30 amp capacity feed the equipment bays. … DC voltage to maintain the charge on the batteries and supply operating power to the digital switch .
-
Subcontract Report: Modular Combined Heat & Power System for Utica College: Design Specification
… and system components that operate when the generator set is not running (heaters, battery chargers, power supplies … The System will include two (2) five thousand (5,000) amp switches to deliver backup power service to the Facility in the event of a Con Edison power outage. … installed as part of the System, which will include two (2) eight hundred ( 800 ) amp switches, six … The System will be designed to automatically disconnect from the Facility’s electrical distribution system and provide power …
-
http://support.fluke.com/find-sales/download/asset/3023533_0000_eng_a_w.pdf
Determined that the internal amp was burned out without even opening it. Wireless mouse intermittently disconnects , even after replacing batteries Heat failure concerns of network equipment ( Switches /Modem/Router/ Backup Hard Drives) once relocated inside enclosed cabinet In the U.S.A. ( 800 ) 443-5853 or Fax (425) 446-5116 In Europe/M-East/Africa +31 …
-
Shopping In Generators & Air Compressors - Big Bruin
Dynamic and static battery charger. Requires compatible Generac RTS model transfer switch (Sold Separately). … | GM88281-KP1 Kohler Load Shed Kit Monitors generator current and frequency.& amp ;nbsp; Features: The … The load shed kit disconnects non-critical loads to prevent the generator from overloading. … flow inflates 16 tires in only 5-10min, 400 watt AC power inverter, 800 watt peak surge.
Indicates content that may require registration and/or purchase.