Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QUALCOMM, Incorporated
Description: QCA9377 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology
- Data Rate: 433,000 kbps
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
- Features: Bluetooth® EDR Chip, Class I, Class II, Other, UART
- Interface: I2C, PCI Express
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 802.11bgn with CPU Chipset:Marvel MW300
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, CHIPSET, 11.1 DEG C/W; Thermal Resistance:11.1°C/W; Packages Cooled:-; External Width - Metric:35mm; External Height - Metric:11.61mm; External Length - Metric:35mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, CHIPSET, 11.38 DEG C/W; Thermal Resistance:11.38°C/W; Packages Cooled:-; External Width - Metric:27mm; External Height - Metric:11.61mm; External Length - Metric:27mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, CHIPSET, 11.63 DEG C/W; Thermal Resistance:11.63°C/W; Packages Cooled:-; External Width - Metric:21mm; External Height - Metric:22.61mm; External Length - Metric:21mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, CHIPSET, 11.98 DEG C/W; Thermal Resistance:11.98°C/W; Packages Cooled:-; External Width - Metric:19mm; External Height - Metric:22.61mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Crystek Crystals Corporation has worked with Chipset manufactures to develop crystal and oscillator solutions that are compatible with their specific Chipsets. Some of the applications for these Chipsets are as follows: Bluetooth DSP Digital Radio USB IEEE 1394 (FireWire®) PDA
-
Supplier: Qorvo
Description: applications. The architecture and interface are optimized for most stringent EVM requirements of next generation 802.11.ac WLAN devices. The PA module features chipset logic compatible control voltages that draw very low current to facilitate ease of use and compatibility with
- Frequency Range: 4,900 to 5,925 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Amplifier Type: Power Amplifier
-
Wireless Network Components - Integrated 802.11abgn (Wi-Fi 4) Dual-Band Modules -- AIRETOS E94 ClassSupplier: VOXMICRO
Description: greatly-reduced impact on the battery life of mobile devices. With World level Regulatory Compliance and full compatibility with the latest industry standards like 802.11d/h regulatory adaptability, Wi-Fi Protected Setup™ via PIN and Push-Button (PBC), Passpoint™ and Voice protocols, E94
-
Supplier: Intelligraphics, Inc.
Description: Compact 2013 (WEC 2013) devices using QCA9377 (802.11 ac,1×1, USB). The IGX 802.11ac USB Wi-Fi5 SoftAP provides a proven, readily deployable solution for Industrial, Medical, Retail and IoT Products. WEC7 Native Wi-Fi stack does not support SoftAP mode of operation, and this
-
Supplier: Intelligraphics, Inc.
Description: The IGX-UACF1-9379b7-BT is a highly integrated Wireless Local Area Network (WLAN) system-on-chip (SOC) for 5GHZ 802.11ac, or 2.4/5GHz 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867Mbps data rate is featured. It is based on the Qualcomm Atheros QCA9379
- Sensitivity: -92 to -74 dBm
- Output Power: 11.00000000000001 to 15.000000000000002 dBm
- Operating Frequency: 2,400 to 5,845 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: VOXMICRO
Description: AIRETOS® E98 Class - Series X: High-class 802.11ac (Wi-Fi 5) powerful Dual-Band Modules up to industrial-grade for demanding home and enterprise networks. Key Features IEEE 802.11ac Dual Band (backwards compatible with 802.11abgn) Up to Industrial operating temperature grade
-
Supplier: Radicom Research, Inc.
Description: and SPI (master only) USB interface available with a Serial-to-USB adapter 802.11 b/g/n compliant Solutions with WLAN, MAC, baseband and power amplifier WiFi client and AP mode support RTOS & TCP/IP stack support Configurable through AT and extended commands Low power 3.3V operation
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging
- Frequency Band: 5,850 MHz
- Data Rate: 1.3 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: VOXMICRO
Description: AIRETOS® E63 Class - Series B: First fully featured 802.11ax (Wi-Fi 6) modules for the computing, enterprise, and industrial markets Key Features Fully featured Wi-Fi 6 for the computing, enterprise and industrial markets Dual Band Simultaneous (DBS) with dual MAC Bluetooth 5.1 on a dedicated
-
Supplier: VOXMICRO
Description: AIRETOS® E94 Class - Series H: 802.11 abgn 2T/2R Dual Band Wi-Fi & BT Combo modules. Key Features Dual Band (DB) 2.4Ghz + 5 Ghz wireless connection up to 300Mbps Lowest (best-in-class) power consumption Extended temperature grade version Support for DirectConnect / Wi-Fi CERTIFIED
-
Supplier: Intelligraphics, Inc.
Description: The IGX-SACF1-9379a3-BT is a single-die Wireless Local Area Network (WLAN) and Bluetooth (BT) combo module. It supports 2×2 MIMO with two spatial streams. It features IEEE 802.11 a/b/g/n/ac WLAN standards and BT v4.2+HS. Based on the Qualcomm QCA9379-3 chipset it enables
- Sensitivity: -94 dBm
- Output Power: 1.9999999999999905 to 4 dBm
- Operating Frequency: 2,400 to 5,850 MHz
- Supply Voltage: 3.3 volts
-
Supplier: ODG (Origin Data Global)
Description: AR9590 CHIPSET: (802.11N: PEACOC
- Device Type: Transceiver
-
Supplier: Lingto Electronic Limited
Description: XWAY WAV300 WI-FI CHIPSET
- Device Type: Sensor Interface
-
Description: ENTERPRISE 11AC RADIO CHIPSET
-
Description: XWAY WAV300 WI-FI CHIPSET
- Device Type: Sensor Interface
-
Supplier: Advantech
Description: 11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe 11th Gen. Intel® Core™ Processor with Quad/Dual Cores, TDP 15W/ 28W Dual Channel DDR4-3200 up to 64GB 4 simultaneous displays: LVDS/ eDP*, HDMI, DP, USB Type-C 2 GbE, 4 USB3.1, CAN Bus, DC-in 12-24V Expansion: M.2 E-Key/B-Key/M-Key
- CPU Speed: 400 MHz
- Chipset: Intel® Chipset
- Features: Other
-
Description: 2+2 GE WLAN CHIPSET (11N+11AC)
-
Supplier: Lingto Electronic Limited
Description: 3+3 GE WLAN CHIPSET(11N+11AC)
-
Supplier: Acme Chip Technology Co., Limited
Description: XWAY WAV300 WI-FI CHIPSET
- Device Type: Sensor Interface
-
Supplier: Global American, Inc.
Description: The PD11BI cc Embedded motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 SoC processor and supports up to 8GB 1333MHz of memory. The Baytrail SoC has low power requirements but has excellent performance including a graphics engine based on the Intel Gen7 HD graphics
- Max Speed: 1.333 to 1.6 GHz
- Memory Capacity: 8 GB
- LAN / Networking: 2
- SATA: 2
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel PCs ATEX Anti-Explosive Certified Robust DIN-rail Fanless Embedded System with Intel Atom Processor Z510PT Intel US15WPT Chipset and 6 Isolation COM
-
Supplier: VAST STOCK CO., LIMITED
Description: Embedded Box Computers Robust DIN-rail Fanless Embedded System with Intel Atom Processor Z510PT Intel US15WPT Chipset and 6 Isolation COM
-
Supplier: Advantech
Description: LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 & Pentium®/ Celeron® ATX with HDMI/VGA, DDR4, USB 3.2, M.2, 6 COMs Intel® 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with H610E chipset Two DIMM sockets up to 64GB DDR4 3200 Dual display HDMI/VGA and
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: Advantech
Description: LGA1851 Intel® Core™ Ultra 9/7/5 ATX with HDMI/VGA, DDR5, USB 3.2, 6 COMs Intel® Core™ Ultra 9/7/5 processor with Q870 chipset Four DIMM sockets up to 192GB DDR5 5600 Triple display DP/HDMI/VGA and dual GbE LAN M.2, SATA RAID 0, 1, 5, 10, USB 3.2 Gen 2 Advantech iBMC remote out-of-band power
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XWAY WAV300 WI-FI CHIPSET Product overview: PSB8301VV1.1 from Lantiq is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Features: Other
- Device Type: Transceiver
-
Supplier: Advantech
Description: LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR4, USB 3.2, M.2 Intel® 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q670E chipset Four DIMM sockets up to 128 GB DDR4 3200 Triple display DP/HDMI/VGA and dual GbE
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: SIE Computing Solutions, Inc.
Description: Carlo Gavazzi’s Intel™ 440BX chipset-based Celeron™ and Pentium® III PICMG-compliant single board computers. Fully featured, the SBC provides video, Ethernet, SCSI, and legacy PC connectivity in a single slot. A two-year limited warranty is standard. Ultra-thin, scalable. Carlo Gavazzi’s 6821
- Speed: 433 MHz
- RAM: 0.064 GB
- Operating System: Linux, Microsoft®
- Features: Other
-
Supplier: Cisco
Description: offer a broad selection of 802.11n and 802.11ac antennas to deliver optimal coverage in a variety of scenarios. Chipset with the best-in-class RF architecture Our chipset provides a high-density experience for industrial, enterprise, and service provider networks. It is
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: ASA Computers, Inc.
Description: Processor Support:(2) Intel® Xeon® 5500/5600 series processors Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R Memory Support:(18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots Storage Support:(4) 3.5 or (10) 2.5 Hot-Swap SAS II /SATA II HDDs Power Supply:(2) 650W 1+1
- Supported RAM: 144,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Other
Find Suppliers by Category Top
Featured Products Top
-
The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming (read more)
Browse RF Transceivers Datasheets for Richardson RFPD
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Group hopes to leapfrog 802.11 for wireless video A working group quietly kicked off an effort this week to bring the 1394 protocol over 802.15.3 wireless networks. Backers hope the approach could leapfrog efforts on 802.11 to provide a route for consumer electronics companies to send high quality
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
partner for a family of 802.11 wireless LAN "repeater " chipsets implemented in silicon germanium, the company said. Moving aggressively ahead
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for a family of 802.11 wireless LAN "repeater " chipsets implemented in silicon germanium, the company said. Intel predicts double-digit percentage growth in 2005 Intel Corp., the world's largest chip manufacturer, has said it expects to achieve double-digit percentage annual growth in 2005, as it benefits
More Information Top
-
Bull market for IEEE 802.11 WLAM chipsets
As a result, there has been a boom in the market for IEEE 802.11 chipsets , which are used in network interface cards (NICs), access points (which function as wireless hubs), laptops, and PDAs to implement wireless LANs.
-
Design of a CAN to IEEE 802.11 Wireless LAN Node
Figure 9 PRISM IEEE 802.11 Chipset For the receive functions, the MAC enables the receive portion of the DSSS baseband processor (HSP3824), monitors for a receive detection, parses the header, checks the CRC, and passes the data to the host microcontroller.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2592/06Sep_Ellch.pdf?sequence=1
The fingerprints described in this thesis afford reliable identification of 802.11 chipsets , drivers, and in some cases, different versions of the same driver.
-
http://citeseerx.ist.psu.edu/viewdoc/download?doi=10.1.1.61.2545&rep=rep1&type=pdf
However, with the concern of cost and system complexity, a wireless radio with multi- ple transceivers has not become a mature tech- nique yet, although IEEE 802.11 chipsets with multiple transceivers are already available [44].
-
Are All Bits Equal?—Experimental Study of IEEE 802.11 Communication Bit Errors
However, all of these testbeds used the old version of 802.11 chipsets (e.g., PRISM I or Atheros 5212).
-
Discovering and exploiting 802.11 wireless driver vulnerabilities
But some 802.11 chipsets are managing the MAC layer in their firmware and are not entirely relying on the driver for the MAC layer.
-
Making 802.11 DCF Optimal: Design, Implementation, and Evaluation
The packet size is bounded by a value that depends on the 802.11 chipset .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37910/133163478-MIT.pdf?sequence=2
3 In the future, the availability of an 802.11 chipset that allows higher-layer control of the frame sequence numbers can solve this problem in a way that permits duplicate detection.
-
Augmenting commercial wireless transceivers with time-of-arrival positioning
In short, this paper provides the framefork for the development of a simple hardware modification to existing IEEE 802.11 chipsets that enables high resolution positioning in a diverse operating environment.
-
Design of 802.11 access point chipsets for enterprise applications
Abstract--Many 802.11 chipsets are designed for client applications and force-fit into access point (AP) applications.
Indicates content that may require registration and/or purchase.