Products/Services for 807 Tube RF Amplifiers
-
RF Amplifiers - (610 companies)...testing of RF amplifier tubes MIL-A-27821 - Amplifier group, radio frequency MIL-A-28875/1 - Amplifiers, radio frequency and microwave, solid state References Image Credits: Digi-Key Corporation | Newark...Amplifier TypeApplicationsRoHS Compliant -
Vacuum Tubes - (24 companies)Vacuum tubes are electronic components used to amplify, switch, modify and/or create analog signals by controlling the movement of electrons in low-pressure spaces. These components are used in electronics and can also be referred to as electron...
-
Cores and Tubes - (40 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Audio Amplifiers and Preamplifiers - (396 companies)...positive) is turned on for less than one-half cycle, and pulsed on and off through the duration of the half-cycle. Class C amplifiers can produce large amounts of output power, although the distortion is great. RF circuitry has been developed and tuned... -
RF Waveguide Amplifiers - (17 companies)...amplifiers. Examples include linear amplifiers, RF amplifiers, RF signal amplifiers, RF power amplifiers, RF broadband amplifiers, RF distribution amplifiers, and traveling tube wave amplifiers. RF linear amplifiers consist of an electronic circuit... -
Power Amplifiers - (192 companies)Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications. Types of Power Amplifiers. There are many different types of power amplifiers. Examples include: RF power amplifiers...
-
RF Transistors - (316 companies)RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors. RF transistors are designed to handle high-power radio frequency (RF) signals in devices...
-
Microwave Tubes - (6 companies)...in the microwave tube cavity. The continuous change in an electrostatic field accelerates and deaccelerates the electron beam. There are many types of microwave tubes. Examples include. Klystrons, two-cavity Klystron, and crossed-field amplifiers...
-
Differential Amplifier Chips - (74 companies)Image Credit: Texas Instruments High-Performance Analog. Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared...
-
RF Diodes - (94 companies)Description. RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices. Types. PN junction diodes or general purpose diodes are designed...
Product News
-
Richardson RFPD
Empower RF Counter-UAS RF Power Amplifiers Empower RF is highly experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
ASAP Semiconductor LLC
Amplifiers output current according to the changing input voltage, and transresistance amplifiers change output voltage according to the changing input current. These are also known as current-to-voltage converters. Power amplifier is a general term that refers to the amount of power provided by the power supply circuit or the amount of power delivered to the load. Examples of power amplifiers include audio power amplifiers, servo motor controllers, push-pull amplifiers, and RF power amplifiers. Power... (read more) -
Richardson RFPD
X-band Amplifier from Guerrilla RF 1.5 x 1.5 mm DFN-6 Package. At Reference: 6 V / 70 mA / 5 GHz: - Gain: 13.5 dB. - OIP3: 30 dBm. - OP1dB: 16.5 dBm. - Evaluation Board Noise Figure: 4.2 dB. APPLICATIONS. - Microwave Backhaul. - C-Band Amplifiers. - X-Band Amplifiers. - Instrumentation... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Win Source Electronics
Low-Noise High-Gain RF Power Amplifier Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems. Qorvo 's RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control. Wide Frequency Support: 380 -960 MHz covers major ISM/industrial bands (400, 868, 915 MHz... (read more)Browse RF Amplifiers Datasheets for Win Source Electronics -
Mini-Circuits
Low Phase Noise Amplifiers Industry-Leading Performance. Amplifier phase noise is a significant contributor to transceiver phase noise performance and many designers are increasingly looking for phase noise specifications before choosing an amplifier for their systems. Mini-Circuits' engineering team has a deep understanding of phase noise and its sources, as well as the inherent challenges of measuring phase noise accurately. The company has invested in state-of-the-art measurement capability to provide reliable data... (read more)Browse RF Amplifiers Datasheets for Mini-Circuits -
Marki Microwave LLC
High Linearity, Low Noise Amplifier The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Marki Microwave LLC
DC to 18 GHz Distributed Amplifier The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module. (read more)Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Federal Signal Corporation - Industrial Signaling and Systems
PA Amplifiers The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster (R) Audiorouter and the complete line of AudioMaster (R) Speakers, these high-powered amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Xiamen Innovacera Advanced Materials Co., Ltd.
Metal And Ceramic CO2 Laser Tubes . Using RF has advantages over DC voltage, including lower energy consumption, better control of the engraving process, and longer life, resulting in a higher-quality laser beam output over a longer period of time. Metal and ceramic laser sources can be air-cooled or water-cooled, depending on the wattage of the laser. Most wattages from 30-120 watts are air cooled. In conclusion, metal laser tubes are crucial components of industrial laser cutting systems. They provide the power and control required... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Richardson RFPD
Ka-Band GaN MMIC Amplifiers from UMS The family of RF GaN-on-SiC Ka-Band amplifiers covers power levels from 33 to 44 dBm, and are available in die or QFN-package formats. These devices are fabricated on the proprietary UMS GH15 GaN process, which is optimized up to 42 GHz, delivering high power, high PAE and high linearity, and making it ideal for transmitting modulated waveforms. (read more)Browse RF Amplifiers Datasheets for Richardson RFPD
-
Recent advances in Vacuum Electronics
… Editors David Abe and Gregory Nusinovich, American Institute of Physics Conference Proceedings, Vol. 807 , pp. 285-291 … W. L. Menninger, N. R. Robbins, D. R. Dibb and D. E. Lewis “Power Flexible Ka-band Traveling Wave Tube Amplifiers of Up to 250 W RF for Space Communications”, IEEE Transaction on Electron Devices, Vol. 54, #2, pp. 181-187, 2007 …
-
Phase-Shifted Traveling-Wave-Tube Circuit for Ultrawideband High-Power Submillimeter-Wave Generation
… Potter, F. Sigler, E. Smirnova, R. Wheat, C. Heath, and A. Bailey, “Wideband RF structure for millimeter … 807 , pp. 335–341. [18] L. R. Barnett and Y. M. Shin, “Barnett-shin traveling-wave tube (TWT) slow wave circuit for millimeter and sub-millimeter wave vacuum elec- tronic microwave amplifiers and oscillators,” US Patent Application No. 60 979 392, Oct. 12, 2007.
-
The Impact of Receiving Tubes on Broadcast and TV Receivers
This series included the 56 and 76 triodes, and the 57, 58, 77 and 78 RF amplifiers . About 1933, a considerably more revolutionary tube 807 .
-
Protection of transistor RF power amplifiers
Anyone who hasbeenforlonginthebusi- ness of designing transistor RF power amplifiers knows that there are not yet any transistors quiteas rugged as 807 's. a tube .
-
RF Concepts
Tube, 807, Beam Power Tetrode 807 Tube , Glass Beam Power Tetrode, Part Number VTU 807 Company: RF Concepts Alpha 8406 - 6 Meter Linear Amplifier .
-
Index to Subjects
Modes, Additional: Jul 1225 RF -Induced, in Junction Diodes: May 957 Negative Resistors, Network Synthesis with: May 907 Negentropy Revisited … … RC, Shaping of: Aug 1330 Generalized, Quadratic Invariances of: Feb 488 Having Infinite-Gain Operational Ampli- fiers , Matrix Analysis: Oct 1577 … … 814 Temperature of a Gas-Discharge Noise Source for Four-Millimeter Waves: Apr 807 Thermal and Beam … … Excited Resonator Using Junction Transistor: May 974 Parametric Frequency Divider- and Amplifier, Reactance Tube as: Mar 624 …
-
2007 IEEE MTT-S IMS Exhibition Guide
807 Richardson Electronics’ RF and Microwave Commu- nications Group designs and distributes discrete de- vices, components and assemblies … Amplifiers , Antennas/Radomes, Attenuators, Connectors/Cable/Adapters, Diodes/FETs/Transistors, Filters, Isolators/Circulators, Millimeter-wave Components, Mixers/Modulators/Detectors, MMICs, Oscillators, Phase Shifters, Power Dividers, Resistors/Capacitors/Inductors, SAW Devices, Services, Switches, Terminations, Test and Manufacturing Equipment, Tubes .
-
Springer Handbook of Lasers and Optics
… – fiber 1084 – filter 721 – gain 701 – imaging 40 – nanofountain 1085, 1088 – near field 1080, 1084 – near field interaction 1082 – parametric amplifier (OPA) 209 – parametric … … generation (OPG) 462, 786, 807 – parametric oscillator (OPO … … 1192 partial reflector 589 passive loss 619 passive mode locking 613 Paul trap ( RF ion trap) 861 … … 477 PMMA (polymethyl methacrylate) 318, 426, 1234 PMMA (rhodamine-doped) 780 PMT (photomultiplier tube ) 505 PMT (photomultiplier …
-
Maximum Tank Voltage in Class-C Amplifiers
… manufactured by the Radiomarine Corporation of America) was modified somewhat to ob- tain rf tank voltages higher … This transmitter has an 807 crystal oscillator, an 807 buffer, and two type 211 tubes operating in parallel as the power output stage. … the plate tank circuit and the grid input circuit of the final power amplifier to permit a …
-
Radio System Design for Telecommunication 3rd Edition Complete Document
… communications digital, 409, 411, 434 generally, 179, 307, 335 336, 340, 346, 348 349, 352, 355 357, 360 space, 374 376 TDMA system, 399, 415 Transversal filter, 299 300 Traveling-wave antennas, 805 distribution, 807 tube ŽTWT. amplifier , see Traveling-wave tube … … channel, outbound, 452 453 technical descriptions link budget at Ku-band, 442 447 RF characteristics, 447 -to …
Indicates content that may require registration and/or purchase.