Products/Services for 82801ba/bam Ac97 Audio Controller Driver
-
Network Cards and Network Controllers - (562 companies)Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network. They are also known as network interface cards (NIC) or network adapters. Network protocol, configuration, processor...Protocol / NetworkWirelessHost Bus -
Sound Level Meters and Noise Dosimeters - (224 companies)Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement. -
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor... -
Gate Drivers - (227 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete... -
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages... -
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Digital Audio Systems - (144 companies)Digital audio systems electronically record and store audio signals such as voice, music, alarm, and security messaging for broadcast, editing, monitoring, and playback. A digital audio system is an electronic device designed for combining, routing...
-
Audio Transformers - (132 companies)Audio transformers improve sound quality by removing interference from audio signals. This interference, or ground noise, is caused by voltages from other devices and produces a humming or buzzing sound. Typically, audio transformers are encased...
-
Driver Bits - (76 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
Product News
-
Qorvo
72V BLDC Controller & Driver 72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O. Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and Vds Sensing... (read more)Browse Motor Controllers Datasheets for Qorvo -
S.I. Tech, Inc.
Video & Audio Fiber Optic Modems (Bit-Driver®) See our listing of fiber optic modems that support video, audio, and alarm systems. Learn More about S.I. Tech (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Oriental Motor USA
Redesigned MRCU Robot Controller & Drivers Oriental Motor USA is pleased to announce the launch of the newly redesigned MRCU Series Integrated Robot Controller and Drivers. This updated series combines the robot controller and AZ Series drivers into a single compact package, capable of controlling up to 8 axes simultaneously. With a built-in switch, users can easily configure the number of robot axes and end effectors, offering flexibility for a wide range of applications. Key features: Control via EtherNet/IP TM or I/O. Supports... (read more) -
Qorvo
72 V BLDC Controller and Driver with ... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE. Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, all while offering a footprint compatible... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O. Qorvo's PAC55724 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and more. This application... (read more)Browse Motor Controllers Datasheets for Qorvo -
Nexperia B.V.
Motor Driver Evaluation Kit Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia 's LFPAK56... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Win Source Electronics
ULN2003AIPWR Motor Driver Array supports high-density PCB designs. Reduced BOM Cost by consolidating multiple driver channels into a single device. Proven Reliability with extensive use in industrial and embedded applications. Typical Applications. Relay control modules. Stepper motor drivers. Solenoid control systems. Industrial automation equipment. Instrumentation and embedded controllers. ULN2003AIPWR offers a cost-effective and proven solution for multi-channel load driving, enabling reliable control of relays, motors... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics -
Win Source Electronics
WM8960 Low-Power Stereo Audio CODEC Modern embedded and portable devices often require low-power, high-fidelity audio while minimizing PCB space and BOM cost. Designers face challenges integrating multiple discrete components for headphones, speakers, and digital audio effects without compromising performance. The WM8960CGEFL/RV combines headphone and speaker amplification, 2-channel 24-bit ADC/DAC, multi-input audio MUX, and programmable digital audio effects in a single compact IC. With integrated Class D drivers, flexible EQ... (read more)Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
Win Source Electronics
TMC5160 Stepper Driver Selection Guide TMC5160 Stepper Driver Selection Guide. The TMC5160 series from Trinamic is a high-performance stepper motor driver designed for industrial automation, robotics, and precision motion control systems. All three models support 20 A output current, 10 -50 V supply range, and microstepping up to 1/256, ensuring smooth motion and high positioning accuracy. The main difference between TMC5160A-TA-T, TMC5160A-WA, and TMC5160A-TA lies in packaging and production suitability. TMC5160A-TA-T - Reel... (read more)Browse DC Motor Drives Datasheets for Win Source Electronics -
Majestic Transformer Co.
Valve Audio Transformers We are able to design & manufacture a wide range of custom built mains and output audio transformers and also DC smoothing chokes. All hand crafted at our Poole, UK factory. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. We also hold a wide range of specifications from previously built products. These units can be finished fully shrouded for top chassis mounting or half shrouded for drop through chassis mounting... (read more)Browse Audio Transformers Datasheets for Majestic Transformer Co.
-
DRIVER NEEDED: Aopen ax4bs..... (Windows XP Professional) - Free Drivers Download | Request and Support Forums
I need the 82801 BA/BAM AC97 Audio Controller for this MB. Legacy drivers do not work and I do not find the working Audio driver on the Aopen …
-
Sound Card Request Board - Page 59 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek Intel(r) 82801 BA/BAM AC'97 Audio Controller (Windows XP Professional DRIVER NEEDED: RealTek crystal ac97 WDM codec (Windows XP Professional .
-
DRIVER NEEDED: Intel intel 82801db ac'97 (Windows 7) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Intel intel 82801ba/bam ac'97 audio controller (Windows 98SE) [PCI / ISA] DRIVER NEEDED: Intel 82801aa ac97 (Windows 98SE) [PCI / ISA] .
-
DRIVER NEEDED: RealTek realtek AC '97 audio for VIA(R) audio controller (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek Realtek AC97 driver for Intel/VIA/SiS/ALI/ATI/nVidia Audio Controllers (Windows XP Professional x64 DRIVER NEEDED: RealTek Intel(r) 82801 BA/BAM AC'97 Audio Controller (Windows XP Professional .
-
DRIVER NEEDED: RealTek realtek AC '97 audio for VIA(R) audio controller (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek Realtek AC97 driver for Intel/VIA/SiS/ALI/ATI/nVidia Audio Controllers (Windows XP Professional x64 DRIVER NEEDED: RealTek Intel(r) 82801 BA/BAM AC'97 Audio Controller (Windows XP Professional .
-
Sound Card Request Board - Page 33 - Free Drivers Download | Request and Support Forums
Avance audio controller for VIA (Windows XP Home DRIVER NEEDED: pc -gp2520 sharp notbook (Windows XP Professional DRIVER NEEDED: Intel 82801 BA/BAM (Windows XP Professional HELP NEEDED: VIA Technologies AC97 (Windows XP Professional .
-
Sound Card Request Board - Page 56 - Free Drivers Download | Request and Support Forums
Sticky: DRIVER NEEDED: SigmaTel Sigmatel STAC92XX C-Major HD Audio Driver (Windows XP Professional) [PCI / ISA] DRIVER NEEDED: Intel 82801 1ch7 (Windows XP Professional DRIVER NEEDED: Intel 82801 AA AC97 (Windows XP Professional) [PCI / ISA] DRIVER NEEDED: Intel 82801 BA/BAM (Windows XP Professional DRIVER NEEDED: Intel 82801 BA/BAM AC'97Audio controller -2445 (Windows XP Professional) [PCI / ISA] .
-
HELP NEEDED: Intel 82801 BA/BAM AC'97 (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Model: 82801 BA/BAM AC'97 DRIVER NEEDED: Intel M3AWEB (Windows XP Professional DRIVER NEEDED: C-Media c-media ac97 sis760gx chipset (Windows XP Professional x64 DRIVER NEEDED: intel 82801 DBM ICH4-M AC'97 AUDIO CONTROLLER (Windows XP Home .
-
HELP NEEDED: Intel 82801 BA/BAM AC'97 (Windows XP Professional) - Free Drivers Download | Request and Support Forums
82801 BA/BAM AC'97 [Upload Driver /Firmware] DRIVER NEEDED: C-Media c-media ac97 sis760gx chipset (Windows XP Professional x64 DRIVER NEEDED: intel 82801 DBM ICH4-M AC'97 AUDIO CONTROLLER (Windows XP Home .
-
Sound Card Request Board - Page 28 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: RealTek Intel(r) 82801 BA/BAM AC'97 Audio Controller (Windows XP Professional DRIVER NEEDED: RealTek crystal ac97 WDM codec (Windows XP Professional .
Indicates content that may require registration and/or purchase.