Products/Services for 84 Lumber Interior Doors

  • Interior Doors-Image
    Interior Doors - (281 companies)
    Interior doors are moveable structures designed and constructed for indoor use. The primary function provides access and egress to a room or other space inside of a building. These doors are used in residential and commercial applications...
  • Doors-Image
    Doors - (1347 companies)
    ...structures. Interior Doors provide secure access to buildings and rooms and minimize energy waste. They are usually differentiated by their use in residential, commercial, and industrial applications. Interior doors that are used to secure rooms...
  • Cabinets and Casework-Image
    Cabinets and Casework - (797 companies)
    ...components. They are made of wood, plastic, steel, aluminum, glass, or composite materials. Cabinets are rectangular storage unit with doors, shelves, and drawers. They may be free-standing or wall-mounted. Cabinet doors have handles and hinges...
  • Overlays and Veneers-Image
    Overlays and Veneers - (77 companies)
    Overlays, veneers and surfacing materials are bonded to a surface to impart a decorative finish or graphical pattern.
  • Lumber and Sawmill Equipment-Image
    Lumber and Sawmill Equipment - (73 companies)
    Lumber and sawmill equipment is designed for the lumber industry and used in sawmills, timber, and forestry applications. Lumber and sawmill equipment is used in sawmill, timber, and forestry applications. Sawmill equipment includes tools...
  •  
    Door Operators - (173 companies)
    Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types...
  •  
    Lumber and Engineered Wood - (549 companies)
    Lumber and engineered wood are materials derived from trees and include timber, lumber, veneer, wood pulp, wood flour, pellets and chips. There are two basic types of timber: hardwoods and softwoods. Hardwood trees have leaves, uneven branching...
  •  
    Door Frames - (43 companies)
    Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames. Door frames are prebuilt assemblies that support doors. They serve as entry points to structures and rooms. Types of Door...
  •  
    Door Closers - (83 companies)
    Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...
  •  
    Door Stops and Holders - (73 companies)
    ...or holder. When selecting an overhead stop consider other hardware on the door that might be in the way such as a door closer, or vertical rod exit device as well as the width and type of door. For interior applications the overhead stop should be applied...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Expert Meeting Report: Advanced Envelope Research for Factory Built Housing
    Supplemental HUD Code Performance Characteristics: • HUD Header/Combined Load Testing— door and window openings will require conventional lumber framing unless test data is provided to substantiate SIP header/jamb strength without reinforcement (24 CFR 3280.401) (Cost $10,000) • HUD Connection testing—where … Basic HUD Code Compliance Requirements: Assumption: Wind Zone 1, 5/16” gypsum thermal barrier in interior (24 CFR 3280.207(a)(1)) Information needs: Installation/use instructions (required from product manufacturer) • ASTM E- 84 —flame spread and smoke-developed of 75 and 450 …
  • Timber Designers' Manual
    … hardwoods 471 hem-fir 3 histograms 42 holes in solid beams 78 holes in thin web beams 180 imposed loading 52 improved nails 34, 288 insect attack 457 interior glue 39 joinery grades … … 535 LSL (Laminated Strand Lumber ) 33 LVL (Laminated Venner … … 76, 168 shear walls 449 short term loading 50 shrinkage 17 site gluing 338 Sitka spruce 3 sizes of timbers 12 slenderness ratio 245, 254, 272, 274 sliding doors 61 slip deflection 409 … … 181 stress concentrations 79, 84 , 171, 363 stress grades …
  • States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
    … 24-017 (Order 83-36), § 296-17-561, filed 11/30/83, effective 1/1/ 84 ; Order 73-22 … 2009-00 Building material dealers and lumber yards For purposes of this classification the term "building materials" includes, but is not limited to, such items as wallboard, roofing, insulation, sheet metal, bricks, blocks, windows, fixtures, cabinets, doors , linoleum, tile, paneling, interior wood and plastic trim and molding, concrete mix, pipe …
  • data.noun (finlayson-gwc2014.zip)
    … n 01 barn_door 8 001 @ 04256041 n 0000 | the large sliding door of a barn … … over a counter; "he drowned his sorrows in whiskey at the bar" 02806710 84 n 04 barrow … … | a ball used in playing baseball 02808620 23 n 02 baseball_bat 4 lumber e 003 @ … … basement 4 001 @ 04389173 n 0000 | the ground floor facade or interior in Renaissance architecture …
  • data.noun (finlayson-gwc2014.zip)
    … | a ball used in playing baseball 03813848 07 n 02 baseball_bat 5 lumber 5 003 @ … … basement 0 001 @ 05675039 n 0000 | the ground floor facade or interior in Renaissance architecture … … an authority 03824481 64 n 01 Baton_Rouge_Bridge d 002 @i 03983178 n 0000 #p 12510877 n 0000 | a cantilever bridge across the Mississippi at Baton Rouge 03824623 84 n 01 batten 7 … … used to break down doors of fortified buildings 03824867 …